Shielding Flexible Circuits
Last Updated: April 1, 2025
Description
Shielding flexible circuits are specialized types of flexible circuits that incorporate shielding materials to enhance their performance. These circuits are designed to provide protection by increasing both structural integrity and signal integrity. The shielding is typically achieved through the use of materials such as foil, braid, or spiral configurations, which help to suppress noise and prevent interference.
Working Principle
Shielding flexible circuits work by incorporating layers of shielding materials that act as barriers to electromagnetic interference (EMI) and radio frequency interference (RFI). The shielding materials, such as foil and braid, are strategically placed to guard against high and low-frequency noise, respectively. This combination ensures optimal signal integrity by reducing interference. The shielding also contributes to the circuit's structural integrity, making it more robust and durable in demanding environments.
Applications
Shielding flexible circuits are used in a variety of applications where signal integrity and protection from interference are critical. Specific examples include:
- Medical Devices: Used in heart pacemakers and hearing aids to ensure reliable performance without interference from other electronic devices.
- Automotive Industry: Employed in smart circuits for routing radar and surveillance control signals to maintain lane control and avoid collisions.
- Aerospace: Utilized in Cube Satellites for high-density circuit applications that require robust shielding to protect against space radiation and interference.
Advantages over other Flexible Circuits
Shielding flexible circuits offer several advantages over standard flexible circuits:
- Enhanced Signal Integrity: The combination of foil and braid shielding provides superior protection against both high and low-frequency noise, ensuring better signal quality.
- Increased Durability: The structural integrity provided by the shielding materials makes these circuits more durable and suitable for high-flex environments.
- Noise Suppression: The shielding effectively suppresses noise, making these circuits ideal for applications in noisy environments.
Limitations
Despite their advantages, shielding flexible circuits have some limitations:
- Complexity and Cost: The addition of shielding materials increases the complexity of the circuit design and can lead to higher manufacturing costs.
- Flexibility Trade-offs: While shielding enhances durability, it can also reduce the overall flexibility of the circuit, which may not be suitable for all applications.
Considerations
When considering the use of shielding flexible circuits, several factors should be taken into account:
- Initial Costs: The inclusion of shielding materials can increase the initial cost of the circuit due to more complex manufacturing processes.
- Operating Expense: While the circuits offer enhanced performance, the cost of maintaining signal integrity in high-interference environments should be considered.
- Durability and Maintenance: The added durability from shielding can reduce maintenance costs over time, but the initial investment may be higher.
- Accuracy: The improved signal integrity provided by shielding can enhance the accuracy of the circuit's performance in critical applications.
from PFC Flexible Circuits Limited
Multi-layer flexible circuits combine several single-sided or double-sided circuits with complex interconnections, shielding and/or surface mounted technologies in a multilayer design. The number of conductor layers designed into multi-layer flex circuits are limitless. The package size, layer count... [See More]
- Features: Multi Layer; Shielding
- Mounting: Surface Mount; Through-Hole
- Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
- Number of Layers: 4
from Flexible Circuit Technologies, Inc.
Flat flex circuits are light weight, low profile, small outline cables designed to satisfy high density cabling applications. Their distinguishing factors include repeated dynamic flexing and the ability to fold into nearly any shape, evenly distributing stress especially when compared to... [See More]
- Features: Shielding
- Mounting: Press Fit (optional feature); Surface Mount (optional feature); Through-Hole (optional feature)
- Applications: Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Consumer
- Substrates: Polymide
from Sheldahl Flexible Technologies - a Flex company
High volume products that leverage automation and our broad electronic material offering; engineered adhesives, options of dielectric and conductor type. Capabilities. PET, PEN, PI + film substrates . Functional Adhesives – Flame Retardant, non-Flame Retardant, Thermally conductive,... [See More]
- Features: Single Sided; Double Sided; Shielding
- Mounting: Surface Mount
- Applications: Aerospace Equipment; Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Military Equipment
- Substrates: Other; PET,PEN, PI + Film Substrates
from Johnson Electric North America, Inc.
Parlex EMI-Flex ™ is an innovative electromagnetic shielding technology. This technology improves the electromagnetic interference (EMI) and electromagnetic compatibility (EMC) characteristics of flexible circuits and laminated cables used in critical applications such as are found in the... [See More]
- Features: Shielding
- Applications: Automotive Equipment; Industrial Equipment; Medical Equipment
from Sheldahl Flexible Technologies - a Flex company
Novaclad ® HDI is built upon the rock of our proprietary adhesiveless laminate that leverages vacuum deposition, additive copper processes, and photolithography to enable fine line circuitry coupled with laser-drilled micro-vias. Novaclad HDI circuitry withstands the toughest conditions in terms... [See More]
- Features: Single Sided; Double Sided; Shielding
- Mounting: Surface Mount; Through-Hole
- Applications: Aerospace Equipment; Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Military Equipment
- Substrates: Other; PI Film
from Johnson Electric North America, Inc.
Parlex reliably packages circuitry in limited space with Rigid-Flex or solves a crosstalk shielding issue with Multilayer Flex Circuitry. Our flexible printed circuit capabilities includes a wide range of design choices including line spacing, materials, surface finishes and panel sizes. Parlex is... [See More]
- Features: Double Sided; Multi Layer; Rigid Flex; Shielding
- Substrates: Polyester
- Applications: Automotive Equipment; Industrial Equipment; Medical Equipment
- Certifications: Other; IPC6013 Type 2