Multi Layer Flexible Circuits

8 Results
Flexible Printed Circuits, Multi-layer
from PFC Flexible Circuits Limited

Multi-layer flexible circuits combine several single-sided or double-sided circuits with complex interconnections, shielding and/or surface mounted technologies in a multilayer design. The number of conductor layers designed into multi-layer flex circuits are limitless. The package size, layer count... [See More]

  • Features: Multi Layer; Shielding
  • Mounting: Surface Mount; Through-Hole
  • Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
  • Number of Layers: 4
Eight-layer Rigid Flexible Circuits
from Flexible Circuit Technologies, Inc.

Rigid flex circuits have been used in the military and aerospace industries for more than 20 years. In most rigid flex circuit boards, the circuitry consists of multiple flexible circuit inner layers selectively attached together using an epoxy pre-preg bonding film, similar to a multilayer flexible... [See More]

  • Features: Multi Layer; Rigid Flex; Shielding (optional feature)
  • Mounting: Press Fit (optional feature); Surface Mount (optional feature); Through-Hole (optional feature)
  • Applications: Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Consumer
  • Substrates: Polymide
Flexible Printed Circuits, PFC High Speed Data Links -- PFC-HFEM-DP
from PFC Flexible Circuits Limited

PFC Flex Circuit Assembly, 3 layers, IPC 6013 class 2, RoHS compliant. Differential pairs, 100 Ohms, +/-10% impedance control. Samtec QSE and QTE High Speed Ground Plane Socket interface – 14, 28, and 42 positions. Standard lengths are 3, 5 and 10 inches (custom lengths available –... [See More]

  • Features: Multi Layer
  • Mounting: Through-Hole
  • Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
  • Number of Layers: 3
Four-layer Rigid Flexible Circuits
from Flexible Circuit Technologies, Inc.

A four-layer combination rigid flex circuit has four conductive copper layers. Typically, a four-layer has two flexible layers and two rigid layers. Rigid flex circuits have been used in the military and aerospace industries for more than 20 years. In most rigid flex circuit boards, the circuitry... [See More]

  • Features: Multi Layer; Rigid Flex; Shielding (optional feature)
  • Mounting: Press Fit (optional feature); Surface Mount (optional feature); Through-Hole (optional feature)
  • Applications: Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Consumer
  • Substrates: Polymide
Multi Layer Flexible Circuit
from Flexible Circuit Technologies, Inc.

A multi layer flex circuit combine several single-sided or double-sided circuits with complex interconnections, shielding and/or surface mounted technologies in a multi layer design. The multi layers may or may not be continuously laminated together throughout the production process. If your design... [See More]

  • Features: Multi Layer; Shielding (optional feature)
  • Mounting: Press Fit (optional feature); Surface Mount (optional feature); Through-Hole (optional feature)
  • Applications: Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Consumer
  • Substrates: Polymide
Six-layer Rigid Flexible Circuits
from Flexible Circuit Technologies, Inc.

A six-layer combination rigid flex circuit has six conductive copper layers. The two most common design types are as follows: Six-Layer Rigid Flex – Two flex layers and four rigid layers. Six-Layer Rigid Flex – Four flex layers and two rigid layers. Rigid flex circuits have been used in... [See More]

  • Features: Multi Layer; Rigid Flex; Shielding (optional feature)
  • Mounting: Press Fit (optional feature); Surface Mount (optional feature); Through-Hole (optional feature)
  • Applications: Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Consumer
  • Substrates: Polymide
Flexible Printed Circuits - Copper Conductors (FPC) -- Multilayer FPC
from Johnson Electric Group

Parlex reliably packages circuitry in limited space with Rigid-Flex or solves a crosstalk shielding issue with Multilayer Flex Circuitry. Our flexible printed circuit capabilities includes a wide range of design choices including line spacing, materials, surface finishes and panel sizes. Parlex is... [See More]

  • Features: Multi Layer
  • Substrates: Polymide; PI
  • Applications: Automotive Equipment; Industrial Equipment; Medical Equipment
Flexible Printed Circuits - Copper Conductors (FPC) -- Double-Sided-FPC-PET
from Johnson Electric North America, Inc.

Parlex reliably packages circuitry in limited space with Rigid-Flex or solves a crosstalk shielding issue with Multilayer Flex Circuitry. Our flexible printed circuit capabilities includes a wide range of design choices including line spacing, materials, surface finishes and panel sizes. Parlex is... [See More]

  • Features: Double Sided; Multi Layer; Rigid Flex; Shielding
  • Substrates: Polyester
  • Applications: Automotive Equipment; Industrial Equipment; Medical Equipment
  • Certifications: Other; IPC6013 Type 2