Visual Indicator Solid State Relays
Description
Visual Indicator Solid State Relays (SSRs) are electronic switching devices that use semiconductor components to switch electrical loads on and off. These relays incorporate a visual indicator, typically an LED, which provides a clear indication of the relay's operational status. This feature helps users quickly determine whether the relay is in the "on" or "off" state.
Working Principle
Visual Indicator Solid State Relays operate by using semiconductor devices such as TRIACs or MOSFETs to perform the switching function. These components allow the relay to control the flow of electrical current without the need for moving parts, which enhances reliability and longevity. The visual indicator, often an LED, is integrated into the relay to provide a real-time status of the relay's operation. This is particularly useful for troubleshooting and monitoring purposes, as it allows users to easily verify the relay's status at a glance.
Applications
Visual Indicator Solid State Relays are used in a variety of applications where monitoring the relay status is crucial. Specific examples include:
- Industrial Automation: In automated manufacturing systems, these relays are used to control machinery and equipment, with the visual indicator providing immediate feedback on the relay's status.
- HVAC Systems: They are employed in heating, ventilation, and air conditioning systems to manage the operation of compressors and fans, with the indicator aiding in maintenance and diagnostics.
- Lighting Control: In lighting systems, these relays help manage the switching of lights, with the visual indicator ensuring that the status of the lighting circuit is easily observable.
Advantages over other Solid State Relays
Visual Indicator Solid State Relays offer several advantages over traditional solid state relays:
- Immediate Status Feedback: The integrated LED indicator provides instant visual feedback, which is not available in standard SSRs, making it easier to diagnose issues and confirm operation.
- Enhanced Monitoring: The visual indicator allows for better monitoring and control in applications where relay status is critical, reducing downtime and maintenance efforts.
Limitations
Despite their advantages, Visual Indicator Solid State Relays have certain limitations:
- Power Dissipation: As with other SSRs, they can suffer from high power dissipation due to conduction losses, which may require additional cooling solutions like heat sinks.
- Current Limitations: The maximum output current achievable by these relays can be limited, necessitating careful consideration in high-current applications.
Considerations
When selecting Visual Indicator Solid State Relays, several factors should be considered:
- Initial Costs: These relays may have a higher initial cost compared to electromechanical relays due to the added functionality of the visual indicator.
- Operating Expense: The lack of moving parts generally results in lower operating expenses over time, as they require less maintenance.
- Durability and Reliability: The solid-state nature of these relays ensures high durability and reliability, reducing the frequency of replacements.
- Replacement and Maintenance Costs: While the initial cost may be higher, the reduced need for maintenance and longer lifespan can lead to lower overall costs in the long term.
from Altech Corp.
Standards and Certifications: UL 508 (UL File No. E352868). IEC 61000-3-2. IEC 61000-4-2-1~11. Features. Supports upto 48 I/Os (32 digital inputs & 16 digital outputs). DST Feature Available. Backlit LCD Screen for display & modification of pre-selected parameters of functional blocks,... [See More]
- Features: Visual Indicator
- Mounting: DIN
- Application Type: General
- Input Voltage (Control Signal) Type: AC
from Marsh Bellofram Group of Companies
15, 25, 40A @ 50-240 VAC Outputs. 4 to 32 VDC and 85 to 240 VAC Input. LED Operation Indicator (SD Only). Compatible Heat Sinks [See More]
- Features: Visual Indicator
- Mounting: Heat Sink Mountable
- Application Type: General
- Input Voltage (Control Signal) Type: AC
from Littelfuse, Inc.
The TDR Series of time-delay relays are comprised of digital circuitry and an isolated, 10A relay output. The on and off delays are selected by means of two, ten position binary switches, which allow the setting of the desired delay to be precise every time. Operation (Recycling - ON Time First)Upon... [See More]
- Features: Visual Indicator
- Input Voltage (Control Signal) Type: DC
- Mounting: Socket or Plug-in Style; Plug-in socket
- Input Voltage (Control Signal) Range: 12
from OMEGA Engineering, Inc.
Designed for superior thermal performance in harsh industrial environments, OMEGA's new SSRDIN/SSR3PH relay is the most advanced DIN rail solid state relay in its range. The epoxy-free design eliminates stress on internal components, preventing damage to the encapsulant during load failure. The... [See More]
- Features: Built-in Heat Sink; Visual Indicator
- Application Type: General
- Solid State Relay Type: Optically
- Mounting: DIN; Panel
from Weidmuller
The MICROOPTO range of products provide the user with the tried and tested characteristics of terminal blocks. Pluggable cross-connections and harmonised marking solutions packaged in a minimum design width. Best performance within a small footprint. 6.1 mm width. Plug-in standard ZQV 4N... [See More]
- Features: Reversing; Visual Indicator
- Input Voltage (Control Signal) Type: DC
- Mounting: Screw Connection
- Input Voltage (Control Signal) Range: 5.6
from Gefran
Zero crossing relay with antiparallel thyristor output is the most used solid state relay in industrial applications. "Zero crossing" relay is energised when voltage meets the zero point and disenergised when current meets the zero point, depending on the signal control on the input circuit. For... [See More]
- Features: Visual Indicator
- Application Type: General
- Solid State Relay Type: Optically
- Input Voltage (Control Signal) Range: 32
from Time Mark Corporation
Model 2611 Alternating Controllers are microprocessor-based designs for use where two loads are required to alternate for equal run time. LED indicators show status of the units three contact switch inputs and two load outputs. The controllers lead select switch allows loads to alternate normally in... [See More]
- Features: Visual Indicator
- Mounting: Socket or Plug-in Style
- Application Type: General
- Input Voltage (Control Signal) Type: AC; DC
from Excel Cell Electronic USA Corp.
Features. PCB Mount; Single in Line Package. Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption, TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. [See More]
- Features: Internal Snubber; TTL Compatible; Visual Indicator
- Application Type: General
- Solid State Relay Type: Optically
- Mounting: PCBoard
from Perfect Switch, LLC
Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for switching both large inductive... [See More]
- Features: Over-Current Protection; Overvoltage Protection; Visual Indicator
- Application Type: Automotive; Industrial, Text Fixtures, Marine
- Solid State Relay Type: MilSpec; Optically (optional feature)
- Mounting: Bracket (Flange) Mount (optional feature); Various Packaging Options Available
from CARLO GAVAZZI Automation Components
RMD3H combines the benefits of solid state relays and electromechanical relays to provide a hybrid relay. This means that there is virtually no contact arcing and much less heat emission inside the panel. RMD3H switches heaters on three legs while RMD2H has two poles which are switched and the third... [See More]
- Features: Visual Indicator
- Application Type: General
- Solid State Relay Type: Transformer
- Mounting: Bracket (Flange) Mount
from OMEGA Engineering, Inc.
OMEGA's SSRINT Series Intelligent Solid State Relays are fully integrated with heat sink and DIN rail mounting plate in a space-saving design. They are touch-safe with LED input indication. All units come with built-in, replaceable semiconductor fuses. LED's indicate fuse failure. These intelligent... [See More]
- Features: Built-in Heat Sink; Internal Snubber; Visual Indicator
- Application Type: General
- Solid State Relay Type: Optically
- Mounting: DIN; Panel
from Weidmuller
The MICROOPTO range of products provide the user with the tried and tested characteristics of terminal blocks. Pluggable cross-connections and harmonised marking solutions packaged in a minimum design width. Best performance within a small footprint. 6.1 mm width. Plug-in standard ZQV 4N... [See More]
- Features: TTL Compatible; Visual Indicator
- Input Voltage (Control Signal) Type: DC
- Mounting: Screw Connection
- Input Voltage (Control Signal) Range: 10.7
from Gefran
The GTT family of solid-state relays has been designed with the aim of providing very accurate control of the load from an analogue input signal (0-10V or 0-20/4-20mA) or a potentiometer (from 1kOhm to 10kOhm ). The electronic design ensures that the cycle time for proportioning the power is... [See More]
- Features: Analog Switching; Built-in Heat Sink; Visual Indicator
- Mounting: DIN; Panel (optional feature)
- Application Type: General
- Input Voltage (Control Signal) Type: AC
from Time Mark Corporation
The Model 471 Multi-Stage Alternator is designed to control the operating sequence of multi-stage pumping systems. it can also be used to maintain the desired level of pressure on air compressor systems. Four PUMP SELECT DIP switches located on the front panel allow the alternator to control a... [See More]
- Features: Visual Indicator
- Mounting: Surface
- Application Type: General
- Input Voltage (Control Signal) Type: AC
from Excel Cell Electronic USA Corp.
Features. Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection. [See More]
- Features: Internal Snubber; TTL Compatible; Visual Indicator
- Application Type: General
- Solid State Relay Type: Optically
- Mounting: Panel
from CARLO GAVAZZI Automation Components
The RP1 is an SSR series for socket- or PCBmounting, providing an ideal interface between logic controls and AC loads. The RP1 is designed for resistive and inductive loads up to 480VACrms. Internally this new series enjoys an improved technical design with the introduction of stress-free flexible... [See More]
- Features: Visual Indicator
- Application Type: General
- Solid State Relay Type: Optically
- Mounting: PCBoard
from OMEGA Engineering, Inc.
OMEGA's SSRDIN Series Solid State Relays are fully integrated with heat sink and DIN Rail mounting plate in a space-saving design. They are touch safe with LED input indication. Each is a single-pole, normally open, zero crossing device, capable of millions of cycles of operation. Dual SCR's provide... [See More]
- Features: Built-in Heat Sink; Internal Snubber; Visual Indicator
- Application Type: General
- Solid State Relay Type: Optically
- Mounting: DIN
from Weidmuller
The MICROOPTO range of products provide the user with the tried and tested characteristics of terminal blocks. Pluggable cross-connections and harmonised marking solutions packaged in a minimum design width. Best performance within a small footprint. 6.1 mm width. Plug-in standard ZQV 4N... [See More]
- Features: Visual Indicator
- Input Voltage (Control Signal) Type: DC
- Mounting: Screw Connection
- Input Voltage (Control Signal) Range: 18.8
from Gefran
The insertion and disinsertion of an electrical load requires the use of a suitable switching device and protection that is safe and immune to interference. Many industrial applications require the load to be activated with very short switching times in order to maintain accurate control. The... [See More]
- Features: Built-in Heat Sink; Visual Indicator
- Mounting: DIN; Panel (optional feature)
- Application Type: General
- Input Voltage (Control Signal) Type: AC; DC
from Time Mark Corporation
The Model 261 series Alternating Relay is designed for duplex pumping systems where it is desirable to equalize pump run time. The solid-state alternating circuit drives an internal electromechanical relay. A continuous power source and control switch are required. The control switch (float,... [See More]
- Features: Visual Indicator
- Mounting: Socket or Plug-in Style
- Application Type: General
- Input Voltage (Control Signal) Type: AC; DC
from Excel Cell Electronic USA Corp.
Features. Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection. [See More]
- Features: Internal Snubber; TTL Compatible; Visual Indicator
- Application Type: General
- Solid State Relay Type: Optically
- Mounting: Panel
from CARLO GAVAZZI Automation Components
The RMD houses semiconductor triacs and mechanical contacts that compliment each other. On applying the control voltage, triacs are activated. After a short delay, an electromechanical relay is activated. This switching method protects the contacts of the electromechanical relay and reduces heating... [See More]
- Features: Visual Indicator
- Application Type: General
- Solid State Relay Type: NonIsolated
- Mounting: DIN
from OMEGA Engineering, Inc.
OMEGA's SSR3PH Series three-phase Solid State Relay is a fully integrated device with heat sink and DIN rail mounting plate in a space-saving design. Each unit is touch safe with LED input indication. This normally open, zero crossing device is capable of millions of cycles of operation. Dual SCR's... [See More]
- Features: Built-in Heat Sink; Visual Indicator
- Mounting: DIN; Panel
- Application Type: General
- Input Voltage (Control Signal) Type: AC; DC
from Weidmuller
The MICROOPTO range of products provide the user with the tried and tested characteristics of terminal blocks. Pluggable cross-connections and harmonised marking solutions packaged in a minimum design width. Best performance within a small footprint. 6.1 mm width. Plug-in standard ZQV 4N... [See More]
- Features: Visual Indicator
- Input Voltage (Control Signal) Type: DC
- Mounting: Screw Connection
- Input Voltage (Control Signal) Range: 18
from Gefran
The GT family of solid-state relays has been designed with the aim of providing very accurate control of the load thanks to an analog control input, in voltage at 0 …5V; 0 …10V or in current at 0 …20/4 …20mA or a potentiometer (from 1Kohm to 10 Kohm). The electronic... [See More]
- Features: Analog Switching; Visual Indicator
- Mounting: DIN; Panel (optional feature)
- Application Type: General
- Input Voltage (Control Signal) Type: AC
from CARLO GAVAZZI Automation Components
Carlo Gavazzi offers a comprehensive range of solid state relays (SSR ’s) featuring direct copper bonding technology for increased life and reliability. SSR ’s are used extensively in the plastics, packaging, food processing, and HVAC industries - primarily for temperature control. They... [See More]
- Features: Built-in Heat Sink; Reversing; Visual Indicator
- Application Type: General
- Solid State Relay Type: Transformer
- Mounting: DIN; Panel
from OMEGA Engineering, Inc.
The versatile RELAY-URM Series relay module can switch up to eight 15 A loads using low-level input signals from PLCs, process controllers, and indicators. Its flexible inputs will accept a wide variety of control signals. Selectable input allows activation of output relays on a direct-acting or... [See More]
- Features: Overvoltage Protection; TTL Compatible; Visual Indicator
- Mounting: DIN; Panel; Wall Mount
- Application Type: General
- Input Voltage (Control Signal) Type: AC; DC
from Weidmuller
The MICROOPTO range of products provide the user with the tried and tested characteristics of terminal blocks. Pluggable cross-connections and harmonised marking solutions packaged in a minimum design width. Best performance within a small footprint. 6.1 mm width. Plug-in standard ZQV 4N... [See More]
- Features: Visual Indicator
- Input Voltage (Control Signal) Type: DC
- Mounting: Screw Connection
- Input Voltage (Control Signal) Range: 18.8
from CARLO GAVAZZI Automation Components
This slim RG design is capable of detecting various failure modes occurring to the heaters and also to the product itself. Failures which can be detected include partial load failure, heater loss, open circuit SSR, short circuit SSR and SSR over temperature. A normally closed, potential free alarm,... [See More]
- Features: Built-in Heat Sink; Reversing; Visual Indicator
- Application Type: General
- Solid State Relay Type: Transformer
- Mounting: DIN
from Weidmuller
The MICROOPTO range of products provide the user with the tried and tested characteristics of terminal blocks. Pluggable cross-connections and harmonised marking solutions packaged in a minimum design width. Best performance within a small footprint. 6.1 mm width. Plug-in standard ZQV 4N... [See More]
- Features: Reversing; Visual Indicator
- Input Voltage (Control Signal) Type: DC
- Mounting: Screw Connection
- Input Voltage (Control Signal) Range: 13.8
from CARLO GAVAZZI Automation Components
The zero switching relay with triac (10 A) or thyristor output (25 A, 40 A) offer a solution for resistive load switching. The zero switching relay switches ON when the sinusoidal voltage crosses zero and switches OFF when the current crosses zero. The LED indicates the status of the control input. [See More]
- Features: Visual Indicator
- Application Type: General
- Solid State Relay Type: Optically
- Mounting: Bracket (Flange) Mount
from Weidmuller
The MICROOPTO range of products provide the user with the tried and tested characteristics of terminal blocks. Pluggable cross-connections and harmonised marking solutions packaged in a minimum design width. Best performance within a small footprint. 6.1 mm width. Plug-in standard ZQV 4N... [See More]
- Features: TTL Compatible; Visual Indicator
- Input Voltage (Control Signal) Type: DC
- Mounting: Screw Connection
- Input Voltage (Control Signal) Range: 2
from CARLO GAVAZZI Automation Components
The RF1 series provides a compact solid state switching solution suited for confined spaces. Long life time is ensured by the use of assembly technology that reduces stresses on the power semiconductors. The RF1 series is suitable for resistive loads. The zero switching type (RF1A), switches ON when... [See More]
- Features: Overvoltage Protection; Visual Indicator
- Application Type: General
- Solid State Relay Type: Optically
- Mounting: Socket or Plug-in Style
from Weidmuller
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm. Pluggable relay. Pluggable cross-connection for four voltages in input and output circuits,. innovative retention and ejection aid,. LED operating... [See More]
- Features: Visual Indicator
- Input Voltage (Control Signal) Type: AC; DC
- Mounting: Screw Connection
- Input Voltage (Control Signal) Range: 67 to 69
from CARLO GAVAZZI Automation Components
A Solid State Relay family designed to switch various loads such as heating elements, motors and transformers. The relay is capable of switching high voltages up to 600 VACrms. The built-in varistor secures transient protection for heavy industrial applications. For higher reliability and load cycle... [See More]
- Features: Visual Indicator
- Application Type: General
- Solid State Relay Type: Transformer
- Mounting: Bracket (Flange) Mount
from Weidmuller
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm. Pluggable relay. Pluggable cross-connection for four voltages in input and output circuits,. innovative retention and ejection aid,. LED operating... [See More]
- Features: Visual Indicator
- Input Voltage (Control Signal) Type: AC; DC
- Mounting: Clamp Connection
- Input Voltage (Control Signal) Range: 67 to 69
from Weidmuller
The TERMOPTO solid-state relay module is used in industrial applications where electrical isolation and signal conditioning without switching amplification is sufficient. The compact design in terminal-block format saves space on the terminal rail and offers the option of a pluggable... [See More]
- Features: Reversing; Visual Indicator
- Input Voltage (Control Signal) Type: DC
- Mounting: Socket or Plug-in Style
- Input Voltage (Control Signal) Range: 88
from Weidmuller
The TERMOPTO solid-state relay module is used in industrial applications where electrical isolation and signal conditioning without switching amplification is sufficient. The compact design in terminal-block format saves space on the terminal rail and offers the option of a pluggable... [See More]
- Features: Reversing; Visual Indicator
- Input Voltage (Control Signal) Type: DC
- Mounting: Screw Connection
- Input Voltage (Control Signal) Range: 88