Latching Relay Solid State Relays

4 Results
InPower VCM-01 Latching Solid State Relay, Alternating, 12VDC, 15A -- 75533 [VCM-01 from InPower, LLC]
from Waytek, Inc.

InPower VCM-01 Latching Solid State Relays. Category: Solid State Relays. Manufacturer: InPower. VCM Series. Terminals: (5) 1/4" blades. Dimensions: 1.75" x 2.30" x 1.25". Durable metal case. Compact size with panel-mount bracket. Utilizes standard automotive relay pin format. Electronic, solid... [See More]

  • Application Type: Latching
Relay/Socket -- 123450809 [KR7770 from TE Connectivity]
from Radwell International

DISCONTINUED BY MANUFACTURER, RELAY, GENERAL PURPOSE, SOLID STATE, LATCHING, 24 VDC, 8 PIN, CRYSTAL CASE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application Type: General; Latching
Pump-Up / Pump-Down Relay -- SSRL2 / SSRL3
from OMEGA Engineering, Inc.

The SSRL series are latching 5 amp SPST NO relays with a small output current to sense the closing of up to two dry mechanical relay contacts. They are ideal for differential level control for pump-up or pump-down applications when combined with any two level switches with dry relay contact... [See More]

  • Application Type: General; Latching
  • Input Voltage (Control Signal) Type: AC
  • Mounting: Wall Mount
  • Input Voltage (Control Signal) Range: 120 to 240
Pump-Up/Pump- Down Relay -- SSRL
from OMEGA Engineering, Inc.

The SSRL series are latching 5 amp SPST NO relays with a small output current to sense the closing of up to two dry mechanical relay contacts. They are ideal for differential level control for pump-up or pump-down applications when combined with any two level switches with dry relay contact... [See More]

  • Application Type: General; Latching
  • Input Voltage (Control Signal) Type: AC
  • Mounting: Wall Mount
  • Input Voltage (Control Signal) Range: 100 to 200