DIN Rail Solid State Relays
Description
DIN Rail Solid State Relays (SSRs) are electronic switching devices that are mounted on standardized DIN rails. These relays are designed to control high power loads with a low power control signal, providing a reliable and efficient means of switching electrical circuits without the mechanical wear and tear associated with traditional electromechanical relays.
Working Principle
DIN Rail Solid State Relays operate by using semiconductor devices to switch electrical loads. Unlike electromechanical relays, SSRs have no moving parts. They use a small control voltage to activate a semiconductor switch, such as a triac or a thyristor, which then controls the larger load current. This design allows for faster switching times, reduced electrical noise, and increased durability. The absence of moving parts also means that SSRs have a longer operational life and are less prone to mechanical failure, making them particularly useful in applications where reliability and longevity are critical.
Applications
DIN Rail Solid State Relays are used in a variety of industrial applications. Specific examples include:
- Access Control Systems: Used to manage and control access to secure areas.
- HVAC&R Systems: Employed in heating, ventilation, air conditioning, and refrigeration systems for precise temperature control.
- Industrial Ovens: Utilized for controlling heating elements in industrial baking and curing processes.
- Food Processing and Packaging Equipment: Applied in machinery that requires precise and reliable control of heating elements.
- Railway Vehicles: Used in the electrical systems of trains for controlling various onboard systems.
Advantages over other Solid State Relays
DIN Rail Solid State Relays, such as the NOVA22 DR45 series, offer several advantages over other SSRs. They provide superior thermal performance and optional built-in overvoltage protection, which enhances their reliability and safety in demanding environments. The versatility in current-carrying capacity and the ability to handle a wide AC output voltage range make them suitable for a broader array of applications, from industrial to transportation sectors.
Limitations
One limitation of DIN Rail Solid State Relays is their initial cost, which can be higher compared to traditional electromechanical relays. Additionally, while they offer enhanced durability, they may require specific considerations for heat dissipation due to the heat generated by the semiconductor components during operation.
Considerations
When selecting DIN Rail Solid State Relays, it is important to consider factors such as initial costs, which can be offset by their longer lifespan and reduced maintenance needs. Operating expenses may be lower due to their energy efficiency and reduced downtime. Durability is a key advantage, as SSRs are less prone to failure compared to mechanical relays. However, attention should be given to proper installation and heat management to ensure optimal performance and longevity. Replacement and maintenance costs are generally lower, as SSRs do not suffer from mechanical wear and tear.
from RS Components, Ltd.
Omron G6D-F4PU DC24 Solid State Relay [See More]
- Mounting: DIN; Din rail
- Approvals: RoHS
from DigiKey
Solid State SPST-NO (1 Form A) x 4 Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 24
- Input Voltage (Control Signal) Type: DC
- Output Voltage Type: DC
from WAGO
Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 2 A; 2-wire connection; Multifunction/Multitime; Yellow status indicator; Module width: 6 mm [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0100
- Input Voltage (Control Signal) Range: 24
from Altech Corp.
Standards and Certifications: UL 508 (UL File No. E352868). IEC 61000-3-2. IEC 61000-4-2-1~11. Features. Supports upto 48 I/Os (32 digital inputs & 16 digital outputs). DST Feature Available. Backlit LCD Screen for display & modification of pre-selected parameters of functional blocks,... [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Type: AC
- Application Type: General
- Input Voltage (Control Signal) Range: 0.0 to 265
from Richardson RFPD
The Series DX relays are designed for DIN-rail mounting. These solid-state relays include a control LED that provides visual control status. The tight zero-cross window significantly reduces EMI. Its compact size and user friendly package make the Series DX relay an excellent choice for designers. [See More]
- Mounting: DIN; DIN
- Maximum Switching Current: 3.00
- Output Voltage Type: DC
- Load Voltage Range: 220
from RS Components, Ltd.
Omron G3DZ-F4PU DC24 Solid State Relay [See More]
- Mounting: DIN; Din rail
- Maximum Switching Current: 5.00
- Input Voltage (Control Signal) Type: DC
- Approvals: RoHS
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 120
- Input Voltage (Control Signal) Type: AC
- Output Voltage Type: DC
from WAGO
Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 … 230 VAC; Limiting continuous current: 1 A; 2-wire connection; Multifunction/Multitime; Yellow status indicator; Module width: 6 mm [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0100
- Input Voltage (Control Signal) Range: 24
from RS Components, Ltd.
i-Autoc KSMA240D2-12D [See More]
- Mounting: DIN; Din rail
- Approvals: Ce; RoHS
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 24 to 230
- Input Voltage (Control Signal) Type: AC; DC
- Output Voltage Type: DC
from WAGO
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 3.5 A; 2-wire connection; Red status indicator; Module width: 15 mm; gray [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0070
- Input Voltage (Control Signal) Range: 24
from RS Components, Ltd.
Omron G3RV-SR500-D DC24 [See More]
- Mounting: DIN; Din rail
- Output Voltage Type: DC
- Input Voltage (Control Signal) Type: DC
- Load Voltage Range: 3 to 26.4
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 12
- Input Voltage (Control Signal) Type: DC
- Output Voltage Type: DC
from WAGO
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 15 mm; gray [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0100
- Input Voltage (Control Signal) Range: 24
from RS Components, Ltd.
Omron G3RV-SR500-D AC230 [See More]
- Mounting: DIN; Din rail
- Output Voltage Type: DC
- Input Voltage (Control Signal) Type: AC
- Load Voltage Range: 3 to 26.4
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 60
- Input Voltage (Control Signal) Type: AC; DC
- Output Voltage Type: DC
from WAGO
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 35 VDC; Limiting continuous current: 5 A; 2-wire connection; Green status indicator; Module width: 15 mm [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0200
- Input Voltage (Control Signal) Range: 24
from RS Components, Ltd.
Omron G3RV-SR500-D 24VAC/DC [See More]
- Mounting: DIN; Din rail
- Output Voltage Type: DC
- Input Voltage (Control Signal) Type: AC; DC
- Load Voltage Range: 3 to 26.4
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 24 to 230
- Input Voltage (Control Signal) Type: AC; DC
- Output Voltage Type: DC
from WAGO
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 … 240 VAC; Limiting continuous current: 1 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 15 mm; gray [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0070
- Input Voltage (Control Signal) Range: 24
from RS Components, Ltd.
Omron G3RV-SR500-A DC24 [See More]
- Mounting: DIN; Din rail
- Output Voltage Type: AC
- Input Voltage (Control Signal) Type: DC
- Load Voltage Range: 75 to 264
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 48
- Input Voltage (Control Signal) Type: AC; DC
- Output Voltage Type: DC
from WAGO
Solid-state relay module; Nominal input voltage: 24 V AC/DC; Output voltage range: 24 … 230 VAC; Limiting continuous current: 4 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 15 mm; gray [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0100
- Input Voltage (Control Signal) Range: 24
from RS Components, Ltd.
Omron G3RV-SR700-A AC110 [See More]
- Mounting: DIN; Din rail
- Output Voltage Type: AC
- Input Voltage (Control Signal) Type: AC
- Load Voltage Range: 75 to 264
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 230
- Input Voltage (Control Signal) Type: AC; DC
- Output Voltage Type: DC
from WAGO
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 12 … 275 VAC; Limiting continuous current: 3.5 A; 2-wire connection; zero-cross switching; Green status indicator; Module width: 15 mm [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0200
- Input Voltage (Control Signal) Range: 24
from RS Components, Ltd.
Omron G3RV-SR700-A AC230 [See More]
- Mounting: DIN; Din rail
- Output Voltage Type: AC
- Input Voltage (Control Signal) Type: AC
- Load Voltage Range: 75 to 264
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 230
- Input Voltage (Control Signal) Type: AC
- Output Voltage Type: DC
from WAGO
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 48 VDC; Limiting continuous current: 0.1 A; Yellow status indicator; Module width: 6 mm; gray [See More]
- Mounting: DIN; DIN-35 rail DIN-35 rail
- Input Current (Control Signal) Range: 0.0090
- Input Voltage (Control Signal) Range: 24
from RS Components, Ltd.
RS PRO SD06DD1 [See More]
- Mounting: DIN; Din rail
- Output Voltage Type: DC
- Input Voltage (Control Signal) Type: DC
- Approvals: RoHS
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 230
- Input Voltage (Control Signal) Type: AC
- Output Voltage Type: DC
from WAGO
Solid-state relay module; Nominal input voltage: 115 V AC/DC; Output voltage range: 0 … 48 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0050
- Input Voltage (Control Signal) Range: 115
from RS Components, Ltd.
RS PRO SD06AD1Z [See More]
- Mounting: DIN; Din rail
- Output Voltage Type: AC
- Input Voltage (Control Signal) Type: DC
- Approvals: RoHS
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 24 to 230
- Input Voltage (Control Signal) Type: AC; DC
- Output Voltage Type: DC
from WAGO
Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 0 … 48 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0040
- Input Voltage (Control Signal) Range: 230
from RS Components, Ltd.
Phoenix Contact 2908172 [See More]
- Mounting: DIN; Din rail
- Output Voltage Type: DC
- Input Voltage (Control Signal) Type: DC
- Load Voltage Range: 5 to 30
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 24 to 230
- Input Voltage (Control Signal) Type: AC; DC
- Output Voltage Type: AC
from WAGO
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 … 240 VAC; Limiting continuous current: 2 A; 2-wire connection; zero-cross switching; Yellow status indicator; Module width: 6 mm; gray [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0100
- Input Voltage (Control Signal) Range: 24
from RS Components, Ltd.
Phoenix Contact 2900398 [See More]
- Mounting: DIN; Din rail
- Output Voltage Type: DC
- Input Voltage (Control Signal) Type: DC
- Load Voltage Range: 5 to 33
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 5
- Input Voltage (Control Signal) Type: DC
- Output Voltage Type: AC
from WAGO
Solid-state relay module; Nominal input voltage: 115 V AC/DC; Output voltage range: 24 … 240 VAC; Limiting continuous current: 2 A; 2-wire connection; zero-cross switching; Yellow status indicator; Module width: 6 mm; gray [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0040
- Input Voltage (Control Signal) Range: 115
from RS Components, Ltd.
Phoenix Contact 2900359 [See More]
- Mounting: DIN; Din rail
- Input Voltage (Control Signal) Range: 99 to 132
- Input Voltage (Control Signal) Type: DC
- Output Voltage Type: DC
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 24
- Input Voltage (Control Signal) Type: AC; DC
- Output Voltage Type: AC
from WAGO
Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 24 … 240 VAC; Limiting continuous current: 2 A; 2-wire connection; zero-cross switching; Yellow status indicator; Module width: 6 mm; gray [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0040
- Input Voltage (Control Signal) Range: 230
from RS Components, Ltd.
Phoenix Contact 2900365 [See More]
- Mounting: DIN; Din rail
- Input Voltage (Control Signal) Range: 38.4 to 57.6
- Input Voltage (Control Signal) Type: DC
- Output Voltage Type: DC
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 24 to 230
- Input Voltage (Control Signal) Type: AC; DC
- Output Voltage Type: AC
from WAGO
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0100
- Input Voltage (Control Signal) Range: 24
from RS Components, Ltd.
Phoenix Contact 2905293 [See More]
- Mounting: DIN; Din rail
- Input Voltage (Control Signal) Range: 19.2 to 28.8
- Input Voltage (Control Signal) Type: DC
- Output Voltage Type: DC
from DigiKey
Solid State SPST-NO (1 Form A) Module [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 24 to 230
- Input Voltage (Control Signal) Type: AC; DC
- Output Voltage Type: DC
from WAGO
Solid-state relay module; Nominal input voltage: 115 V AC/DC; Output voltage range: 0 … 30 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0040
- Input Voltage (Control Signal) Range: 115
from RS Components, Ltd.
Phoenix Contact 2905294 [See More]
- Mounting: DIN; Din rail
- Input Voltage (Control Signal) Range: 19.2 to 28.8
- Input Voltage (Control Signal) Type: DC
- Output Voltage Type: DC
from WAGO
Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 0 … 30 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0040
- Input Voltage (Control Signal) Range: 230
from RS Components, Ltd.
RS PRO RE-0504 + DMERC-BK [See More]
- Mounting: DIN; DIN Rail
- Input Voltage (Control Signal) Range: 5
- Input Voltage (Control Signal) Type: DC
- Output Voltage Type: DC
from WAGO
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 30 VDC; Limiting continuous current: 8 A; Module width: 6 mm; gray [See More]
- Mounting: DIN; DIN-35 rail
- Input Current (Control Signal) Range: 0.0120
- Input Voltage (Control Signal) Range: 24
from RS Components, Ltd.
RS PRO RE-0514 + DMERC-BK [See More]
- Mounting: DIN; DIN Rail
- Input Voltage (Control Signal) Range: 24
- Input Voltage (Control Signal) Type: DC
- Output Voltage Type: DC
from RS Components, Ltd.
RS PRO RE-0554 + DMERC-BK [See More]
- Mounting: DIN; DIN Rail
- Input Voltage (Control Signal) Range: 95 to 125
- Input Voltage (Control Signal) Type: AC
- Output Voltage Type: DC
from RS Components, Ltd.
RS PRO RE-0564 + DMERC-BK [See More]
- Mounting: DIN; DIN Rail
- Input Voltage (Control Signal) Range: 200 to 240
- Input Voltage (Control Signal) Type: AC
- Output Voltage Type: DC
from RS Components, Ltd.
RS PRO RE-2604 [See More]
- Mounting: DIN; DIN Rail
- Input Voltage (Control Signal) Range: 5
- Input Voltage (Control Signal) Type: DC
- Output Voltage Type: DC
from RS Components, Ltd.
RS PRO RE-2614 [See More]
- Mounting: DIN; DIN Rail
- Input Voltage (Control Signal) Range: 24
- Input Voltage (Control Signal) Type: DC
- Output Voltage Type: DC
from RS Components, Ltd.
Phoenix Contact 2900382 [See More]
- Mounting: DIN; DIN Rail
- Load Voltage Range: 9.6 to 14.4
- Output Voltage Type: DC
- Approvals: RoHS
from RS Components, Ltd.
Phoenix Contact 2966993 [See More]
- Mounting: DIN; DIN Rail
- Load Voltage Range: 38.4 to 57.6
- Output Voltage Type: DC
- Approvals: RoHS
from OMEGA Engineering, Inc.
Designed for superior thermal performance in harsh industrial environments, OMEGA's new SSRDIN/SSR3PH relay is the most advanced DIN rail solid state relay in its range. The epoxy-free design eliminates stress on internal components, preventing damage to the encapsulant during load failure. The... [See More]
- Mounting: DIN; Panel
- Application Type: General
- Solid State Relay Type: Optically
- Input Voltage (Control Signal) Type: AC; DC
from Utmel Electronic Limited
CRYDOM DRA-CN240A24Solid State Relay, SPST-NO, 2 A, DIN Rail, 24 VAC, 280 VAC [See More]
- Mounting: DIN
- Approvals: RoHS
from West Control Solutions
The West range of SSR's are a compatible with solid state relay outputs of the West Control Solutions controller range, simplifying selection of a suitable product. [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Type: DC
- Application Type: General
- Input Voltage (Control Signal) Range: 4 to 32
from Gefran
The GTT family of solid-state relays has been designed with the aim of providing very accurate control of the load from an analogue input signal (0-10V or 0-20/4-20mA) or a potentiometer (from 1kOhm to 10kOhm ). The electronic design ensures that the cycle time for proportioning the power is... [See More]
- Mounting: DIN; Panel (optional feature)
- Input Voltage (Control Signal) Type: AC
- Application Type: General
- Input Voltage (Control Signal) Range: 24
from Acme Chip Technology Co., Limited
RELAY GEN PURP SPDT 500MA 230V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Varistor
from Chromalox
The CS Series of solid state relays are an ideal, low cost power control solution for switching resistive loads found applications in such as furnaces, ovens, heat treating, injection molding, thermoforming, press platens, commercial food equipment, semiconductor, lighting and drying, just to name a... [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Range: 5 to 260
- Input Voltage (Control Signal) Type: AC; DC
- Input Current (Control Signal) Range: 25 to 55
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Lighted Indicator, Socket Included
from Schneider Electric
General Purpose and Solid State Relays. A complete range of general purpose industrial relays, sockets and accessories. A complete range of innovative, smart and reliable solid state relays - SSL - SSM - SSP. Ideally suited for controlling single-phase motors used in robust conditions. Square D... [See More]
- Mounting: DIN; Socket or Plug-in Style
- Input Voltage (Control Signal) Range: 6 to 240
from CARLO GAVAZZI Automation Components
The RMD houses semiconductor triacs and mechanical contacts that compliment each other. On applying the control voltage, triacs are activated. After a short delay, an electromechanical relay is activated. This switching method protects the contacts of the electromechanical relay and reduces heating... [See More]
- Mounting: DIN
- Application Type: General
- Solid State Relay Type: NonIsolated
- Input Voltage (Control Signal) Type: AC; DC
from PHOENIX CONTACT USA
Safe coupling relay with force-guided contacts, 2 changeover contacts, 1-channel, fixed screw terminal block, width: 17.5 mm [See More]
- Mounting: DIN
- Operating Temp: 68 to 122
- Approvals: RoHS
from OMEGA Engineering, Inc.
The new XR Series relays include products designed to meet high continuous current and/or long electrical service life applications. The XR Series relays are plugin interfaces that connect to basic terminal blocks that use screw connection technology. Overall width is 14 mm (0.55"). These relays are... [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Type: AC; DC
- Application Type: General
- Input Voltage (Control Signal) Range: 24 to 120
from West Control Solutions
The West range of SSR's are a compatible with solid state relay outputs of the West Control Solutions controller range, simplifying selection of a suitable product. [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Type: DC
- Application Type: General
- Input Voltage (Control Signal) Range: 4 to 32
from Gefran
The insertion and disinsertion of an electrical load requires the use of a suitable switching device and protection that is safe and immune to interference. Many industrial applications require the load to be activated with very short switching times in order to maintain accurate control. The... [See More]
- Mounting: DIN; Panel (optional feature)
- Input Voltage (Control Signal) Type: AC; DC
- Application Type: General
- Input Voltage (Control Signal) Range: 230 to 480
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 50MA 48V [See More]
- Mounting: DIN; DIN Rail
- Features: Spring Terminal
- Switch Configuration: FormC
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Features: Lighted Indicator, Socket Included
- Switch Configuration: FormC
from CARLO GAVAZZI Automation Components
This new range of solid state contactors presents a unique opportunity to maximize efficiency in panel space and is an evolution of solid state switches for which Carlo Gavazzi is very well known. The nominal current ratings are at 40 ˚C. The smallest width is 17.5mm and is rated at 37 AAC. [See More]
- Mounting: DIN
- Application Type: General
- Solid State Relay Type: Transformer
- Input Voltage (Control Signal) Type: AC; DC
from OMEGA Engineering, Inc.
OMEGA's SSRINT Series Intelligent Solid State Relays are fully integrated with heat sink and DIN rail mounting plate in a space-saving design. They are touch-safe with LED input indication. All units come with built-in, replaceable semiconductor fuses. LED's indicate fuse failure. These intelligent... [See More]
- Mounting: DIN; Panel
- Application Type: General
- Solid State Relay Type: Optically
- Input Voltage (Control Signal) Type: AC; DC
from West Control Solutions
The West range of SSR's are a compatible with solid state relay outputs of the West Control Solutions controller range, simplifying selection of a suitable product. [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Type: DC
- Application Type: General
- Input Voltage (Control Signal) Range: 4 to 32
from Gefran
The GT family of solid-state relays has been designed with the aim of providing very accurate control of the load thanks to an analog control input, in voltage at 0 …5V; 0 …10V or in current at 0 …20/4 …20mA or a potentiometer (from 1Kohm to 10 Kohm). The electronic... [See More]
- Mounting: DIN; Panel (optional feature)
- Input Voltage (Control Signal) Type: AC
- Application Type: General
- Input Voltage (Control Signal) Range: 24
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 50MA 120V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormA
- Application Type: General
- Features: Lighted Indicator, Socket Included
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Features: Lighted Indicator, Socket Included
- Switch Configuration: FormA
from CARLO GAVAZZI Automation Components
Carlo Gavazzi offers a comprehensive range of solid state relays (SSR ’s) featuring direct copper bonding technology for increased life and reliability. SSR ’s are used extensively in the plastics, packaging, food processing, and HVAC industries - primarily for temperature control. They... [See More]
- Mounting: DIN; Panel
- Application Type: General
- Solid State Relay Type: Transformer
- Input Voltage (Control Signal) Type: AC; DC
from OMEGA Engineering, Inc.
OMEGA's SSRDIN Series Solid State Relays are fully integrated with heat sink and DIN Rail mounting plate in a space-saving design. They are touch safe with LED input indication. Each is a single-pole, normally open, zero crossing device, capable of millions of cycles of operation. Dual SCR's provide... [See More]
- Mounting: DIN
- Application Type: General
- Solid State Relay Type: Optically
- Input Voltage (Control Signal) Type: AC; DC
from West Control Solutions
The West range of SSR's are a compatible with solid state relay outputs of the West Control Solutions controller range, simplifying selection of a suitable product. [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Type: DC
- Application Type: General
- Input Voltage (Control Signal) Range: 4 to 32
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 50MA 230V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormA
- Application Type: General
- Features: Lighted Indicator, Socket Included
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 50MA 12V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Lighted Indicator, Socket Included
from CARLO GAVAZZI Automation Components
This new range of solid state contactors presents a unique opportunity to maximize efficiency in panel space and is an evolution of solid state switches for which Carlo Gavazzi is very well known. The nominal current ratings are at 40 ˚C. The smallest width is 17.5mm and is rated at 25 AAC. [See More]
- Mounting: DIN
- Application Type: General
- Solid State Relay Type: Transformer
- Input Voltage (Control Signal) Type: AC; DC
from OMEGA Engineering, Inc.
OMEGA's SSR3PH Series three-phase Solid State Relay is a fully integrated device with heat sink and DIN rail mounting plate in a space-saving design. Each unit is touch safe with LED input indication. This normally open, zero crossing device is capable of millions of cycles of operation. Dual SCR's... [See More]
- Mounting: DIN; Panel
- Input Voltage (Control Signal) Type: AC; DC
- Application Type: General
- Input Voltage (Control Signal) Range: 24 to 660
from West Control Solutions
The West range of SSR's are a compatible with solid state relay outputs of the West Control Solutions controller range, simplifying selection of a suitable product. [See More]
- Mounting: DIN
- Input Voltage (Control Signal) Type: DC
- Application Type: General
- Input Voltage (Control Signal) Range: 4 to 32
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Diode, Lighted Indicator, Socket Included
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE DPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Diode, Lighted Indicator, Socket Included
from CARLO GAVAZZI Automation Components
This slim RG design is capable of detecting various failure modes occurring to the heaters and also to the product itself. Failures which can be detected include partial load failure, heater loss, open circuit SSR, short circuit SSR and SSR over temperature. A normally closed, potential free alarm,... [See More]
- Mounting: DIN
- Application Type: General
- Solid State Relay Type: Transformer
- Input Voltage (Control Signal) Type: DC
from OMEGA Engineering, Inc.
The versatile RELAY-URM Series relay module can switch up to eight 15 A loads using low-level input signals from PLCs, process controllers, and indicators. Its flexible inputs will accept a wide variety of control signals. Selectable input allows activation of output relays on a direct-acting or... [See More]
- Mounting: DIN; Panel; Wall Mount
- Input Voltage (Control Signal) Type: AC; DC
- Application Type: General
- Input Voltage (Control Signal) Range: 100 to 240
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Diode, Lighted Indicator, Socket Included
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE DPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Diode, Lighted Indicator, Socket Included
from CARLO GAVAZZI Automation Components
This range of Solid State Contactors offers the possibility of 1600Vp blocking voltage as well as the use of Miniature Circuit Breakers for short circuit protection due to the use of power chips with high I ²t ratings. The product dimensions can go as narrow as 17.5mm for 23 AAC at 40 °C. [See More]
- Mounting: DIN
- Application Type: General
- Solid State Relay Type: Transformer
- Input Voltage (Control Signal) Type: AC; DC
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Features: Lighted Indicator
- Switch Configuration: FormC
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormA
- Application Type: General
- Features: Diode, Lighted Indicator, Socket Included
from CARLO GAVAZZI Automation Components
Aim of this solid state switching device is to switch heater loads and motor loads frequently. The range offers solutions up to 90 AAC in 17.5 mm width. Output connections are via a screw connection, having a captivated washer allowing for safe looping or via box clamp which can handle cables up to... [See More]
- Mounting: DIN
- Application Type: General
- Solid State Relay Type: Transformer
- Input Voltage (Control Signal) Type: AC; DC
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 50MA 120V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Lighted Indicator
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Diode, Lighted Indicator, Socket Included
from CARLO GAVAZZI Automation Components
Carlo Gavazzi is pleased to announce the launch of our new RG..M Series of single-phase solid state relays and contactors with integrated monitoring features. The RG..M consists of solid state switches that integrate monitoring features for quick and timely failure detection, besides the switching... [See More]
- Mounting: DIN
- Approvals: RoHS
- Input Voltage (Control Signal) Type: DC
- Operating Temp: -4 to 149
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Diode, Lighted Indicator, Socket Included
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Features: Screw Terminal
- Switch Configuration: FormA
from CARLO GAVAZZI Automation Components
The RG..M solid state relays incorporate monitoring functions for fast failure detection on top of the switching capability in a slim 17.8 mm platform (up to 30 AAC). Timely detection for mains loss, load loss, SSR open and short circuit, SSR internal fault and supply out range are all possible with... [See More]
- Mounting: DIN
- Application Type: General
- Solid State Relay Type: Transformer
- Input Voltage (Control Signal) Type: AC; DC
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 50MA 230V [See More]
- Mounting: DIN; DIN Rail
- Features: Lighted Indicator, Socket Included, Varistor
- Switch Configuration: FormC
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Features: Lighted Indicator, Socket Included
- Switch Configuration: FormC
from CARLO GAVAZZI Automation Components
CARLO GAVAZZI is proud to announce the launch of the newest addition to its RGC Series Solid State Contactor platform. These single-phase zero-crossing relays, featuring an integral heat sink, offer the best in the class current rating of up to 37AAC at 40 °C or 43AAC at 25 °C. With the... [See More]
- Mounting: DIN
- Features: Built-in Heat Sink
- Input Voltage (Control Signal) Type: DC
- Approvals: RoHS
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 50MA 120V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Lighted Indicator, Socket Included, Varistor
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE DPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Lighted Indicator, Socket Included
from CARLO GAVAZZI Automation Components
The RGC3. …48 Series, is a 48 AAC per phase rated device with a panel mount or thru-wall mount, natural convection heatsink. The RGC3 ….48 Series of 3-phase SSRs have been very successful due to their recognition as one of the most compact 3-phase solutions on the market. To keep the... [See More]
- Mounting: DIN
- Features: Built-in Heat Sink
- Input Voltage (Control Signal) Type: DC
- Approvals: RoHS
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Lighted Indicator, Socket Included, Varistor
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Lighted Indicator, Socket Included
from CARLO GAVAZZI Automation Components
This product is intended to replace mechanical contactors especially when switching is frequent. The smallest product width in the RGC2, RGC3 range is 54 mm (3xDIN) and goes up to 70 mm. 2-pole and 3-pole switching options are available. Apart from resistive and slightly inductive loads, the RGC is... [See More]
- Mounting: DIN
- Application Type: General
- Solid State Relay Type: Transformer
- Output Voltage Type: AC
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 50MA 230V [See More]
- Mounting: DIN; DIN Rail
- Features: Spring Terminal
- Switch Configuration: FormC
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Lighted Indicator, Socket Included
from CARLO GAVAZZI Automation Components
This series gives the possibility to control output power of 3- phase loads with an analog control input. The RGC2P is a 2- phase switching product whilst the RGC3P switches all 3 phases. Input types cover a wide range of current and voltage ranges. Local setting by an external potentiometer is also... [See More]
- Mounting: DIN
- Application Type: General
- Solid State Relay Type: Transformer
- Input Voltage (Control Signal) Type: DC
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 50MA 120V [See More]
- Mounting: DIN; DIN Rail
- Features: Spring Terminal
- Switch Configuration: FormC
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 50MA 120V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Lighted Indicator, Socket Included
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Features: Spring Terminal
- Switch Configuration: FormC
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormA
- Application Type: General
- Features: Lighted Indicator, Socket Included
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Diode, Lighted Indicator, Socket Included
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPDT 50MA 12V [See More]
- Mounting: DIN; DIN Rail
- Features: Lighted Indicator, Socket Included
- Switch Configuration: FormC
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 50MA 230V [See More]
- Mounting: DIN; DIN Rail
- Features: Lighted Indicator, Socket Included, Varistor
- Switch Configuration: FormC
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE DPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Features: Lighted Indicator, Socket Included
- Switch Configuration: FormC
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE DPDT 50MA 120V [See More]
- Mounting: DIN; DIN Rail
- Features: Lighted Indicator, Socket Included, Varistor
- Switch Configuration: FormC
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE DPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Lighted Indicator, Socket Included
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 50MA 12V [See More]
- Mounting: DIN; DIN Rail
- Features: Diode, Lighted Indicator, Socket Included
- Switch Configuration: FormA
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE DPDT 50MA 120V [See More]
- Mounting: DIN; DIN Rail
- Features: Screw Terminal
- Switch Configuration: FormC
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormA
- Application Type: General
- Features: Diode, Lighted Indicator, Socket Included
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 2A 24V [See More]
- Mounting: DIN; DIN Rail
- Features: Screw Terminal
- Switch Configuration: FormA
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPST 50MA 12V [See More]
- Mounting: DIN; DIN Rail
- Features: Diode, Lighted Indicator, Socket Included
- Switch Configuration: FormA
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 2A 24V [See More]
- Mounting: DIN; DIN Rail
- Features: Screw Terminal
- Switch Configuration: FormA
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 50MA 12V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Diode, Lighted Indicator, Socket Included
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 2A 24V [See More]
- Mounting: DIN; DIN Rail
- Features: Spring Terminal
- Switch Configuration: FormA
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Diode, Lighted Indicator, Socket Included
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 2A 24V [See More]
- Mounting: DIN; DIN Rail
- Features: Spring Terminal
- Switch Configuration: FormA
from Acme Chip Technology Co., Limited
RELAY GEN PURPOSE SPDT 50MA 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormC
- Application Type: General
- Features: Diode, Lighted Indicator, Socket Included
from Shenzhen Shengyu Electronics Technology Limited
RELAY GEN PURPOSE SPST 2A 24V [See More]
- Mounting: DIN; DIN Rail
- Switch Configuration: FormA
- Application Type: General
- Features: Diode, Lighted Indicator, Socket Included
from Acme Chip Technology Co., Limited
RELAY SPDT 2A 48V [See More]
- Mounting: DIN; DIN Rail
- Features: Screw Terminal
- Switch Configuration: FormC
from Shenzhen Shengyu Electronics Technology Limited
PLC-PT-ELR W1/ 2-24DC [See More]
- Mounting: DIN; DIN Rail