Internal Snubber Solid State Relays

35 Results
Solid State Relay -- AC-D1225
from Backer Hotwatt Inc.

Features: 3-32 VDC Input. 600 volt blocking voltage. 4000 volt isolation. Zero voltage turn-on. Built-in snubber. 100% tested at rated current. High surge capability. U.L. recognized. C.S.A. certified [See More]

  • Features: Internal Snubber
  • Mounting: Panel
  • Application Type: General
  • Input Voltage (Control Signal) Type: DC
ESR2 Series -- ESR2001200300
from Excel Cell Electronic USA Corp.

Features. PCB Mount; Single in Line Package. Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption, TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. [See More]

  • Features: Internal Snubber; TTL Compatible; Visual Indicator
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
Dual Solid State Relays 25 and 40 Amp -- SSRLDUAL240
from OMEGA Engineering, Inc.

The OMEGA SSRLDUAL series solid-state relays are two totally independent ac output relays in a single standard panel mount package. They utilize OMEGA's inverse-parallel SCR output design with integral dV/dt snubber circuity to provide protection against false triggering by limiting the rate of rise... [See More]

  • Features: Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Input Voltage (Control Signal) Type: DC
AC Control Solid State Relay -- 120A10
from Opto 22

120 VAC, 10 Amp, AC Control Solid State Relay (SSR) [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
ESR3 Series -- ESR3D05A20200
from Excel Cell Electronic USA Corp.

Features. Optically Isolated. Low On-State Resistance. Low Input Power Consumption. TTL and CMOS Compatible. RC networks (VAC). MOSFET Output Thyristor (VDC) [See More]

  • Features: Internal Snubber; TTL Compatible
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
INTELLIGENT SSR Vac Input / Vac Output -- SSRINT660
from OMEGA Engineering, Inc.

OMEGA's SSRINT Series Intelligent Solid State Relays are fully integrated with heat sink and DIN rail mounting plate in a space-saving design. They are touch-safe with LED input indication. All units come with built-in, replaceable semiconductor fuses. LED's indicate fuse failure. These intelligent... [See More]

  • Features: Built-in Heat Sink; Internal Snubber; Visual Indicator
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: DIN; Panel
AC Control Solid State Relay -- 120A25
from Opto 22

120 VAC, 25 Amp, AC Control Solid State Relay (SSR) [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
ESR5 Series -- ESR 5004801500
from Excel Cell Electronic USA Corp.

Features. Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection. [See More]

  • Features: Internal Snubber; TTL Compatible
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: Panel
SINGLE-PHASE SSR Vdc & Vac -- SSRDIN660
from OMEGA Engineering, Inc.

OMEGA's SSRDIN Series Solid State Relays are fully integrated with heat sink and DIN Rail mounting plate in a space-saving design. They are touch safe with LED input indication. Each is a single-pole, normally open, zero crossing device, capable of millions of cycles of operation. Dual SCR's provide... [See More]

  • Features: Built-in Heat Sink; Internal Snubber; Visual Indicator
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: DIN
AC Control Solid State Relay -- 240A10
from Opto 22

240 VAC, 10 Amp, AC Control Solid State Relay (SSR) [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
ESR5 Series -- ESR5001201000
from Excel Cell Electronic USA Corp.

Features. Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection. [See More]

  • Features: Internal Snubber; TTL Compatible; Visual Indicator
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: Panel
AC Control Solid State Relay -- 240A25
from Opto 22

240 VAC, 25 Amp, AC Control Solid State Relay (SSR) [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
ESR6 Series -- ESR6002401000
from Excel Cell Electronic USA Corp.

Features. Optically isolated. Output snubber circuit included. High surge rating allows. No arc. Noiseless. Low consumption inputs. Zero current switch-off. [See More]

  • Features: Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: Panel
AC Control Solid State Relay -- 240A45
from Opto 22

240 VAC, 45 Amp, AC Control Solid State Relay (SSR) [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
ESR8 Series -- ESR8OA532400
from Excel Cell Electronic USA Corp.

Features. Optically Isolated. Micro-computer/TTL /CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (Minizes Emi/Pfz) (AC Output). Output Snubber Circuit Protection. Compatible With 5, 15, 24 Volt Logic Systems. Industry Standard Package and Pin-out. [See More]

  • Features: Internal Snubber; TTL Compatible
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: Panel
DC Control Solid State Relay -- 120D10
from Opto 22

120 VAC, 10 Amp, DC Control Solid State Relay (SSR) [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 120D25
from Opto 22

120 VAC, 25 Amp, DC Control Solid State Relay (SSR) [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 120D3
from Opto 22

120 VAC, 3 Amp, DC Control Solid State Relay (SSR) [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 120D45
from Opto 22

120 VAC, 45 Amp, DC Control Solid State Relay (SSR) [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 240D10
from Opto 22

240 VAC, 10 Amp, DC Control Solid State Relay (SSR) [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 240D25
from Opto 22

240 VAC, 25 Amp, DC Control Solid State Relay (SSR) [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 240D3
from Opto 22

240 VAC, 3 Amp, DC Control Solid State Relay (SSR) [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 240D45
from Opto 22

240 VAC, 45 Amp, DC Control Solid State Relay (SSR) [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 240Di10
from Opto 22

240 VAC, 10 Amp, DC Control Solid State Relay (SSR), with LED Indicator [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 240Di25
from Opto 22

240 VAC, 25 Amp, DC Control Solid State Relay (SSR) with LED Indicator [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 240Di45
from Opto 22

240 VAC, 45 Amp, DC Control Solid State Relay (SSR) with LED Indicator [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 380D45
from Opto 22

380 VAC, 45 Amp, DC Control Solid State Relay (SSR) [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 480D10-12
from Opto 22

480 VAC, 10 Amp, DC Control Solid State Relay (SSR), Transient Proof [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 480D15-12
from Opto 22

480 VAC, 15 Amp, DC Control Solid State Relay (SSR), Transient Proof [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 480D25-12
from Opto 22

480 VAC, 25 Amp, DC Control Solid State Relay (SSR), Transient Proof [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 480D45-12
from Opto 22

480 VAC, 45 Amp, DC Control Solid State Relay (SSR), Transient Proof [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 575D15-12
from Opto 22

575 VAC, 15 Amp, DC Control Solid State Relay (SSR), Transient Proof [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 575D45-12
from Opto 22

575 VAC, 45 Amp, DC Control Solid State Relay (SSR), Transient Proof [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- 575Di45-12
from Opto 22

575 VAC, 45 Amp, DC Control Solid State Relay (SSR) with LED Indicator, Transient Proof [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard
DC Control Solid State Relay -- DC200MP
from Opto 22

MP Model, 200 VDC, 1 Amp, DC Control Solid State Relay (SSR). Works with PB4 and PB16 racks. [See More]

  • Features: Built-in Heat Sink; Internal Snubber
  • Application Type: General
  • Solid State Relay Type: Optically
  • Mounting: PCBoard