Non-Shorting Rotary Switches

Description

Non-shorting rotary switches are a type of rotary switch designed to change the electrical connection from one contact to another without creating a short circuit during the transition. This ensures that there is no momentary connection between adjacent contacts as the switch is rotated.

Working Principle

Non-shorting rotary switches operate by breaking the connection with the current contact before making a connection with the next contact. This is achieved through a specific design of the switch's internal mechanism, which ensures that the electrical path is interrupted during the transition phase. This feature is particularly useful in applications where short circuits could cause damage or lead to undesirable outcomes.

Applications

Non-shorting rotary switches are commonly used in applications where it is critical to avoid short circuits during the switching process. Specific examples include audio equipment, where maintaining signal integrity is crucial, and in certain types of industrial machinery where precise control over electrical connections is necessary to prevent equipment damage.

Advantages over other Rotary Switches

Non-shorting rotary switches offer the advantage of preventing short circuits during the switching process, which can be a significant benefit in sensitive electronic applications. This feature makes them preferable in scenarios where maintaining circuit integrity is essential, such as in high-fidelity audio systems or precision instrumentation.

Limitations

One limitation of non-shorting rotary switches is that they may not be suitable for applications where a momentary short circuit is acceptable or even required for the operation of the device. Additionally, the design complexity required to ensure non-shorting functionality can sometimes result in higher manufacturing costs compared to simpler shorting switches.

Considerations

When selecting non-shorting rotary switches, it is important to consider factors such as initial costs, which may be higher due to the complexity of the design. Operating expenses are generally low, but durability and accuracy should be evaluated based on the specific application requirements. Replacement and maintenance costs are typically minimal, but it is crucial to ensure that the switch is compatible with the intended use to avoid premature wear or failure.

26 Results
Power Tap Rotary Switches -- Model 111
from Ohmite Manufacturing Co.

It can be difficult controlling high current levels. Ohmite makes it easy with Power Tap Switch line of rotary switches. Ohmite power Tap Switches are constructed to provide dependable, convenient operation. All Ohmite tap switches, from 15 to 100 amps, have ceramic arc-proof bodies and metal alloy... [See More]

  • Contact Style: Non-Shorting
  • AC Voltage Rating: 125
  • Current Rating: 15.0
  • DC Voltage Rating: 20
Key/Switch >> Rotary Switches -- SRBQ490100 [SRBQ490100 from Alps Alpine]
from LCSC Electronics Technology (HK) Limited

Non Shorting 40 ° 9 1 1 100mA 16V Plugin Rotary Switches ROHS [See More]

  • Contact Style: Non-Shorting
  • Current Rating: 0.1
  • Actuator Type: Keylock
  • DC Voltage Rating: 16
Half-inch Rotary Switches -- M Series
from C&K Components

Features/Benefits. Multi-pole and multi-positions. Panel and PCB mounting. Stainless steel actuator. Non-shorting contacts. RoHS Compliant. Typical Applications. Test equipment. Industrial equipment. Medical equipment [See More]

  • Contact Style: Non-Shorting
  • Actuator Type: Bare Shaft (optional feature); Flush Actuator (optional feature)
  • Construction: Single
  • Current Rating: 6.0
Isolated Position Rotary Switches -- 42
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Shorting; Non-Shorting
  • Actuator Type: Bare Shaft
  • Construction: Multideck
  • Current Rating: 1.0
Key/Switch >> Rotary Switches -- SRBV131803 [SRBV131803 from Alps Alpine]
from LCSC Electronics Technology (HK) Limited

Non Shorting 30 ° 3 1 300mA 16V Plugin Rotary Switches ROHS [See More]

  • Contact Style: Non-Shorting
  • Current Rating: 0.3
  • Actuator Type: Keylock
  • DC Voltage Rating: 16
Subminiature Rotary Switches -- RW Series
from C&K Components

Features/Benefits. 8 and 10 positions. SMT version. Subminiature design. Features/Benefits. Digital cameras. Audio & visual equipment. Consumer electronics. Selector dial interface [See More]

  • Contact Style: Non-Shorting
  • Actuator Type: Bare Shaft (optional feature); Flush Actuator (optional feature); Knobbed Shaft (optional feature)
  • Construction: Single
  • Current Rating: 0.1
Keylock Switches -- 44L
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Shorting; Non-Shorting
  • Actuator Type: Keylock
  • Construction: Multideck
  • Current Rating: 5.0
Key/Switch >> Rotary Switches -- SRBV141201 [SRBV141201 from Alps Alpine]
from LCSC Electronics Technology (HK) Limited

Non Shorting 30 ° 4 1 300mA 16V Plugin Rotary Switches ROHS [See More]

  • Contact Style: Non-Shorting
  • Current Rating: 0.3
  • Actuator Type: Keylock
  • DC Voltage Rating: 16
Keylock Switches -- 58
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Shorting; Non-Shorting
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 0.2
Key/Switch >> Rotary Switches -- SRBV141404 [SRBV141404 from Alps Alpine]
from LCSC Electronics Technology (HK) Limited

Non Shorting 30 ° 4 1 300mA 16V Plugin Rotary Switches ROHS [See More]

  • Contact Style: Non-Shorting
  • Current Rating: 0.3
  • Actuator Type: Keylock
  • DC Voltage Rating: 16
Keylock Switches -- 71J
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Shorting; Non-Shorting
  • Actuator Type: Keylock
  • Construction: Multideck
  • Current Rating: 0.2
Key/Switch >> Rotary Switches -- SRBV150901 [SRBV150901 from Alps Alpine]
from LCSC Electronics Technology (HK) Limited

Non Shorting 30 ° 5 1 300mA 16V Plugin Rotary Switches ROHS [See More]

  • Contact Style: Non-Shorting
  • Current Rating: 0.3
  • Actuator Type: Keylock
  • DC Voltage Rating: 16
Multi-Deck Rotary Switches -- 42
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Shorting; Non-Shorting
  • Actuator Type: Bare Shaft
  • Construction: Multideck
  • Current Rating: 5.0
Key/Switch >> Rotary Switches -- SRBV151102 [SRBV151102 from Alps Alpine]
from LCSC Electronics Technology (HK) Limited

Non Shorting 30 ° 5 1 300mA 16V Plugin Rotary Switches ROHS [See More]

  • Contact Style: Non-Shorting
  • Current Rating: 0.3
  • Actuator Type: Keylock
  • DC Voltage Rating: 16
Multi-Deck Rotary Switches -- 53
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Shorting; Non-Shorting
  • Actuator Type: Bare Shaft
  • Construction: Multideck
  • Current Rating: 0.2
Key/Switch >> Rotary Switches -- SRBV160803 [SRBV160803 from Alps Alpine]
from LCSC Electronics Technology (HK) Limited

Non Shorting 30 ° 6 1 300mA 16V Plugin Rotary Switches ROHS [See More]

  • Contact Style: Non-Shorting
  • Current Rating: 0.3
  • Actuator Type: Keylock
  • DC Voltage Rating: 16
Multi-Deck Rotary Switches -- 71
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Shorting; Non-Shorting
  • Actuator Type: Bare Shaft
  • Construction: Multideck
  • Current Rating: 0.2
Key/Switch >> Rotary Switches -- SRBV181004 [SRBV181004 from Alps Alpine]
from LCSC Electronics Technology (HK) Limited

Non Shorting 30 ° 8 1 300mA 16V Plugin Rotary Switches ROHS [See More]

  • Contact Style: Non-Shorting
  • Current Rating: 0.3
  • Actuator Type: Keylock
  • DC Voltage Rating: 16
Multi-Deck Rotary Switches -- 8
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Shorting; Non-Shorting
  • Actuator Type: Bare Shaft
  • Construction: Multideck
  • Current Rating: 4.0
Single Deck Rotary Switches -- 19
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Non-Shorting
  • Actuator Type: Bare Shaft
  • Construction: Single
  • Current Rating: 15.0
Single Deck Rotary Switches -- 24
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Shorting; Non-Shorting
  • Actuator Type: Bare Shaft
  • Construction: Single
  • Current Rating: 1.0
Single Deck Rotary Switches -- 50
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Shorting; Non-Shorting
  • Actuator Type: Bare Shaft
  • Construction: Single
  • Current Rating: 0.2
Single Deck Rotary Switches -- 5000
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Shorting; Non-Shorting
  • Actuator Type: Bare Shaft
  • Construction: Single
  • Current Rating: 1.0
Single Deck Rotary Switches -- 75
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Non-Shorting
  • Actuator Type: Bare Shaft; Flush Actuator; Knobbed Shaft
  • Construction: Single
  • Current Rating: 0.2
Single Deck Rotary Switches -- 77
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Non-Shorting
  • Actuator Type: Bare Shaft
  • Construction: Single
  • Current Rating: 0.2
Spring Return Rotary Switches -- 42
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Shorting; Non-Shorting
  • Actuator Type: Bare Shaft
  • Construction: Multideck
  • Current Rating: 1.0