Single Deck Rotary Switches

99 Results
Rotary Switch -- SBK12/SBL 12/SBIV 14
from EBE Elektro-Bau-Elemente GmbH

Discover the wide range of durable rotary switches, coding switches and key switches from EBE sensors + motion. Our decades of experience in the development and production of rotary switches, coding switches and key switches guarantees extremely robust and durable products. All our rotary switches,... [See More]

  • Construction: Single
  • Terminal Type: PC Pins
  • Actuator Type: Bare Shaft
22mm Extended Selector Switch Operators -- 2AS2E-1
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm. Extended Selector [See More]

  • Construction: Single
  • Current Rating: 10.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Metallic
22mm Key Selector Switch Operators -- 2AK2-01
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm. Non-Illuminated. Metal Switch... [See More]

  • Construction: Single
  • Current Rating: 10.0
  • Actuator Type: Keylock
  • Base Material: Metallic
22mm Selector Switch Operators -- 2AS2-1
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Selector [See More]

  • Construction: Single
  • Current Rating: 10.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Metallic
Wireless, Maintained Two-Position Selector Switch -- RF BF 74 RWA SW915
from ZF Electronic Systems Pleasant Prairie, LLC

Wireless, maintained two-position selector switches feature an internal electrodynamic energy generator. No battery required. Displacement of the actuator generates power to send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If pushbutton switch does receive the... [See More]

  • Construction: Single
  • Base Material: Thermoplastic / Plastic
  • Actuator Type: Knobbed Shaft
  • Actuator Material: Thermoplastic / Plastic
Fused Disconnect Switch -- SF6/30S
from Selectric, Inc.

Fused, NEMA 3R enclosure, lockable off position, fuse block & lugs included [See More]

  • Construction: Single
  • Current Rating: 30.0
  • Actuator Type: Knobbed Shaft
  • Number of Poles: 1
57-VLP® Series Rotary Switch -- 571-151
from Digitran Division

Made in USA, high reliability, contact factory custom configurations [See More]

  • Construction: Single
  • Current Rating: 1.0
  • Actuator Type: Bare Shaft; Knobbed Shaft (optional feature)
  • AC Voltage Rating: 28
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking -- 75600
from Littelfuse, Inc.

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]

  • Construction: Single
  • DC Voltage Rating: 12
  • Actuator Type: Knobbed Shaft
  • Base Material: Metallic
Thermocouple Input Switch Box, Type J -- 8022
from TEGAM, Inc.

6 Input Switch Box. T/C Type J. TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any single or multiple input... [See More]

  • Construction: Single
  • Number of Poles: 1
  • Actuator Type: Knobbed Shaft
  • Stop Style: Fixed Stop
1-4 Pole Rotary Switches -- A Series
from C&K Components

Features/Benefits. Multi-pole and multi-position. Positive detent. Shorting & non-shorting contacts. Panel and PCB mounting. RoHS Compliant. Typical Applications. Automotive. Major and small appliances. Industrial equipment [See More]

  • Construction: Single
  • Current Rating: 5.0
  • Actuator Type: Bare Shaft (optional feature); Flush Actuator (optional feature)
  • AC Voltage Rating: 125
Keylock Switches -- LUMOTAST 25
from RAFI GmbH & Co. KG

The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements can be front-mounted... [See More]

  • Construction: Single
  • Current Rating: 0.1
  • Actuator Type: Keylock
  • AC Voltage Rating: 35
Key Operated Switches -- PB-K Series
from CARLO GAVAZZI Automation Components

Key selector switches are mechanical switches that can be turned right, center or left to open or to close the electronic contacts. Mostly used to switch between two/three circuits. When the key is pulled-out no any other action can be done. They should be ordered in parts (operator + holder +... [See More]

  • Construction: Single
  • Current Rating: 10.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 600
Series 030 -- 030-808-908
from ITW Switches USA

SUB-MINIATURE T-05 SPACE SAVER ROTARY SWITCHES. This sub-miniature rotary switch has up to 8 positions in a T-05 can. Gold contacts deliver long life and reliability. Contacts are glass to metal sealed to prevent solder flux penetration. The Series 030 can be used for manually programming a single... [See More]

  • Construction: Single
  • AC Voltage Rating: 125
  • Actuator Type: Knobbed Shaft
  • Initial Contact Resistance: 80
Rotary Switch -- 104322401 [573 from Leviton Manufacturing]
from Radwell International

DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, SINGLE POLE, 4 POSITION ,125V/250V, 3AMPS, CIRCUIT CONTROL, NICKEL BUSHING KNOB AND KNURL NUT. BUSHING ROUND MALE ,3/8-27 BY 3/8,KNURL NUT AND HEX NUT ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
  • Actuator Type: Knobbed Shaft
On-Off Repeating Action Switch -- R135 Series
from Carling Technologies, Inc.

The R135-Series rotary switches are AC/DC rated single pole, single throw switches. They are "L" rated up to 3 amps, and feature an On-Off repeating action. They are available with a black or white nylon actuating knob, nylon snap-in bracket or nickel plated brass bushing. [See More]

  • Construction: Single
  • Current Rating: 3.0
  • Actuator Type: Knobbed Shaft
  • AC Voltage Rating: 250
Rotary Cam Switches -- M221
from Panel Components & Systems, Inc.

The M221 switch is designed for main and auxiliary circuits operated. by hand as ON/OFF, code, gang, changeover, multi-step, instrument or motor switches. The modular design offers different switching stages which can be easily assembled and disassembled. Spring pressure keeps the bridge closed and... [See More]

  • Construction: Single
  • Current Rating: 20.0
  • Actuator Type: Knobbed Shaft
  • AC Voltage Rating: 300
Hazardous Area Control Switches -- 8008
from R. STAHL, Inc.

Versions. Control switch with 2, 3 or 4 pole. Load switch 3 pole + 1 auxiliary contact. Up to a maximum of 4 poles. NC contacts with positive opening, suitable for EMERGENCY STOP functions. Latching or spring-return versions available. The control switch of the Series 8008 can be used for EMERGENCY... [See More]

  • Construction: Single
  • Current Rating: 16.0
  • Actuator Type: Knobbed Shaft
  • AC Voltage Rating: 690
Isolated Position Rotary Switches -- 50
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Construction: Single
  • Current Rating: 1.0
  • Actuator Type: Bare Shaft
  • Base Material: Metallic
67-VLP® Series Rotary Switch -- 672-151
from Digitran Division

All military spec materials, RoHS compliant, MIL-DTL-3786 (M option) [See More]

  • Construction: Single
  • Current Rating: 3.0
  • Actuator Type: Bare Shaft
  • AC Voltage Rating: 28
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking -- 75600-01
from Littelfuse, Inc.

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]

  • Construction: Single
  • DC Voltage Rating: 16
  • Actuator Type: Knobbed Shaft
  • Base Material: Metallic
Thermocouple Input Switch Box, Type K -- 8012
from TEGAM, Inc.

6 Input Switch Box. T/C Type K. TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any single or multiple input... [See More]

  • Construction: Single
  • Number of Poles: 1
  • Actuator Type: Knobbed Shaft
  • Stop Style: Fixed Stop
1–4 Poles Coded Rotary Switches -- RTA Series
from C&K Components

Features/Benefits. PCB or hand soldering versions. Bushing mounting. Multiple poles. Decimal and hexadecimal codes. Screwdriver slot or extended actuator. RoHS Compliant. Typical Applications. Appliances. Electronic alarm systems. Medical. Building automation. HVAC air conditioning [See More]

  • Construction: Single
  • Current Rating: 5.0
  • Actuator Type: Bare Shaft (optional feature); Flush Actuator (optional feature)
  • DC Voltage Rating: 60
Keylock Switches -- RAFIX 16 F
from RAFI GmbH & Co. KG

There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]

  • Construction: Single
  • Current Rating: 0.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 250
Long Handle Selector Switches -- PB-L Series
from CARLO GAVAZZI Automation Components

Selector switches are mechanical switches that can be turned right, center or left to open or to close the electric contacts. They are mostly used to start/stop devices or to switch between two/three electric circuits. They should be ordered in parts (operator + holder + contact block) and installed... [See More]

  • Construction: Single
  • Current Rating: 10.0
  • Actuator Type: Knobbed Shaft
  • AC Voltage Rating: 600
Rotary Switch -- 123490036 [SBM10AX012G1 from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, ROTARY SWITCH, TYPE SBM, SINGLE STAGE, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Rotary Cam Switches -- M225
from Panel Components & Systems, Inc.

The M225 switch is designed for main and auxiliary circuits operated by hand as ON/OFF, code, gang, changeover, multi-step, instrument or motor switches. The modular design offers different switching stages which can be easily assembled and disassembled. Spring pressure keeps the bridge closed and a... [See More]

  • Construction: Single
  • Current Rating: 25.0
  • Actuator Type: Knobbed Shaft
  • AC Voltage Rating: 600
Hazardous Area Control Switches for Panel Mounting -- 8003
from R. STAHL, Inc.

Switch function. many switching arrangements (latching or spring-return) possible via coding. easy change of the coding possible on site. max. 2 pole. For max. 6 A. With flexible lead or spring cage terminal. The mounting of control switches Series 8003 is extremely simple. The patented fixing... [See More]

  • Construction: Single
  • Current Rating: 6.0
  • Actuator Type: Keylock; Knobbed Shaft
  • AC Voltage Rating: 500
Keylock Switches -- 58
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Construction: Single
  • Current Rating: 0.2
  • Actuator Type: Keylock
  • AC Voltage Rating: 220
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking -- 75600-04
from Littelfuse, Inc.

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]

  • Construction: Single
  • DC Voltage Rating: 16
  • Actuator Type: Knobbed Shaft
  • Base Material: Metallic
Thermocouple Input Switch Box, Type T -- 8052
from TEGAM, Inc.

6 Input Switch Box. T/C Type T. TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any single or multiple input... [See More]

  • Construction: Single
  • Number of Poles: 1
  • Actuator Type: Knobbed Shaft
  • Stop Style: Fixed Stop
4 & 5 Tumbler 1-4 Pole Switchlocks -- A Keylock Series
from C&K Components

Features/Benefits. Multi-pole and multi-position. Shorting and non-shorting contacts available. Low level and power capability. PCB mounting. Typical Applications. Security alarm systems. Medical equipment. Computer servers [See More]

  • Construction: Single
  • Current Rating: 5.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 125
Keylock Switches -- RAFIX 22 FS+
from RAFI GmbH & Co. KG

The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]

  • Construction: Single
  • Current Rating: 4.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 250
Short Handle Selector Switches -- PB-S
from CARLO GAVAZZI Automation Components

Selector switches are mechanical switches that can be turned right, center or left to open or to close the electric contacts. They are mostly used to start/stop devices or to switch between two/three electric circuits. They should be ordered in parts (operator + holder + contact block) and installed... [See More]

  • Construction: Single
  • Current Rating: 10.0
  • Actuator Type: Knobbed Shaft
  • AC Voltage Rating: 600
Rotary Switch -- 18896363 [D4G0106N60 from ElectroSwitch Corp.]
from Radwell International

ROTARY SWITCH, D4 SERIES, GLASS INSULATION, SINGLE POLE, 6 POSITIONS, NON-SHORTING CONTACT, 60 DEGREE INDEXING, 1.5 AMP, 115 V, 500 MA MAX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Single Deck Rotary Switches -- 19
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Construction: Single
  • Current Rating: 15.0
  • Actuator Type: Bare Shaft
  • AC Voltage Rating: 120
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking -- 75602-02
from Littelfuse, Inc.

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]

  • Construction: Single
  • DC Voltage Rating: 32
  • Actuator Type: Knobbed Shaft
  • Base Material: Metallic
4 & 6 Tumbler Power Switchlocks -- H Series
from C&K Components

Features/Benefits. Positive detent. Multi-pole and multi-position. Snap-together assembly. Power switching. Typical Applications. Machine controls. Elevators [See More]

  • Construction: Single
  • Current Rating: 12.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 250
Keylock Switches -- RAFIX 22 FSR
from RAFI GmbH & Co. KG

Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can... [See More]

  • Construction: Single
  • Current Rating: 4.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 250
Rotary Switch -- 35415490
from Radwell International

ROTARY SWITCH, 40 A, SINGLE POLE, HAND OPERATED, FOUR POSITION STAYPUT OFF / ON / OFF / ON. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Single Deck Rotary Switches -- 24
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Construction: Single
  • Current Rating: 1.0
  • Actuator Type: Bare Shaft
  • AC Voltage Rating: 220
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking -- 75602-04
from Littelfuse, Inc.

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]

  • Construction: Single
  • DC Voltage Rating: 32
  • Actuator Type: Knobbed Shaft
  • Base Material: Metallic
4 Tumbler Miniature Switchlocks -- YF Series
from C&K Components

Features/Benefits. Multi-pole and multi-position. Positive detent. Low level and power capability. Typical Applications. Computer servers. Point-of-sale terminals. Cash registers [See More]

  • Construction: Single
  • Current Rating: 4.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 250
Keylock Switches -- RAFIX 22 QR
from RAFI GmbH & Co. KG

The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]

  • Construction: Single
  • Current Rating: 0.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 400
Rotary Switch -- 63871221 [CA20-A202-600-E from Kraus & Naimer Inc.]
from Radwell International

ROTARY SWITCH, 3-POLE, SINGLE THROW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Single Deck Rotary Switches -- 50
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Construction: Single
  • Current Rating: 0.2
  • Actuator Type: Bare Shaft
  • Initial Contact Resistance: 20
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking -- 75603-08
from Littelfuse, Inc.

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]

  • Construction: Single
  • DC Voltage Rating: 16
  • Actuator Type: Knobbed Shaft
  • Base Material: Metallic
4 Tumbler Miniature Switchlocks -- YM Series
from C&K Components

Features/Benefits. Snap-together assembly allows for pre-wiring of switch. Wire lead terminations available. 4 Tumbler lock with positive detent. Typical Applications. Cable TV connectors. Automotive accessories. Computers [See More]

  • Construction: Single
  • Current Rating: 4.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 250
Keylock Switches -- RAFIX 30 FS+
from RAFI GmbH & Co. KG

RAFIX 30 FS+ control components are not only real eye-catchers. They ’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect ” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat... [See More]

  • Construction: Single
  • Current Rating: 4.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 250
Rotary Switch -- 91699372 [CQ0120005Q01 from Bremas America, Inc.]
from Radwell International

ROTARY SWITCH AO1 16A 660V SINGLE POLE CHANGE OVER SWITCH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Single Deck Rotary Switches -- 5000
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Construction: Single
  • Current Rating: 1.0
  • Actuator Type: Bare Shaft
  • AC Voltage Rating: 220
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking -- 75603-09
from Littelfuse, Inc.

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]

  • Construction: Single
  • DC Voltage Rating: 16
  • Actuator Type: Knobbed Shaft
  • Base Material: Metallic
4, 5 & 6 Tumbler Switchlocks -- Y Series
from C&K Components

Features/Benefits. Anti-static switch —exceeds 20 KV DCstatic resistance. Momentary models available. Wire leads and harnesses available. Typical Applications. Point-of-sale terminals. Cash registers. Computers [See More]

  • Construction: Single
  • Current Rating: 4.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 250
Keylock Switches -- RAMO 22/30 K
from RAFI GmbH & Co. KG

The RAFI key switch series with mounting hole diameters of 22 and 30 mm is perfect for simple integration in your application. This is ensured thanks to the low overall height and mounting depth as well as the RAMO EDGE mounting bracket and the Plug & Play M12 terminal. RAMO AT A GLANCE. [See More]

  • Construction: Single
  • Base Material: Thermoplastic / Plastic
  • Actuator Type: Keylock
  • Actuator Material: Thermoplastic / Plastic
Rotary Switch -- 91699396 [CQ0120022Q01 from Bremas America, Inc.]
from Radwell International

ROTARY SWITCH AC1 16A 660V SINGLE POLE AMPEROMETRIC CHANGE OVER SWITCH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Single Deck Rotary Switches -- 56
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Construction: Single
  • Current Rating: 0.2
  • Actuator Type: Bare Shaft
  • Initial Contact Resistance: 100
Air Conditioning Rotary Switch -- 68159-05
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches feature unique geometries, yet can provide dedicated circuit... [See More]

  • Construction: Single
  • DC Voltage Rating: 12
  • Actuator Type: Knobbed Shaft
  • Base Material: Metallic
5 Tumbler Miniature Camlocks -- PL Series
from C&K Components

Features/Benefits. Cost-effective security. Custom cams available. Typical Applications. Office furniture. Cash registers. Copy machines [See More]

  • Construction: Single
  • Base Material: Thermoplastic / Plastic
  • Actuator Type: Keylock
  • Actuator Material: Metallic
Keylock Switches -- Round and Rectangular Collars
from RAFI GmbH & Co. KG

The keylock switches in this series offer up to 4 switching positions each. Due to the special shape of the key, this enables up to 10,000 different locking positions. The priority switch model comes with different switching positions depending on the key. According to authorization level, the key... [See More]

  • Construction: Single
  • Current Rating: 0.1
  • Actuator Type: Keylock
  • AC Voltage Rating: 35
Selector Switch -- 11992108 [TM811LACC from Legrand]
from Radwell International

DECORATOR COMBINATION, 2 SINGLE POLE SWITCHES, LIGHT ALMOND, 15A EACH, 120VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Single Deck Rotary Switches -- 75
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Construction: Single
  • Current Rating: 0.2
  • Actuator Type: Bare Shaft; Flush Actuator; Knobbed Shaft
  • Initial Contact Resistance: 50
Air Conditioning Rotary Switch -- 68362
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches feature unique geometries, yet can provide dedicated circuit... [See More]

  • Construction: Single
  • DC Voltage Rating: 12
  • Actuator Type: Knobbed Shaft
  • Base Material: Metallic
5 Tumbler Miniature Snap-in Switchlocks -- PF Series
from C&K Components

Features/Benefits. Snap-in mounting. Multi-pole and multi-position. Positive detent. Typical Applications. Computers. Point-of-sale terminals. Instrumentation [See More]

  • Construction: Single
  • Current Rating: 4.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 125
Selector Switch -- 120913557 [GE7641-1 from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, 15 A, 12-177 VAC, ONE SINGLE POLE, ONE 3 WAY, COMBINATION LINE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Single Deck Rotary Switches -- 77
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Construction: Single
  • Current Rating: 0.2
  • Actuator Type: Bare Shaft
  • Initial Contact Resistance: 50
Air Conditioning Rotary Switch -- 68363
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches feature unique geometries, yet can provide dedicated circuit... [See More]

  • Construction: Single
  • DC Voltage Rating: 24
  • Actuator Type: Knobbed Shaft
  • Base Material: Metallic
5 Tumbler Miniature Snap-in Switchlocks -- PM Series
from C&K Components

Features/Benefits. International agency listings. Snap-in mounting. Wire lead terminations available. 5 Tumbler lock with positive detent. Typical Applications. Computers. Point-of-sale terminals. Marine equipment [See More]

  • Construction: Single
  • Current Rating: 4.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 250
Selector Switch -- 121070748 [9001KS52FBH37-SUB from Radwell International]
from Radwell International

SUBSTITUTE FOR SCHNEIDER ELECTRIC 9001KS52FBH37, SELECTOR SWITCH, 30MM, EXTENDED LEVER, 3 POSITION, SPRING RETURN FROM BOTH, INCLUDES 1 NORMALLY OPEN & 1 NORMALLY CLOSED CONTACT BLOCK, FOR SINGLE 1NO/1NC CONTACT BLOCK VERSION ORDER RAD03626. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Spring Return Rotary Switches -- 50
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Construction: Single
  • Current Rating: 0.2
  • Actuator Type: Bare Shaft
  • Actuator Material: Metallic
Air Conditioning Rotary Switch -- 72077
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches feature unique geometries, yet can provide dedicated circuit... [See More]

  • Construction: Single
  • Base Material: Metallic
  • DC Voltage Rating: 12
  • Terminal Type: Screw Terminals; 7 Screw
Half-inch Rotary Switches -- M Series
from C&K Components

Features/Benefits. Multi-pole and multi-positions. Panel and PCB mounting. Stainless steel actuator. Non-shorting contacts. RoHS Compliant. Typical Applications. Test equipment. Industrial equipment. Medical equipment [See More]

  • Construction: Single
  • Current Rating: 6.0
  • Actuator Type: Bare Shaft (optional feature); Flush Actuator (optional feature)
  • AC Voltage Rating: 125
Selector Switch -- 165001881 [F-4200-0.5FM from Airtrol Components Inc.]
from Radwell International

PRESSURE SWITCH, SINGLE POLE, DOUBLE THROW, .187 QUICK-CONNECT TERMINATIONS, 0.05-0.5 PSI ADJUSTMENT RANGE, 15 PSI MAX OVERPRESSURE, 3 AMP, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
  • Actuator Type: Flush Actuator
Air Conditioning Rotary Switch -- 72077-09
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches feature unique geometries, yet can provide dedicated circuit... [See More]

  • Construction: Single
  • DC Voltage Rating: 12
  • Actuator Type: Knobbed Shaft
  • Base Material: Metallic
Low Profile Key Switches -- P Series
from C&K Components

Features/Benefits. Low profile design. Multi-pole and multi-position. Panel and PCB mounting. Variety of termination styles. RoHS Compliant. Typical Applications. CATV. Low cost security devices. Lawn equipment [See More]

  • Construction: Single
  • Current Rating: 4.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 250
Selector Switch -- 18598832 [S-232-503 from Johnson Controls, Inc.]
from Radwell International

SINGLE SELECTOR SWITCH, WALLBOX KIT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Air Conditioning Rotary Switch -- 880176801
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches feature unique geometries, yet can provide dedicated circuit... [See More]

  • Construction: Single
  • DC Voltage Rating: 16
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Miniature ROTA-SLIDE® Rotary Switches -- F Series
from C&K Components

Features/Benefits. Multi-pole and multi-position. Panel and PCB mounting. Positive detent. Value added capability. RoHS Compliant. Typical Applications. Small appliances. Testing fixtures. Safety equipment [See More]

  • Construction: Single
  • Current Rating: 4.0
  • Actuator Type: Bare Shaft (optional feature); Flush Actuator (optional feature)
  • AC Voltage Rating: 125
Selector Switch -- 20629128 [12427ABOX from Eaton Corporation]
from Radwell International

4-WAY TOGGLE SWITCH, 15 AMP, 120/277 VAC, SINGLE POLE, RESIDENTIAL GRADE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Air Conditioning Rotary Switch -- 888842000
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches feature unique geometries, yet can provide dedicated circuit... [See More]

  • Construction: Single
  • DC Voltage Rating: 16
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Power ROTA-SLIDE® Rotary Switches -- H Series
from C&K Components

Features/Benefits. Multi-pole and multi-position. Positive detent. Power switching up to 12 AMPS. Value added capability. RoHS Compliant. Typical Applications. Small appliances. Industrial equipment. Elevators [See More]

  • Construction: Single
  • Current Rating: 12.0
  • Actuator Type: Bare Shaft
  • AC Voltage Rating: 250
Selector Switch -- 22271044 [DG418DY-E3 from Vishay Precision Group]
from Radwell International

ANALOG SWITCH, SINGLE, SPST, SOIC-8; NO. OF CHANNELS:1CHANNELS; ANALOG SWITCH TYPE:SPST; ON STATE RESISTANCE MAX:35OHM; SUPPLY VOLTAGE RANGE: ¦ 15V; ANALOG SWITCH CASE:NSOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 ¦C; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Air Conditioning Rotary Switch -- 888842001
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches feature unique geometries, yet can provide dedicated circuit... [See More]

  • Construction: Single
  • DC Voltage Rating: 16
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
ROTA-SLIDE® Rotary Switches -- R Series
from C&K Components

Features/Benefits. Multi-pole and multi-position. Positive detent. Panel and PCB mounting. Enclosed. RoHS Compliant. Typical Applications. Ceiling fans. Industrial equipment. Portable tools [See More]

  • Construction: Single
  • Current Rating: 5.0
  • Actuator Type: Bare Shaft (optional feature); Flush Actuator (optional feature)
  • AC Voltage Rating: 250
Selector Switch -- 40210179 [F420030PMB85 from Airtrol Components Inc.]
from Radwell International

PRESSURE SWITCH, SINGLE POLE, DOUBLE THROW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Brass Ignition Switches -- M-489
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Construction: Single
  • Current Rating: 10.0
  • Actuator Type: Keylock
  • Base Material: Metallic
Subminiature Rotary Switches -- RM Series
from C&K Components

FEATURES AND BENEFITS. Subminiature design saves space. Screwdriver slot or extended shaft. Positive detent. TYPICAL APPLICATIONS. Audio & visual equipment. Consumer electronics. Telecom equipment [See More]

  • Construction: Single
  • Current Rating: 0.5
  • Actuator Type: Knobbed Shaft
  • DC Voltage Rating: 48
Selector Switch -- 40551948 [0801-1312N from Regal Rexnord Corporation]
from Radwell International

ROCKER SWITCH, SINGLE POLE, METAL SNAP-IN BEZEL MOUNT, SPDT POLES, 15 AMP / 125 VAC, 10 AMP / 250 VAC, 3/4 HP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Brass Ignition Switches -- M-489-03
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Construction: Single
  • Base Material: Metallic
  • Current Rating: 10.0
  • Terminal Type: Screw Terminals; 2 Screw
Subminiature Rotary Switches -- RW Series
from C&K Components

Features/Benefits. 8 and 10 positions. SMT version. Subminiature design. Features/Benefits. Digital cameras. Audio & visual equipment. Consumer electronics. Selector dial interface [See More]

  • Construction: Single
  • Current Rating: 0.1
  • Actuator Type: Bare Shaft (optional feature); Flush Actuator (optional feature); Knobbed Shaft (optional feature)
  • DC Voltage Rating: 16
Selector Switch -- 449093 [28318-001 from Hubbell Incorporated]
from Radwell International

DISCONTINUED BY MANUFACTURER, PUSHBUTTON INSERT, SINGLE, PBP, SPEED/PLUG IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Brass Ignition Switches -- M-497
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Construction: Single
  • Base Material: Metallic
  • Current Rating: 10.0
  • Terminal Type: Screw Terminals; 2 Screw
Selector Switch -- 44971239 [AFU0333-05 from Eaton Corporation]
from Radwell International

CONVEYOR BELT CONTROL SWITCH, 15 AMP, TWO NORMALLY OPEN/TWO NORMALLY CLOSED, FERALOY IRON, 25 LB TOTAL OPER FORCE, SINGLE END RIGHT, 15 LB WITHOUT SWITCH, (3) 1" HUBS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Brass Ignition Switches -- M-550
from Littelfuse, Inc.

Description Impact-resistant body cannot rust or corrode. Ignition switch operates like traditional switches: the ‘Run ’ position actuates radio, radar, blower, lights, and other accessories. Fits most OEM applications. Replaces many boat ignition switches. Fits into standard 7/8 ”... [See More]

  • Construction: Single
  • Current Rating: 10.0
  • Actuator Type: Keylock
  • Base Material: Metallic
Selector Switch -- 51548582 [RCDS-1 from Potter Electric Signal Company]
from Radwell International

SWITCH RELEASE, CKT DISABLE, MOUNTS ON SINGLE GANG OR HANDY BOX, CONTACT RATING: 1 AMP @ 40 VDC, POWER REQUIREMENTS: 24 VDC, 10MA, ENVIRONMENTAL SPECIFICATIONS: INDOOR USE ONLY, TEMPERATURE RANGE: -22F TO140F. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Brass Ignition Switches -- M-550-14
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Construction: Single
  • Base Material: Metallic
  • Current Rating: 10.0
  • Terminal Type: Screw Terminals; 3 Screw
Selector Switch -- 5379708 [E50RA20S12 from Eaton Corporation]
from Radwell International

HEAVY DUTY LIMIT SWITCH, SINGLE POLE, 12 FOOT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Brass Ignition Switches -- M-6110-05
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Construction: Single
  • Terminal Type: Screw Terminals; 3 Screw
  • Actuator Type: Keylock
Selector Switch -- 5481670 [KPRL4W9X from Eaton Corporation]
from Radwell International

FUSIBLE PANEL BOARD SWITCH DIRECT REPLACEMENT STRAP KIT/CONNECTOR KITS, RATED FOR 400A 600V MAX, SINGLE BRANCH MOUNTING CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single
Brass Ignition Switches -- M-700
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Construction: Single
  • Base Material: Metallic
  • Current Rating: 5.0
  • Terminal Type: Screw Terminals; 4 Brass Screw
Selector Switch -- 58538200 [XA-34294 from Conductix-Wampfler]
from Radwell International

80 SERIES PENDANT SWITCH, MOMENTARY SINGLE-SPEED, 2-NO, WITH MECHANICAL INTERLOCK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Construction: Single