Wire Leads Rotary Switches
Description
Wire Leads Rotary Switches are devices used to control the flow of electricity in a circuit by rotating a knob or actuator. These switches are equipped with wire leads for electrical connections, allowing them to be integrated into various systems without the need for additional connectors or terminals.
Working Principle
Wire Leads Rotary Switches operate by rotating a shaft or knob to change the position of the switch contacts. This rotation allows the switch to open or close circuits, effectively controlling the flow of electricity. The wire leads provide a direct electrical connection, making these switches easy to install and replace. They are useful in applications where a reliable and straightforward method of circuit control is required, as they offer a simple means of selecting different circuit paths or settings.
Applications
Wire Leads Rotary Switches are commonly used in various electronic devices and systems. Specific examples include:
- Audio equipment, where they are used to select different audio inputs or outputs.
- Industrial machinery, for selecting different operational modes or settings.
- Consumer electronics, such as radios and televisions, for channel or function selection.
Advantages over other Rotary Switches
Wire Leads Rotary Switches offer several advantages over other types of rotary switches:
- Ease of Installation: The wire leads eliminate the need for additional connectors, simplifying the installation process.
- Flexibility: They can be easily integrated into existing systems without requiring significant modifications.
- Cost-Effectiveness: The direct connection provided by wire leads can reduce the overall cost of installation and maintenance.
Limitations
Despite their advantages, Wire Leads Rotary Switches have some limitations:
- Limited Current Capacity: They may not be suitable for high-current applications due to the constraints of the wire leads.
- Durability Concerns: The wire leads can be prone to wear and tear, especially in environments with high vibration or movement.
Considerations
When selecting Wire Leads Rotary Switches, several factors should be considered:
- Initial Costs: These switches are generally cost-effective, but the specific application requirements may influence the overall cost.
- Operating Expense: Maintenance costs can be minimized due to the simplicity of the wire lead connections.
- Durability: Consider the environmental conditions, as harsh environments may affect the longevity of the wire leads.
- Accuracy: Ensure that the switch provides the necessary precision for the intended application.
- Replacement and Maintenance Costs: The ease of replacing wire leads can reduce maintenance costs, but frequent replacements may be necessary in demanding applications.
from DigiKey
SWITCH KEYLCK 2POS DPDT 12A 125V [See More]
- Terminal Type: Wire Leads
- Current Rating: 12.0
- Actuator Type: Keylock
- Angle of Throw: 90
from DigiKey
Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount [See More]
- Terminal Type: Wire Leads
- Current Rating: 4.0
- Actuator Type: Keylock
- Angle of Throw: 90
from DigiKey
Keylock Switch 2 Position SPST 0.4VA (AC/DC) 20VAC 20VDC Panel Mount [See More]
- Terminal Type: Wire Leads
- Angle of Throw: 90
- Actuator Type: Keylock
from DigiKey
Keylock Switch 2 Position SPST 0.4VA (AC/DC) 20VAC 20VDC Panel Mount [See More]
- Terminal Type: Wire Leads
- Angle of Throw: 90
- Actuator Type: Keylock
from DigiKey
Keylock Switch 2 Position SPST 6A (AC) 125VAC DC Panel Mount [See More]
- Terminal Type: Wire Leads
- Current Rating: 6.0
- Actuator Type: Keylock
- Angle of Throw: 36
from DigiKey
SWITCH KEYLOCK 3POS SPDT 4A 125V [See More]
- Terminal Type: Wire Leads
- Current Rating: 4.0
- Actuator Type: Keylock
- Angle of Throw: 90
from DigiKey
SWITCH KEYLOCK 3POS DP3T 8A 125V [See More]
- Terminal Type: Wire Leads
- Current Rating: 8.0
- Actuator Type: Keylock
- Angle of Throw: 90
from DigiKey
Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount [See More]
- Terminal Type: Wire Leads
- Current Rating: 4.0
- Actuator Type: Keylock
- Angle of Throw: 90
from DigiKey
Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount [See More]
- Terminal Type: Wire Leads
- Current Rating: 4.0
- Actuator Type: Keylock
- Angle of Throw: 90
from DigiKey
Keylock Switch 3 Position SP3T 4A (AC/DC) 125VAC 28VDC Panel Mount [See More]
- Terminal Type: Wire Leads
- Current Rating: 4.0
- Actuator Type: Keylock
- Angle of Throw: 90
from DigiKey
Keylock Switch 2 Position SPDT 4A (AC) 125VAC DC Panel Mount, Snap-In [See More]
- Terminal Type: Wire Leads
- Current Rating: 4.0
- Actuator Type: Keylock
- Angle of Throw: 90
from DigiKey
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount [See More]
- Terminal Type: Wire Leads
- Current Rating: 4.0
- Actuator Type: Keylock
- Angle of Throw: 90
from Carling Technologies, Inc.
The R135-Series rotary switches are AC/DC rated single pole, single throw switches. They are "L" rated up to 3 amps, and feature an On-Off repeating action. They are available with a black or white nylon actuating knob, nylon snap-in bracket or nickel plated brass bushing. [See More]
- Terminal Type: Wire Leads
- Actuator Type: Knobbed Shaft
- Construction: Single
- Current Rating: 3.0
from Waldom Electronics
TUMBLER TUBULAR LOCK TYPE. 0.88 DIA INCH SIZE. SPDT CONTACT CONFIGURATION. ON/ON OPERATION TYPE. UL APPROVAL. WIRE LEAD TERMINAL TYPE. 2 POSITION(S). COPPER TERMINAL MATERIAL. 4 AMPERE CONTACT AC CURRENT. 125 V CONTACT AC VOLTAGE. 4 AMPERE CONTACT DC CURRENT. 28 V CONTACT DC VOLTAGE. GC[T] BRAND. [See More]
- Terminal Type: Wire Leads
- Current Rating: 4.0
- Actuator Type: Keylock
- AC Voltage Rating: 125
from NSI Industries LLC
SPST CONTACT CONFIGURATION. ON/OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 3 AMPERE AT 125 VAC, 1 AMPERE AT 250 VAC CURRENT RATING. WIRE LEAD TERMINAL TYPE. 773 MODEL [See More]
- Terminal Type: Wire Leads
- AC Voltage Rating: 250
- Current Rating: 3.0
- Features: Has CSA Certification; Is UL listed
from Bourns, Inc.
Bourns ® switches are low voltage, low current, signal level devices designed for selection, operation or programming. Key and tactile switches are push/momentary devices. Rotary switches are single-pole, double-throw devices. Switch applications include instrumentation, industrial controls,... [See More]
- Terminal Type: Wire Leads; Solder Terminals; SMT
- Current Rating: 0.1
- Actuator Type: Flush Actuator
- Mechanical Life: 2000
from Littelfuse, Inc.
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]
- Terminal Type: Wire Leads; Six 16GA Wires SXL PER SAE J1128
- Actuator Type: Knobbed Shaft
- Construction: Single
- DC Voltage Rating: 16
from Waldom Electronics
SPDT CONTACT CONFIGURATION. ON/ON OPERATION TYPE. UL APPROVAL. WIRE LEAD TERMINAL TYPE. 2 POSITION(S). COPPER TERMINAL MATERIAL. COPPER KEY MATERIAL. 4 AMPERE CONTACT AC CURRENT. 125 V CONTACT AC VOLTAGE. 4 AMPERE CONTACT DC CURRENT. 28 V CONTACT DC VOLTAGE [See More]
- Terminal Type: Wire Leads
- Current Rating: 4.0
- Actuator Type: Keylock
- AC Voltage Rating: 125
from NSI Industries LLC
SPST CONTACT CONFIGURATION. OFF/ON/ON/ON OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 3 AMPERE AT 125 VAC, 1 AMPERE AT 250 VAC CURRENT RATING. WIRE LEAD TERMINAL TYPE. 773 MODEL [See More]
- Terminal Type: Wire Leads
- AC Voltage Rating: 250
- Current Rating: 3.0
- Features: Has CSA Certification; Is UL listed
from Littelfuse, Inc.
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]
- Terminal Type: Wire Leads; Five 16GA Wire Leads SXL PER SAE J1128
- Actuator Type: Knobbed Shaft
- Construction: Single
- DC Voltage Rating: 32
from Waldom Electronics
SP3T CONTACT CONFIGURATION. OFF/ON/ON/ON OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 3/8 INCH-27 TPI X 0.41 INCH L BUSHING MOUNTING. 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING. 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE. METAL ACTUATOR MATERIAL. GC[T] BRAND [See More]
- Terminal Type: Wire Leads
- AC Voltage Rating: 250
- Current Rating: 6.0
- Number of Poles: 1
from Littelfuse, Inc.
Littelfuse Dimmer Switches are designed for universal applications within interior environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Dimmer Switch series is designed for variable signal intensity for interior vehicle... [See More]
- Terminal Type: Wire Leads; Two 18 GA Lead Wires
- Actuator Type: Knobbed Shaft
- Construction: Single
- DC Voltage Rating: 12
from Waldom Electronics
SPST CONTACT CONFIGURATION. ON/OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 3/8 INCH-27 TPI BUSHING MOUNTING. 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING. 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE. METAL ACTUATOR MATERIAL. GC[T] BRAND [See More]
- Terminal Type: Wire Leads
- AC Voltage Rating: 250
- Current Rating: 6.0
- Number of Poles: 1
from Littelfuse, Inc.
Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]
- Terminal Type: Wire Leads; Seven 18 GA Lead Wires
- Actuator Type: Knobbed Shaft
- Construction: Single
- DC Voltage Rating: 16
from Waldom Electronics
SPST CONTACT CONFIGURATION. ON/OFF OPERATION TYPE. UL APPROVAL. APPLIANCE APPLICATION. 125/250 VAC VOLTAGE RATING. 3/8 INCH-27 TPI X 0.34 INCH L BUSHING MOUNTING. 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING. 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE. PLASTIC ACTUATOR MATERIAL. BLACK ACTUATOR... [See More]
- Terminal Type: Wire Leads
- AC Voltage Rating: 250
- Current Rating: 6.0
- Number of Poles: 1
from Waldom Electronics
SPST CONTACT CONFIGURATION. ON/OFF OPERATION TYPE. UL APPROVAL. APPLIANCE APPLICATION. 125/250 VAC VOLTAGE RATING. 3 AMPERE AT 125 VAC, 1.5 AMPERE AT 250 VAC CURRENT RATING. 6 INCH WIRE LEAD TERMINAL TYPE. PLASTIC ACTUATOR MATERIAL. WHITE ACTUATOR FINISH. GC[T] BRAND [See More]
- Terminal Type: Wire Leads
- AC Voltage Rating: 250
- Current Rating: 3.0
- Number of Poles: 1