Keylock Rotary Switches
from Schmersal Inc.
Mounting hole 22.3 mm. Protection class IP65. Aluminium enlosure [See More]
- Actuator Type: Keylock
- Operating Torque: 84.96
- Mechanical Life: 100000
- Text for Number of Positions per Pole: 2
from New Yorker Electronics Co., Inc.
KEYLOCK SWITCH, 15MM PANEL MOUNT [See More]
- Actuator Type: Keylock
from Schaltbau GmbH
By default, S126 Series keylock switches come with cam-operated switching elements of Series S007 A featuring a current rating of 25 A. Alternatively, the keylock switch is also available with a continuous current capacity of 60 A when fitted with the optional cam-operated switching element S007 C... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 400
from TE Connectivity
Configuration Features. Configuration (Pole-Throw) : Double Pole - Double Throw. Number of Actuators : Single. Number of Keylock Switch Positions : 2. Operating Function : Maintained. Panel Cutout Size : 16 (Diameter) MM [.625 (Diameter)... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 250
- Current Rating: 5.0
- DC Voltage Rating: 20
from DigiKey
Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount [See More]
- Actuator Type: Keylock
- Angle of Throw: 90
- Current Rating: 1.0
- Mechanical Life: 10000
from Waytek, Inc.
Pollak 31-104 Ignition Switches. Category: Ignition Switches. Manufacturer: Pollak. Number of Screws: 4. Accessory Amps: 30A. Ignition Amps: 8A. Actuator: PK-556 Coded. Tumbler Lock, 2 Keys. Mounting Pattern: 2 [See More]
- Actuator Type: Keylock
- Base Material: Metallic
- DC Voltage Rating: 14
from Heilind Electronics, Inc.
JD7509O CHROME KEYLOCK SW [See More]
- Actuator Type: Keylock
from EBE Elektro-Bau-Elemente GmbH
Discover the wide range of durable rotary switches, coding switches and key switches from EBE sensors + motion. Our decades of experience in the development and production of rotary switches, coding switches and key switches guarantees extremely robust and durable products. All our rotary switches,... [See More]
- Actuator Type: Keylock
- Positions per Pole: Up to 3 positions
from Allen-Bradley / Rockwell Automation
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Large Screw [See More]
- Actuator Type: Keylock; Knobbed Shaft
from Altech Corp.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm. Non-Illuminated. Metal Switch... [See More]
- Actuator Type: Keylock
- Current Rating: 10.0
- Construction: Single
- Base Material: Metallic
from NKK Switches
Antistatic Process Sealed Keylocks. Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 28
- Current Rating: 0.4
- DC Voltage Rating: 28
from RS Components, Ltd.
Siemens 3SU1000-4BF01-0AA0 [See More]
- Actuator Type: Keylock
- Features: DustProof; Weather resistant or waterproof
- Positions per Pole: 2
from Schmersal Inc.
Mounting hole 30.5 mm. Protection class IP65. Key unlatching. Flush mounting (Anti-vandal) [See More]
- Actuator Type: Keylock
- Operating Torque: 84.96
- Mechanical Life: 100000
- Text for Number of Positions per Pole: 2
from New Yorker Electronics Co., Inc.
KEYLOCK SWITCH, 19MM, PANEL MOUN [See More]
- Actuator Type: Keylock
from Schaltbau GmbH
S860 Series keylock switches are fitted with S800 a Series snap-action switches, which have a current rating of 10 A. The S800 a is a Form C SPDT snap-action switch with double-break contacts and positive opening operation, which ensures the failsafe disconnection of the contacts even if they have... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 400
from TE Connectivity
Configuration Features. Configuration (Pole-Throw) : Double Pole - Double Throw. Number of Actuators : Single. Number of Keylock Switch Positions : 2. Operating Function : Maintained. Panel Cutout Size : 16 (Diameter) MM [.625 (Diameter)... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 250
- Current Rating: 5.0
- DC Voltage Rating: 20
from DigiKey
Keylock Switch 3 Position SP3T 2.5A (AC), 350mA (DC) 125VAC 125VDC Panel Mount [See More]
- Actuator Type: Keylock
- Angle of Throw: 45
- Current Rating: 2.5
- Terminal Type: Solder Terminals
from Waytek, Inc.
Pollak 31-106 Ignition Switches. Category: Ignition Switches. Manufacturer: Pollak. Number of Screws: 4. Accessory Amps: 30A. Ignition Amps: 8A. Actuator: PK-556 Coded. Tumbler Lock, 2 Keys. Mounting Pattern: 2. Lockout feature protects starter motor [See More]
- Actuator Type: Keylock
- Base Material: Metallic
- DC Voltage Rating: 14
from EBE Elektro-Bau-Elemente GmbH
Discover the wide range of durable rotary switches, coding switches and key switches from EBE sensors + motion. Our decades of experience in the development and production of rotary switches, coding switches and key switches guarantees extremely robust and durable products. All our rotary switches,... [See More]
- Actuator Type: Keylock
- Positions per Pole: Up to 12 positions
from Allen-Bradley / Rockwell Automation
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, Incandescent, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals [See More]
- Actuator Type: Keylock; Knobbed Shaft
- AC Voltage Rating: 120
from NKK Switches
Antistatic Process Sealed Keylocks. Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 28
- Current Rating: 0.4
- DC Voltage Rating: 28
from RS Components, Ltd.
Siemens 3SU1000-4WS10-0AA0 [See More]
- Actuator Type: Keylock
- Positions per Pole: 4
- Angle of Throw: 45
- Features: DustProof; Weather resistant or waterproof
from Schmersal Inc.
Mounting hole 30.5 mm. Protection class IP65. Key unlatching. Flush mounting (Anti-vandal) [See More]
- Actuator Type: Keylock
- Operating Torque: 84.96
- Mechanical Life: 100000
- Text for Number of Positions per Pole: 2
from New Yorker Electronics Co., Inc.
KEYLOCK SWITCH, 19MM, 4P PANEL M [See More]
- Actuator Type: Keylock
- Number of Poles: 4
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Recessed. Actuator Travel : 90 °. Body Material : Zinc Alloy. Key Changes : 10 Standard. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Number of... [See More]
- Actuator Type: Keylock
- Base Material: Metallic
- Current Rating: 1.0
- Operating Temperature: 185
from DigiKey
Keylock Switch 4 Position SP4T 2.5A (AC), 350mA (DC) 125VAC 125VDC Panel Mount [See More]
- Actuator Type: Keylock
- Angle of Throw: 30
- Current Rating: 2.5
- Terminal Type: Solder Terminals
from Waytek, Inc.
Pollak 31-601 Ignition Switches. Category: Ignition Switches. Manufacturer: Pollak. Number of Screws: 3. Accessory Amps: 30A. Ignition Amps: 8A. Actuator: PK-556 Coded. Tumbler Lock, 2 Keys. 0.75" mounting holes [See More]
- Actuator Type: Keylock
- Base Material: Metallic
- DC Voltage Rating: 14
from Allen-Bradley / Rockwell Automation
800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in LeftT101 Key Code, B Cam, 1 N.O. - 1 N.C. [See More]
- Actuator Type: Keylock
from NKK Switches
Antistatic Process Sealed Keylocks. Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 28
- Current Rating: 0.4
- DC Voltage Rating: 28
from RS Components, Ltd.
Eaton 111781 M22-WRS-MS3 Key Switch Head [See More]
- Actuator Type: Keylock
- Positions per Pole: 2
- Angle of Throw: 40
- Features: DustProof; Weather resistant or waterproof
from Schmersal Inc.
Mounting hole 30.5 mm. Protection class IP65. Key unlatching. Flush mounting (Anti-vandal) [See More]
- Actuator Type: Keylock
- Operating Torque: 84.96
- Mechanical Life: 100000
- Text for Number of Positions per Pole: 2
from New Yorker Electronics Co., Inc.
KEYLOCK SWITCH, 19MM, PANEL MOUN [See More]
- Actuator Type: Keylock
from TE Connectivity
Body Features. Actuator Material : Brass. Actuator Orientation : Top. Actuator Profile : Recessed. Actuator Travel : 90 °. Body Material : Zinc Alloy. Key Changes : 25 Standard. Configuration Features. Configuration (Pole-Throw) : Single... [See More]
- Actuator Type: Keylock
- Base Material: Metallic
- Current Rating: 1.0
- Actuator Material: Metallic
from DigiKey
SWITCH KEYLCK 2POS SPDT 12A 125V [See More]
- Actuator Type: Keylock
- Angle of Throw: 90
- Current Rating: 12.0
- Operating Temperature: -22 to 185
from Waytek, Inc.
Pollak 31-603 Ignition Switches. Category: Ignition Switches. Manufacturer: Pollak. Number of Screws: 2. Ignition Amps: 10A. Actuator: PK-556 Tumbler Lock, 2 Keys. Mounting stem: 3/4" long, 3/4" diameter [See More]
- Actuator Type: Keylock
- Base Material: Metallic
- DC Voltage Rating: 24
from Allen-Bradley / Rockwell Automation
800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in RightStandard T100 Key Code, B Cam, 1 N.O. - 1 N.C. [See More]
- Actuator Type: Keylock
from NKK Switches
Antistatic Process Sealed Keylocks. Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 28
- Current Rating: 0.4
- DC Voltage Rating: 28
from RS Components, Ltd.
Eaton 111790 M22-WS-MS2 Key Switch Head [See More]
- Actuator Type: Keylock
- Positions per Pole: 2
- Angle of Throw: 40
- Features: Momentary; DustProof; Weather resistant or waterproof
from Schmersal Inc.
Mounting hole 30.5 mm. Protection class IP65. Key unlatching. Flush mounting (Anti-vandal) [See More]
- Actuator Type: Keylock
- Operating Torque: 84.96
- Mechanical Life: 100000
- Text for Number of Positions per Pole: 3
from New Yorker Electronics Co., Inc.
KEYLOCK SWITCH, 12MM, PANEL MOUN [See More]
- Actuator Type: Keylock
from TE Connectivity
Body Features. Actuator Material : Brass. Actuator Orientation : Top. Actuator Profile : Recessed. Actuator Travel : 80 °. Body Material : Zinc Alloy. Configuration Features. Configuration (Pole-Throw) : Double Pole - Double Throw. Number of... [See More]
- Actuator Type: Keylock
- Base Material: Metallic
- Current Rating: 3.0
- Actuator Material: Metallic
from DigiKey
SWITCH KEYLOCK 2POS SPDT 4A 125V [See More]
- Actuator Type: Keylock
- Angle of Throw: 90
- Current Rating: 4.0
- Terminal Type: Solder Terminals
from Allen-Bradley / Rockwell Automation
800MR 2-Position Selector Switch Units, Non-IlluminatedB Cam, 2 N.O. - 2 N.C., Stab Terminals [See More]
- Actuator Type: Keylock; Knobbed Shaft
from NKK Switches
Antistatic Process Sealed Keylocks. Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 28
- Current Rating: 0.4
- DC Voltage Rating: 28
from RS Components, Ltd.
Eaton 216881 M22-WS Key Switch Head [See More]
- Actuator Type: Keylock
- Positions per Pole: 2
- Angle of Throw: 40
- Features: Momentary; DustProof; Weather resistant or waterproof
from Schmersal Inc.
Mounting hole 30.5 mm. Protection class IP65. Key unlatching. Flush mounting (Anti-vandal) [See More]
- Actuator Type: Keylock
- Operating Torque: 84.96
- Mechanical Life: 100000
- Text for Number of Positions per Pole: 3
from New Yorker Electronics Co., Inc.
KEYLOCK SWITCH, 14.5MM PANEL MOU [See More]
- Actuator Type: Keylock
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Recessed. Actuator Travel : 90 °. Body Material : Zinc Alloy. Key Changes : 10 Standard. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Number of... [See More]
- Actuator Type: Keylock
- Base Material: Metallic
- Current Rating: 1.0
- Operating Temperature: 185
from DigiKey
SWITCH KEYLOCK 3POS SPDT 4A 125V [See More]
- Actuator Type: Keylock
- Angle of Throw: 90
- Current Rating: 4.0
- Terminal Type: Solder Terminals
from Allen-Bradley / Rockwell Automation
800MR 2-Position Selector Switch Units, Non-IlluminatedB Cam, 1 N.O. - 1 N.C., Stab Terminals [See More]
- Actuator Type: Keylock; Knobbed Shaft
from NKK Switches
16mm & 19mm High Security Keylocks. 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options. Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 250
- Current Rating: 3.0
- Positions per Pole: SPDT
from RS Components, Ltd.
Eaton 216887 M22-WRS Key Switch Head [See More]
- Actuator Type: Keylock
- Positions per Pole: 2
- Angle of Throw: 60
- Features: DustProof; Weather resistant or waterproof
from Schmersal Inc.
Mounting hole 30.5 mm. Protection class IP65. Key unlatching. Flush mounting (Anti-vandal) [See More]
- Actuator Type: Keylock
- Operating Torque: 84.96
- Mechanical Life: 100000
- Text for Number of Positions per Pole: 3
from New Yorker Electronics Co., Inc.
KEYLOCK SWITCH, 16MM, PANEL MOUN [See More]
- Actuator Type: Keylock
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Recessed. Actuator Travel : 90 °. Body Material : Zinc Alloy. Key Changes : 10 Standard. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Number of... [See More]
- Actuator Type: Keylock
- Base Material: Metallic
- Current Rating: 1.0
- Operating Temperature: 185
from DigiKey
Keylock Switch 4 Position SP4T 4A (AC/DC) 125VAC 28VDC Panel Mount [See More]
- Actuator Type: Keylock
- Angle of Throw: 90
- Current Rating: 4.0
- Terminal Type: Solder Terminals
from Allen-Bradley / Rockwell Automation
800MR 2-Position Selector Switch Units, Non-IlluminatedB Cam, 2 N.O. - 2 N.C., Stab Terminals [See More]
- Actuator Type: Keylock; Knobbed Shaft
from NKK Switches
16mm & 19mm High Security Keylocks. 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options. Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 250
- Current Rating: 3.0
- Positions per Pole: SPDT
from RS Components, Ltd.
Eaton 216889 M22S-WRS Key Switch Head [See More]
- Actuator Type: Keylock
- Positions per Pole: 2
- Angle of Throw: 60
- Features: DustProof; Weather resistant or waterproof
from Schmersal Inc.
Mounting hole 30.5 mm. Protection class IP65. Key unlatching. Flush mounting (Anti-vandal) [See More]
- Actuator Type: Keylock
- Operating Torque: 84.96
- Mechanical Life: 100000
- Text for Number of Positions per Pole: 3
from New Yorker Electronics Co., Inc.
KEYLOCK SWITCH, 16MM, PANEL MOUN [See More]
- Actuator Type: Keylock
from TE Connectivity
Body Features. Actuator Material : Brass. Actuator Travel : 80 °. Seal Type : Terminal Seal (Epoxy). Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Number of Keylock Switch Positions : 2. Operating Function : On... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 125
- Current Rating: 3.0
- DC Voltage Rating: 28
from DigiKey
ROTARY_EF [See More]
- Actuator Type: Keylock
- Angle of Throw: 90
- Current Rating: 4.0
- Terminal Type: Solder Terminals
from Allen-Bradley / Rockwell Automation
800F 3 Position Key Selector Switch - Metal, Spring Return from Both, Center Key Removal, Key Code 455, Standard Pack (Qty. 1) [See More]
- Actuator Type: Keylock
from NKK Switches
16mm & 19mm High Security Keylocks. 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options. Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 250
- Current Rating: 3.0
- Positions per Pole: SPDT
from RS Components, Ltd.
Eaton 216900 M22-WRS3 Key Switch Head [See More]
- Actuator Type: Keylock
- Positions per Pole: 3
- Angle of Throw: 60
- Features: DustProof; Weather resistant or waterproof
from Schmersal Inc.
RSS21S1 [See More]
- Actuator Type: Keylock
- Operating Torque: 84.96
- Mechanical Life: 300000
- Text for Number of Positions per Pole: 2
from New Yorker Electronics Co., Inc.
KEYLOCK SWITCH, 16MM, PANEL MOUN [See More]
- Actuator Type: Keylock
from TE Connectivity
Body Features. Actuator Material : Brass. Actuator Travel : 80 °. Seal Type : Terminal Seal (Epoxy). Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Number of Keylock Switch Positions : 2. Operating Function : On... [See More]
- Actuator Type: Keylock
- DC Voltage Rating: 20
- AC Voltage Rating: 125
- Base Material: Metallic
from DigiKey
Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount [See More]
- Actuator Type: Keylock
- Angle of Throw: 90
- Current Rating: 4.0
- Terminal Type: Solder Terminals
from Allen-Bradley / Rockwell Automation
800F 3 Position Key Selector Switch - Metal, Spring Return from Both, Center Key Removal, Key Code 455, Standard Pack (Qty. 1) [See More]
- Actuator Type: Keylock
from NKK Switches
16mm & 19mm High Security Keylocks. 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options. Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 250
- Current Rating: 3.0
- Positions per Pole: SPDT
from RS Components, Ltd.
Eaton 171152 M22S-WRS-RS-A1 [See More]
- Actuator Type: Keylock
- Features: Momentary; DustProof; Weather resistant or waterproof
- Positions per Pole: 2
from New Yorker Electronics Co., Inc.
KEYLOCK [See More]
- Actuator Type: Keylock
from TE Connectivity
Body Features. Actuator Material : Brass. Actuator Travel : 80 °. Seal Type : Terminal Seal (Epoxy). Configuration Features. Configuration (Pole-Throw) : Double Pole - Double Throw. Number of Keylock Switch Positions : 2. Operating Function : On... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 125
- Current Rating: 3.0
- DC Voltage Rating: 28
from DigiKey
Keylock Switch 2 Position SPST 0.4VA (AC/DC) 20VAC 20VDC Panel Mount [See More]
- Actuator Type: Keylock
- Terminal Type: Wire Leads
- Angle of Throw: 90
from Allen-Bradley / Rockwell Automation
800F 2 Position Key Selector Switch - Metal, Maintained, Left Key Removal, Key Code 455, Standard Pack (Qty. 1) [See More]
- Actuator Type: Keylock
from NKK Switches
16mm & 19mm High Security Keylocks. 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options. Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 250
- Current Rating: 3.0
- Positions per Pole: SPDT
from RS Components, Ltd.
Siemens 3SU1000-5BC01-0AA0 [See More]
- Actuator Type: Keylock
- Features: Momentary; DustProof; Weather resistant or waterproof
- Positions per Pole: 2
from New Yorker Electronics Co., Inc.
HIGH SECURITY KEYLOCK [See More]
- Actuator Type: Keylock
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Recessed. Actuator Travel : 36 °. Configuration Features. Configuration (Pole-Throw) : Single Pole - Single Throw. Number of Positions : 2. Operating Function : Position 2 On, Position 1... [See More]
- Actuator Type: Keylock
- Operating Temperature: 149
- Current Rating: 6.0
from DigiKey
Keylock Switch 2 Position SPST 0.4VA (AC/DC) 20VAC 20VDC Panel Mount [See More]
- Actuator Type: Keylock
- Angle of Throw: 90
from Allen-Bradley / Rockwell Automation
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, LED, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab Terminals [See More]
- Actuator Type: Keylock; Knobbed Shaft
- DC Voltage Rating: 24
- AC Voltage Rating: 24
from NKK Switches
16mm & 19mm High Security Keylocks. 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options. Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 250
- Current Rating: 3.0
- Positions per Pole: SPDT
from RS Components, Ltd.
Siemens 3SU1050-4BC01-0AA0 [See More]
- Actuator Type: Keylock
- Features: Momentary; DustProof; Weather resistant or waterproof
- Positions per Pole: 2
from New Yorker Electronics Co., Inc.
HIGH SECURITY KEYLOCK [See More]
- Actuator Type: Keylock
from TE Connectivity
Body Features. Actuator Material : Brass. Actuator Orientation : Top. Actuator Profile : Recessed. Actuator Travel : 90 °. Body Material : Zinc Alloy. Key Changes : 25 Standard. Configuration Features. Configuration (Pole-Throw) : Single... [See More]
- Actuator Type: Keylock
- Base Material: Metallic
- Current Rating: 1.0
- Actuator Material: Metallic
from DigiKey
Keylock Switch 2 Position SPST 0.4VA (AC/DC) 20VAC 20VDC Panel Mount [See More]
- Actuator Type: Keylock
- Terminal Type: Wire Leads
- Angle of Throw: 90
from Allen-Bradley / Rockwell Automation
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Right, Lock In Center, Standard T100 Key Code, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C., Stab Terminals [See More]
- Actuator Type: Keylock
from NKK Switches
16mm & 19mm High Security Keylocks. 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options. Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 250
- Current Rating: 3.0
- Positions per Pole: SPDT
from RS Components, Ltd.
Siemens 3SU1050-4BF01-0AA0 [See More]
- Actuator Type: Keylock
- Features: DustProof; Weather resistant or waterproof
- Positions per Pole: 2
from CARLO GAVAZZI Automation Components
Key selector switches are mechanical switches that can be turned right, center or left to open or to close the electronic contacts. Mostly used to switch between two/three circuits. When the key is pulled-out no any other action can be done. They should be ordered in parts (operator + holder +... [See More]
- Actuator Type: Keylock
- Current Rating: 10.0
- Construction: Single
- AC Voltage Rating: 600
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Actuator Type: Keylock
- Base Material: Thermoplastic / Plastic
- Current Rating: 12.0
- Actuator Material: Metallic
from Littelfuse, Inc.
This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]
- Actuator Type: Keylock
- Current Rating: 10.0
- Construction: Single
- Base Material: Metallic
from Appleton Electric
KEY TYPE. 1NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC CONTACT RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE. 2 POSITION(S). LEFT-RIGHT THROW. APPLETON[R] BRAND. [See More]
- Actuator Type: Keylock
- Base Material: Metallic
- AC Voltage Rating: 600
from C&K Components
Features/Benefits. Multi-pole and multi-position. Shorting and non-shorting contacts available. Low level and power capability. PCB mounting. Typical Applications. Security alarm systems. Medical equipment. Computer servers [See More]
- Actuator Type: Keylock
- Current Rating: 5.0
- Construction: Single
- AC Voltage Rating: 125
from Eaton Corporation
KEY REMOVE LEFT TYPE. 30.5 MM SIZE. 4NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING. UL 508, CSA C22.2, CE APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). LEFT-RIGHT 60 DEG... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 600
- Current Rating: 10.0
- DC Voltage Rating: 250
from OSLO Switch Incorporated
Our selection of K-Series Double-Pole Keylock Switches has options in: standard compact style or. anti-static version for static discharge protection. available fifth tumbler detent. circuit arrangements. key coding. lock finishes. terminal styles. mounting styles. contact materials/ratings. fire... [See More]
- Actuator Type: Keylock
from Waldom Electronics
0.25 SQ INCH SIZE. SPST CONTACT CONFIGURATION. OFF/ON OPERATION TYPE. SURFACE MOUNTING. 1 VA AT 50 V POWER RATING. -40 TO 90 DEG C OPERATING TEMPERATURE. 2 POSITION(S). COPPER ALLOY TERMINAL MATERIAL. 50 V CONTACT AC VOLTAGE. 50 V CONTACT DC VOLTAGE. GC[T] BRAND. MOMENTARY FUNCTION [See More]
- Actuator Type: Keylock
- DC Voltage Rating: 50
- AC Voltage Rating: 50
- Number of Poles: 1
from Grayhill, Inc.
Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]
- Actuator Type: Keylock
- Current Rating: 5.0
- Construction: Multideck
- AC Voltage Rating: 115
from Galco Industrial Electronics
KEY SWITCH, 2-POS MAINTAINED, 1NO; [See More]
- Actuator Type: Keylock
from PUI - Projections Unlimited, Inc.
LK Series Momentary Keylock Switch [See More]
- Actuator Type: Keylock
from Honeywell Sensing & IoT
2 or 3 positions, maintained, (90 � throw) and momentary action, (60 � throw). 5-bit key combinations. UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded). [See More]
- Actuator Type: Keylock
- Terminal Type: Solder Terminals; Quick-Connect
- Number of Poles: 2
from Central Components Mfg.
Select Style for Specifications. This page is interactive. Select a style (see item #2 on the list to the left) and the page will display diagrams and specifications for that style. Keylock Switches. Zinc alloy diecast housing and cylinder. Bright chrome plate or stainless steel capped bezel... [See More]
- Actuator Type: Keylock
- Base Material: Metallic
from O-Z/Gedney
KEY, LONG TYPE. 3/4 INCH NPSM SIZE. 1NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC CONTACT RATING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE. 2 POSITION(S). LEFT-RIGHT THROW [See More]
- Actuator Type: Keylock
- Positions per Pole: 2
- AC Voltage Rating: 600
- Dimensions: 3/4 INCH NPSM
from RAFI GmbH & Co. KG
The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements can be front-mounted... [See More]
- Actuator Type: Keylock
- Current Rating: 0.1
- Construction: Single
- AC Voltage Rating: 35
from LCSC Electronics Technology (HK) Limited
50gf@ ±10gf 12V 红 轴 2 Plugin Mechanical Keyboard Shaft ROHS [See More]
- Actuator Type: Keylock
- Operating Temperature: -4 to 176
- DC Voltage Rating: 12
from Hubbell Electrical Products
KEY TYPE. 2NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. ALUMINUM ENCLOSURE MATERIAL. 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CONTACT RATING. UL, CSA APPROVAL. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE. 2 POSITION(S). [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 600
- Current Rating: 10.0
- DC Voltage Rating: 250
from Progressive Automations
The RC-18 rocker switch is an ideal control option for controlling linear actuators. This model is a key switch, just insert the key and turn the switch to extend the actuator and turn it the other way to retract it. The key can only be removed when the switch is in the Neutral position. The keys... [See More]
- Actuator Type: Keylock
- DC Voltage Rating: 12
- Current Rating: 10.0
- Stop Style: Fixed Stop
from OMRON Automation and Safety
Key-type selector switch with a mounting aperture of 16mm. A165K nut-mounted, key-type selector switches have a modular construction and a short mounting depth of less than 28.5mm below the panel. They come in a wide range of switching capacities, from standard load to micro load. Momentary and... [See More]
- Actuator Type: Keylock
from Automation24, Inc.
ID key operated switch 3SU10004WS100AA0 from Siemens can be used as reliable identification of personnel for greater plant security. A factory encoded authorization is embedded on every compatible key, offering varying levels of access. Each position of the switch is determined by key color. [See More]
- Actuator Type: Keylock
- Features: Has CE Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
- Operating Temperature: -13 to 158
from Radwell International
KEYLOCK SWITCH, 2 POSITION, DPDT, 4 AMP (AC/DC), 125 VAC, 28 VDC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Type: Keylock
from R. STAHL, Inc.
Switch function. many switching arrangements (latching or spring-return) possible via coding. easy change of the coding possible on site. max. 2 pole. For max. 6 A. With flexible lead or spring cage terminal. The mounting of control switches Series 8003 is extremely simple. The patented fixing... [See More]
- Actuator Type: Keylock; Knobbed Shaft
- Current Rating: 6.0
- Construction: Single
- AC Voltage Rating: 500
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Actuator Type: Keylock
- Base Material: Thermoplastic / Plastic
- Current Rating: 12.0
- Actuator Material: Metallic
from Littelfuse, Inc.
Description Impact-resistant body cannot rust or corrode. Ignition switch operates like traditional switches: the ‘Run ’ position actuates radio, radar, blower, lights, and other accessories. Fits most OEM applications. Replaces many boat ignition switches. Fits into standard 7/8 ”... [See More]
- Actuator Type: Keylock
- Current Rating: 10.0
- Construction: Single
- Base Material: Metallic
from C&K Components
Features/Benefits. Positive detent. Multi-pole and multi-position. Snap-together assembly. Power switching. Typical Applications. Machine controls. Elevators [See More]
- Actuator Type: Keylock
- Current Rating: 12.0
- Construction: Single
- AC Voltage Rating: 250
from Eaton Corporation
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE. 30.5 MM SIZE. 1NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING. UL 508, CSA C22.2, CE APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 600
- Current Rating: 10.0
- DC Voltage Rating: 250
from Waldom Electronics
0.25 SQ INCH SIZE. SPST CONTACT CONFIGURATION. OFF/ON OPERATION TYPE. PC MOUNTING. 1 VA AT 50 V POWER RATING. -40 TO 90 DEG C OPERATING TEMPERATURE. 2 POSITION(S). COPPER ALLOY TERMINAL MATERIAL. 50 V CONTACT AC VOLTAGE. 50 V CONTACT DC VOLTAGE. GC[T] BRAND. MOMENTARY FUNCTION [See More]
- Actuator Type: Keylock
- DC Voltage Rating: 50
- AC Voltage Rating: 50
- Number of Poles: 1
from Grayhill, Inc.
Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]
- Actuator Type: Keylock
- Current Rating: 0.2
- Construction: Single
- AC Voltage Rating: 220
from Galco Industrial Electronics
Key Switch, 2-Pos Maint, 1NO & 1NC, [See More]
- Actuator Type: Keylock
from PUI - Projections Unlimited, Inc.
LK Series Maintained Keylock Switch [See More]
- Actuator Type: Keylock
from Honeywell Sensing & IoT
2 or 3 positions, maintained, (90 � throw) and momentary action, (60 � throw). 5-bit key combinations. UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded). [See More]
- Actuator Type: Keylock
- Terminal Type: Solder Terminals; Quick-Connect
- Number of Poles: 2
from O-Z/Gedney
KEY TYPE. 3/4 INCH NPSM SIZE. 1NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC CONTACT RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE. 2 POSITION(S). LEFT-RIGHT THROW [See More]
- Actuator Type: Keylock
- Positions per Pole: 2
- AC Voltage Rating: 600
- Dimensions: 3/4 INCH NPSM
from RAFI GmbH & Co. KG
LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic design and the established terminal and legending concept make the LUMOTAST 75 series one of your most reliable... [See More]
- Actuator Type: Keylock
- Current Rating: 4.0
- Construction: Multideck
- AC Voltage Rating: 250
from LCSC Electronics Technology (HK) Limited
50gf@ ±10gf 12V 茶 轴 2 Plugin Mechanical Keyboard Shaft ROHS [See More]
- Actuator Type: Keylock
- Operating Temperature: -4 to 176
- DC Voltage Rating: 12
from Progressive Automations
The RC-19 rocker switch is an ideal control option for controlling linear actuators. This model is a key switch, just insert the key and turn the switch to extend the actuator and turn it the other way to retract it. The key can only be removed when the switch is in the Neutral position. The keys... [See More]
- Actuator Type: Keylock
- DC Voltage Rating: 12
- Current Rating: 10.0
- Stop Style: Fixed Stop
from Automation24, Inc.
The black key operated switch 3SU10004BF010AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows easy... [See More]
- Actuator Type: Keylock
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
- Operating Temperature: -13 to 158
from Radwell International
KEYLOCK SWITCH RECTANGULAR 2POS 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Type: Keylock
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Type: Keylock
- Actuator Material: Metallic
- Base Material: Thermoplastic / Plastic
- Stop Style: Fixed Stop
from Littelfuse, Inc.
This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]
- Actuator Type: Keylock
- Current Rating: 10.0
- Construction: Single
- Terminal Type: Screw Terminals; 3 Screw
from C&K Components
Features/Benefits. Multi-pole and multi-position. Positive detent. Low level and power capability. Typical Applications. Computer servers. Point-of-sale terminals. Cash registers [See More]
- Actuator Type: Keylock
- Current Rating: 4.0
- Construction: Single
- AC Voltage Rating: 250
from Eaton Corporation
KEY REMOVE LEFT TYPE. 30.5 MM SIZE. 1NO-1NC CONTACT CONFIGURATION. MAINTAINED/MOMENTARY OPERATION TYPE. 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING. UL 508, CSA C22.2, CE APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 600
- Current Rating: 10.0
- DC Voltage Rating: 250
from Waldom Electronics
SPST CONTACT CONFIGURATION. ON/OFF OPERATION TYPE. SCREW TERMINAL TYPE. BRASS TERMINAL MATERIAL. BRASS KEY MATERIAL. 2.5 AMPERE CONTACT AC CURRENT. 120 V CONTACT AC VOLTAGE. 1 AMPERE CONTACT DC CURRENT. 46 V CONTACT DC VOLTAGE [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 120
- Current Rating: 1.0
- DC Voltage Rating: 46
from Grayhill, Inc.
Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]
- Actuator Type: Keylock
- Current Rating: 0.2
- Construction: Multideck
- Base Material: Metallic
from Galco Industrial Electronics
KEY SWITCH, 2-POS MAINT, 1NO/1NC, [See More]
- Actuator Type: Keylock
from Honeywell Sensing & IoT
2 or 3 positions, maintained, (90 � throw) and momentary action, (60 � throw). 5-bit key combinations. UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded). [See More]
- Actuator Type: Keylock
- Terminal Type: Solder Terminals; Quick-Connect
- Number of Poles: 2
from RAFI GmbH & Co. KG
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]
- Actuator Type: Keylock
- Current Rating: 0.0
- Construction: Single
- AC Voltage Rating: 250
from LCSC Electronics Technology (HK) Limited
50gf@ ±10gf 12V 白 轴 2 Plugin Mechanical Keyboard Shaft ROHS [See More]
- Actuator Type: Keylock
- Operating Temperature: -4 to 176
- DC Voltage Rating: 12
from Automation24, Inc.
The black key operated switch 3SU10004BF110AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and allows easy... [See More]
- Actuator Type: Keylock
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
- Operating Temperature: -13 to 158
from Radwell International
KEYLOCK SWITCH STANDARD SOLDER LUG 30DEG 1 D / GRAYHILL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Type: Keylock
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Type: Keylock
- Actuator Material: Metallic
- Base Material: Thermoplastic / Plastic
- Angle of Throw: 45
from Littelfuse, Inc.
This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]
- Actuator Type: Keylock
- Terminal Type: Screw Terminals; 3 Screw
- Construction: Single
from C&K Components
Features/Benefits. Snap-together assembly allows for pre-wiring of switch. Wire lead terminations available. 4 Tumbler lock with positive detent. Typical Applications. Cable TV connectors. Automotive accessories. Computers [See More]
- Actuator Type: Keylock
- Current Rating: 4.0
- Construction: Single
- AC Voltage Rating: 250
from Eaton Corporation
KEY REMOVE ALL POSITIONS TYPE. 30.5 MM SIZE. 2NO-2NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING. UL 508, CSA C22.2, CE APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 4 POSITION(S). [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 600
- Current Rating: 10.0
- DC Voltage Rating: 250
from Waldom Electronics
SPDT CONTACT CONFIGURATION. ON/ON OPERATION TYPE. UL APPROVAL. SOLDER TERMINAL TYPE. 2 POSITION(S). COPPER TERMINAL MATERIAL. COPPER KEY MATERIAL. 4 AMPERE CONTACT AC CURRENT. 125 V CONTACT AC VOLTAGE. 4 AMPERE CONTACT DC CURRENT. 28 V CONTACT DC VOLTAGE [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 125
- Current Rating: 4.0
- DC Voltage Rating: 28
from Galco Industrial Electronics
2 FIX POS KEY REM B-C CODE 71 [See More]
- Actuator Type: Keylock
from Honeywell Sensing & IoT
2 or 3 positions, maintained, (90 � throw) and momentary action, (60 � throw). 5-bit key combinations. UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded). [See More]
- Actuator Type: Keylock
- Terminal Type: Solder Terminals; Quick-Connect
- Number of Poles: 2
from RAFI GmbH & Co. KG
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]
- Actuator Type: Keylock
- Current Rating: 4.0
- Construction: Single
- AC Voltage Rating: 250
from LCSC Electronics Technology (HK) Limited
- Mechanical Keyboard Shaft ROHS [See More]
- Actuator Type: Keylock
from Automation24, Inc.
The black key operated switch 3SU10005BL110AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]
- Actuator Type: Keylock
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
- Operating Temperature: -13 to 158
from Radwell International
KEYLOCK SWITCH, 2 POSITION, SPDT, 0.4VA (AC/DC), 20VAC, 20VDC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Type: Keylock
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Type: Keylock
- Actuator Material: Metallic
- Base Material: Thermoplastic / Plastic
- Angle of Throw: 45
from Littelfuse, Inc.
This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]
- Actuator Type: Keylock
- Current Rating: 10.0
- Construction: Single
- Base Material: Metallic
from C&K Components
Features/Benefits. Anti-static switch —exceeds 20 KV DCstatic resistance. Momentary models available. Wire leads and harnesses available. Typical Applications. Point-of-sale terminals. Cash registers. Computers [See More]
- Actuator Type: Keylock
- Current Rating: 4.0
- Construction: Single
- AC Voltage Rating: 250
from Eaton Corporation
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE. 22.5 MM SIZE. 1NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING. UL 508, CSA, CE, MTTA, LLOYDS APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. 2 POSITION(S). BLACK GLASS... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 600
- Current Rating: 10.0
- DC Voltage Rating: 600
from Waldom Electronics
TUMBLER TUBULAR LOCK TYPE. 0.88 DIA INCH SIZE. SPDT CONTACT CONFIGURATION. ON/ON OPERATION TYPE. UL APPROVAL. WIRE LEAD TERMINAL TYPE. 2 POSITION(S). COPPER TERMINAL MATERIAL. 4 AMPERE CONTACT AC CURRENT. 125 V CONTACT AC VOLTAGE. 4 AMPERE CONTACT DC CURRENT. 28 V CONTACT DC VOLTAGE. GC[T] BRAND. [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 125
- Current Rating: 4.0
- DC Voltage Rating: 28
from Galco Industrial Electronics
2 FIX POS KEY REM B-C CODE 71 MTL [See More]
- Actuator Type: Keylock
from Honeywell Sensing & IoT
2 or 3 positions, maintained, (90 � throw) and momentary action, (60 � throw). 5-bit key combinations. UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded). [See More]
- Actuator Type: Keylock
- Terminal Type: Solder Terminals; Quick-Connect
- Number of Poles: 2
from RAFI GmbH & Co. KG
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can... [See More]
- Actuator Type: Keylock
- Current Rating: 4.0
- Construction: Single
- AC Voltage Rating: 250
from LCSC Electronics Technology (HK) Limited
40gf@ ±10gf 2V~12V 银 轴 2 Plugin Mechanical Keyboard Shaft ROHS [See More]
- Actuator Type: Keylock
- DC Voltage Rating: 12
from Automation24, Inc.
The black key operated switch 3SU10304BF010AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows... [See More]
- Actuator Type: Keylock
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Operating Temperature: -13 to 158
from Radwell International
KEYLOCK SWITCH, 2 POSITIONS, SPDT, ON-ON, CIRCULAR, .4A, 28V, 10 PCB HOLE CNT, SOLDER TERMINAL, KEYLOCK ACTUATOR, THROUGH HOLE-STRAIGHT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Type: Keylock
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Type: Keylock
- Actuator Material: Metallic
- Base Material: Thermoplastic / Plastic
- Angle of Throw: 45
from Littelfuse, Inc.
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]
- Actuator Type: Keylock
- Current Rating: 10.0
- Construction: Single
- Base Material: Metallic
from C&K Components
Features/Benefits. Cost-effective security. Custom cams available. Typical Applications. Office furniture. Cash registers. Copy machines [See More]
- Actuator Type: Keylock
- Base Material: Thermoplastic / Plastic
- Construction: Single
- Actuator Material: Metallic
from Eaton Corporation
KEY REMOVE CENTER TYPE. 22.5 MM SIZE. 1NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING. UL 508, CSA, CE, MTTA, LLOYDS APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. 2 POSITION(S). CHROME PLATED BRASS BEZEL... [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 600
- Current Rating: 10.0
- DC Voltage Rating: 600
from Waldom Electronics
SPDT CONTACT CONFIGURATION. ON/ON OPERATION TYPE. UL APPROVAL. WIRE LEAD TERMINAL TYPE. 2 POSITION(S). COPPER TERMINAL MATERIAL. COPPER KEY MATERIAL. 4 AMPERE CONTACT AC CURRENT. 125 V CONTACT AC VOLTAGE. 4 AMPERE CONTACT DC CURRENT. 28 V CONTACT DC VOLTAGE [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 125
- Current Rating: 4.0
- DC Voltage Rating: 28
from Galco Industrial Electronics
2 FIX POS,KEY REM B,CODE 71 [See More]
- Actuator Type: Keylock
from Honeywell Sensing & IoT
2 or 3 positions, maintained, (90 � throw) and momentary action, (60 � throw). 5-bit key combinations. UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded). [See More]
- Actuator Type: Keylock
- Terminal Type: Solder Terminals; Quick-Connect
- Number of Poles: 2
from RAFI GmbH & Co. KG
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]
- Actuator Type: Keylock
- Current Rating: 0.0
- Construction: Single
- AC Voltage Rating: 400
from LCSC Electronics Technology (HK) Limited
40gf@ ±10gf 2V~12V 铜 轴 2 Plugin Mechanical Keyboard Shaft ROHS [See More]
- Actuator Type: Keylock
- DC Voltage Rating: 12
from Automation24, Inc.
The black key operated switch 3SU10304BF110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows... [See More]
- Actuator Type: Keylock
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Operating Temperature: -13 to 158
from Radwell International
KEYLOCK SWITCH, 3 POSITION, SP3T, 0.4VA (AC/DC), 28 VAC, 28 VDC, THROUGH HOLE, FLAT KEY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Type: Keylock
from Littelfuse, Inc.
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]
- Actuator Type: Keylock
- Current Rating: 30.0
- Construction: Single
- Base Material: Metallic
from C&K Components
Features/Benefits. Snap-in mounting. Multi-pole and multi-position. Positive detent. Typical Applications. Computers. Point-of-sale terminals. Instrumentation [See More]
- Actuator Type: Keylock
- Current Rating: 4.0
- Construction: Single
- AC Voltage Rating: 125
from Eaton Corporation
KEY REMOVE RIGHT TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). LEFT-RIGHT 60 DEG THROW. 1 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]
- Actuator Type: Keylock
- Angle of Throw: 60
- Base Material: Metallic
from Waldom Electronics
DPDT CONTACT CONFIGURATION. ON/ON/ON OPERATION TYPE. UL APPROVAL. SOLDER TERMINAL TYPE. 3 POSITION(S). COPPER TERMINAL MATERIAL. COPPER KEY MATERIAL. 4 AMPERE CONTACT AC CURRENT. 125 V CONTACT AC VOLTAGE. 4 AMPERE CONTACT DC CURRENT. 28 V CONTACT DC VOLTAGE [See More]
- Actuator Type: Keylock
- AC Voltage Rating: 125
- Current Rating: 4.0
- DC Voltage Rating: 28
from Galco Industrial Electronics
2POS B C,KEY REM B,CODE 71 CR [See More]
- Actuator Type: Keylock
from Honeywell Sensing & IoT
2 or 3 positions, maintained, (90 � throw) and momentary action, (60 � throw). 5-bit key combinations. UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded). [See More]
- Actuator Type: Keylock
- Terminal Type: Solder Terminals; Quick-Connect
- Number of Poles: 2
from RAFI GmbH & Co. KG
RAFIX 30 FS+ control components are not only real eye-catchers. They ’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect ” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat... [See More]
- Actuator Type: Keylock
- Current Rating: 4.0
- Construction: Single
- AC Voltage Rating: 250
from LCSC Electronics Technology (HK) Limited
50gf@ ±10gf 2V~12V 厚 金 轴 2 Plugin Mechanical Keyboard Shaft ROHS [See More]
- Actuator Type: Keylock
- DC Voltage Rating: 12
from Automation24, Inc.
The black key operated switch 3SU10305BL110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]
- Actuator Type: Keylock
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Operating Temperature: -13 to 158
from Radwell International
KEY-TYPE SELECTOR SWITCH, SQUARE (A165K-A), KEYLOCK, WITH 2 KEYS, 2 POS, DPDT, AUTOMATIC RESET METHOD, KEY RELEASE POSITION: LEFT, 5 AMP, 125 V. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Type: Keylock
from Littelfuse, Inc.
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]
- Actuator Type: Keylock
- Current Rating: 20.0
- Construction: Single
- Base Material: Metallic
from C&K Components
Features/Benefits. International agency listings. Snap-in mounting. Wire lead terminations available. 5 Tumbler lock with positive detent. Typical Applications. Computers. Point-of-sale terminals. Marine equipment [See More]
- Actuator Type: Keylock
- Current Rating: 4.0
- Construction: Single
- AC Voltage Rating: 250
from Eaton Corporation
KEY REMOVE RIGHT TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 2 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]
- Actuator Type: Keylock
- Angle of Throw: 60
- Base Material: Metallic
from Waldom Electronics
DPDT CONTACT CONFIGURATION. ON/OFF/ON OPERATION TYPE. SCREW TERMINAL TYPE. STEEL TERMINAL MATERIAL. STEEL KEY MATERIAL. 0.5 AMPERE CONTACT DC CURRENT. 6 V CONTACT DC VOLTAGE [See More]
- Actuator Type: Keylock
- DC Voltage Rating: 6
- Current Rating: 0.5
- Number of Poles: 2
from Galco Industrial Electronics
Key Selector, Non-Flush, __22/25, 2 [See More]
- Actuator Type: Keylock
from Honeywell Sensing & IoT
2 or 3 positions, maintained, (90 � throw) and momentary action, (60 � throw). 5-bit key combinations. UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded). [See More]
- Actuator Type: Keylock
- Terminal Type: Solder Terminals; Quick-Connect
- Number of Poles: 2
from RAFI GmbH & Co. KG
The RAFI key switch series with mounting hole diameters of 22 and 30 mm is perfect for simple integration in your application. This is ensured thanks to the low overall height and mounting depth as well as the RAMO EDGE mounting bracket and the Plug & Play M12 terminal. RAMO AT A GLANCE. [See More]
- Actuator Type: Keylock
- Base Material: Thermoplastic / Plastic
- Construction: Single
- Actuator Material: Thermoplastic / Plastic
from LCSC Electronics Technology (HK) Limited
50gf@ ±10gf 2V~12V 蓝 轴 2 Plugin Mechanical Keyboard Shaft ROHS [See More]
- Actuator Type: Keylock
- DC Voltage Rating: 12
from Automation24, Inc.
The black key operated switch 3SU10504BF010AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows... [See More]
- Actuator Type: Keylock
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Operating Temperature: -13 to 158
from Radwell International
SWITCH, KEYLOCK, 2POS, SPDT, 3A, 250V . FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Type: Keylock
from Littelfuse, Inc.
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]
- Actuator Type: Keylock
- Current Rating: 10.0
- Construction: Single
- Base Material: Metallic
from C&K Components
Features/Benefits. Low profile design. Multi-pole and multi-position. Panel and PCB mounting. Variety of termination styles. RoHS Compliant. Typical Applications. CATV. Low cost security devices. Lawn equipment [See More]
- Actuator Type: Keylock
- Current Rating: 4.0
- Construction: Single
- AC Voltage Rating: 250
from Eaton Corporation
KEY REMOVE CENTER, KEY REMOVE RIGHT TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 2 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]
- Actuator Type: Keylock
- Angle of Throw: 60
- Base Material: Metallic
from Galco Industrial Electronics
SEL SW KEY-L 2P 45 BKBZ C2 [See More]
- Actuator Type: Keylock
from Honeywell Sensing & IoT
2 or 3 positions, maintained, (90 � throw) and momentary action, (60 � throw). 5-bit key combinations. UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded). [See More]
- Actuator Type: Keylock
- Terminal Type: Solder Terminals; Quick-Connect
- Number of Poles: 2
from RAFI GmbH & Co. KG
The keylock switches in this series offer up to 4 switching positions each. Due to the special shape of the key, this enables up to 10,000 different locking positions. The priority switch model comes with different switching positions depending on the key. According to authorization level, the key... [See More]
- Actuator Type: Keylock
- Current Rating: 0.1
- Construction: Single
- AC Voltage Rating: 35
from LCSC Electronics Technology (HK) Limited
50gf@ ±10gf 2V~12V 红 轴 2 Plugin Mechanical Keyboard Shaft ROHS [See More]
- Actuator Type: Keylock
- DC Voltage Rating: 12
from Automation24, Inc.
The black key operated switch 3SU10504BF110AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows... [See More]
- Actuator Type: Keylock
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Operating Temperature: -13 to 158
from Radwell International
DISCONTINUED BY MANUFACTURER, KEYLOCK SWITCH, 2 POSITION SQUARE, STANDAR LOCK: DOM 7E 311, 18X18MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Type: Keylock
from Littelfuse, Inc.
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]
- Actuator Type: Keylock
- Current Rating: 10.0
- Construction: Single
- Base Material: Metallic
from Eaton Corporation
KEY REMOVE RIGHT TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]
- Actuator Type: Keylock
- Angle of Throw: 60
- Base Material: Metallic
from Galco Industrial Electronics
2-POS MTN KEY SEL SWTCH SIL-BZL WD-0-I [See More]
- Actuator Type: Keylock
from Honeywell Sensing & IoT
2 or 3 positions, maintained, (90 � throw) and momentary action, (60 � throw). 5-bit key combinations. UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded). [See More]
- Actuator Type: Keylock
- Terminal Type: Solder Terminals; Quick-Connect
- Number of Poles: 2
from LCSC Electronics Technology (HK) Limited
60gf@ ±10gf 2V~12V 黑 轴 2 Plugin Mechanical Keyboard Shaft ROHS [See More]
- Actuator Type: Keylock
- Operating Temperature: 14 to 158
- DC Voltage Rating: 12
from Automation24, Inc.
The black key operated switch 3SU10505BL110AA0 from Siemens is distinguished by its ergonomic design with shine metal collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]
- Actuator Type: Keylock
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Operating Temperature: -13 to 158
from Radwell International
SWITCH KEY, FOR USE WITH 99 SERIES KEYLOCK SWITCHES, SPARE KEY, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Type: Keylock
from Littelfuse, Inc.
Picture shows connector AND typical 95060 switch. #31101 is plug and wires only.Wires and Deutsch-type connector suitable for Cole Hersee 95060 95061 and 95062 series Sealed Key Switches [See More]
- Actuator Type: Keylock
- Construction: Single
from Eaton Corporation
KEY REMOVE LEFT TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]
- Actuator Type: Keylock
- Angle of Throw: 60
- Base Material: Metallic
from Galco Industrial Electronics
2-POS MOM KEY SEL SWTCH SIL-BZL WD-0 [See More]
- Actuator Type: Keylock
from Honeywell Sensing & IoT
2 or 3 positions, maintained, (90 � throw) and momentary action, (60 � throw). 5-bit key combinations. UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded). [See More]
- Actuator Type: Keylock
- Terminal Type: Solder Terminals; Quick-Connect
- Number of Poles: 2
from LCSC Electronics Technology (HK) Limited
2V~12V - Mechanical Keyboard Shaft ROHS [See More]
- Actuator Type: Keylock
- DC Voltage Rating: 12
from Automation24, Inc.
The black key operated switch 3SU11004BF111BA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm is... [See More]
- Actuator Type: Keylock
- Terminal Type: Screw Terminals
- Base Material: Thermoplastic / Plastic
- Features: Has CE Certification; Has CSA Certification; Is UL listed
from Radwell International
KEYLOCK SWITCH, 4AMP, 125VAC, 28VDC, SPDT CONTACT FORM, W/FLAT KEY ACUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Type: Keylock
from Littelfuse, Inc.
Picture shows connector AND typical 95060 switch. #31101 is plug and wires only.Wires and Deutsch-type connector suitable for Cole Hersee 95060 95061 and 95062 series Sealed Key Switches [See More]
- Actuator Type: Keylock
- Construction: Single
from Eaton Corporation
KEY REMOVE CENTER TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]
- Actuator Type: Keylock
- Angle of Throw: 60
- Base Material: Metallic
from Galco Industrial Electronics
3-POS MOM KEY SEL SWTCH SIL-BZL WD-0 [See More]
- Actuator Type: Keylock
from Honeywell Sensing & IoT
2 or 3 positions, maintained, (90 � throw) and momentary action, (60 � throw). 5-bit key combinations. UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded). [See More]
- Actuator Type: Keylock
- Terminal Type: Solder Terminals; Quick-Connect
- Number of Poles: 2
from LCSC Electronics Technology (HK) Limited
2V~12V - Mechanical Keyboard Shaft ROHS [See More]
- Actuator Type: Keylock
- DC Voltage Rating: 12
from Radwell International
KEYLOCK SWITCH, 2 POSITION, SPDT, ON-ON, 4A (AC/DC), 125 VAC, 28 VDC, PANEL MOUNT, TUBE KEY, SOLDER LUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Type: Keylock