UL Listing Mark Rotary Switches
from DigiKey
Selector Switch 2 Position DPST-NO/NC 5A (AC) 250V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 1000000
- Current Rating: 5.0
- Terminal Type: Solder Terminals
from SCHURTER Inc
Description. Voltage Selector, 2 stage. Series-parallel connections. Solder terminals [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Terminal Type: Solder Terminals
- Initial Contact Resistance: 10
- Operating Temperature: -40 to 185
from DigiKey
Selector Switch 2 Position DPST-NO/NC 5A (AC) 250V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 1000000
- Current Rating: 5.0
- Terminal Type: Solder Terminals
from SCHURTER Inc
Description. Voltage Selector, 2 stage. Series-parallel connections. PCB terminals [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Terminal Type: Solder Terminals
- Initial Contact Resistance: 10
- Operating Temperature: -40 to 185
from DigiKey
Selector Switch 2 Position 4PST-2NO/2NC 5A (AC) 250V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 1000000
- Current Rating: 5.0
- Terminal Type: Solder Terminals
from SCHURTER Inc
Description. Voltage Selector, 3 stages. Step switch. Solder terminals [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Terminal Type: Solder Terminals
- Initial Contact Resistance: 10
- Operating Temperature: -40 to 185
from DigiKey
Selector Switch 2 Position DPDT 5A (AC/DC) 250V Panel Mount [See More]
- Features: Has CSA Certification; Is UL listed
- Mechanical Life: 100000
- Current Rating: 5.0
- Operating Temperature: -4 to 158
from SCHURTER Inc
Description. Voltage Selector, 3 stages. Step switch. PCB terminals [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Terminal Type: Solder Terminals
- Initial Contact Resistance: 10
- Operating Temperature: -40 to 185
from DigiKey
SWITCH SELECT 2POS DPST 175A 36V [See More]
- Features: Is UL listed
- Operating Temperature: -40 to 185
- Current Rating: 175.0
from SCHURTER Inc
Description. Voltage Selector, 6 stages. Series-parallel connections. Solder terminals [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Terminal Type: Solder Terminals
- Initial Contact Resistance: 10
- Operating Temperature: -40 to 185
from DigiKey
SWITCH SELECT 2POS DPST 125A 32V [See More]
- Features: Is UL listed
- Current Rating: 125.0
from SCHURTER Inc
Description. Voltage Selector, 6 stages. Series-parallel connections. PCB terminals [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Terminal Type: Solder Terminals
- Initial Contact Resistance: 10
- Operating Temperature: -40 to 185
from DigiKey
SWITCH SELECT 4POS SP3T 10A 36V [See More]
- Features: Has CE Certification; Is UL listed
- Current Rating: 10.0
from SCHURTER Inc
Description. Voltage Selector, 6 stages. Step switch. Solder terminals [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Terminal Type: Solder Terminals
- Initial Contact Resistance: 10
- Operating Temperature: -40 to 185
from DigiKey
22MM/WITH LIGHT 24V/90/IP65/1NC [See More]
- Features: Has CE Certification; Is UL listed
- Mechanical Life: 500000
- Current Rating: 8.0
- Operating Temperature: -13 to 158
from DigiKey
Selector Switch 2 Position SPST-NO 10A (AC), 8A (DC) 110V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 500000
- Current Rating: 10.0
- Terminal Type: Screw Terminals
from DigiKey
Selector Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 110V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 500000
- Current Rating: 10.0
- Terminal Type: Screw Terminals
from DigiKey
Selector Switch 2 Position DPDT 1A (AC/DC) 120V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 250000
- Current Rating: 1.0
- Terminal Type: Solder Terminals
from DigiKey
Selector Switch 3 Position DPST-NO 10A (AC), 8A (DC) 110V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 500000
- Current Rating: 10.0
- Terminal Type: Screw Terminals
from DigiKey
Selector Switch 3 Position DPST-NO 10A (AC), 8A (DC) 110V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 500000
- Current Rating: 10.0
- Terminal Type: Screw Terminals
from DigiKey
Selector Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 110V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 500000
- Current Rating: 10.0
- Terminal Type: Screw Terminals
from DigiKey
Selector Switch 2 Position DPST-NO 10A (AC), 8A (DC) 110V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 500000
- Current Rating: 10.0
- Terminal Type: Screw Terminals
from DigiKey
Selector Switch 3 Position DPST-NO 10A (AC), 8A (DC) 110V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 500000
- Current Rating: 10.0
- Terminal Type: Screw Terminals
from DigiKey
Selector Switch 2 Position SPST-NO 10A (AC), 8A (DC) 110V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 500000
- Current Rating: 10.0
- Terminal Type: Screw Terminals
from DigiKey
Selector Switch 2 Position SPDT 5A (AC/DC) 125V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 250000
- Current Rating: 5.0
- Terminal Type: Solder Terminals
from DigiKey
Selector Switch 2 Position SPDT 100mA (AC/DC) 125V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 250000
- Current Rating: 0.1
- Terminal Type: PC Pins
from DigiKey
Selector Switch 2 Position SPDT 5A (AC/DC) 125V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 250000
- Current Rating: 5.0
- Terminal Type: Solder Terminals
from DigiKey
Selector Switch 2 Position DPDT 5A (AC/DC) 125V Panel Mount [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 250000
- Current Rating: 5.0
- Terminal Type: Solder Terminals
from DigiKey
SWITCH SELECT 2POS SPST 10A 110V [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 5000000
- Current Rating: 10.0
- Terminal Type: Screw Terminals
from DigiKey
SWITCH SELECTOR [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 500000
- Current Rating: 10.0
- Terminal Type: Screw Terminals
from DigiKey
SWITCH SELECT 3POS DPST 10A 110V [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 500000
- Current Rating: 10.0
- Terminal Type: Screw Terminals
from DigiKey
SWITCH SELECT 3POS 4PST 10A 110V [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Mechanical Life: 500000
- Current Rating: 10.0
- Terminal Type: Screw Terminals
from Appleton Electric
KEY TYPE. 1NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. COPPER-FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE CONTACT RATING. UL 1203, CSA C22.2, CE APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 2 POSITION(S). [See More]
- Features: Has CSA Certification; Is UL listed
- AC Voltage Rating: 600
- Actuator Type: Keylock
- Base Material: Metallic
from Panel Components & Systems, Inc.
The M221 switch is designed for main and auxiliary circuits operated. by hand as ON/OFF, code, gang, changeover, multi-step, instrument or motor switches. The modular design offers different switching stages which can be easily assembled and disassembled. Spring pressure keeps the bridge closed and... [See More]
- Features: Has CSA Certification; Is UL listed
- Actuator Type: Knobbed Shaft
- Construction: Single
- Current Rating: 20.0
from Automation24, Inc.
ID key operated switch 3SU10004WS100AA0 from Siemens can be used as reliable identification of personnel for greater plant security. A factory encoded authorization is embedded on every compatible key, offering varying levels of access. Each position of the switch is determined by key color. [See More]
- Features: Has CE Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
- Actuator Type: Keylock
- Operating Temperature: -13 to 158
from O-Z/Gedney
KNOB LEVER TYPE. 1NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. COPPER-FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC CONTACT RATING. UL 886, CSA C22.2 APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G... [See More]
- Features: Has CSA Certification; Is UL listed
- Base Material: Metallic
- AC Voltage Rating: 600
- Positions per Pole: 2
from Grayhill, Inc.
Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]
- Features: Wiping Contacts; Is UL listed
- Actuator Type: Bare Shaft
- Construction: Multideck
- Current Rating: 5.0
from OMEGA Engineering, Inc.
The 30.5 mm selector switches features a zinc die cast construction with chrome-plated housing and mounting nut. The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite through... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed; DustProof; Weather resistant or waterproof
- Current Rating: 0.5
- Actuator Type: Keylock (optional feature); Knobbed Shaft
- AC Voltage Rating: 120
from NSI Industries LLC
SPST CONTACT CONFIGURATION. ON/OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 3 AMPERE AT 125 VAC, 1 AMPERE AT 250 VAC CURRENT RATING. WIRE LEAD TERMINAL TYPE. 773 MODEL [See More]
- Features: Has CSA Certification; Is UL listed
- AC Voltage Rating: 250
- Current Rating: 3.0
- Terminal Type: Wire Leads
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 12.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Carling Technologies, Inc.
The R135-Series rotary switches are AC/DC rated single pole, single throw switches. They are "L" rated up to 3 amps, and feature an On-Off repeating action. They are available with a black or white nylon actuating knob, nylon snap-in bracket or nickel plated brass bushing. [See More]
- Features: Has CSA Certification; Is UL listed
- Actuator Type: Knobbed Shaft
- Construction: Single
- Current Rating: 3.0
from RAFI GmbH & Co. KG
LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic design and the established terminal and legending concept make the LUMOTAST 75 series one of your most reliable... [See More]
- Features: Momentary (optional feature); Has CSA Certification; Is UL listed
- Actuator Type: Keylock
- Construction: Multideck
- Current Rating: 4.0
from Selectric, Inc.
Fused, NEMA 3R enclosure, lockable off position, fuse block & lugs included [See More]
- Features: Is UL listed
- Actuator Type: Knobbed Shaft
- Construction: Single
- Current Rating: 30.0
from Appleton Electric
KNOB TYPE. 1/2 INCH SIZE. 1NO-1NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. COPPER-FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE CONTACT RATING. UL 508/698/1203 APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 2... [See More]
- Features: Is UL listed
- AC Voltage Rating: 600
- Actuator Type: Knobbed Shaft
- Base Material: Metallic
from Panel Components & Systems, Inc.
The M225 switch is designed for main and auxiliary circuits operated by hand as ON/OFF, code, gang, changeover, multi-step, instrument or motor switches. The modular design offers different switching stages which can be easily assembled and disassembled. Spring pressure keeps the bridge closed and a... [See More]
- Features: Has CSA Certification; Is UL listed
- Actuator Type: Knobbed Shaft
- Construction: Single
- Current Rating: 25.0
from Automation24, Inc.
The black key operated switch 3SU10004BF010AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows easy... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
- Actuator Type: Keylock
- Operating Temperature: -13 to 158
from Grayhill, Inc.
Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]
- Features: Is UL listed
- Actuator Type: Bare Shaft
- Construction: Single
- Current Rating: 15.0
from NSI Industries LLC
SPST CONTACT CONFIGURATION. OFF/ON/ON/ON OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 3 AMPERE AT 125 VAC, 1 AMPERE AT 250 VAC CURRENT RATING. WIRE LEAD TERMINAL TYPE. 773 MODEL [See More]
- Features: Has CSA Certification; Is UL listed
- AC Voltage Rating: 250
- Current Rating: 3.0
- Terminal Type: Wire Leads
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 12.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from RAFI GmbH & Co. KG
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]
- Features: Momentary (optional feature); Has CSA Certification; Is UL listed; DustProof; Weather resistant or waterproof
- Actuator Type: Keylock
- Construction: Single
- Current Rating: 0.0
from Appleton Electric
KNOB TYPE. 1/2 INCH SIZE. 2NO-2NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. COPPER-FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE CONTACT RATING. UL 508/698/1203 APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 3... [See More]
- Features: Is UL listed
- AC Voltage Rating: 600
- Actuator Type: Knobbed Shaft
- Base Material: Metallic
from Automation24, Inc.
The black key operated switch 3SU10004BF110AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and allows easy... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
- Actuator Type: Keylock
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 12.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from RAFI GmbH & Co. KG
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]
- Features: Momentary (optional feature); Is UL listed; DustProof; Weather resistant or waterproof
- Actuator Type: Keylock
- Construction: Single
- Current Rating: 4.0
from Appleton Electric
KNOB TYPE. 1/2 INCH NPSM SIZE. 1NO-1NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. COPPER-FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE CONTACT RATING. UL 508/698/1203 APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. [See More]
- Features: Is UL listed
- AC Voltage Rating: 600
- Actuator Type: Knobbed Shaft
- Base Material: Metallic
from Automation24, Inc.
The black key operated switch 3SU10005BL110AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
- Actuator Type: Keylock
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 12.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from RAFI GmbH & Co. KG
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can... [See More]
- Features: Momentary (optional feature); Is UL listed; DustProof; Weather resistant or waterproof
- Actuator Type: Keylock
- Construction: Single
- Current Rating: 4.0
from Appleton Electric
KNOB TYPE. 1/2 INCH NPSM SIZE. 2NO-2NC CONTACT CONFIGURATION. MAINTAINED/MOMENTARY OPERATION TYPE. COPPER-FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE CONTACT RATING. UL 508/698/1203 APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G... [See More]
- Features: Is UL listed
- AC Voltage Rating: 600
- Actuator Type: Knobbed Shaft
- Base Material: Metallic
from Automation24, Inc.
The black key operated switch 3SU10304BF010AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Keylock
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 12.0
- Actuator Type: Keylock
- Base Material: Thermoplastic / Plastic
from RAFI GmbH & Co. KG
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]
- Features: Momentary (optional feature); Has CSA Certification; Is UL listed; DustProof; Weather resistant or waterproof
- Actuator Type: Keylock
- Construction: Single
- Current Rating: 0.0
from Appleton Electric
MAINTAINED OPERATION TYPE. UL 508, UL 698, UL 1604, UL (US AND CANADA), CSA C22.2 APPROVAL. CLASS I DIV 2 GROUP B C D, CLASS II GROUP E F G, CLASS III, CLASS I ZONE 2 GROUP IIC ENCLOSURE. FIBERGLASS REINFORCED THERMOPLASTIC POLYESTER BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT THROW. UNICODE[R]... [See More]
- Features: Has CSA Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
The black key operated switch 3SU10304BF110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Keylock
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 12.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from RAFI GmbH & Co. KG
RAFIX 30 FS+ control components are not only real eye-catchers. They ’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect ” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat... [See More]
- Features: Momentary (optional feature); Is UL listed; DustProof; Weather resistant or waterproof
- Actuator Type: Keylock
- Construction: Single
- Current Rating: 4.0
from Automation24, Inc.
The black key operated switch 3SU10305BL110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Keylock
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 12.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
The black key operated switch 3SU10504BF010AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Keylock
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 12.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
The black key operated switch 3SU10504BF110AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Keylock
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 12.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
The black key operated switch 3SU10505BL110AA0 from Siemens is distinguished by its ergonomic design with shine metal collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Keylock
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 12.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
The black key operated switch 3SU11004BF111BA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm is... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
- Actuator Type: Keylock
- Terminal Type: Screw Terminals
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 12.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
The white selector switch 3SU10002AS600AA0 from Siemens is distinguished by its ergonomic design and plastic collar. It can be maintained in 4 positions 3h/6h/9h/12h. The device has drilling dimensions of 22 mm and allows easy installation. The selector switch 3SU10002AS600AA0 from Siemens meets all... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
- Actuator Type: Knobbed Shaft
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 12.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10022BF200AA0 selector switch is distinguished by its ergonomic design with plastic collar. The illuminable selector switch actuator with Red thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
- Actuator Type: Knobbed Shaft
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 12.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10022BF400AA0 selector switch is distinguished by its ergonomic design with plastic collar. The illuminable selector switch actuator with green thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
- Actuator Type: Knobbed Shaft
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 12.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10022BF600AA0 selector switch is distinguished by its ergonomic design. The illuminable selector switch actuator with blue thumb-grip can engage in two maintained positions (0 ° - right 90 °). The device has drilling dimensions of 22 mm and allows easy installation. [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
- Actuator Type: Knobbed Shaft
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 16.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10022BF600AA0 selector switch is distinguished by its ergonomic design with plastic collar. The illuminable selector switch actuator with white thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Thermoplastic / Plastic
- Actuator Type: Knobbed Shaft
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 16.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10322BF500AA0 selector switch is distinguished by its ergonomic design with matte metal collar. The illuminable selector switch actuator with blue thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Knobbed Shaft
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 16.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10322BL600AA0 selector switch is distinguished by its ergonomic design. The illuminable selector switch actuator with thumb grip can engage in three maintained positions (left45 °-0 ° - right 45 °). The device has drilling dimensions of 22mm and allows easy... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Knobbed Shaft
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 20.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10322BN600AA0 white selector switch is distinguished by its ergonomic design with matte metal collar. The illuminable selector switch actuator with thumb grip can engage in three positions. Latching left/Momentary right/Spring return center. Actuating angle: 2x45 °,... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Knobbed Shaft
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 20.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10502AS600AA0 selector switch is distinguished by its ergonomic design with shiny metal collar. The white selector switch actuator with rotary style grip can engage in four maintained positions (4x90 °). The device has drilling dimensions of 22mm and allows easy... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Knobbed Shaft
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 20.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10522BF200AA0 red selector switch is distinguished by its ergonomic design ith shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Knobbed Shaft
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 25.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10522BF400AA0 green selector switch is distinguished by its ergonomic design with shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions (0 ° - right 90 °). The device has drilling dimensions of 22 mm and... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Knobbed Shaft
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 25.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10522BF500AA0 blue selector switch is distinguished by its ergonomic design with shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Knobbed Shaft
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 25.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10522BF600AA0 white selector switch is distinguished by its ergonomic design ith shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Knobbed Shaft
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 25.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic
from Automation24, Inc.
Siemens SIRIUS ACT 3SU10522BL600AA0 selector switch is distinguished by its ergonomic design. The illuminable selector switch actuator with thumb grip can engage in three maintained positions (left45 °-0 ° - right 45 °). The device has drilling dimensions of 22mm and allows easy... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Base Material: Metallic
- Actuator Type: Knobbed Shaft
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Current Rating: 25.0
- Actuator Type: Knobbed Shaft
- Base Material: Thermoplastic / Plastic