Fixed Stop Rotary Switches

Description

Fixed Stop Rotary Switches are devices designed to control the flow of electricity in a circuit by rotating a knob or actuator to a fixed number of positions. These switches are manufactured with predetermined stop positions that cannot be altered by the user, making them ideal for applications where consistent and repeatable settings are required.

Working Principle

Fixed Stop Rotary Switches operate by allowing the user to rotate a knob or actuator to select different electrical paths or circuits. The fixed stop mechanism ensures that the switch can only be rotated to specific, predetermined positions, which are set by the manufacturer. This design is particularly useful for applications that require precise control and repeatability, as it eliminates the possibility of user error in setting the switch to an incorrect position.

Applications

Fixed Stop Rotary Switches are commonly used in applications where precise control over multiple circuits is necessary. For example, they can be found in audio equipment to select different input sources, in industrial machinery to control various operational modes, or in telecommunications equipment to switch between different communication channels.

Advantages over other Rotary Switches

One of the primary advantages of Fixed Stop Rotary Switches over other types of rotary switches is their suitability for high-volume production environments. Since the stop positions are fixed by the manufacturer, there is no need for users to adjust the switch, reducing the potential for errors and increasing efficiency in settings that require consistent operation. This makes them particularly advantageous in applications where reliability and repeatability are critical.

Limitations

A limitation of Fixed Stop Rotary Switches is their lack of flexibility in terms of adjustability. Once manufactured, the stop positions cannot be changed, which may not be suitable for applications that require customizable settings or frequent adjustments. Additionally, they may not be ideal for low-volume or custom applications where specific stop positions are needed.

Considerations

When selecting Fixed Stop Rotary Switches, several factors should be considered. Initial costs may be higher due to the precision manufacturing required for fixed stop positions. However, operating expenses can be lower due to reduced maintenance needs and increased reliability. Durability is generally high, but the lack of adjustability may limit their use in applications requiring frequent changes. Accuracy is a strong point, as the fixed stops ensure precise positioning. Replacement and maintenance costs are typically low, as the robust design minimizes wear and tear over time.

76 Results
22mm Extended Selector Switch Operators -- 2AS2E-1
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm. Extended Selector [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • Current Rating: 10.0
22mm Key Selector Switch Operators -- 2AK2-01
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm. Non-Illuminated. Metal Switch... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 10.0
22mm Selector Switch Operators -- 2AS2-1
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Selector [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • Current Rating: 10.0
On-Off Repeating Action Switch -- R135 Series
from Carling Technologies, Inc.

The R135-Series rotary switches are AC/DC rated single pole, single throw switches. They are "L" rated up to 3 amps, and feature an On-Off repeating action. They are available with a black or white nylon actuating knob, nylon snap-in bracket or nickel plated brass bushing. [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • Current Rating: 3.0
Panel & DIN-rail Mounted Modular Selector Switches -- CMA / CMV / iCMA / iCMV
from Schneider Electric, Automation & Control

PowerLogic CMA and CMV panel mounted (48x48) selector switches. Acti 9 iCMA and iCMV DIN-rail mounted selector switches. The 48 x 48 selector switches are designed for flush-mounted installation on doors, wicket doors and front plates of enclosures and cubicles: CMA - The ammeter selector switch... [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 20.0
  • Actuator Type: Knobbed Shaft
  • AC Voltage Rating: 500
Keylock Switches -- 44L
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Continuous (no stops); Fixed Stop
  • Actuator Type: Keylock
  • Construction: Multideck
  • Current Rating: 5.0
Wireless, Maintained Two-Position Selector Switch -- RF BF 74 RWA SW915
from ZF Electronic Systems Pleasant Prairie, LLC

Wireless, maintained two-position selector switches feature an internal electrodynamic energy generator. No battery required. Displacement of the actuator generates power to send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If pushbutton switch does receive the... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • Base Material: Thermoplastic / Plastic
Key Switch - Momentary -- RC-18
from Progressive Automations

The RC-18 rocker switch is an ideal control option for controlling linear actuators. This model is a key switch, just insert the key and turn the switch to extend the actuator and turn it the other way to retract it. The key can only be removed when the switch is in the Neutral position. The keys... [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 10.0
  • Actuator Type: Keylock
  • DC Voltage Rating: 12
Series 030 -- 030-808-908
from ITW Switches USA

SUB-MINIATURE T-05 SPACE SAVER ROTARY SWITCHES. This sub-miniature rotary switch has up to 8 positions in a T-05 can. Gold contacts deliver long life and reliability. Contacts are glass to metal sealed to prevent solder flux penetration. The Series 030 can be used for manually programming a single... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • AC Voltage Rating: 125
Rotary Cam Switches -- M221
from Panel Components & Systems, Inc.

The M221 switch is designed for main and auxiliary circuits operated. by hand as ON/OFF, code, gang, changeover, multi-step, instrument or motor switches. The modular design offers different switching stages which can be easily assembled and disassembled. Spring pressure keeps the bridge closed and... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • Current Rating: 20.0
Cam Switch - PR12 Series - Without Off -- NC51DQ1
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 12.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Metal Selector Switches -- 10250T-SS
from OMEGA Engineering, Inc.

The 30.5 mm selector switches features a zinc die cast construction with chrome-plated housing and mounting nut. The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite through... [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 0.5
  • Actuator Type: Keylock (optional feature); Knobbed Shaft
  • AC Voltage Rating: 120
4 & 5 Tumbler 1-4 Pole Switchlocks -- A Keylock Series
from C&K Components

Features/Benefits. Multi-pole and multi-position. Shorting and non-shorting contacts available. Low level and power capability. PCB mounting. Typical Applications. Security alarm systems. Medical equipment. Computer servers [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 5.0
Keylock Switches -- LUMOTAST 25
from RAFI GmbH & Co. KG

The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements can be front-mounted... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 0.1
Fused Disconnect Switch -- SF6/30S
from Selectric, Inc.

Fused, NEMA 3R enclosure, lockable off position, fuse block & lugs included [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • Current Rating: 30.0
Thermocouple Input Switch Box, Type J -- 8022
from TEGAM, Inc.

6 Input Switch Box. T/C Type J. TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any single or multiple input... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • Number of Poles: 1
Keylock Switches -- 58
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 0.2
Key Switch - Non-Momentary -- RC-19
from Progressive Automations

The RC-19 rocker switch is an ideal control option for controlling linear actuators. This model is a key switch, just insert the key and turn the switch to extend the actuator and turn it the other way to retract it. The key can only be removed when the switch is in the Neutral position. The keys... [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 10.0
  • Actuator Type: Keylock
  • DC Voltage Rating: 12
Rotary Cam Switches -- M225
from Panel Components & Systems, Inc.

The M225 switch is designed for main and auxiliary circuits operated by hand as ON/OFF, code, gang, changeover, multi-step, instrument or motor switches. The modular design offers different switching stages which can be easily assembled and disassembled. Spring pressure keeps the bridge closed and a... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • Current Rating: 25.0
Cam Switch - PR12 Series - Without Off -- NC51DXQ
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 12.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Rotary Selector Switch -- OSW
from OMEGA Engineering, Inc.

For isothermal, low resistance switching of temperature measurement circuits, OMEGA offers three styles of selector switches. The OSW style features silver plated contacts, while the OSWG line includes gold plated contacts. The SW14 1/4 DIN switches come with gold or silver-plated contacts. Each... [See More]

  • Stop Style: Fixed Stop
  • Initial Contact Resistance: 4
  • Actuator Type: Knobbed Shaft
  • Positions per Pole: 2 to 34
4 & 6 Tumbler Power Switchlocks -- H Series
from C&K Components

Features/Benefits. Positive detent. Multi-pole and multi-position. Snap-together assembly. Power switching. Typical Applications. Machine controls. Elevators [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 12.0
Keylock Switches -- LUMOTAST 75 IP40
from RAFI GmbH & Co. KG

LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic design and the established terminal and legending concept make the LUMOTAST 75 series one of your most reliable... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Multideck
  • Current Rating: 4.0
Thermocouple Input Switch Box, Type K -- 8012
from TEGAM, Inc.

6 Input Switch Box. T/C Type K. TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any single or multiple input... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • Number of Poles: 1
Keylock Switches -- 71J
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Multideck
  • Current Rating: 0.2
Turn Switch - Momentary -- RC-16
from Progressive Automations

The RC-16 rocker switch is an ideal control option to control linear actuators. This model is a turn switch, just flick the switch one direction to extend your actuator and flick it the opposite direction to retract. Please be aware that you may require a relay for actuator control. [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 10.0
  • Actuator Type: Knobbed Shaft
  • DC Voltage Rating: 12
Cam Switch - PR12 Series -- NB01AC113
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 12.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Selector Switches Heavy-Duty/Oil Tight -- OMPBD7-SS 22mm Selector Switches
from OMEGA Engineering, Inc.

Omega's rugged OMPBD7 selector switches offer maximum flexibility and a wide choice for all applications. This 22 mm selector switch is aesthetically appealing and modularly designed to make assembly. The OMPBD7 Selector Switch operators are available in two different body styles to meet every... [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 10.0
  • Actuator Type: Keylock (optional feature); Knobbed Shaft
  • AC Voltage Rating: 15
4 Tumbler Miniature Switchlocks -- YF Series
from C&K Components

Features/Benefits. Multi-pole and multi-position. Positive detent. Low level and power capability. Typical Applications. Computer servers. Point-of-sale terminals. Cash registers [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 4.0
Keylock Switches -- RAFIX 16 F
from RAFI GmbH & Co. KG

There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 0.0
Thermocouple Input Switch Box, Type T -- 8052
from TEGAM, Inc.

6 Input Switch Box. T/C Type T. TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any single or multiple input... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • Number of Poles: 1
Multi-Deck Rotary Switches -- 53
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Bare Shaft
  • Construction: Multideck
  • Current Rating: 0.2
Turn Switch - Non-Momentary -- RC-17
from Progressive Automations

The RC-17 rocker switch is an ideal control option to control linear actuators. This model is a turn switch, just turn the switch one direction to extend your actuator and turn it the opposite direction to retract. Please be aware that you may require a relay for actuator control. [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 10.0
  • Actuator Type: Knobbed Shaft
  • DC Voltage Rating: 12
Cam Switch - PR12 Series -- NB01AC123
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 12.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
4 Tumbler Miniature Switchlocks -- YM Series
from C&K Components

Features/Benefits. Snap-together assembly allows for pre-wiring of switch. Wire lead terminations available. 4 Tumbler lock with positive detent. Typical Applications. Cable TV connectors. Automotive accessories. Computers [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 4.0
Keylock Switches -- RAFIX 22 FS+
from RAFI GmbH & Co. KG

The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 4.0
Multi-Deck Rotary Switches -- 71
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Bare Shaft
  • Construction: Multideck
  • Current Rating: 0.2
Cam Switch - PR12 Series -- NB01AC1C1
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 12.0
  • Actuator Type: Keylock
  • Base Material: Thermoplastic / Plastic
4, 5 & 6 Tumbler Switchlocks -- Y Series
from C&K Components

Features/Benefits. Anti-static switch —exceeds 20 KV DCstatic resistance. Momentary models available. Wire leads and harnesses available. Typical Applications. Point-of-sale terminals. Cash registers. Computers [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 4.0
Keylock Switches -- RAFIX 22 FSR
from RAFI GmbH & Co. KG

Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 4.0
Multi-Deck Rotary Switches -- 8
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Bare Shaft
  • Construction: Multideck
  • Current Rating: 4.0
Cam Switch - PR12 Series -- NB01AQ1
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 12.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
5 Tumbler Miniature Camlocks -- PL Series
from C&K Components

Features/Benefits. Cost-effective security. Custom cams available. Typical Applications. Office furniture. Cash registers. Copy machines [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Base Material: Thermoplastic / Plastic
Keylock Switches -- RAFIX 22 QR
from RAFI GmbH & Co. KG

The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 0.0
Single Deck Rotary Switches -- 19
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Bare Shaft
  • Construction: Single
  • Current Rating: 15.0
Cam Switch - PR12 Series -- NB01AX80
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 12.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
5 Tumbler Miniature Snap-in Switchlocks -- PF Series
from C&K Components

Features/Benefits. Snap-in mounting. Multi-pole and multi-position. Positive detent. Typical Applications. Computers. Point-of-sale terminals. Instrumentation [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 4.0
Keylock Switches -- RAFIX 30 FS+
from RAFI GmbH & Co. KG

RAFIX 30 FS+ control components are not only real eye-catchers. They ’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect ” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 4.0
Single Deck Rotary Switches -- 24
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Bare Shaft
  • Construction: Single
  • Current Rating: 1.0
Cam Switch - PR12 Series -- NB01AXQ
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 12.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
5 Tumbler Miniature Snap-in Switchlocks -- PM Series
from C&K Components

Features/Benefits. International agency listings. Snap-in mounting. Wire lead terminations available. 5 Tumbler lock with positive detent. Typical Applications. Computers. Point-of-sale terminals. Marine equipment [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 4.0
Keylock Switches -- Round and Rectangular Collars
from RAFI GmbH & Co. KG

The keylock switches in this series offer up to 4 switching positions each. Due to the special shape of the key, this enables up to 10,000 different locking positions. The priority switch model comes with different switching positions depending on the key. According to authorization level, the key... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 0.1
Single Deck Rotary Switches -- 50
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Bare Shaft
  • Construction: Single
  • Current Rating: 0.2
Cam Switch - PR12 Series -- NC01GQ1
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 12.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Subminiature Rotary Switches -- RM Series
from C&K Components

FEATURES AND BENEFITS. Subminiature design saves space. Screwdriver slot or extended shaft. Positive detent. TYPICAL APPLICATIONS. Audio & visual equipment. Consumer electronics. Telecom equipment [See More]

  • Stop Style: Continuous (no stops) (optional feature); Fixed Stop
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • Current Rating: 0.5
Single Deck Rotary Switches -- 5000
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Bare Shaft
  • Construction: Single
  • Current Rating: 1.0
Cam Switch - PR12 Series -- NC01GXQ
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 12.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Subminiature Rotary Switches -- RW Series
from C&K Components

Features/Benefits. 8 and 10 positions. SMT version. Subminiature design. Features/Benefits. Digital cameras. Audio & visual equipment. Consumer electronics. Selector dial interface [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Bare Shaft (optional feature); Flush Actuator (optional feature); Knobbed Shaft (optional feature)
  • Construction: Single
  • Current Rating: 0.1
Single Deck Rotary Switches -- 56
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Bare Shaft
  • Construction: Single
  • Current Rating: 0.2
Cam Switch - PR12 Series -- NC51DC113
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 12.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Single Deck Rotary Switches -- 75
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Bare Shaft; Flush Actuator; Knobbed Shaft
  • Construction: Single
  • Current Rating: 0.2
Cam Switch - PR12 Series -- NC51DC123
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 12.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Single Deck Rotary Switches -- 77
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop
  • Actuator Type: Bare Shaft
  • Construction: Single
  • Current Rating: 0.2
Cam Switch - PR12 Series -- NC51DX80
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 12.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Cam Switch - PR12 Series -- NS3EV493
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 12.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Cam Switch - PR17 Series -- SB01AQ1
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 16.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Cam Switch - PR17 Series -- SC01GQ1
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 16.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Cam Switch - PR17 Series -- SS3XV483-IP65
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 16.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Cam Switch - PR21 Series - Without Off -- TC51DQ1
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 20.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Cam Switch - PR21 Series -- TB01AXQ
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 20.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Cam Switch - PR21 Series -- TS3EV493
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 20.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Cam Switch - PR26 Series - Without Off -- ZC51DQ7
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 25.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Cam Switch - PR26 Series - Without Off -- ZC51DXQ
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 25.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Cam Switch - PR26 Series -- ZB01AQ7
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 25.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Cam Switch - PR26 Series -- ZB01AXQ
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 25.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic
Cam Switch - PR26 Series -- ZC01GQ7
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Current Rating: 25.0
  • Actuator Type: Knobbed Shaft
  • Base Material: Thermoplastic / Plastic