Metallic Rotary Switches

121 Results
22mm Extended Selector Switch Operators -- 2AS2E-1
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm. Extended Selector [See More]

  • Base Material: Metallic
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • Current Rating: 10.0
Keylock Switches -- 1-1437597-1
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Recessed. Actuator Travel  : 90 °. Body Material  : Zinc Alloy. Key Changes  : 10 Standard. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Single Throw. Number of... [See More]

  • Base Material: Metallic
  • Current Rating: 1.0
  • Actuator Type: Keylock
  • Operating Temperature: 185
Cole Hersee 95522-A, 2-Position Heavy Duty Ignition Switch, Off-On, Plated Steel -- 44318 [95522-A from Cole Hersee Co.]
from Waytek, Inc.

Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 95522-A, 2-Position Ignition Switch. Category: Ignition Switches. Manufacturer: Cole Hersee. Ignition Amps: 10A. Start: 10A. [See More]

  • Base Material: Metallic
  • Terminal Type: 2 Screw
  • DC Voltage Rating: 12
22mm Key Selector Switch Operators -- 2AK2-01
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm. Non-Illuminated. Metal Switch... [See More]

  • Base Material: Metallic
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 10.0
Keylock Switches -- 1-1437597-7
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Orientation  : Top. Actuator Profile  : Recessed. Actuator Travel  : 90 °. Body Material  : Zinc Alloy. Key Changes  : 25 Standard. Configuration Features. Configuration (Pole-Throw)  : Single... [See More]

  • Base Material: Metallic
  • Current Rating: 1.0
  • Actuator Type: Keylock
  • Actuator Material: Metallic
Cole Hersee 956-3124 Heavy Duty 3-Position Ignition Switch, Off - Ign/Acc - Start -- 43923 [956-3124 from Littelfuse, Inc.]
from Waytek, Inc.

Cole Hersee 956-3124 Heavy Duty 3-Position. Category: Ignition Switches. Manufacturer: Littelfuse. Accessory Amps: 10A. Ignition Amps: 10A. Actuator: Coded Tumbler Lock, 2 Keys. Short lever actuator. O-ring seal in stem with ground terminal. Start lockout feature: Switch must go to off position... [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 12
22mm Selector Switch Operators -- 2AS2-1
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Selector [See More]

  • Base Material: Metallic
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • Current Rating: 10.0
Keylock Switches -- 1-1437598-1
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Orientation  : Top. Actuator Profile  : Recessed. Actuator Travel  : 80 °. Body Material  : Zinc Alloy. Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Number of... [See More]

  • Base Material: Metallic
  • Current Rating: 3.0
  • Actuator Type: Keylock
  • Actuator Material: Metallic
Cole Hersee 956-3126, 3-Position Heavy Duty Ignition Switch, Off-Ign/ACC-Start, Zinc Die-Cast -- 44314 [956-3126 from Cole Hersee Co.]
from Waytek, Inc.

Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 956-3126, 3-Position Heavy Duty Ignition Switch. Category: Ignition Switches. Manufacturer: Cole Hersee. Accessory Amps: 10A. [See More]

  • Base Material: Metallic
  • Terminal Type: 4 Screw
  • DC Voltage Rating: 12
Keylock Switches -- 1437597-1
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Recessed. Actuator Travel  : 90 °. Body Material  : Zinc Alloy. Key Changes  : 10 Standard. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Single Throw. Number of... [See More]

  • Base Material: Metallic
  • Current Rating: 1.0
  • Actuator Type: Keylock
  • Operating Temperature: 185
Cole Hersee 956-4107, 4-Position Heavy Duty Ignition Switch, ACC-Off-Ign/ACC-Start -- 44316 [956-4107 from Cole Hersee Co.]
from Waytek, Inc.

Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 956-4107, 4-Position Heavy Duty Ignition Switch. Category: Ignition Switches. Manufacturer: Cole Hersee. Accessory Amps: 10A. [See More]

  • Base Material: Metallic
  • Terminal Type: 4" Screw
  • DC Voltage Rating: 12
Keylock Switches -- 1437597-7
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Recessed. Actuator Travel  : 90 °. Body Material  : Zinc Alloy. Key Changes  : 10 Standard. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Single Throw. Number of... [See More]

  • Base Material: Metallic
  • Current Rating: 1.0
  • Actuator Type: Keylock
  • Operating Temperature: 185
Cole Hersee 956-4311, 4-Position Heavy Duty Ignition Switch, ACC-Off-Ign/ACC-Start -- 44315 [956-4311 from Cole Hersee Co.]
from Waytek, Inc.

Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 956-4311, 4-Position Heavy Duty Ignition Switch. Category: Ignition Switches. Manufacturer: Cole Hersee. Accessory Amps: 10A. [See More]

  • Base Material: Metallic
  • Terminal Type: 4 Blade
  • DC Voltage Rating: 12
Keylock Switches -- 1437598-4
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Travel  : 80 °. Seal Type  : Terminal Seal (Epoxy). Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of Keylock Switch Positions  : 2. Operating Function  : On... [See More]

  • Base Material: Metallic
  • Current Rating: 3.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 125
Cole Hersee 9577, 2-Position Standard Ignition Switch, Off-On, Zinc Die-Cast -- 44317 [9577 from Cole Hersee Co.]
from Waytek, Inc.

Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 9577, 2-Position Standard Ignition Switch. Category: Ignition Switches. Manufacturer: Cole Hersee. Ignition Amps: 10A. Start: 5A. [See More]

  • Base Material: Metallic
  • Terminal Type: 2 Screw
  • DC Voltage Rating: 12
Keylock Switches -- 1437598-5
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Travel  : 80 °. Seal Type  : Terminal Seal (Epoxy). Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of Keylock Switch Positions  : 2. Operating Function  : On... [See More]

  • Base Material: Metallic
  • AC Voltage Rating: 125
  • Actuator Type: Keylock
  • DC Voltage Rating: 20
Cole Hersee 9579 4-Position Ignition Switch, Acc-Off-Ign/Acc-Ign/Start, Zinc Die-Cast -- 44179 [9579 from Cole Hersee Co.]
from Waytek, Inc.

Cole Hersee 9579 Ignition Switches. Category: Ignition Switches. Manufacturer: Cole Hersee. Accessory Amps: 10A. Ignition Amps: 10A. Actuator: Coded Tumbler Lock, 2 Keys. Mounting stem: 3/4" -20. Fits 3/4" - 7/8" Hole. 5A start [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 12
Keylock Switches -- 1437598-9
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Travel  : 80 °. Seal Type  : Terminal Seal (Epoxy). Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Number of Keylock Switch Positions  : 2. Operating Function  : On... [See More]

  • Base Material: Metallic
  • Current Rating: 3.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 125
Littelfuse 75221-09 Electric Two-Speed Wiper Switch, Zinc Plated -- 43916 [75221-09 from Littelfuse, Inc.]
from Waytek, Inc.

Littelfuse 75221-09 Electric Two-Speed Wiper Switch. Category: Wiper Switches. Manufacturer: Littelfuse. Black plastic knob with metal insert and set screw, white imprint. Plated steel case 1 3/8" (34.9 mm) diameter, 3/8" (9.5 mm) long. Mounting stem 7/16" -28 thread, 3/8" long. Case Material: Zinc... [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 12
  • Current Rating: 6.0
Keylock Switches -- 2-1437597-3
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Orientation  : Top. Actuator Profile  : Recessed. Actuator Travel  : 90 °. Body Material  : Zinc Alloy. Key Changes  : 25 Standard. Configuration Features. Configuration (Pole-Throw)  : Single... [See More]

  • Base Material: Metallic
  • Current Rating: 1.0
  • Actuator Type: Keylock
  • Actuator Material: Metallic
Littelfuse 75226 Electric Two Speed Wiper Switch, Plated Steel -- 43917 [75226 from Littelfuse, Inc.]
from Waytek, Inc.

Littelfuse 75226 Electric Two Speed Wiper Switch. Category: Wiper Switches. Manufacturer: Littelfuse. Black plastic knob with metal insert and set screw, white imprint. Plated steel case 1 3/8" (34.9 mm) diameter, 3/8" (9.5 mm) long. Mounting stem 7/16" -28 thread, 3/8" long. Case Material: Plated... [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 12
  • Current Rating: 10.0
Keylock Switches -- 2-1437597-7
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Orientation  : Top. Actuator Profile  : Recessed. Actuator Travel  : 90 °. Body Material  : Zinc Alloy. Key Changes  : 25 Standard. Configuration Features. Configuration (Pole-Throw)  : Single... [See More]

  • Base Material: Metallic
  • Current Rating: 1.0
  • Actuator Type: Keylock
  • Actuator Material: Metallic
Littelfuse 75228-03 Electric Two-Speed Wiper Switch with Dynamic Parking, Zinc Plated -- 43918 [75228-03 from Littelfuse, Inc.]
from Waytek, Inc.

Littelfuse 75228-03 Electric Two-Speed Wiper Switch. Category: Wiper Switches. Manufacturer: Littelfuse. For use with motors with dynamic parking, including Robert Bosch and Sprague Devices motors. Sealed construction, including the O-ring on the shaft. Black plastic knob with metal insert and set... [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 12
  • Current Rating: 10.0
Keylock Switches -- 3-1437597-6
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Travel  : 90 °. Key Changes  : 25 Standard. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Single Throw. Number of Keylock Switch Positions  : 2. Operating Function  : Position 2... [See More]

  • Base Material: Metallic
  • Current Rating: 15.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 115
Pollak 31-103 4-Position Ignition Switch, Universal Housing, ACC-Off-Ign/ACC-Ign/Start -- 44061 [31-103 from Pollak Engineered Products]
from Waytek, Inc.

Pollak 31-103 Ignition Switches. Category: Ignition Switches. Manufacturer: Pollak. Number of Screws: 4. Accessory Amps: 30A. Ignition Amps: 8A. Actuator: Coded Tumbler Lock, 2 Keys. Mounting Pattern: 2. Keyed: Various [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 14
Pollak 31-104 4-Position Ignition Switch, PK-556 Code Keys, ACC-Off-Ign/ACC-Ign/Start -- 44062 [31-104 from Pollak Engineered Products]
from Waytek, Inc.

Pollak 31-104 Ignition Switches. Category: Ignition Switches. Manufacturer: Pollak. Number of Screws: 4. Accessory Amps: 30A. Ignition Amps: 8A. Actuator: PK-556 Coded. Tumbler Lock, 2 Keys. Mounting Pattern: 2 [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 14
  • Actuator Type: Keylock
Pollak 31-106 4-Position Ignition Switch, PK-556 Code Keys, Lockout Feature -- 44064 [31-106 from Pollak Engineered Products]
from Waytek, Inc.

Pollak 31-106 Ignition Switches. Category: Ignition Switches. Manufacturer: Pollak. Number of Screws: 4. Accessory Amps: 30A. Ignition Amps: 8A. Actuator: PK-556 Coded. Tumbler Lock, 2 Keys. Mounting Pattern: 2. Lockout feature protects starter motor [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 14
  • Actuator Type: Keylock
Pollak 31-601 3-Position Ignition Switch, PK-556 Code Keys, ACC-Off-On/ACC -- 44059 [31-601 from Pollak Engineered Products]
from Waytek, Inc.

Pollak 31-601 Ignition Switches. Category: Ignition Switches. Manufacturer: Pollak. Number of Screws: 3. Accessory Amps: 30A. Ignition Amps: 8A. Actuator: PK-556 Coded. Tumbler Lock, 2 Keys. 0.75" mounting holes [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 14
  • Actuator Type: Keylock
Pollak 31-602 2-Position Ignition Lock Switch, Universal Housing, On-Off Lock Switch -- 44065 [31-602 from Pollak Engineered Products]
from Waytek, Inc.

Pollak 31-602 Ignition Switches. Category: Ignition Switches. Manufacturer: Pollak. Number of Screws: 2. Ignition Amps: 10A. Actuator: Coded Tumbler Lock, 2 Keys. Mounting stem: 3/4" long, 3/4" diameter. Keyed: Various [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 24
Pollak 31-603 2-Position Ignition Switch, Universal Housing, PK-556 Keys, Off-On -- 44066 [31-603 from Pollak Engineered Products]
from Waytek, Inc.

Pollak 31-603 Ignition Switches. Category: Ignition Switches. Manufacturer: Pollak. Number of Screws: 2. Ignition Amps: 10A. Actuator: PK-556 Tumbler Lock, 2 Keys. Mounting stem: 3/4" long, 3/4" diameter [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 24
  • Actuator Type: Keylock
Metal Selector Switches -- 10250T-SS
from OMEGA Engineering, Inc.

The 30.5 mm selector switches features a zinc die cast construction with chrome-plated housing and mounting nut. The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite through... [See More]

  • Base Material: Metallic
  • Current Rating: 0.5
  • Actuator Type: Keylock (optional feature); Knobbed Shaft
  • AC Voltage Rating: 120
57-VLP® Series Rotary Switch -- 571-151
from Digitran Division

Made in USA, high reliability, contact factory custom configurations [See More]

  • Base Material: Metallic
  • Actuator Type: Bare Shaft; Knobbed Shaft (optional feature)
  • Construction: Single
  • Current Rating: 1.0
Key operated switch Siemens SIRIUS ACT 3SU10304BF010AA0 [3SU10304BF010AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10304BF010AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Keylock
  • Operating Temperature: -13 to 158
Explosionproof Non Illuminated Selector Switch -- AESS22KMG
from Appleton Electric

KEY TYPE. 1NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC CONTACT RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE. 2 POSITION(S). LEFT-RIGHT THROW. APPLETON[R] BRAND. [See More]

  • Base Material: Metallic
  • AC Voltage Rating: 600
  • Actuator Type: Keylock
Explosionproof Non Illuminated Selector Switch -- GO14-6G N34
from Hubbell Electrical Products

KNOB TYPE. 2NO CONTACT CONFIGURATION. MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE. ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING. UL, CSA APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS... [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Actuator Type: Knobbed Shaft
  • AC Voltage Rating: 600
Illuminated Selector Switch Operator -- 10250T5961
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MAINTAINED OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). 24/6 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. LEFT-RIGHT 60 DEG THROW. 1 CAM CODE. KNOB OR LEVER... [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking -- 75600
from Littelfuse, Inc.

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]

  • Base Material: Metallic
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • DC Voltage Rating: 12
Series 030 -- 030-808-908
from ITW Switches USA

SUB-MINIATURE T-05 SPACE SAVER ROTARY SWITCHES. This sub-miniature rotary switch has up to 8 positions in a T-05 can. Gold contacts deliver long life and reliability. Contacts are glass to metal sealed to prevent solder flux penetration. The Series 030 can be used for manually programming a single... [See More]

  • Base Material: Metallic
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • AC Voltage Rating: 125
Isolated Position Rotary Switches -- 42
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Base Material: Metallic
  • Actuator Type: Bare Shaft
  • Construction: Multideck
  • Current Rating: 1.0
Explosionproof Non Illuminated Selector Switch -- NESS22ML
from O-Z/Gedney

KNOB LEVER TYPE. 1NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. COPPER-FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC CONTACT RATING. UL 886, CSA C22.2 APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G... [See More]

  • Base Material: Metallic
  • Positions per Pole: 2
  • AC Voltage Rating: 600
  • Features: Has CSA Certification; Is UL listed
4 Tumbler Miniature Switchlocks -- YF Series
from C&K Components

Features/Benefits. Multi-pole and multi-position. Positive detent. Low level and power capability. Typical Applications. Computer servers. Point-of-sale terminals. Cash registers [See More]

  • Base Material: Metallic
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 4.0
Keylock Switches -- Series = SWTK
from Central Components Mfg.

Select Style for Specifications. This page is interactive. Select a style (see item #2 on the list to the left) and the page will display diagrams and specifications for that style. Keylock Switches. Zinc alloy diecast housing and cylinder. Bright chrome plate or stainless steel capped bezel... [See More]

  • Base Material: Metallic
  • Actuator Type: Keylock
67-VLP® Series Rotary Switch -- 672-151
from Digitran Division

All military spec materials, RoHS compliant, MIL-DTL-3786 (M option) [See More]

  • Base Material: Metallic
  • Actuator Type: Bare Shaft
  • Construction: Single
  • Current Rating: 3.0
Key operated switch Siemens SIRIUS ACT 3SU10304BF110AA0 [3SU10304BF110AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10304BF110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Keylock
  • Operating Temperature: -13 to 158
Explosionproof Non Illuminated Selector Switch -- EFKB12
from Appleton Electric

KNOB TYPE. 1/2 INCH SIZE. 1NO-1NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. COPPER-FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE CONTACT RATING. UL 508/698/1203 APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 2... [See More]

  • Base Material: Metallic
  • AC Voltage Rating: 600
  • Actuator Type: Knobbed Shaft
  • Features: Is UL listed
Explosionproof Non Illuminated Selector Switch -- GO28-2A3F20D
from Hubbell Electrical Products

KEY TYPE. 2NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. ALUMINUM ENCLOSURE MATERIAL. 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CONTACT RATING. UL, CSA APPROVAL. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE. 2 POSITION(S). [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Actuator Type: Keylock
  • AC Voltage Rating: 600
Illuminated Selector Switch Operator -- 10250T6033
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MAINTAINED OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 120/6 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. KNOB... [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking -- 75600-01
from Littelfuse, Inc.

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]

  • Base Material: Metallic
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • DC Voltage Rating: 16
Keylock Switches -- 44L
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Base Material: Metallic
  • Actuator Type: Keylock
  • Construction: Multideck
  • Current Rating: 5.0
4 Tumbler Miniature Switchlocks -- YM Series
from C&K Components

Features/Benefits. Snap-together assembly allows for pre-wiring of switch. Wire lead terminations available. 4 Tumbler lock with positive detent. Typical Applications. Cable TV connectors. Automotive accessories. Computers [See More]

  • Base Material: Metallic
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 4.0
Key operated switch Siemens SIRIUS ACT 3SU10305BL110AA0 [3SU10305BL110AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10305BL110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Keylock
  • Operating Temperature: -13 to 158
Explosionproof Non Illuminated Selector Switch -- EFKB637SRC
from Appleton Electric

KNOB TYPE. 1/2 INCH SIZE. 2NO-2NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. COPPER-FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE CONTACT RATING. UL 508/698/1203 APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 3... [See More]

  • Base Material: Metallic
  • AC Voltage Rating: 600
  • Actuator Type: Knobbed Shaft
  • Features: Is UL listed
Illuminated Selector Switch Operator -- 10250T6053
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MAINTAINED OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 380/6 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. KNOB... [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking -- 75600-04
from Littelfuse, Inc.

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]

  • Base Material: Metallic
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • DC Voltage Rating: 16
Keylock Switches -- 58
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Base Material: Metallic
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 0.2
4, 5 & 6 Tumbler Switchlocks -- Y Series
from C&K Components

Features/Benefits. Anti-static switch —exceeds 20 KV DCstatic resistance. Momentary models available. Wire leads and harnesses available. Typical Applications. Point-of-sale terminals. Cash registers. Computers [See More]

  • Base Material: Metallic
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 4.0
Key operated switch Siemens SIRIUS ACT 3SU10504BF010AA0 [3SU10504BF010AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10504BF010AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Keylock
  • Operating Temperature: -13 to 158
Explosionproof Non Illuminated Selector Switch -- SSBA13Q
from Appleton Electric

KNOB TYPE. 1/2 INCH NPSM SIZE. 1NO-1NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. COPPER-FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE CONTACT RATING. UL 508/698/1203 APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. [See More]

  • Base Material: Metallic
  • AC Voltage Rating: 600
  • Actuator Type: Knobbed Shaft
  • Features: Is UL listed
Illuminated Selector Switch Operator -- 10250T6063
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MAINTAINED OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 480/6 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. KNOB... [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking -- 75602-02
from Littelfuse, Inc.

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]

  • Base Material: Metallic
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • DC Voltage Rating: 32
Keylock Switches -- 71J
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Base Material: Metallic
  • Actuator Type: Keylock
  • Construction: Multideck
  • Current Rating: 0.2
Half-inch Rotary Switches -- M Series
from C&K Components

Features/Benefits. Multi-pole and multi-positions. Panel and PCB mounting. Stainless steel actuator. Non-shorting contacts. RoHS Compliant. Typical Applications. Test equipment. Industrial equipment. Medical equipment [See More]

  • Base Material: Metallic
  • Actuator Type: Bare Shaft (optional feature); Flush Actuator (optional feature)
  • Construction: Single
  • Current Rating: 6.0
Key operated switch Siemens SIRIUS ACT 3SU10504BF110AA0 [3SU10504BF110AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10504BF110AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Keylock
  • Operating Temperature: -13 to 158
Explosionproof Non Illuminated Selector Switch -- SSBAS23
from Appleton Electric

KNOB TYPE. 1/2 INCH NPSM SIZE. 2NO-2NC CONTACT CONFIGURATION. MAINTAINED/MOMENTARY OPERATION TYPE. COPPER-FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE CONTACT RATING. UL 508/698/1203 APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G... [See More]

  • Base Material: Metallic
  • AC Voltage Rating: 600
  • Actuator Type: Knobbed Shaft
  • Features: Is UL listed
Illuminated Selector Switch Operator -- 10250T6073
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MAINTAINED OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 600/6 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. KNOB... [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking -- 75602-04
from Littelfuse, Inc.

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]

  • Base Material: Metallic
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • DC Voltage Rating: 32
Single Deck Rotary Switches -- 56
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Base Material: Metallic
  • Actuator Type: Bare Shaft
  • Construction: Single
  • Current Rating: 0.2
Subminiature Rotary Switches -- RW Series
from C&K Components

Features/Benefits. 8 and 10 positions. SMT version. Subminiature design. Features/Benefits. Digital cameras. Audio & visual equipment. Consumer electronics. Selector dial interface [See More]

  • Base Material: Metallic
  • Actuator Type: Bare Shaft (optional feature); Flush Actuator (optional feature); Knobbed Shaft (optional feature)
  • Construction: Single
  • Current Rating: 0.1
Key operated switch Siemens SIRIUS ACT 3SU10505BL110AA0 [3SU10505BL110AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10505BL110AA0 from Siemens is distinguished by its ergonomic design with shine metal collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Keylock
  • Operating Temperature: -13 to 158
Illuminated Selector Switch Operator -- 10250T6143
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 24/6 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG... [See More]

  • Base Material: Metallic
  • Features: Momentary
  • Angle of Throw: 60
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking -- 75603-08
from Littelfuse, Inc.

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]

  • Base Material: Metallic
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • DC Voltage Rating: 16
Selector switch Siemens SIRIUS ACT 3SU10322BF500AA0 [3SU10322BF500AA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU10322BF500AA0 selector switch is distinguished by its ergonomic design with matte metal collar. The illuminable selector switch actuator with blue thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Knobbed Shaft
  • Operating Temperature: -13 to 158
Illuminated Selector Switch Operator -- 10250T6152
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 120/6 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG... [See More]

  • Base Material: Metallic
  • Features: Momentary
  • Angle of Throw: 60
4 Position Wiper Switches for Permanent Magnet Electric Motors - With or Without Dynamic Parking -- 75603-09
from Littelfuse, Inc.

Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure dependable control of windshield wipers on heavy duty vehicles. They... [See More]

  • Base Material: Metallic
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • DC Voltage Rating: 16
Selector switch Siemens SIRIUS ACT 3SU10322BL600AA0 [3SU10322BL600AA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU10322BL600AA0 selector switch is distinguished by its ergonomic design. The illuminable selector switch actuator with thumb grip can engage in three maintained positions (left45 °-0 ° - right 45 °). The device has drilling dimensions of 22mm and allows easy... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Knobbed Shaft
  • Operating Temperature: -13 to 158
Illuminated Selector Switch Operator -- 10250T6163
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 240/6 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG... [See More]

  • Base Material: Metallic
  • Features: Momentary
  • Angle of Throw: 60
Air Conditioning Rotary Switch -- 68159-05
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches feature unique geometries, yet can provide dedicated circuit... [See More]

  • Base Material: Metallic
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • DC Voltage Rating: 12
Selector switch Siemens SIRIUS ACT 3SU10322BN600AA0 [3SU10322BN600AA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU10322BN600AA0 white selector switch is distinguished by its ergonomic design with matte metal collar. The illuminable selector switch actuator with thumb grip can engage in three positions. Latching left/Momentary right/Spring return center. Actuating angle: 2x45 °,... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Knobbed Shaft
  • Operating Temperature: -13 to 158
Illuminated Selector Switch Operator -- 10250T6201
from Eaton Corporation

KNOB/LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MAINTAINED OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). 6 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE. LEFT-RIGHT 60 DEG THROW. 1 CAM CODE. 10250T MODEL [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Air Conditioning Rotary Switch -- 68362
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches feature unique geometries, yet can provide dedicated circuit... [See More]

  • Base Material: Metallic
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • DC Voltage Rating: 12
Selector switch Siemens SIRIUS ACT 3SU10502AS600AA0 [3SU10502AS600AA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU10502AS600AA0 selector switch is distinguished by its ergonomic design with shiny metal collar. The white selector switch actuator with rotary style grip can engage in four maintained positions (4x90 °). The device has drilling dimensions of 22mm and allows easy... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Knobbed Shaft
  • Operating Temperature: -13 to 158
Illuminated Selector Switch Operator -- 10250T6202
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 120/6 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG... [See More]

  • Base Material: Metallic
  • Features: Momentary
  • Angle of Throw: 60
Air Conditioning Rotary Switch -- 68363
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches feature unique geometries, yet can provide dedicated circuit... [See More]

  • Base Material: Metallic
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • DC Voltage Rating: 24
Selector switch Siemens SIRIUS ACT 3SU10522BF200AA0 [3SU10522BF200AA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU10522BF200AA0 red selector switch is distinguished by its ergonomic design ith shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Knobbed Shaft
  • Operating Temperature: -13 to 158
Illuminated Selector Switch Operator -- 10250T6221
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MAINTAINED OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE. 757 LAMP NUMBER. LEFT-RIGHT 60 DEG THROW. 1 CAM CODE. KNOB OR LEVER NOT... [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Air Conditioning Rotary Switch -- 72077
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches feature unique geometries, yet can provide dedicated circuit... [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 12
  • Construction: Single
  • Terminal Type: Screw Terminals; 7 Screw
Selector switch Siemens SIRIUS ACT 3SU10522BF400AA0 [3SU10522BF400AA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU10522BF400AA0 green selector switch is distinguished by its ergonomic design with shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions (0 ° - right 90 °). The device has drilling dimensions of 22 mm and... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Knobbed Shaft
  • Operating Temperature: -13 to 158
Illuminated Selector Switch Operator -- 10250T6222
from Eaton Corporation

ROUND, KNOB LEVER TYPE. 30.5 MM SIZE. KNOB/LEVER NOT INCLUDED COLOR. MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. T3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE. 3 POSITION(S). 120 VAC/VDC FULL VOLTAGE LAMP INPUT... [See More]

  • Base Material: Metallic
  • Features: Momentary
  • Angle of Throw: 60
Air Conditioning Rotary Switch -- 72077-09
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches feature unique geometries, yet can provide dedicated circuit... [See More]

  • Base Material: Metallic
  • Actuator Type: Knobbed Shaft
  • Construction: Single
  • DC Voltage Rating: 12
Selector switch Siemens SIRIUS ACT 3SU10522BF500AA0 [3SU10522BF500AA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU10522BF500AA0 blue selector switch is distinguished by its ergonomic design with shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Knobbed Shaft
  • Operating Temperature: -13 to 158
Illuminated Selector Switch Operator -- 10250T6303
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE. 757 LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM... [See More]

  • Base Material: Metallic
  • Features: Momentary
  • Angle of Throw: 60
Brass Ignition Switches -- M-489
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Base Material: Metallic
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 10.0
Selector switch Siemens SIRIUS ACT 3SU10522BF600AA0 [3SU10522BF600AA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU10522BF600AA0 white selector switch is distinguished by its ergonomic design ith shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Knobbed Shaft
  • Operating Temperature: -13 to 158
Illuminated Selector Switch Operator -- 10250T6361
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MAINTAINED OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE. 120MB LAMP NUMBER. LEFT-RIGHT 60 DEG THROW. 1 CAM CODE. 10250T MODEL [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Brass Ignition Switches -- M-489-03
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 2 Screw
Selector switch Siemens SIRIUS ACT 3SU10522BL600AA0 [3SU10522BL600AA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU10522BL600AA0 selector switch is distinguished by its ergonomic design. The illuminable selector switch actuator with thumb grip can engage in three maintained positions (left45 °-0 ° - right 45 °). The device has drilling dimensions of 22mm and allows easy... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Knobbed Shaft
  • Operating Temperature: -13 to 158
Illuminated Selector Switch Operator -- 10250T6382
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MAINTAINED OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE. 120MB LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG THROW. 2 CAM CODE. 10250T MODEL [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Brass Ignition Switches -- M-497
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 2 Screw
Selector switch Siemens SIRIUS ACT 3SU10522BM600AA0 [3SU10522BM600AA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU10522BM600AA0 selector switch is distinguished by its ergonomic design. The illuminable selector switch actuator with thumb grip can engage in three momentary positions (left45 °-0 ° - right 45 °). The device has drilling dimensions of 22mm and allows easy... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Knobbed Shaft
  • Operating Temperature: -13 to 158
Illuminated Selector Switch Operator -- 10250T6392
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MAINTAINED OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 240 VAC/VDC RESISTOR LAMP INPUT TYPE. 120MB LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG THROW. 2 CAM CODE. 10250T MODEL [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Brass Ignition Switches -- M-550
from Littelfuse, Inc.

Description Impact-resistant body cannot rust or corrode. Ignition switch operates like traditional switches: the ‘Run ’ position actuates radio, radar, blower, lights, and other accessories. Fits most OEM applications. Replaces many boat ignition switches. Fits into standard 7/8 ”... [See More]

  • Base Material: Metallic
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 10.0
Selector switch Siemens SIRIUS ACT 3SU10522BN600AA0 [3SU10522BN600AA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU10522BN600AA0 selector switch is distinguished by its ergonomic design. The illuminable selector switch actuator with thumb grip can engage in three positions. Latching left/Momentary right/Spring return center. Actuating angle: 2x45 ° (10:30h/12h/13:30h). The device has... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Actuator Type: Knobbed Shaft
  • Operating Temperature: -13 to 158
Illuminated Selector Switch Operator -- 10250T6402
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE. 120MB LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG THROW. 2... [See More]

  • Base Material: Metallic
  • Features: Momentary
  • Angle of Throw: 60
Brass Ignition Switches -- M-550-14
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 3 Screw
Selector switch Siemens SIRIUS ACT 3SU11302BF601MA0 [3SU11302BF601MA0 from Siemens Corporation]
from Automation24, Inc.

Siemens SIRIUS ACT 3SU11302BF601MA0 selector switch is distinguished by its ergonomic design. The illuminable selector switch actuator with white thumb grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation with holder and contact module... [See More]

  • Base Material: Metallic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Terminal Type: Screw Terminals
  • Operating Temperature: -13 to 158
Illuminated Selector Switch Operator -- 10250T6562
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 240/6 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG... [See More]

  • Base Material: Metallic
  • Features: Momentary
  • Angle of Throw: 60
Brass Ignition Switches -- M-700
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Base Material: Metallic
  • Current Rating: 5.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 4 Brass Screw
Illuminated Selector Switch Operator -- 10250T6623
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE. NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 240/6 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG... [See More]

  • Base Material: Metallic
  • Features: Momentary
  • Angle of Throw: 60
Brass Ignition Switches -- M-700-BX
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Base Material: Metallic
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 5.0
Illuminated Selector Switch Operator -- E34SFB12
from Eaton Corporation

ROUND, KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL. INCANDESCENT LAMP TYPE. 2 POSITION(S). 12 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE. 755, 757, 1835 LAMP... [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Brass Ignition Switches -- M-702
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 2 Brass Screw
Illuminated Selector Switch Operator -- E34VFB024
from Eaton Corporation

ROUND, KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL. INCANDESCENT LAMP TYPE. 2 POSITION(S). 24 V AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Brass Ignition Switches -- M-712
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 4 Screw
Illuminated Selector Switch Operator -- E34VLB208
from Eaton Corporation

KNOB LEVER TYPE. 30.5 MM SIZE. KNOB NOT INCLUDED COLOR. MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. EPOXY COATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). 208/6 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE. 755 LAMP NUMBER. LEFT-CENTER-RIGHT 60 DEG THROW. 2... [See More]

  • Base Material: Metallic
  • Features: Momentary
  • Angle of Throw: 60
Brass Ignition Switches -- M-712-09
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 4 Screw
Non Illuminated Selector Switch -- 10250T1311-1111
from Eaton Corporation

KNOB TYPE. 30.5 MM SIZE. 4NO-4NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING. UL 508, CSA C22.2, CE APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). LEFT-RIGHT 60 DEG THROW. [See More]

  • Base Material: Metallic
  • AC Voltage Rating: 600
  • Current Rating: 10.0
  • DC Voltage Rating: 250
Diesel Ignition and Start Switch -- 956-3124
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 5 screw
Non Illuminated Selector Switch -- 10250T1322-11
from Eaton Corporation

KNOB TYPE. 30.5 MM SIZE. 2NO-2NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING. UL 508, CSA C22.2, CE APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG... [See More]

  • Base Material: Metallic
  • AC Voltage Rating: 600
  • Current Rating: 10.0
  • DC Voltage Rating: 250
Diesel Ignition and Start Switch -- 956-3127
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 3 screw
Non Illuminated Selector Switch -- 10250T1323-1
from Eaton Corporation

KNOB TYPE. 30.5 MM SIZE. 1NO-1NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING. UL 508, CSA C22.2, CE APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG... [See More]

  • Base Material: Metallic
  • AC Voltage Rating: 600
  • Current Rating: 10.0
  • DC Voltage Rating: 250
Diesel Ignition and Start Switch -- 956-4107
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]

  • Base Material: Metallic
  • Actuator Type: Keylock
  • Construction: Single
  • Current Rating: 10.0