Dustproof Rotary Switches
Description
Dustproof rotary switches are designed to resist the infiltration of dust, which could otherwise interfere with the switch's operation. These switches feature a rotating spindle with rotors that have arms projecting outward. Each arm can make contact with a terminal when the switch is in a specific position, allowing for multiple circuit connections depending on the number of rotors.
Working Principle
Dustproof rotary switches operate using a detent mechanism that ensures the switch clicks into position and remains there until sufficient force is applied to move it. This mechanism involves a wheel with notches or grooves attached to the rotor, and a spring-loaded ball bearing or piece of spring steel that presses into the groove to hold the switch in place. This design prevents accidental changes in the switch's position, making it reliable for precise control in environments where dust could be a concern.
Applications
Dustproof rotary switches are used in various applications where dust resistance is crucial. Specific examples include navigation and communication equipment in the avionics industry, precision measurement equipment, commercial sound mixing and editing consoles, and military voice and data communications systems. These switches are also found in radios, transmitters, and receivers, where maintaining a clean and reliable connection is essential.
Advantages over other Rotary Switches
Dustproof rotary switches offer significant advantages over standard rotary switches, particularly in environments where dust is prevalent. Their dust-resistant design ensures that the switch maintains its functionality and reliability even in challenging conditions. This makes them ideal for use in industries such as avionics and military communications, where equipment must perform consistently without being affected by environmental factors.
Limitations
While dustproof rotary switches provide excellent protection against dust, they may have limitations in environments with extreme conditions beyond dust, such as high moisture or corrosive substances. Additionally, the complexity of the detent mechanism might lead to higher initial costs compared to simpler switch designs.
Considerations
When selecting dustproof rotary switches, it is important to consider factors such as initial costs, which may be higher due to the specialized dustproof design. Operating expenses could be lower in the long term, as the dustproof feature reduces the likelihood of maintenance and replacement due to dust-related failures. Durability is generally enhanced by the dustproof design, but accuracy and performance should be evaluated based on the specific application requirements. Replacement and maintenance costs are typically minimized due to the switch's resistance to dust-related wear and tear.
from DigiKey
Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount [See More]
- Features: DustProof
- Angle of Throw: 36
- Current Rating: 0.2
- Number of Decks: 1
from RS Components, Ltd.
Siemens 3SU1000-4BF01-0AA0 [See More]
- Features: DustProof; Weather resistant or waterproof
- Positions per Pole: 2
- Actuator Type: Keylock
from DigiKey
ROTARY SWITCHES ROTARY [See More]
- Features: DustProof
- Angle of Throw: 30
- Actuator Type: Flush Actuator
- Number of Decks: 1
from RS Components, Ltd.
Siemens 3SU1000-4WS10-0AA0 [See More]
- Features: DustProof; Weather resistant or waterproof
- Angle of Throw: 45
- Actuator Type: Keylock
- Positions per Pole: 4
from DigiKey
SWITCH ROTARY 10POS 250MA 125V [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 36
from RS Components, Ltd.
Eaton 111781 M22-WRS-MS3 Key Switch Head [See More]
- Features: DustProof; Weather resistant or waterproof
- Angle of Throw: 40
- Actuator Type: Keylock
- Positions per Pole: 2
from DigiKey
Rotary Switch 6 Position DP6T 250mA (AC/DC) 125VAC Panel Mount [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 30
from RS Components, Ltd.
Eaton 111790 M22-WS-MS2 Key Switch Head [See More]
- Features: Momentary; DustProof; Weather resistant or waterproof
- Angle of Throw: 40
- Actuator Type: Keylock
- Positions per Pole: 2
from DigiKey
Rotary Switch 12 Position SP12T 250mA (AC/DC) 125VAC Panel Mount [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 30
from RS Components, Ltd.
Eaton 216881 M22-WS Key Switch Head [See More]
- Features: Momentary; DustProof; Weather resistant or waterproof
- Angle of Throw: 40
- Actuator Type: Keylock
- Positions per Pole: 2
from DigiKey
Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount, Through Hole [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 36
from RS Components, Ltd.
Eaton 216887 M22-WRS Key Switch Head [See More]
- Features: DustProof; Weather resistant or waterproof
- Angle of Throw: 60
- Actuator Type: Keylock
- Positions per Pole: 2
from DigiKey
Rotary Switch 5 Position DP5T 250mA (AC/DC) 125VAC Panel Mount [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 36
from RS Components, Ltd.
Eaton 216889 M22S-WRS Key Switch Head [See More]
- Features: DustProof; Weather resistant or waterproof
- Angle of Throw: 60
- Actuator Type: Keylock
- Positions per Pole: 2
from DigiKey
Rotary Switch 3 Position DP3T 250mA (AC/DC) 125VAC Panel Mount [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 36
from RS Components, Ltd.
Eaton 216900 M22-WRS3 Key Switch Head [See More]
- Features: DustProof; Weather resistant or waterproof
- Angle of Throw: 60
- Actuator Type: Keylock
- Positions per Pole: 3
from DigiKey
Rotary Switch 12 Position SP12T 250mA (AC/DC) 125VAC Panel Mount, Through Hole [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 30
from RS Components, Ltd.
Eaton 171152 M22S-WRS-RS-A1 [See More]
- Features: Momentary; DustProof; Weather resistant or waterproof
- Positions per Pole: 2
- Actuator Type: Keylock
from DigiKey
Rotary Switch 5 Position DP5T 250mA (AC/DC) 125VAC Panel Mount [See More]
- Features: DustProof
- Angle of Throw: 36
- Current Rating: 0.2
- Number of Decks: 1
from RS Components, Ltd.
Siemens 3SU1000-5BC01-0AA0 [See More]
- Features: Momentary; DustProof; Weather resistant or waterproof
- Positions per Pole: 2
- Actuator Type: Keylock
from DigiKey
Rotary Switch 3 Position DP3T 250mA (AC/DC) 125VAC Panel Mount [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 36
from RS Components, Ltd.
Siemens 3SU1050-4BC01-0AA0 [See More]
- Features: Momentary; DustProof; Weather resistant or waterproof
- Positions per Pole: 2
- Actuator Type: Keylock
from DigiKey
Rotary Switch 12 Position SP12T 250mA (AC/DC) 125VAC Panel Mount [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 30
from RS Components, Ltd.
Siemens 3SU1050-4BF01-0AA0 [See More]
- Features: DustProof; Weather resistant or waterproof
- Positions per Pole: 2
- Actuator Type: Keylock
from DigiKey
Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount, Through Hole [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 36
from RS Components, Ltd.
Siemens 3SU1050-5BC01-0AA0 [See More]
- Features: Momentary; DustProof; Weather resistant or waterproof
- Positions per Pole: 2
- Actuator Type: Keylock
from DigiKey
Rotary Switch 4 Position SP4T 250mA (AC/DC) 125VAC Panel Mount [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 36
from RS Components, Ltd.
Eaton 187047 M30C-FWRS-A1 [See More]
- Features: DustProof; Weather resistant or waterproof
- Angle of Throw: 60
- Actuator Type: Keylock
- Positions per Pole: 2
from DigiKey
Rotary Switch 5 Position SP5T 250mA (AC/DC) 125VAC Panel Mount, Through Hole [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 36
from RS Components, Ltd.
Eaton 187094 M30C-FWRS3 Key Switch Head [See More]
- Features: DustProof; Weather resistant or waterproof
- Angle of Throw: 60
- Actuator Type: Keylock
- Positions per Pole: 3
from DigiKey
Rotary Switch 6 Position SP6T 250mA (AC/DC) 125VAC Panel Mount [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 36
from RS Components, Ltd.
Schneider Electric ZB5FG03D [See More]
- Features: DustProof; Weather resistant or waterproof
- Positions per Pole: 3
- Actuator Type: Keylock
from DigiKey
Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 36
from RS Components, Ltd.
Schneider Electric ZB5FG0 [See More]
- Features: DustProof; Weather resistant or waterproof
- Positions per Pole: 3
- Actuator Type: Keylock
from DigiKey
Rotary Switch 5 Position DP5T 250mA (AC/DC) 125VAC Panel Mount [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 36
from RS Components, Ltd.
Schneider Electric ZB5FG2 [See More]
- Features: DustProof; Weather resistant or waterproof
- Positions per Pole: 2
- Actuator Type: Keylock
from DigiKey
Rotary Switch 5 Position DP5T 250mA (AC/DC) 125VAC Panel Mount [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 36
from RS Components, Ltd.
Schneider Electric ZB5FG2D [See More]
- Features: DustProof; Weather resistant or waterproof
- Positions per Pole: 2
- Actuator Type: Keylock
from DigiKey
Rotary Switch 6 Position DP6T 250mA (AC/DC) 125VAC Panel Mount, Through Hole [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 30
from RS Components, Ltd.
Schneider Electric ZB5FG3D [See More]
- Features: DustProof; Weather resistant or waterproof
- Positions per Pole: 3
- Actuator Type: Keylock
from DigiKey
Rotary Switch 12 Position SP12T 250mA (AC/DC) 125VAC Panel Mount [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 30
from RS Components, Ltd.
Schneider Electric ZB5FG4 [See More]
- Features: DustProof; Weather resistant or waterproof
- Positions per Pole: 2
- Actuator Type: Keylock
from DigiKey
Rotary Switch 5 Position SP5T 250mA (AC/DC) 125VAC Panel Mount, Through Hole [See More]
- Features: DustProof
- Angle of Throw: 36
- Current Rating: 0.2
- Number of Decks: 1
from RS Components, Ltd.
Schneider Electric ZB5FG4D [See More]
- Features: DustProof; Weather resistant or waterproof
- Positions per Pole: 2
- Actuator Type: Keylock
from DigiKey
Rotary Switch 6 Position DP6T 250mA (AC/DC) 125VAC Panel Mount, Through Hole [See More]
- Features: DustProof
- Current Rating: 0.2
- Actuator Type: Flush Actuator
- Angle of Throw: 30
from RS Components, Ltd.
Schneider Electric ZB5FG5 [See More]
- Features: DustProof; Weather resistant or waterproof
- Positions per Pole: 3
- Actuator Type: Keylock
from RS Components, Ltd.
Schneider Electric ZB5FG6 [See More]
- Features: DustProof; Weather resistant or waterproof
- Positions per Pole: 2
- Actuator Type: Keylock
from RS Components, Ltd.
Schneider Electric ZB5FG9 [See More]
- Features: DustProof; Weather resistant or waterproof
- Positions per Pole: 3
- Actuator Type: Keylock
from ZF Electronic Systems Pleasant Prairie, LLC
Wireless, maintained two-position selector switches feature an internal electrodynamic energy generator. No battery required. Displacement of the actuator generates power to send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If pushbutton switch does receive the... [See More]
- Features: DustProof; Weather resistant or waterproof
- Actuator Type: Knobbed Shaft
- Construction: Single
- Base Material: Thermoplastic / Plastic
from Digitran Division
Made in USA, high reliability, contact factory custom configurations [See More]
- Features: Optional Coded Outputs; DustProof; Weather resistant or waterproof
- Actuator Type: Bare Shaft; Knobbed Shaft (optional feature)
- Construction: Single
- Current Rating: 1.0
from OMEGA Engineering, Inc.
The 30.5 mm selector switches features a zinc die cast construction with chrome-plated housing and mounting nut. The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite through... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed; DustProof; Weather resistant or waterproof
- Current Rating: 0.5
- Actuator Type: Keylock (optional feature); Knobbed Shaft
- AC Voltage Rating: 120
from RAFI GmbH & Co. KG
The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements can be front-mounted... [See More]
- Features: DustProof; Weather resistant or waterproof
- Actuator Type: Keylock
- Construction: Single
- Current Rating: 0.1
from Digitran Division
All military spec materials, RoHS compliant, MIL-DTL-3786 (M option) [See More]
- Features: Optional Coded Outputs; DustProof; Weather resistant or waterproof
- Actuator Type: Bare Shaft
- Construction: Single
- Current Rating: 3.0
from OMEGA Engineering, Inc.
Omega's rugged OMPBD7 selector switches offer maximum flexibility and a wide choice for all applications. This 22 mm selector switch is aesthetically appealing and modularly designed to make assembly. The OMPBD7 Selector Switch operators are available in two different body styles to meet every... [See More]
- Features: Has CE Certification; DustProof
- Current Rating: 10.0
- Actuator Type: Keylock (optional feature); Knobbed Shaft
- AC Voltage Rating: 15
from RAFI GmbH & Co. KG
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]
- Features: Momentary (optional feature); Has CSA Certification; Is UL listed; DustProof; Weather resistant or waterproof
- Actuator Type: Keylock
- Construction: Single
- Current Rating: 0.0
from RAFI GmbH & Co. KG
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]
- Features: Momentary (optional feature); Is UL listed; DustProof; Weather resistant or waterproof
- Actuator Type: Keylock
- Construction: Single
- Current Rating: 4.0
from RAFI GmbH & Co. KG
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can... [See More]
- Features: Momentary (optional feature); Is UL listed; DustProof; Weather resistant or waterproof
- Actuator Type: Keylock
- Construction: Single
- Current Rating: 4.0
from RAFI GmbH & Co. KG
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]
- Features: Momentary (optional feature); Has CSA Certification; Is UL listed; DustProof; Weather resistant or waterproof
- Actuator Type: Keylock
- Construction: Single
- Current Rating: 0.0
from RAFI GmbH & Co. KG
RAFIX 30 FS+ control components are not only real eye-catchers. They ’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect ” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat... [See More]
- Features: Momentary (optional feature); Is UL listed; DustProof; Weather resistant or waterproof
- Actuator Type: Keylock
- Construction: Single
- Current Rating: 4.0
from RAFI GmbH & Co. KG
The keylock switches in this series offer up to 4 switching positions each. Due to the special shape of the key, this enables up to 10,000 different locking positions. The priority switch model comes with different switching positions depending on the key. According to authorization level, the key... [See More]
- Features: DustProof; Weather resistant or waterproof
- Actuator Type: Keylock
- Construction: Single
- Current Rating: 0.1