Long Toggle Handle Toggle Switches

25 Results
Selector Switches and Complete Operators Class 52 ▪ Watertight / Oiltight ▪ 30 MM Heavy Duty -- 52SB2AABA1
from WorldWide Electric Corporation

Heavy duty rated NEMA A600 contacts. Bifurcate movable contacts. Octagonal mounting nuts. Boots not required for NEMA 4. Heavy duty plastic buttons resist oils and corrosion. Meets type 1, 3, 4, 12, 13 and automotive standards (oil and dust tight). Building block construction of contact blocks make... [See More]

  • Toggle Actuator: Long Toggle Handle
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON; Momentary OFF
25 A Special Application Toggle Switches -- 55064
from Littelfuse, Inc.

Silver contacts.15/32" -32 thread mounting stem, .46" (11.9mm) long, mounts in panels up to 9/32" (7.1mm) thick.Nickel-plated brass handle: long 1.5" (38.1mm).Brass blade terminals. Six blade terminals.Black phenolic housing with metal frame.Nickel-plated brass hardware.Keyway is in the down... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.2500
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
25A Standard Heavy Duty Toggle Switches -- 55021-08
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Switch Function: Momentary
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
25A Standard Heavy Duty Toggle Switches -- 55021-BP
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Switch Function: Momentary
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
25A Standard Heavy Duty Toggle Switches -- 55033-02
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Switch Function: Momentary
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
25A Standard Heavy Duty Toggle Switches -- 55046-04
from Littelfuse, Inc.

25A Standard Heavy Duty Toggle Switches [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Pole & Throw Specifications: Double Pole, Double Throw
  • Switch Type: Toggle
  • DC Voltage Rating: 12
25A Standard Heavy Duty Toggle Switches -- 55052-01
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Switch Function: Momentary
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
25A Standard Heavy Duty Toggle Switches -- 55054-04
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Switch Function: Momentary
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
25A Standard Heavy Duty Toggle Switches -- 55054-BX
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Switch Function: Momentary
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
25A Standard Heavy Duty Toggle Switches -- 55055
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Pole & Throw Specifications: Single Pole, Single Throw
  • Switch Type: Toggle
  • Current Rating: 10
25A Standard Heavy Duty Toggle Switches -- 55055-01
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.2500
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
25A Standard Heavy Duty Toggle Switches -- 55057
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.2500
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
25A Standard Heavy Duty Toggle Switches -- 55065-02
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Switch Function: Momentary
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
25A Standard Heavy Duty Toggle Switches -- 5520-BP
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.2500
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
DP2C Mom On-Run-Off Toggle Switch -- 551800
from Littelfuse, Inc.

Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem. with keyway. Brackets: .170" (4.3mm) diameter holes. 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle. 1 1/16" long (27.0mm). Blade terminals. Plated... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.1874
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
DP2C Mom On-Run-Off Toggle Switch -- 551840
from Littelfuse, Inc.

Universal application.Diecast housing.For stem- or bracket-mounting.15/32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.1874
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
DP2C Mom On-Run-Off Toggle Switch -- 551842
from Littelfuse, Inc.

Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway. Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle, 1 1/16" long (27.0mm). Steel screw terminals. [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.1874
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
DP2C Mom On-Run-Off Toggle Switch -- 551843
from Littelfuse, Inc.

Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem. with keyway. Brackets: .170" (4.3mm) diameter holes. 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle. 1 1/16" long (27.0mm). Blade terminals. Plated... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Switch Function: Momentary
  • Switch Type: Toggle
  • Panel Thickness: 0.1874
DP2C Mom On-Run-Off Toggle Switch -- 551844
from Littelfuse, Inc.

Universal application.Diecast housing.For stem- or bracket-mounting.15/32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Switch Function: Momentary
  • Switch Type: Toggle
  • Panel Thickness: 0.1874
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551001 -- 551001
from Littelfuse, Inc.

This product is not recommended for new designsUniversal application. Diecast housing. For stem- or bracket-mounting. 15/32"" -32 thread mounting stem. with keyway. Brackets: .170"" (4.3mm) diameter holes. 1.72"" (43.7mm) on centers. Fits panels up to 3/16"" (4.8mm) thick. Chrome plated brass... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Switch Function: Momentary
  • Switch Type: Toggle
  • Panel Thickness: 0.1874
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551802 -- 551802
from Littelfuse, Inc.

Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem. with keyway. Brackets: .170" (4.3mm) diameter holes. 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle. 1 1/16" long (27.0mm). Blade terminals. Plated... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.1874
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551806 -- 551806
from Littelfuse, Inc.

Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem. with keyway. Brackets: .170" (4.3mm) diameter holes. 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle. 1 1/16" long (27.0mm). Blade terminals. Plated... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.1874
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw; Double Pole, Double Throw
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551841 -- 551841
from Littelfuse, Inc.

Up: Mom On, Center: Off. Two screw terminals. This universal switch can also be used to control day signaling lamps. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway. Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers. Fits panels up to... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Switch Function: Momentary
  • Switch Type: Toggle
  • Panel Thickness: 0.1874
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551845 -- 551845
from Littelfuse, Inc.

Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway. Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle, 1 1/16" long (27.0mm). Steel screw terminals. [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.1874
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Single Throw
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551846 -- 551846
from Littelfuse, Inc.

Universal application.Diecast housing.For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated... [See More]

  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.1874
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw