Right Angle PC Pins Toggle Switches
Description
Right Angle PC Pins Toggle Switches are designed to provide a reliable means of controlling electrical circuits. These switches are characterized by their right-angle pin configuration, which allows them to be mounted onto printed circuit boards (PCBs) in a manner that minimizes space usage and facilitates efficient circuit design.
Working Principle
Right Angle PC Pins Toggle Switches operate by mechanically opening or closing an electrical circuit. The toggle mechanism allows the user to switch between different states, typically on and off, by moving the actuator. This movement changes the internal contacts, either connecting or disconnecting the circuit. The right-angle design is particularly useful for applications where space is limited, as it allows the switch to be mounted parallel to the PCB, reducing the overall height of the assembly.
Applications
While specific applications for Right Angle PC Pins Toggle Switches are not detailed in the provided documents, toggle switches in general are widely used in various electronic devices and systems. They can be found in consumer electronics, industrial machinery, and telecommunications equipment, where they serve as user interfaces for controlling power and other functions.
Advantages over other Toggle Switches
The right-angle configuration of these toggle switches offers a significant advantage in terms of space efficiency. By allowing the switch to be mounted parallel to the PCB, it reduces the vertical space required, which is beneficial in compact electronic designs. This can be particularly advantageous in densely packed electronic assemblies where space is at a premium.
Limitations
Specific limitations of Right Angle PC Pins Toggle Switches are not detailed in the provided documents. However, general limitations of toggle switches may include mechanical wear over time, potential for accidental activation, and limitations in current and voltage ratings compared to other types of switches.
Considerations
When selecting Right Angle PC Pins Toggle Switches, several factors should be considered. Initial costs may vary depending on the manufacturer and specifications. Operating expenses are generally low, but durability can be a concern if the switch is subject to frequent use or harsh environmental conditions. Accuracy in terms of switch actuation is typically reliable, but replacement and maintenance costs should be factored into the overall lifecycle cost, especially in critical applications where switch failure could lead to significant downtime or damage.
from RS Components, Ltd.
RS PRO 1AD1T1B04M60RES Toggle Switch [See More]
- Terminal Type: Solder Terminals; Straight PC Pins; Right Angle PC Pins; Right Angle Through Hole
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: Three Position (No Center OFF)
from LCSC Electronics Technology (HK) Limited
SPDT Right-Angle 4 万 次 Plugin Toggle Switches ROHS [See More]
- Terminal Type: Right Angle PC Pins
- Length / Diameter: 0.5000
- Switch Type: Toggle
- Width: 0.2701
from Grayhill, Inc.
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]
- Terminal Type: Straight PC Pins; Right Angle PC Pins
- Toggle Actuator: Short Toggle Handle
- Switch Type: Toggle
- Length / Diameter: 0.4500 to 0.8500
from LCSC Electronics Technology (HK) Limited
SPDT Right-Angle 4 万 次 Plugin Toggle Switches ROHS [See More]
- Terminal Type: Right Angle PC Pins
- Length / Diameter: 0.5000
- Switch Type: Toggle
- Width: 0.2701
from Grayhill, Inc.
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]
- Terminal Type: Straight PC Pins; Right Angle PC Pins
- Toggle Actuator: Short Toggle Handle
- Switch Type: Toggle
- Length / Diameter: 0.5000 to 0.5040
from LCSC Electronics Technology (HK) Limited
DPDT Right-Angle 30,000 Times Plugin Toggle Switches ROHS [See More]
- Terminal Type: Right Angle PC Pins
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Type: Toggle
- Mechanical Life: 30000
from Grayhill, Inc.
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]
- Terminal Type: Straight PC Pins; Right Angle PC Pins
- Toggle Actuator: Short Toggle Handle
- Switch Type: Toggle
- Length / Diameter: 0.3200 to 0.5040
from LCSC Electronics Technology (HK) Limited
SPDT Right-Angle 30,000 Times Plugin Toggle Switches ROHS [See More]
- Terminal Type: Right Angle PC Pins
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Type: Toggle
- Mechanical Life: 30000
from Grayhill, Inc.
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]
- Terminal Type: Straight PC Pins; Right Angle PC Pins
- Toggle Actuator: Short Toggle Handle
- Switch Type: Toggle
- Length / Diameter: 0.3200 to 0.3640
from LCSC Electronics Technology (HK) Limited
125V SPDT Right-Angle 5A Plugin Toggle Switches ROHS [See More]
- Terminal Type: Right Angle PC Pins
- Length / Diameter: 0.5157
- Switch Type: Toggle
- Width: 0.3150
from LCSC Electronics Technology (HK) Limited
125V SPDT Right-Angle 5A Plugin Toggle Switches ROHS [See More]
- Terminal Type: Right Angle PC Pins
- Length / Diameter: 0.5157
- Switch Type: Toggle
- Width: 0.3150
from LCSC Electronics Technology (HK) Limited
125V SPDT Right-Angle 3A Plugin Toggle Switches ROHS [See More]
- Terminal Type: Right Angle PC Pins
- Length / Diameter: 0.3268
- Switch Type: Toggle
- Width: 0.2047
from LCSC Electronics Technology (HK) Limited
125V SPDT Right-Angle 3A Plugin Toggle Switches ROHS [See More]
- Terminal Type: Right Angle PC Pins
- Length / Diameter: 0.3268
- Switch Type: Toggle
- Width: 0.2047