Weather Resistant or Waterproof Toggle Switches

67 Results
Split Trim Typical Dimensions -- SPT
from OTTO Controls

OTTO's Split Trim switch uses 2 single-pole-single-throw momentary toggles with detent providing a positive click action. Each two-way switch can operate independently or simultaneously. OTTO's Split Trim switches are available in both commercial and military grades and are most ideal for... [See More]

  • Features: Weather resistant or waterproof
  • Mechanical Life: 200000 to 2.00E6
  • Switch Type: Toggle
  • Base Material: Plastic
APM Hexseal C1131/28-4 Full Toggle Boot -- 44219 [C1131/28-4 from APM Hexseal Corp.]
from Waytek, Inc.

APM Hexseal C1131/28-4 Full Toggle Boot. Category: Toggle Switches. Manufacturer: APM Hexseal. Provides protection from weather and salt spray. Full boot style fits over switches, with 15/32" dia. mounting stems and standard length handles. For lighted switches. Ingress Protection Rating: IP68. [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Standards / Compliances: RoHS
  • Switch Type: Toggle
Toggle Switches -- 1-1437558-0
from TE Connectivity

Body Features. Actuator Finish  : Chrome. Actuator Orientation  : Top. Actuator Profile  : Extended. Bushing Style  : Threaded. Bushing Thread Size  : 1/4-40. Case Color  : Green. Product Orientation  : Vertical. Configuration Features. Configuration... [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On None On
Toggle Switches -- 1001-SW-T2-2B-A-T1-S-03 [SW-T2-2B-A-T1-S-03 from Adam Technologies, Inc.]
from New Yorker Electronics Co., Inc.

IP67 SEALED MINIATURE TOGGLE SWI [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Standards / Compliances: RoHS
  • Switch Type: Toggle
T1 Custom Sealed Toggle Switches -- T1
from OTTO Controls

Panel sealed per MIL-PRF-83731. 2-position with 2,3,4 and 8 pole styles available. 3-position with 4 or 8 pole styles available. Several lever lock options. Custom handles available. Integrated wire termination system (IWTS) option, which doesn't require soldering when using a special tool [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Toggle Actuator: Standard Toggle Handle; Lever lockout
  • Switch Type: Toggle
APM Hexseal C1131/35 2202 Full Toggle Boot -- 44214 [C1131/35 2202 from APM Hexseal Corp.]
from Waytek, Inc.

APM Hexseal C1131/35 2202 Full Toggle Boot. Category: Toggle Switches. Manufacturer: APM Hexseal. Provides protection from weather and salt spray. Full boot style fits over switches, with 15/32" dia. mounting stems and standard length handles. Ingress Protection Rating: IP68. Resistant to Salt... [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Standards / Compliances: RoHS
  • Switch Type: Toggle
Toggle Switches -- 1-1437558-1
from TE Connectivity

Body Features. Actuator Finish  : Chrome. Actuator Orientation  : Top. Actuator Profile  : Extended. Bushing Style  : Threaded. Bushing Thread Size  : 1/4-40. Case Color  : Green. Product Orientation  : Vertical. Configuration Features. Configuration... [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On None On
Toggle Switches -- 1001-SW-T2-2B-A-T2-S-03 [SW-T2-2B-A-T2-S-03 from Adam Technologies, Inc.]
from New Yorker Electronics Co., Inc.

IP67 SEALED MINIATURE TOGGLE SWI [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Standards / Compliances: RoHS
  • Switch Type: Toggle
T3 Miniature, MIL-Qualified and Commercial Toggle Switches -- T3
from OTTO Controls

These miniature toggles are rugged, highly reliable switches offering positive detent action for safe switching operation. They feature OTTO's snap-action switch actuation with a unique toggle actuator design. High contact pressure and superior wiping action of the OTTO design makes the T3 series an... [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Toggle Actuator: Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
  • Switch Type: Toggle
  • Mechanical Life: 100000
APM Hexseal C1132/20 2501 Gray Half Toggle Switch Boot -- 44282 [C1132/20 2501 from APM Hexseal Corp.]
from Waytek, Inc.

APM Hexseal C1132/20 2501 Gray Half Toggle Switch Boot. Category: Toggle Switches. Manufacturer: APM Hexseal. Provides protection from weather and salt spray. Half boot style allows any handle length to protrude through (round handles only). Ingress Protection Rating: IP66 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Standards / Compliances: RoHS
  • Switch Type: Toggle
Toggle Switches -- 1-1437558-2
from TE Connectivity

Body Features. Actuator Finish  : Chrome. Actuator Orientation  : Top. Actuator Profile  : Extended. Bushing Style  : Threaded. Bushing Thread Size  : 1/4-40. Case Color  : Green. Product Orientation  : Vertical. Configuration Features. Configuration... [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On Off On
Toggle Switches -- 1001-SW-T2-4B-A-T1-S-03 [SW-T2-4B-A-T1-S-03 from Adam Technologies, Inc.]
from New Yorker Electronics Co., Inc.

IP67 SEALED MINIATURE TOGGLE SWI [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Standards / Compliances: RoHS
  • Switch Type: Toggle
T6 - Magnetic Toggle Switches -- T6
from OTTO Controls

The T6 magnetically held toggle is an environmentally sealed, compact, high-performance switch. The operator manually engages the switch, and it disengages automatically when a circuit is broken or the computer triggers a reset. The T6 meets SAE AS55941. Choose two or three positions with many... [See More]

  • Features: Locking; Dustproof; Weather resistant or waterproof
  • Toggle Actuator: Standard Toggle Handle; Lever lockout
  • Switch Type: Toggle
  • Switch Function: Maintained
APM Hexseal C1132/20 Black Half Toggle Boot -- 44215 [C1132/20 from APM Hexseal Corp.]
from Waytek, Inc.

APM Hexseal C1132/20 Black Half Toggle Boot. Category: Toggle Switches. Manufacturer: APM Hexseal. Component Type: Boot. Boot Color: Black. Thread: 5/8"-32. Provides protection from weather and salt spray. Allows round handle through center hole. Ingress Protection Rating: IP66 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Standards / Compliances: RoHS
  • Switch Type: Toggle
Toggle Switches -- 1-1437558-3
from TE Connectivity

Body Features. Actuator Finish  : Chrome. Actuator Orientation  : Top. Actuator Profile  : Extended. Bushing Style  : Threaded. Bushing Thread Size  : 1/4-40. Case Color  : Green. Product Orientation  : Vertical. Configuration Features. Configuration... [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On Off On
Toggle Switches -- 1001-SW-T2-4B-A-T2-S-03 [SW-T2-4B-A-T2-S-03 from Adam Technologies, Inc.]
from New Yorker Electronics Co., Inc.

IP67 SEALED MINIATURE TOGGLE SWI [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Standards / Compliances: RoHS
  • Switch Type: Toggle
T7 Lower Cost Sealed Toggle Switches -- T7
from OTTO Controls

These toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in heavy equipment, industrial control, marine and appliance applications. The T7 series is sealed to both IP68S and IP69K. OTTO ’s front panel seal is accomplished with an O-ring... [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Toggle Actuator: Standard Toggle Handle; Lever lockout, dome button, rocker button
  • Switch Type: Toggle
  • Switch Function: Momentary
Toggle Switches -- 1-1437558-4
from TE Connectivity

Body Features. Actuator Finish  : Chrome. Actuator Orientation  : Top. Actuator Profile  : Extended. Bushing Style  : Threaded. Bushing Thread Size  : 1/4-40. Case Color  : Green. Product Orientation  : Vertical. Configuration Features. Configuration... [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On None (On)
Toggle Switches -- 1001-SW-T3-2B-A-T3-S-05 [SW-T3-2B-A-T3-S-05 from Adam Technologies, Inc.]
from New Yorker Electronics Co., Inc.

IP67 SEALED SUBMINIATURE TOGGLE [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Standards / Compliances: RoHS
  • Switch Type: Toggle
T71 Narrow Single Pole Toggle Switches -- T71
from OTTO Controls

The T71 toggle is ~35 percent narrower than OTTO ’s T7 toggle making it a great alternative for use in rugged, high-demanding applications where space is limited. Sealed to both IP68S and IP69K, the thin T71 series is available in single pole single throw (SPST) and single pole double throw... [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Toggle Actuator: Standard Toggle Handle; Lever lockout, dome button, rocker button
  • Switch Type: Toggle
  • Switch Function: Momentary
Toggle Switches -- 1-1437558-5
from TE Connectivity

Body Features. Actuator Finish  : Chrome. Bushing Style  : Threaded. Bushing Thread Size  : 1/4-40. Color  : Green. Toggle Switch Seal Type  : Terminal Seal (Insert Molded). Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On None (On)
Toggle Switches -- 1001-SW-T3-4B-A-T3-S-05 [SW-T3-4B-A-T3-S-05 from Adam Technologies, Inc.]
from New Yorker Electronics Co., Inc.

IP67 SEALED SUBMINIATURE TOGGLE [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Standards / Compliances: RoHS
  • Switch Type: Toggle
T9 MIL-Qualified and Commercial Toggle Switches -- T9
from OTTO Controls

The T9 Toggle Switch is an ideal switch for demanding applications. Qualified to MIL-DTL-3950, this high performance switch is a logical choice for use in environments where sealing and resistance to shock and vibration are required. The T9 is particularly suitable for applications in military,... [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Toggle Actuator: Standard Toggle Handle; Lever lockout
  • Switch Type: Toggle
  • Mechanical Life: 20000
Toggle Switches -- 1-1437558-6
from TE Connectivity

Body Features. Actuator Finish  : Chrome. Actuator Orientation  : Top. Actuator Profile  : Extended. Bushing Style  : Threaded. Bushing Thread Size  : 1/4-40. Case Color  : Green. Product Orientation  : Vertical. Configuration Features. Configuration... [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: Three Position (Center OFF)
Toggle Switches -- 1001-SW-T4-1A-E-TA1-01 [SW-T4-1A-E-TA1-01 from Adam Technologies, Inc.]
from New Yorker Electronics Co., Inc.

IP68 SEALED POWER TOGGLE SWITCH, [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Standards / Compliances: RoHS
  • Switch Type: Toggle
Toggle Sealing Boot -- C740191
from OTTO Controls

The sealing boot for OTTO T9 toggles is made of black silicone rubber has a 15/32" thread [See More]

  • Features: Weather resistant or waterproof
  • Switch Type: Toggle
Toggle Switches -- 1-1437558-7
from TE Connectivity

Body Features. Actuator Finish  : Chrome. Actuator Orientation  : Top. Actuator Profile  : Extended. Bushing Style  : Threaded. Bushing Thread Size  : 1/4-40. Case Color  : Green. Product Orientation  : Vertical. Configuration Features. Configuration... [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: Three Position (Center OFF)
Toggle Switches -- 1001-SW-T4-2B-E-TA1-01 [SW-T4-2B-E-TA1-01 from Adam Technologies, Inc.]
from New Yorker Electronics Co., Inc.

IP68 SEALED POWER TOGGLE SWITCH, [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Standards / Compliances: RoHS
  • Switch Type: Toggle
Toggle Switches -- 1-1437559-1
from TE Connectivity

Body Features. Actuator Finish  : Chrome. Actuator Orientation  : Top. Actuator Profile  : Extended. Bushing Style  : Threaded. Bushing Thread Size  : 15/32-32. Case Color  : Green. Product Orientation  : Vertical. Configuration Features. [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On None On
Toggle Switches -- 1400-100AWDP1T1B1M1QE [100AWDP1T1B1M1QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, DPDT, On-On, Solder, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1-1437559-2
from TE Connectivity

Body Features. Actuator Finish  : Chrome. Actuator Orientation  : Top. Actuator Profile  : Extended. Bushing Style  : Threaded. Bushing Thread Size  : 15/32-32. Case Color  : Green. Product Orientation  : Vertical. Configuration Features. [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On Off On
Toggle Switches -- 1400-100AWDP1T1B1M2REH [100AWDP1T1B1M2REH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, DPDT, On-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1-1437559-3
from TE Connectivity

Body Features. Actuator Finish  : Chrome. Actuator Orientation  : Top. Actuator Profile  : Extended. Bushing Style  : Threaded. Bushing Thread Size  : 15/32-32. Case Color  : Green. Product Orientation  : Vertical. Configuration Features. [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On None (On)
Toggle Switches -- 1400-100AWDP1T1B4M2RE [100AWDP1T1B4M2RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, DPDT, On-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1-1437559-4
from TE Connectivity

Body Features. Actuator Finish  : Chrome. Actuator Orientation  : Top. Actuator Profile  : Extended. Bushing Style  : Threaded. Bushing Thread Size  : 15/32-32. Case Color  : Green. Product Orientation  : Vertical. Configuration Features. [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: Three Position (Center OFF)
Toggle Switches -- 1400-100AWDP1T1B4M6QE [100AWDP1T1B4M6QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, DPDT, On-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1-1437559-8
from TE Connectivity

Body Features. Actuator Finish  : Chrome. Actuator Orientation  : Top. Actuator Profile  : Extended. Bushing Style  : Threaded. Bushing Thread Size  : 15/32-32. Case Color  : Green. Product Orientation  : Vertical. Configuration Features. [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On None On
Toggle Switches -- 1400-100AWDP1T2B4M2QE [100AWDP1T2B4M2QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, DPDT, On-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1-1437562-1
from TE Connectivity

Body Features. Bushing Style  : Threaded. Bushing Thread Size  : 1/4-40. Case Color  : Black. Product Orientation  : Vertical. Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Number of Positions  : 2. Operating Function... [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On None On
Toggle Switches -- 1400-100AWDP1T2B4M7RE [100AWDP1T2B4M7RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, DPDT, On-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1-1437562-5
from TE Connectivity

Body Features. Bushing Style  : Unthreaded. Toggle Switch Seal Type  : Terminal Seal (Epoxy). Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Operating Function  : On None On. Contact Features. Contact Base Material  : Gold. Switch... [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On None On
Toggle Switches -- 1400-100AWSP1T1B1M1QEH [100AWSP1T1B1M1QEH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, On-On, Solder, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1-1437562-9
from TE Connectivity

Body Features. Bushing Style  : Threaded. Bushing Thread Size  : 1/4-40. Color  : Black. Toggle Switch Seal Type  : Terminal Seal (Epoxy). Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Operating Function  : On None On. [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On None On
Toggle Switches -- 1400-100AWSP1T1B4M2RE [100AWSP1T1B4M2RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1-1437564-1
from TE Connectivity

Body Features. Actuator Finish  : Nickel. Bushing Style  : Unthreaded. Color  : Green. Toggle Switch Seal Type  : Internal Actuator O-Ring. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Operating Function  : On None On. [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On None On
Toggle Switches -- 1400-100AWSP1T1B4VS3QE [100AWSP1T1B4VS3QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, On-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1-1437564-7
from TE Connectivity

Body Features. Actuator Finish  : Nickel. Bushing Style  : Unthreaded. Color  : Green. Toggle Switch Seal Type  : Internal Actuator O-Ring. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Operating Function  : On None On. [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On None On
Toggle Switches -- 1400-100AWSP1T2B4M2QE [100AWSP1T2B4M2QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, On-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1-1825136-2
from TE Connectivity

Body Features. Actuator Finish  : Nickel. Actuator Orientation  : Side. Actuator Profile  : Extended. Bushing Style  : Unthreaded. Product Orientation  : Right Angle. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of... [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On On
Toggle Switches -- 1400-100AWSP1T2B4M6RE [100AWSP1T2B4M6RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1-1825136-3
from TE Connectivity

Body Features. Actuator Finish  : Nickel. Bushing Style  : Unthreaded. Product Orientation  : Right Angle. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Operating Function  : On On. Contact Features. Contact Base Material... [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On On
Toggle Switches -- 1400-100AWSP1T2B4M7RE [100AWSP1T2B4M7RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1-1825136-4
from TE Connectivity

Body Features. Actuator Finish  : Nickel. Actuator Orientation  : Side. Actuator Profile  : Extended. Bushing Style  : Unthreaded. Product Orientation  : Right Angle. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of... [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On On
Toggle Switches -- 1400-100AWSP1T2B4VS2RE [100AWSP1T2B4VS2RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1-1825136-5
from TE Connectivity

Body Features. Actuator Finish  : Nickel. Actuator Orientation  : Side. Actuator Profile  : Extended. Bushing Style  : Unthreaded. Product Orientation  : Vertical Right Angle. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On On
Toggle Switches -- 1400-100AWSP3T1B1M2REH [100AWSP3T1B1M2REH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: Three Position (Center OFF)
Toggle Switches -- 1-1825136-7
from TE Connectivity

Body Features. Actuator Finish  : Nickel. Actuator Orientation  : Side. Actuator Profile  : Extended. Bushing Style  : Unthreaded. Product Orientation  : Vertical Right Angle. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On On
Toggle Switches -- 1400-100AWSP3T1B4M2QE [100AWSP3T1B4M2QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: Three Position (Center OFF)
Toggle Switches -- 1-1825137-0
from TE Connectivity

Body Features. Actuator Finish  : Nickel. Actuator Orientation  : Top. Actuator Profile  : Extended. Bushing Style  : Threaded. Bushing Thread Size  : 1/4-40. Product Orientation  : Vertical. Configuration Features. Configuration (Pole-Throw)  :... [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On Off On
Toggle Switches -- 1400-100AWSP3T1B4M2RE [100AWSP3T1B4M2RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: Three Position (Center OFF)
Toggle Switches -- 1-1825137-1
from TE Connectivity

Body Features. Actuator Finish  : Nickel. Actuator Orientation  : Top. Actuator Profile  : Extended. Bushing Style  : Threaded. Bushing Thread Size  : 1/4-40. Product Orientation  : Vertical. Configuration Features. Configuration (Pole-Throw)  :... [See More]

  • Features: Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On Off On
Toggle Switches -- 1400-100AWSP3T2B1M2REH [100AWSP3T2B1M2REH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin, IP67 [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: Three Position (Center OFF)
Toggle Switches -- RAFIX 16
from RAFI GmbH & Co. KG

There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained (optional feature); Momentary
Illuminated Toggle Switch -- LT Series
from Carling Technologies, Inc.

The LT-Series toggle switches are AC rated illuminated toggle switches featuring a three-color lighting sequence from a single lamp. These lighted toggle switches contain neoprene bushing seals for dust and moisture protection. A variety of maintained and momentary single or double throw circuits,... [See More]

  • Features: Pilot Light; Illuminated; Dustproof; Weather resistant or waterproof
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
24000 Series Digilever® Stand-alone Switch -- 24*S-NS
from Digitran Division

Truth table position options, dial characters, panel sealed, bi-directional [See More]

  • Features: Illuminated (optional feature); Dustproof; Weather resistant or waterproof
  • Toggle Actuator: Lever Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- RAFIX 22 QR
from RAFI GmbH & Co. KG

The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Sealed Toggle Switches -- ST-SERIES
from Carling Technologies, Inc.

The ST-Series are one a two pole sealed toggle seal composed of dynamic silicone material that bonds to the metal toggle, pin and bushing, providing ideal sealing and protection against the environment, vibration and shock, while withstanding extreme temperature variations. It also utilizes up to... [See More]

  • Features: Dustproof; Weather resistant or waterproof
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained (optional feature); Momentary (optional feature)