Momentary Contact Toggle Switches

Description

Momentary contact toggle switches are devices that temporarily change their state when actuated. They are designed to remain in their new state only as long as the actuating force is applied. Once the force is removed, the switch returns to its original state. This type of switch is often referred to as a "spring return" switch due to its ability to revert back to its default position automatically.

Working Principle

Momentary contact toggle switches operate by temporarily closing or opening an electrical circuit when actuated. In a normally open (NO) configuration, the switch closes the circuit upon actuation, allowing current to flow. Conversely, in a normally closed (NC) configuration, the switch opens the circuit, stopping the current flow. These switches are useful because they provide a simple and effective means of controlling electrical circuits without maintaining a constant state, which can be advantageous in applications requiring temporary activation.

Applications

Momentary contact toggle switches are used in various applications where temporary activation is needed. For example, they are commonly found in industrial machinery to control operations that require brief engagement, such as starting a motor or activating a specific function. In consumer electronics, they might be used in devices like gaming controllers, where a button press needs to register only while being pressed.

Advantages over other Toggle Switches

One of the primary advantages of momentary contact toggle switches over maintained contact switches is their ability to automatically return to their default state, which can be beneficial in applications where a temporary action is required without the need for manual reset. This feature reduces the risk of leaving a circuit unintentionally engaged, which can be critical in safety-sensitive applications.

Limitations

A limitation of momentary contact toggle switches is their reliance on continuous actuation to maintain their state. This can be a disadvantage in applications where a sustained action is required, as it necessitates constant user interaction. Additionally, the mechanical components involved in the spring return mechanism may be subject to wear over time, potentially affecting the switch's reliability and lifespan.

Considerations

When selecting momentary contact toggle switches, several factors should be considered. Initial costs can vary depending on the switch's specifications and quality. Operating expenses are generally low, but durability can be a concern due to the mechanical nature of the switch. Regular maintenance may be required to ensure accuracy and reliability, particularly in high-use environments. Replacement and maintenance costs should be factored into the overall cost of ownership, especially if the switch is used in critical applications where failure could lead to significant downtime or safety issues.

187 Results
Carling 6FC53-78/TABS Toggle Switch, SPDT Sealed Metal, 20A -- 44287 [6FC53-78/TABS from Carling Technologies, Inc.]
from Waytek, Inc.

Carling 6FC53-78/TABS Toggle Switch. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VAC, 15A @ 125VAC. Suitable for low voltage 12/24VDC. Dielectric Strength: 1000V. Mechanical Life: 100,000 cycles. Operating Temperature: 0 °F (-17.8 °C) to 150 °F... [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Light Switches -- 2426606
from RS Components, Ltd.

Kopp 5608.5600.2 Wall Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary
  • Switch Function: Momentary
  • Terminal Type: N Terminal
T7 Lower Cost Sealed Toggle Switches -- T7
from OTTO Controls

These toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in heavy equipment, industrial control, marine and appliance applications. The T7 series is sealed to both IP68S and IP69K. OTTO ’s front panel seal is accomplished with an O-ring... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Lever lockout, dome button, rocker button
  • Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
Toggle Switches -- 1400-1003P2T1B1M1QE [1003P2T1B1M1QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, 3PDT, On-(On), Solder [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON
  • Switch Function: Momentary
  • Pole & Throw Specifications: 3PDT
Switch, DPDT, toggle, momentary -- K122339A
from Federal Signal Corporation - Industrial Signaling and Systems

Home // Signaling // Accessories // Intercoms // Switch, DPDT, toggle, momentary [See More]

  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
  • Switch Function: Momentary
Toggle Switches -- 1-1825139-9-ND [1-1825139-9 from TE Connectivity]
from DigiKey

Toggle Switch DPDT Panel Mount [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Carling 6GA5B-D-2B-B/HDW ASSM Black Nylon Toggle Switch, 15A, SPST, Momentary (On)-Off -- 44201 [6GA5B-D-2B-B HDWASSM from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies 6GA5B-D-2B-B/HDW ASSM Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VDC, 15A @ 125VDC. Sealed and unsealed actuators available. Includes face nut. Red = On, Clear = Off. #6 screws contacts. Mounting stem is 15/32" dia. Fits... [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Single Throw
Toggle Switches -- 1873491 [2NT1-4 from Honeywell Sensing & IoT]
from RS Components, Ltd.

Honeywell 2NT1-4 Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary
  • Switch Function: Momentary
  • Width: 0.4488
T71 Narrow Single Pole Toggle Switches -- T71
from OTTO Controls

The T71 toggle is ~35 percent narrower than OTTO ’s T7 toggle making it a great alternative for use in rugged, high-demanding applications where space is limited. Sealed to both IP68S and IP69K, the thin T71 series is available in single pole single throw (SPST) and single pole double throw... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Lever lockout, dome button, rocker button
  • Maintained Contact Switch Function: Three Position (Center OFF); Three Position (No Center OFF)
Toggle Switches -- 1400-100AWSP4T2B4M1QE [100AWSP4T2B4M1QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, (On)-Off-(On), Solder, IP67 [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1-6437630-0-ND [1-6437630-0 from TE Connectivity]
from DigiKey

Toggle Switch DPDT Panel Mount [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: On-Off-Mom
Carling 6GC5M-D-2B-B Black Nylon Toggle Switch, 15A, SPDT, (On)-Off-(On) -- 44203 [6GC5M-D-2B-B from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies 6GC5M-D-2B-B Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VDC, 15A @ 125VDC. Sealed and unsealed actuators available. Includes face nut [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1873493 [2NT1-6 from Honeywell Sensing & IoT]
from RS Components, Ltd.

Honeywell 2NT1-6 Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary
  • Switch Function: Momentary
  • Width: 0.4488
Toggle Switches -- 1400-100AWSP4T2B4M6RE [100AWSP4T2B4M6RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, SPDT, (On)-Off-(On), PC Pin, IP67 [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 100AWSP4T2B4M1QE-ND [100AWSP4T2B4M1QE from E-Switch, Inc.]
from DigiKey

Toggle Switch SPDT [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Carling Technolgoies 6FA53-78/TABS Toggle Switch Sealed, SPST, (On)-Off, 15A -- 44240 [6FA53-78/TABS from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technolgoies 6FA53-78/TABS Toggle Switch. Category: Toggle Switches. Manufacturer: Carling Technologies. Contact Action: (On)-Off. Circuitry: SPST. 15A. 250VDC. Sealed [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Single Throw
Toggle Switches -- 1873494 [2NT1-8 from Honeywell Sensing & IoT]
from RS Components, Ltd.

Honeywell 2NT1-8 Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Maintained, Momentary
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1400-100DP2T1B1M2QEH [100DP2T1B1M2QEH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, DPDT, On-(On), PC Pin [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 100DP4T1B1M53QEH-ND [100DP4T1B1M53QEH from E-Switch, Inc.]
from DigiKey

Toggle Switch DPDT Panel Mount [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Carling Technologies 6FA54-78 Sealed Metal, 15A SPST, Momentary (On)-Off Toggle Switch -- 44253 [6FA54-78 from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies 6FA54-78 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Sealed and unsealed actuators available. Includes face nut [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Single Throw
Toggle Switches -- 1873498 [1TL1-4 from Honeywell Sensing & IoT]
from RS Components, Ltd.

Honeywell 1TL1-4 Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Maintained, Momentary
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1400-100DP3T4B1M1QE [100DP3T4B1M1QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, DPDT, On-(On), Solder [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 100SP2T1B9M1QE-ND [100SP2T1B9M1QE from E-Switch, Inc.]
from DigiKey

Toggle Switch SPDT Panel Mount [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Momentary ON
Carling Technologies 6FC54-78 Toggle Switch 15A Sealed Metal, SPDT, Momentary (On)-Off-(On) -- 44258 [6FC54-78 from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies 6FC54-78 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Sealed and unsealed actuators available. Includes face nut [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1873500 [1TL1-6 from Honeywell Sensing & IoT]
from RS Components, Ltd.

Honeywell 1TL1-6 Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary
  • Switch Function: Momentary
  • Width: 0.4488
Toggle Switches -- 1400-100DP4T1B1M53QEH [100DP4T1B1M53QEH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, DPDT, (On)-Off-(On), Wire Wrap [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 100SP2T2B4VS5QE-ND [100SP2T2B4VS5QE from E-Switch, Inc.]
from DigiKey

Toggle Switch SPDT Through Hole [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Momentary ON
Carling Technologies 6GM5M-73 Unsealed Metal, 15A, DPDT, Momentary (On)-Off-(On) Toggle Switch -- 44270 [6GM5M-73 from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies 6GM5M-73 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VDC, 15A @ 125VDC. Sealed and unsealed actuators available. Includes face nut [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1873503 [2TL1-4 from Honeywell Sensing & IoT]
from RS Components, Ltd.

Honeywell 2TL1-4 Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary
  • Switch Function: Momentary
  • Width: 0.4488
Toggle Switches -- 1400-100DP4T6B11M2QEH [100DP4T6B11M2QEH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, DPDT, (On)-Off-(On), PC Pin [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 100SP2T8B13VS2REH-ND [100SP2T8B13VS2REH from E-Switch, Inc.]
from DigiKey

Toggle Switch SPDT Through Hole [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Momentary ON
Carling Technologies 6GM5M-78 Sealed Metal, 15A, DPDT, (On)-Off-(On) Toggle Switch -- 44272 [6GM5M-78 from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies 6GM5M-78 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VDC, 15A @ 125VDC. Sealed and unsealed actuators available. Includes face nut [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1873504 [2TL1-6 from Honeywell Sensing & IoT]
from RS Components, Ltd.

Honeywell 2TL1-6 Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary
  • Switch Function: Momentary
  • Width: 0.4488
Toggle Switches -- 1400-100DP4T8B13M2REH [100DP4T8B13M2REH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, DPDT, (On)-Off-(On), PC Pin [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 100SP4T1B2M2QE-ND [100SP4T1B2M2QE from E-Switch, Inc.]
from DigiKey

Toggle Switch SPDT Through Hole [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Carling Technologies 6GM5S-73 Unsealed Metal, 15A, DPDT, Momentary (On)-Off-(On) Toggle Switch -- 44271 [6GM5S-73 from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies 6GM5S-73 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VDC, 15A @ 125VDC. Sealed and unsealed actuators available. Includes face nut [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1873513 [1MT1-8 from Honeywell Sensing & IoT]
from RS Components, Ltd.

Honeywell 1MT1-8 Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary
  • Switch Function: Momentary
  • Width: 0.4500
Toggle Switches -- 1400-100DP8T6B11M2QEH [100DP8T6B11M2QEH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, DPDT, (On)-On-(On), PC Pin [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center ON)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 100SP4T1B3M2QEH-ND [100SP4T1B3M2QEH from E-Switch, Inc.]
from DigiKey

Toggle Switch SPDT Panel Mount [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Carling Technologies 6GM5S-73/HDW ASSM Sealed Metal, 15A, DPDT, (On)-Off-(On) Toggle Switch -- 44273 [6GM5S-78 HDW from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies 6GM5S-78/HDW ASSM Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VDC, 15A @ 125VDC. Sealed and unsealed actuators available. Includes face nut [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1873523 [2MT1-6 from Honeywell Sensing & IoT]
from RS Components, Ltd.

Honeywell 2MT1-6 Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary
  • Switch Function: Momentary
  • Width: 0.4500
Toggle Switches -- 1400-100SP2T1B1M2QE [100SP2T1B1M2QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, On-(On), PC Pin [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 100SP4T1B4M6QE-ND [100SP4T1B4M6QE from E-Switch, Inc.]
from DigiKey

Toggle Switch SPDT Through Hole, Right Angle [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Carling Technologies 6GO54-78 /HDW ASSM Toggle Switch, Reversing Metal, DPDT, (On)-Off-(On) -- 44269 [6GO54-78 /HDW ASSM from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies 6GO54-78 /HDW ASSM Toggle Switch. Category: Toggle Switches. Manufacturer: Carling Technologies. For reversing control of motors. Momentary on-off-momentary on. 12 VDC 15A / 24VDC 10A [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1933150 [3SU1000-3EC10-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1000-3EC10-0AA0 Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary
  • Switch Function: Momentary
  • Actuator Material: Plastic
Toggle Switches -- 1400-100SP2T2B4VS5QE [100SP2T2B4VS5QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, On-(On), PC Pin [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 100SP4T8B13M1QEH-ND [100SP4T8B13M1QEH from E-Switch, Inc.]
from DigiKey

Toggle Switch SPDT Panel Mount [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Carling Technologies STK1E1-53 Sealed Metal Toggle Switch, Single Pole, SPDT, On-Off-(On), 16A, 12/24 -- 44195 [STK1E1-53 from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies STK1E1-53 Sealed Metal Toggle Switch. Category: Toggle Switches. Manufacturer: Carling Technologies. Suitable for low voltage 12/24VDC. Dielectric Strength: 1000VDC. Mechanical Life: 150,000 cycles. Operating Temperature: 185 °F (85 °C) to -40 °F (-40 °C). [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 2066977
from RS Components, Ltd.

RS PRO L7A-DP-4-A10-B0-M3-P [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary-off-momentary
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1400-100SP2T8B13VS2RE [100SP2T8B13VS2RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, SPDT, On-(On), PC Pin [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 102TL2263-7-ND [102TL2263-7 from Honeywell Sensing & IoT]
from DigiKey

Toggle Switch DPDT Panel Mount [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Length / Diameter: 0.4882
Carling Technologies STK2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, On-Off-(On), 16A, 12/24 -- 44196 [STK2E1-53 from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies STK2E1-53 Sealed Metal Toggle Switch. Category: Toggle Switches. Manufacturer: Carling Technologies. Suitable for low voltage 12/24VDC. Dielectric Strength: 1000VDC. Mechanical Life: 150,000 cycles. Operating Temperature: 185 °F (85 °C) to -40 °F (-40 °C). [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 2066980
from RS Components, Ltd.

RS PRO L7A-SP-4-A10-B0-M3-P [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary-off-momentary
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1400-100SP4T1B1M1QE [100SP4T1B1M1QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, (On)-Off-(On), Solder [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 108-7105L40D9V3BE-ND [7105L40D9V3BE from C&K Components]
from DigiKey

SWITCH TOGGLE SPDT 0.4VA 20V [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Carling Technologies STL1E1-53 Sealed Metal Toggle Switch, Single Pole, SPDT, (On)-Off-(On), 16A -- 44197 [STL1E1-53 from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies STL1E1-53 Sealed Metal Toggle Switch. Category: Toggle Switches. Manufacturer: Carling Technologies. Suitable for low voltage 12/24VDC. Dielectric Strength: 1000VDC. Mechanical Life: 150,000 cycles. Operating Temperature: 185 °F (85 °C) to -40 °F (-40 °C). [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 2066986
from RS Components, Ltd.

RS PRO L7-DP-4-A3-B2-H1-UL Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary-off-momentary
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1400-100SP4T1B1M1QEH [100SP4T1B1M1QEH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, (On)-Off-(On), Solder [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 108-7105P3Y9CBE-ND [7105P3Y9CBE from C&K Components]
from DigiKey

Toggle Switch SPDT Through Hole [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Flat Anti-Rotation
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Carling Technologies STL2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, (On)-Off-(On), 16A -- 44198 [STL2E1-53 from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies STL2E1-53 Sealed Metal Toggle Switch. Category: Toggle Switches. Manufacturer: Carling Technologies. Suitable for low voltage 12/24VDC. Dielectric Strength: 1000VDC. Mechanical Life: 150,000 cycles. Operating Temperature: 185 °F (85 °C) to -40 °F (-40 °C). [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 2066987
from RS Components, Ltd.

RS PRO L7-DP-4-A3-B2-H5-UL Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary-off-momentary
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1400-100SP4T1B1M2QE [100SP4T1B1M2QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, (On)-Off-(On), PC Pin [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 108-7205TCWZQE-ND [7205TCWZQE from C&K Components]
from DigiKey

Toggle Switch DPDT Panel Mount [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Carling Technologies STL2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, (On)-Off-(On) -- 44598 [STL2E4-53 from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies STL2E4-53 Sealed Metal Toggle Switch. Category: Toggle Switches. Manufacturer: Carling Technologies. Rating: 16A. Suitable for low voltage 12/24VDC. Mechanical Life: 150,000 cycles. Operating Temperature: 185 °F (85 °C) to -40 °F (-40 °C). Complies with... [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 2066988
from RS Components, Ltd.

RS PRO L7-DP-A-A3-B2-H1-UL Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary-none-on
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1400-100SP4T1B1M2QEH [100SP4T1B1M2QEH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, (On)-Off-(On), PC Pin [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 108-7208MD9ABE-ND [7208MD9ABE from C&K Components]
from DigiKey

Toggle Switch DPDT Through Hole, Right Angle [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Momentary ON
Cole Hersee 55021 Standard Heavy-Duty Metal Toggle Switch with Sealing O-Ring, SPDT, 25A -- 43900 [55021 from Cole Hersee Co.]
from Waytek, Inc.

Cole Hersee 55021 Standard Heavy Duty Metal Toggle Switch. Category: Toggle Switches. Manufacturer: Cole Hersee. Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC. Standard Handle: 11/16" long. O-Ring Seal. Phenolic housing with plated steel cap. Nickel-plated brass hardware. Mounting stem is... [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 2066990
from RS Components, Ltd.

RS PRO L7-DP-A-A3-B2-H5-UL Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary-none-on
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1400-100SP4T1B2M2QE [100SP4T1B2M2QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, (On)-Off-(On), Solder [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 108-7208SYCQE-ND [7208SYCQE from C&K Components]
from DigiKey

Toggle Switch DPDT Panel Mount [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Momentary ON
Cole Hersee 55021-07 PVC Coated Standard Heavy-Duty Metal Toggle Switch with Wire Leads, SPDT, 25A -- 43901 [55021-07 from Cole Hersee Co.]
from Waytek, Inc.

Cole Hersee 55021-07 PVC Coated Standard Heavy Duty Metal Toggle Switch. Category: Toggle Switches. Manufacturer: Cole Hersee. Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC. Standard Handle: 11/16" long. Weather-resistant PVC-coated plasticized housing. Mounting stem is nickel-plated brass, 15/32"... [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 2066991
from RS Components, Ltd.

RS PRO L7-DP-T-A3-B2-H5-UL Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary-off-on
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 1400-100SP4T1B3M2QEH [100SP4T1B3M2QEH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, (On)-Off-(On), PC Pin [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 108-7215L2HCQE-ND [7215L2HCQE from C&K Components]
from DigiKey

Toggle Switch SP3T Panel Mount [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center ON)
Cole Hersee 55033-01 Standard Heavy-Duty Metal Toggle Switch with Sealing O-Ring, SPDT, 25A -- 43903 [55033-01 from Cole Hersee Co.]
from Waytek, Inc.

Cole Hersee 55033-01 Standard Heavy Duty Metal Toggle Switch. Category: Toggle Switches. Manufacturer: Cole Hersee. Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC. Standard Handle: 11/16" long. O-Ring seal. Nickel-plated brass hardware. Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32"... [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 2067002
from RS Components, Ltd.

RS PRO L7-SP-4-P1-B3-H5-UL Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary-off-momentary
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1400-100SP4T1B4M6QE [100SP4T1B4M6QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, (On)-Off-(On), PC Pin [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 108-ET02MD1V3GE-ND [ET02MD1V3GE from C&K Components]
from DigiKey

SWITCH TOGGLE SPST 0.4VA 20V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Momentary OFF
Cole Hersee 55046 Metal DPDT, 25A, Momentary (On)-Off-(On) Reversing Polarity Toggle Switch -- 44268 [55046 from Cole Hersee Co.]
from Waytek, Inc.

Cole Hersee 55046 Toggle Switches. Category: Toggle Switches. Manufacturer: Cole Hersee. Toggle Type: Metal Toggle. DPDT forward-reverse toggle switch. Amp Rating: 20A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC. Contact Material: Silver. Phenolic housing with plated steel cap. Nickel-plated brass hardware. [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 2067003
from RS Components, Ltd.

RS PRO L7-SP-A-A3-B2-H1-UL Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary-none-on
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1400-100SP4T6B11M2QEH [100SP4T6B11M2QEH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, (On)-Off-(On), PC Pin [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 108-ET25M3D1ABE-ND [ET25M3D1ABE from C&K Components]
from DigiKey

TOGGLE SWITCHES TOGGLE SEALED SU [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Cole Hersee 55054 Standard Heavy-Duty Metal Toggle Switch, DPDT, Momentary (On)-Off-(On) -- 43966 [55054 from Cole Hersee Co.]
from Waytek, Inc.

Cole Hersee 55054 Standard Heavy Duty Metal Toggle Switch. Category: Toggle Switches. Manufacturer: Cole Hersee. Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC. Standard Handle: 11/16" long. Phenolic housing with plated steel cap. Nickel-plated brass hardware. Mounting stem is nickel-plated brass,... [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 2067004
from RS Components, Ltd.

RS PRO L7-SP-A-A3-B2-H5-UL Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary-none-on
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1400-100SP4T6B12VS5RE [100SP4T6B12VS5RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, SPDT, (On)-Off-(On), PC Pin [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 108-M83731/10-331-ND [M83731/10-331 from C&K Components]
from DigiKey

SWITCH TOGGLE DP3T 5A 28V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: On-On-Mom
Cole Hersee 55054-04 Long Handle Heavy-Duty Metal Toggle Switch, DPDT, Momentary (On)-Off-(On) -- 43967 [55054-04 from Cole Hersee Co.]
from Waytek, Inc.

Cole Hersee 55054-04 Long Handle Heavy Duty Metal Toggle Switch. Category: Toggle Switches. Manufacturer: Cole Hersee. Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC. Standard Handle: 1 1/2" Long. Phenolic housing with plated steel cap. Nickel-plated brass hardware. Mounting stem is nickel-plated... [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 2067006
from RS Components, Ltd.

RS PRO L7-SP-A-P1-B3-H5-UL Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary-none-on
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1400-100SP4T7B13M1QE [100SP4T7B13M1QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, (On)-Off-(On), Solder [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 108-M83731/16-271-ND [M83731/16-271 from C&K Components]
from DigiKey

SWITCH TOGGLE DPDT 5A 28V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Cole Hersee 55065-03 Standard Heavy-Duty Metal Toggle Switch with Sealing O-Ring,DPDT, 25A -- 43904 [55065-03 from Cole Hersee Co.]
from Waytek, Inc.

Cole Hersee 55065-03 Standard Heavy Duty Metal Toggle Switch. Category: Toggle Switches. Manufacturer: Cole Hersee. Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC. Standard Handle: 11/16" long. O-Ring Seal. Nickel-plated brass hardware. Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32"... [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches -- 2067007
from RS Components, Ltd.

RS PRO L7-SP-T-A3-B2-H5-UL Toggle Switch [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary-off-on
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1400-100SP4T7B13M1QEH [100SP4T7B13M1QEH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, (On)-Off-(On), Solder [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 108-T105L1TKZQE-ND [T105L1TKZQE from C&K Components]
from DigiKey

SWITCH TOGGLE SPDT 3A 28V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Switches - Toggle Switches -- 1-1825139-6 [1-1825139-6 from TE Connectivity]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE DPDT 0.4VA 20V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
25 A Freightliner OEM Replacement Toggle Switches -- 59024-38
from Littelfuse, Inc.

Terminals are arranged to match OEM wiring connectors. 59024-00 Series available with or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Paddle
  • Panel Thickness: 0.0945 to 0.2520
Locking Toggle Switch -- 1257-L
from Leviton Manufacturing

20 Amp, 120/277 Volt, Toggle Locking Double-Throw Ctr-OFF Momentary Contact Single-Pole AC Quiet Switch, Extra Heavy Duty Spec Grade, Grounding, Back & Side Wired, - Black [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Flat Bat Shaped Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Specialty Toggle Switch -- 35-008
from Waldom Electronics

BAT HANDLE TYPE. SPDT CONTACT CONFIGURATION. MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL, CSA APPROVAL. 120/250 VAC, 28 VDC VOLTAGE RATING. 0.35 INCH L BUSHING MOUNTING. 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING. SOLDER TERMINAL TYPE. METAL TOGGLE MATERIAL. GC[T]... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Switches - Toggle Switches -- 1-1825139-4 [1-1825139-4 from TE Connectivity]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Flatted
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
Double Throw AC Switch -- 1250
from Selecta Products

. 3-POSITION TYPE. 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE. BROWN COLOR. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. TOGGLE HANDLE TYPE. UL, CSA APPROVAL. SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION. 120/277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. 1/2... [See More]

  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
  • Switch Function: Momentary
  • Current Rating: 15
Toggle Switches -- RAFIX 16
from RAFI GmbH & Co. KG

There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]

  • Switch Type: Toggle
  • Switch Function: Maintained (optional feature); Momentary
  • Toggle Actuator: Short Toggle Handle
  • Momentary Contact Switch Function: Momentary ON (optional feature); Momentary OFF (optional feature)
Specialty Toggle Switch -- 1081
from Legrand - Pass & Seymour

HEAVY DUTY TYPE. 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE. SPDT CONTACT CONFIGURATION. MOMENTARY ON/MOMENTARY OFF OPERATION TYPE. COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION. 24 VAC/VDC VOLTAGE RATING. 3 AMPERE CURRENT RATING. SCREW TERMINAL TYPE. COLOR BROWN [See More]

  • Switch Type: Toggle
  • Length / Diameter: 4.09
  • Switch Function: Momentary
  • Width: 1.31
Specialty Toggle Switch -- 78170TS
from NSI Industries LLC

BAT HANDLE TYPE. 0.67 INCH D SIZE. 0.687 INCH TOGGLE LENGTH. SPST CONTACT CONFIGURATION. MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 0.465 INCH L BUSHING MOUNTING. 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT... [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON
  • Switch Function: Maintained; Momentary
  • Pole & Throw Specifications: Single Pole, Single Throw
Specialty Toggle Switch -- E10T106BS
from Eaton Corporation

LEVER HANDLE TYPE. 0.63 INCH W X 1 INCH D X 1.17 INCH H SIZE. 0.563 INCH TOGGLE LENGTH. SPST CONTACT CONFIGURATION. MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. CSA APPROVAL. LIGHT INDUSTRIAL APPLICATION. 125 VAC VOLTAGE RATING. 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING. 6 AMPERE AT 125 VAC, 3... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: LEVER HANDLE
  • Pole & Throw Specifications: Single Pole, Single Throw
Switches - Toggle Switches -- 1-1825139-7 [1-1825139-7 from TE Connectivity]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE DPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
25 A Paddle Handle Toggle Switches -- 59024-108
from Littelfuse, Inc.

Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: On, Down:... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Paddle
  • Panel Thickness: 0.2500
Specialty Toggle Switch -- 35-018
from Waldom Electronics

BAT HANDLE TYPE. DPDT CONTACT CONFIGURATION. MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL, CSA APPROVAL. 120/250 VAC, 28 VDC VOLTAGE RATING. 0.352 INCH L BUSHING MOUNTING. 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING. SOLDER TERMINAL TYPE. METAL TOGGLE MATERIAL. [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Switches - Toggle Switches -- 1-1825139-5 [1-1825139-5 from TE Connectivity]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 0.4VA 20V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
Double Throw AC Switch -- 1251
from Selecta Products

. 3-POSITION TYPE. 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE. BROWN COLOR. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. TOGGLE HANDLE TYPE. UL, CSA APPROVAL. SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION. 120/277 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. 1... [See More]

  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
  • Switch Function: Momentary
  • Current Rating: 20
Specialty Toggle Switch -- 1081-KGRY
from Legrand - Pass & Seymour

HEAVY DUTY TYPE. 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE. SPDT CONTACT CONFIGURATION. MOMENTARY ON/MOMENTARY OFF OPERATION TYPE. COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION. 24 VAC/VDC VOLTAGE RATING. 3 AMPERE CURRENT RATING. SCREW TERMINAL TYPE. COLOR GRAY [See More]

  • Switch Type: Toggle
  • Length / Diameter: 4.09
  • Switch Function: Momentary
  • Width: 1.31
Specialty Toggle Switch -- 78240TS
from NSI Industries LLC

BAT HANDLE TYPE. 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. DPST CONTACT CONFIGURATION. MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING. [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON
  • Switch Function: Maintained; Momentary
  • Pole & Throw Specifications: Double Pole, Single Throw
Specialty Toggle Switch -- E10T215BS
from Eaton Corporation

BAT HANDLE TYPE. 0.75 INCH W X 1.25 INCH D X 1.31 INCH H SIZE. 0.56 INCH TOGGLE LENGTH. DPST CONTACT CONFIGURATION. MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. CSA APPROVAL. LIGHT INDUSTRIAL APPLICATION. 125/250 VAC VOLTAGE RATING. 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING. 15 AMPERE AT 125... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: BAT HANDLE
  • Pole & Throw Specifications: Double Pole, Single Throw
Switches - Toggle Switches -- 1-1825139-8 [1-1825139-8 from TE Connectivity]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE DPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
25 A Paddle Handle Toggle Switches -- 59024-126
from Littelfuse, Inc.

Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Paddle
  • Panel Thickness: 0.2500
Specialty Toggle Switch -- 35-150
from Waldom Electronics

HEAVY DUTY BAT HANDLE TYPE. 0.719 INCH W X 1.312 INCH H SIZE. 0.697 INCH TOGGLE LENGTH. DPDT CONTACT CONFIGURATION. MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL APPROVAL. 125/277 VAC VOLTAGE RATING. 0.47 INCH-32 TPI BUSHING MOUNTING. 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Switches - Toggle Switches -- 1003P4T1B1M1QEH [1003P4T1B1M1QEH from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE 3PDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
Double Throw AC Switch -- 1251-GRY
from Selecta Products

. 3-POSITION TYPE. 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE. GRAY COLOR. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. TOGGLE HANDLE TYPE. UL, CSA APPROVAL. SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION. 120/277 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. 1 HP... [See More]

  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
  • Switch Function: Momentary
  • Current Rating: 20
Specialty Toggle Switch -- 1081-RED
from Legrand - Pass & Seymour

HEAVY DUTY TYPE. 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE. SPDT CONTACT CONFIGURATION. MOMENTARY ON/MOMENTARY OFF OPERATION TYPE. COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION. 24 VAC/VDC VOLTAGE RATING. 3 AMPERE CURRENT RATING. SCREW TERMINAL TYPE. COLOR RED [See More]

  • Switch Type: Toggle
  • Length / Diameter: 4.09
  • Switch Function: Momentary
  • Width: 1.31
Specialty Toggle Switch -- 78250TS
from NSI Industries LLC

BAT HANDLE TYPE. 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. DPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15/32 INCH-32 TPI X 0.465 INCH L... [See More]

  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
  • Switch Function: Maintained; Momentary
  • Momentary Contact Switch Function: Momentary ON
Switches - Toggle Switches -- 1-6437630-1 [1-6437630-1 from TE Connectivity]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE DPDT 20A 125V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
25 A Sealed Waterproof and Dustproof Toggle Switches -- 55025-01
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
Specialty Toggle Switch -- 35-155
from Waldom Electronics

HEAVY DUTY BAT HANDLE TYPE. 0.697 INCH TOGGLE LENGTH. SPDT CONTACT CONFIGURATION. MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL APPROVAL. 125/277 VAC VOLTAGE RATING. 0.47 INCH-32 TPI BUSHING MOUNTING. 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING. SCREW TERMINAL TYPE. METAL... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Switches - Toggle Switches -- 1003P4T6B11M1QEH [1003P4T6B11M1QEH from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE 3PDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Flat Anti-Rotation
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
Double Throw AC Switch -- 1251-I
from Selecta Products

. 3-POSITION TYPE. 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE. IVORY COLOR. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. TOGGLE HANDLE TYPE. UL, CSA APPROVAL. SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION. 120/277 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. 1... [See More]

  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
  • Switch Function: Momentary
  • Current Rating: 20
Switches - Toggle Switches -- 100DP2T1B1M1QEH [100DP2T1B1M1QEH from E-Switch, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE DPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: On-Mom
25 A Sealed Waterproof and Dustproof Toggle Switches -- 55025-01-BP
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
Switches - Toggle Switches -- 1004P4T1B1M1QE [1004P4T1B1M1QE from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE 4PDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
Double Throw AC Switch -- 1251-RED
from Selecta Products

. 3-POSITION TYPE. 1.5 INCH W X 1.469 INCH D SIZE. RED COLOR. MOMENTARY OPERATION TYPE. TOGGLE HANDLE TYPE. UL, CSA APPROVAL. SMALL MACHINE TOOLS, PUMPS, FANS AND AIR CONDITIONING APPLICATION. 120/277 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING. ROHS... [See More]

  • Switch Type: Toggle
  • Current Rating: 20
  • Switch Function: Momentary
  • AC Voltage Rating: 120 to 277
Switches - Toggle Switches -- 100SP2T1B1M1QEH [100SP2T1B1M1QEH from E-Switch, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: On-Mom
25 A Sealed Waterproof and Dustproof Toggle Switches -- 55025-04
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Pole & Throw Specifications: Single Pole, Double Throw
Switches - Toggle Switches -- 1004P4T1B1M1QEH [1004P4T1B1M1QEH from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE 4PDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
Double Throw AC Switch -- 1255
from Selecta Products

. 3-POSITION TYPE. 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE. BROWN COLOR. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. TOGGLE HANDLE TYPE. UL, CSA APPROVAL. SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION. 120/277 VAC VOLTAGE RATING. 30 AMPERE CURRENT RATING. 2... [See More]

  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
  • Switch Function: Momentary
  • Current Rating: 30
Switches - Toggle Switches -- 100SP2T6B11M1QEH [100SP2T6B11M1QEH from E-Switch, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Flat Anti-Rotation
  • Momentary Contact Switch Function: On-Mom
25 A Special Application Toggle Switches -- 55071
from Littelfuse, Inc.

Specialized Toggle [See More]

  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
  • Switch Function: Momentary
  • Current Rating: 25
Switches - Toggle Switches -- 100AWSP4T1B4M2RE [100AWSP4T1B4M2RE from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPDT 0.4VA 20V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
Specialty Toggle Switch -- 1081-I
from Selecta Products

". HEAVY DUTY TYPE. 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE. SPDT CONTACT CONFIGURATION. MOMENTARY ON/MOMENTARY OFF OPERATION TYPE. COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION. 24 VAC/VDC VOLTAGE RATING. 3 AMPERE CURRENT RATING. SCREW TERMINAL TYPE. COLOR IVORY. " [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON; Momentary OFF
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Switches - Toggle Switches -- 100SP4T1B1M2QEH [100SP4T1B1M2QEH from E-Switch, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
25 A Special Application Toggle Switches -- 59071
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. Specialized Toggle switches have non-traditional geometries and features that make them appropriate... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Wedge Toggle
  • Panel Thickness: 0.2500
Switches - Toggle Switches -- 100AWSP4T2B4M6RE [100AWSP4T2B4M6RE from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPDT 0.4VA 20V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
Specialty Toggle Switch -- 1081-LA
from Selecta Products

". HEAVY DUTY TYPE. 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE. SPDT CONTACT CONFIGURATION. MOMENTARY ON/MOMENTARY OFF OPERATION TYPE. COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION. 24 VAC/VDC VOLTAGE RATING. 3 AMPERE CURRENT RATING. SCREW TERMINAL TYPE. COLOR LIGHT ALMOND. " [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON; Momentary OFF
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Switches - Toggle Switches -- 100SP4T2B4M6RE [100SP4T2B4M6RE from E-Switch, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 0.4VA 20V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
25 A Special Application Toggle Switches -- M-597
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. Specialized Toggle switches have non-traditional geometries and features that make them appropriate... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
Switches - Toggle Switches -- 100AWSP4T2B4M7RE [100AWSP4T2B4M7RE from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPDT 0.4VA 20V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
Specialty Toggle Switch -- 1081-W
from Selecta Products

". HEAVY DUTY TYPE. 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE. SPDT CONTACT CONFIGURATION. MOMENTARY ON/MOMENTARY OFF OPERATION TYPE. COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION. 24 VAC/VDC VOLTAGE RATING. 3 AMPERE CURRENT RATING. SCREW TERMINAL TYPE. COLOR WHITE. " [See More]

  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON; Momentary OFF
  • Switch Function: Momentary
  • Pole & Throw Specifications: Single Pole, Double Throw
Switches - Toggle Switches -- 100SP4T6B11M2QEH [100SP4T6B11M2QEH from E-Switch, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Flat Anti-Rotation
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
25 A Standard or Lighted Flat Handle Toggle Switches -- 54104
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Wedge Toggle
  • Panel Thickness: 0.1248
Switches - Toggle Switches -- 100AWSP5T2B4M7RE [100AWSP5T2B4M7RE from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPDT 0.4VA 20V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Maintained Contact Switch Function: ON/OFF
Switches - Toggle Switches -- 100SP4T8B13VS3QEH [100SP4T8B13VS3QEH from E-Switch, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
25A Standard Heavy Duty Toggle Switches -- 55020
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Panel Thickness: 0.2500
Switches - Toggle Switches -- 100DP2T1B1M1QE [100DP2T1B1M1QE from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: On-Mom
Switches - Toggle Switches -- 100SP5T2B4M6RE [100SP5T2B4M6RE from E-Switch, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 0.4VA 20V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Maintained Contact Switch Function: ON/OFF
25A Standard Heavy Duty Toggle Switches -- 55020-04
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Panel Thickness: 0.2500
Switches - Toggle Switches -- 100DP2T1B1M2QEH [100DP2T1B1M2QEH from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: On-Mom
Switches - Toggle Switches -- 102TL2-8 [102TL2-8 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE DPDT 7.5A 115V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: On-Mom
25A Standard Heavy Duty Toggle Switches -- 55021
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Switches - Toggle Switches -- 100DP2T6B11M1QEH [100DP2T6B11M1QEH from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Flat Anti-Rotation
  • Momentary Contact Switch Function: On-Mom
Switches - Toggle Switches -- 11TS115-5 [11TS115-5 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 20A 125V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Maintained Contact Switch Function: ON/OFF
25A Standard Heavy Duty Toggle Switches -- 55021-04
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
  • Switch Function: Momentary
  • Current Rating: 10
Switches - Toggle Switches -- 100DP2T7B13M3RE [100DP2T7B13M3RE from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 0.4VA 20V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: On-Mom
Switches - Toggle Switches -- 11TS115-6 [11TS115-6 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPST-NO 20A 125V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Off-Mom
25A Standard Heavy Duty Toggle Switches -- 55021-07
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Panel Thickness: 0.1874
Switches - Toggle Switches -- 100DP2T7B13M3REH [100DP2T7B13M3REH from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 0.4VA 20V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: On-Mom
Switches - Toggle Switches -- 11TS115-7 [11TS115-7 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 20A 125V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
25A Standard Heavy Duty Toggle Switches -- 55021-08
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.2500
Switches - Toggle Switches -- 100DP4T1B1M1QEH [100DP4T1B1M1QEH from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
Switches - Toggle Switches -- 11TS115-8 [11TS115-8 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 20A 125V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: On-Mom
25A Standard Heavy Duty Toggle Switches -- 55033-01
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Toggle
  • Panel Thickness: 0.2500
Switches - Toggle Switches -- 100DP4T2B3M1QE [100DP4T2B3M1QE from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
Switches - Toggle Switches -- 11TS15-4 [11TS15-4 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPST-NC 20A 125V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: On-Mom
25A Standard Heavy Duty Toggle Switches -- 55033-02
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.2500
Switches - Toggle Switches -- 100DP4T2B3M1QEH [100DP4T2B3M1QEH from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
Switches - Toggle Switches -- 11TS15-5 [11TS15-5 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 20A 125V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Maintained Contact Switch Function: ON/OFF
25A Standard Heavy Duty Toggle Switches -- 55046
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Switches - Toggle Switches -- 100DP4T6B11M2QEH [100DP4T6B11M2QEH from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Flat Anti-Rotation
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
Switches - Toggle Switches -- 11TS15-6 [11TS15-6 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPST-NO 20A 125V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Off-Mom
25A Standard Heavy Duty Toggle Switches -- 55049-01
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Panel Thickness: 0.2500
Switches - Toggle Switches -- 100DP4T8B13M2REH [100DP4T8B13M2REH from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 0.4VA 20V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
Switches - Toggle Switches -- 11TS15-7 [11TS15-7 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 20A 125V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF); Mom-Off-Mom
25A Standard Heavy Duty Toggle Switches -- 55052-01
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.2500
Switches - Toggle Switches -- 100DP7T6B11M1QE [100DP7T6B11M1QE from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SP3T 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Flat Anti-Rotation
  • Momentary Contact Switch Function: On-On-Mom
Switches - Toggle Switches -- 11TS15-8 [11TS15-8 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 20A 125V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: On-Mom
25A Standard Heavy Duty Toggle Switches -- 55054
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Panel Thickness: 0.2500
Switches - Toggle Switches -- 100DP8T6B11M2QEH [100DP8T6B11M2QEH from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SP3T 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Flat Anti-Rotation
  • Momentary Contact Switch Function: Three Position Momentary (Center ON); Mom-On-Mom
Switches - Toggle Switches -- 11TS95-6 [11TS95-6 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPST-NO 20A 125V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: Off-Mom
25A Standard Heavy Duty Toggle Switches -- 55054-04
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Panel Thickness: 0.2500
Switches - Toggle Switches -- 100SP2T1B1M2QEH [100SP2T1B1M2QEH from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPDT 5A 120V [See More]

  • Switch Type: Toggle
  • Switch Function: Momentary
  • Toggle Actuator: Standard Round
  • Momentary Contact Switch Function: On-Mom