Three Position Momentary (Center NEUTRAL) Toggle Switches

2 Results
T7 Lower Cost Sealed Toggle Switches -- T7
from OTTO Controls

These toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in heavy equipment, industrial control, marine and appliance applications. The T7 series is sealed to both IP68S and IP69K. OTTO ’s front panel seal is accomplished with an O-ring... [See More]

  • Momentary Contact Switch Function: Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
  • Toggle Actuator: Standard Toggle Handle; Lever lockout, dome button, rocker button
  • Switch Type: Toggle
  • Switch Function: Momentary
T71 Narrow Single Pole Toggle Switches -- T71
from OTTO Controls

The T71 toggle is ~35 percent narrower than OTTO ’s T7 toggle making it a great alternative for use in rugged, high-demanding applications where space is limited. Sealed to both IP68S and IP69K, the thin T71 series is available in single pole single throw (SPST) and single pole double throw... [See More]

  • Momentary Contact Switch Function: Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
  • Toggle Actuator: Standard Toggle Handle; Lever lockout, dome button, rocker button
  • Switch Type: Toggle
  • Switch Function: Momentary