Wire Leads Toggle Switches

Description

Wire Leads Toggle Switches are devices used to control the flow of electricity in a circuit. They are designed to connect or disconnect electrical circuits by moving a lever back and forth. These switches typically have wire leads attached, which facilitate easy integration into electrical systems.

Working Principle

Wire Leads Toggle Switches operate by making or breaking the connection between electrical contacts. In a Normally Open (NO) configuration, the contacts are disconnected until the switch is actuated, closing the circuit and allowing current to flow. Conversely, in a Normally Closed (NC) configuration, the contacts are connected until the switch is actuated, opening the circuit and stopping the current flow. This mechanical action is crucial for controlling various electrical loads, from simple relays to complex logic devices, making these switches versatile and essential in many applications .

Applications

Wire Leads Toggle Switches are used in a wide range of applications. For instance, they can be found in automotive systems to control lighting or other electrical components. In industrial settings, they are used to manage machinery operations, such as starting or stopping motors. Additionally, they are employed in consumer electronics to control power supply to devices.

Advantages over other Toggle Switches

Wire Leads Toggle Switches offer the advantage of easy installation due to their pre-attached wire leads, which simplifies the integration process into existing systems. This can be particularly beneficial in applications where quick and efficient assembly is required.

Limitations

One limitation of Wire Leads Toggle Switches is that they may not be suitable for environments where high durability and resistance to harsh conditions are required. The mechanical nature of these switches means they are subject to wear and tear over time, which can affect their longevity and reliability.

Considerations

When selecting Wire Leads Toggle Switches, it is important to consider factors such as initial costs, which can vary depending on the quality and specifications of the switch. Operating expenses are generally low, but the durability of the switch should be evaluated based on the intended application environment. Maintenance and replacement costs should also be considered, as mechanical switches may require periodic inspection and replacement due to wear.

129 Results
Toggle Switches -- 111-16-78-ND [111-16-78 from Carling Technologies, Inc.]
from DigiKey

SWITCH TOGGLE SPST 6A 125V [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1400-1003P1T1B1M51RE [1003P1T1B1M51RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, 3PDT, On-On, Wire Wrap [See More]

  • Terminal Type: Wire Leads
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: 3PDT
Cole Hersee 55021-07 PVC Coated Standard Heavy-Duty Metal Toggle Switch with Wire Leads, SPDT, 25A -- 43901 [55021-07 from Cole Hersee Co.]
from Waytek, Inc.

Cole Hersee 55021-07 PVC Coated Standard Heavy Duty Metal Toggle Switch. Category: Toggle Switches. Manufacturer: Cole Hersee. Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC. Standard Handle: 11/16" long. Weather-resistant PVC-coated plasticized housing. Mounting stem is nickel-plated brass, 15/32"... [See More]

  • Terminal Type: Wire Leads;

    (3) 16 GA Wire Leads

  • Switch Function: Momentary
  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Toggle Switches -- 18-55020-04-BX-ND [55020-04-BX from Littelfuse, Inc.]
from DigiKey

SWITCH TOGGLE SPST-NO 25A 12V [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Momentary
Toggle Switches -- 1400-100DP4T1B1M53QEH [100DP4T1B1M53QEH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, DPDT, (On)-Off-(On), Wire Wrap [See More]

  • Terminal Type: Wire Leads
  • Switch Function: Momentary
  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Cole Hersee 55025 Sealed Waterproof Toggle Switch with Wire Leads, SPST, 25A, On-Off -- 43902 [55025 from Cole Hersee Co.]
from Waytek, Inc.

Cole Hersee 55025 Sealed Waterproof Toggle Switch. Category: Toggle Switches. Manufacturer: Cole Hersee. Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC. Standard Handle: 11/16" long. Completely sealed to IP68 with O-Ring seal and epoxy seal - can be mounted anywhere on the vehicle. Mounting stem is... [See More]

  • Terminal Type: Wire Leads;

    (2) 14 GA Wire Leads

  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Toggle Switches -- 26ET86-2-G-ND [26ET86-2-G from Honeywell Sensing & IoT]
from DigiKey

Toggle Switch DPDT Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Locking Lever
  • Switch Type: Toggle
  • Switch Function: Momentary
Toggle Switches -- 1400-100SP1T1B1M51QE [100SP1T1B1M51QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 5A, SPDT, On-On, Wire Wrap [See More]

  • Terminal Type: Wire Leads
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Cole Hersee 55036 Sealed Toggle Switch, SPDT, On-Off-On, 25A, 12VDC -- 44279 [55036 from Cole Hersee Co.]
from Waytek, Inc.

Cole Hersee 55036 Sealed Toggle Switch. Category: Toggle Switches. Manufacturer: Cole Hersee by Littelfuse. Material: nickel plated toggle, busing, ring nut and hex nut. Black weather resistant plastisol coating. Neoprene seal between toggle and bushing. Mounting stem 15/32" dia., 3/8" long. [See More]

  • Terminal Type: Wire Leads;

    (3) 16 GA Wire Leads

  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: Three Position (Center OFF)
Toggle Switches -- 360-3502-ND [WT13L from NKK Switches]
from DigiKey

Toggle Switch SPDT Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1400-100SP1T1B1M51RE [100SP1T1B1M51RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, SPDT, On-On, Wire Wrap [See More]

  • Terminal Type: Wire Leads
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Cole Hersee 5570 Metal SPST Toggle Switch, On-Off, 10A @ 12VDC -- 44291 [5570 from Cole Hersee Co.]
from Waytek, Inc.

Cole Hersee 5570 Toggle Switches. Category: Toggle Switches. Manufacturer: Littelfuse. Toggle Type: Metal Toggle. Compact design. Phenolic housing with plated steel cap. Nickel-plated brass hardware. Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long. Fits panels up to 9/32". Small... [See More]

  • Terminal Type: Wire Leads;

    (2) 18 GA Wire Leads

  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Toggle Switches -- 360-M2012ES1W01/CUL-WL-ND [M2012ES1W01/CUL-WL from NKK Switches]
from DigiKey

Toggle Switch SPDT Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Flatted
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1400-100SP1T1B1M51REH [100SP1T1B1M51REH from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 0.4VA, SPDT, On-On, Wire Wrap [See More]

  • Terminal Type: Wire Leads
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Cole Hersee 5582-10 PVC Coated Standard Heavy-Duty Metal Toggle Switch, with Wire Leads, SPST -- 43906 [5582-10 from Cole Hersee Co.]
from Waytek, Inc.

Cole Hersee 5582-10 PVC Coated Standard Heavy Duty Metal Toggle Switch. Category: Toggle Switches. Manufacturer: Cole Hersee. Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC. Standard Handle: 11/16" long. Weather-resistant, PVC-coated plasticized housing. Mounting stem is nickel-plated brass, 15/32"... [See More]

  • Terminal Type: Wire Leads;

    (2) 16 GA Wire Leads

  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Toggle Switches -- 360-M2012LL4W01/U-WL-ND [M2012LL4W01/U-WL from NKK Switches]
from DigiKey

Toggle Switch SPDT Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Locking Lever
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1400-ST1WDD10 [ST1WDD10 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

TOGGLE, 20A, SPDT, (On)-Off-(On), Wire Leads 500mm [See More]

  • Terminal Type: Wire Leads
  • Switch Function: Momentary
  • Switch Type: Toggle
  • Momentary Contact Switch Function: Three Position Momentary (Center OFF)
Cole Hersee 5584-15 Standard Heavy-Duty Metal Toggle Switch with Wire Leads, SPDT, On-None-On -- 43980 [5584-15 from Cole Hersee Co.]
from Waytek, Inc.

Cole Hersee 5584-15 Standard Heavy Duty Metal Toggle Switch. Category: Toggle Switches. Manufacturer: Cole Hersee. Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC. Standard Handle: 11/16" long. Phenolic housing with plated steel cap. Nickel-plated brass hardware. Mounting stem is nickel-plated brass,... [See More]

  • Terminal Type: Wire Leads;

    (3) Wire Leads

  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: Three Position (No Center OFF)
Toggle Switches -- 360-M2022BB1W01/CUL-WL-ND [M2022BB1W01/CUL-WL from NKK Switches]
from DigiKey

Toggle Switch DPDT Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 2300-S1AWB-WL [S1AWB-WL from NKK Switches]
from New Yorker Electronics Co., Inc.

S1AWB W/ 12" WIRES, CN2422 [See More]

  • Terminal Type: Wire Leads
  • Switch Type: Toggle
Toggle Switches -- 360-S21AW-WL-ND [S21AW-WL from NKK Switches]
from DigiKey

Toggle Switch DPST Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 360-S2AW-WL-ND [S2AW-WL from NKK Switches]
from DigiKey

Toggle Switch SPDT Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 360-S31/CUL-WL-ND [S31/CUL-WL from NKK Switches]
from DigiKey

Toggle Switch 3PST Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 360-S3AW-WL-ND [S3AW-WL from NKK Switches]
from DigiKey

Toggle Switch SPDT Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 360-S7AW-WL-ND [S7AW-WL from NKK Switches]
from DigiKey

Toggle Switch DPDT Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 360-S8AW-WL-ND [S8AW-WL from NKK Switches]
from DigiKey

Toggle Switch SPDT Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Momentary
Toggle Switches -- 3TL32-12A-ND [3TL32-12A from Honeywell Sensing & IoT]
from DigiKey

Toggle Switch 3PDT Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Locking Lever
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 432-1086-ND [111-16-73 from Carling Technologies, Inc.]
from DigiKey

Toggle Switch SPST Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 432-112-A-63-ND [112-A-63 from Carling Technologies, Inc.]
from DigiKey

Toggle Switch [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 432-2FAD1-73-ND [2FAD1-73 from Carling Technologies, Inc.]
from DigiKey

Toggle Switch [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 432-2GA55-73/DUSTCOVER-ND [2GA55-73/DUST COVER from Carling Technologies, Inc.]
from DigiKey

Toggle Switch [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 432-516-A-73-ND [516-A-73 from Carling Technologies, Inc.]
from DigiKey

Toggle Switch [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 432-DA225-BB-B-ND [DA225-BB-B from Carling Technologies, Inc.]
from DigiKey

Toggle Switch [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 68AT841-1-ND [68AT841-1 from Honeywell Sensing & IoT]
from DigiKey

Toggle Switch 7PDT Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- F8817-ND [55020-04 from Littelfuse, Inc.]
from DigiKey

Toggle Switch SPST-NO Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Momentary
Toggle Switches -- F8820-ND [55021-07 from Littelfuse, Inc.]
from DigiKey

Toggle Switch SPDT Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Momentary
Toggle Switches -- F8824-ND [55025 from Littelfuse, Inc.]
from DigiKey

Toggle Switch SPST Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- F8825-ND [55025-01 from Littelfuse, Inc.]
from DigiKey

Toggle Switch SPST-NO Panel Mount [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Momentary
Switches - Toggle Switches -- 1-1825137-7 [1-1825137-7 from TE Connectivity]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPDT 0.4VA 20V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
MARKTIME® 42 Series -- Model 42517
from M.H. Rhodes/Cramer Company

Commercial grade toggle switch for simultaneously turning on a light and fan, and when switch is toggled in the down position, light turns off and the fan remains on for a predetermined delay time up to 60 minutes. Unit available in either white or ivory. Industry: Hotels/Motels. Office buildings. [See More]

  • Terminal Type: Wire Leads
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
ET Series Toggle Switch, 1 pole, Electrically held- 2 position, Leadwire terminal, Locking Lever -- 25ET17-2-F
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
24000 Series Digilever® Stand-alone Switch -- 24*N-NS
from Digitran Division

Truth table position options, dial characters, panel sealed, bi-directional [See More]

  • Terminal Type: Wire Leads; With Diode Provisions
  • Toggle Actuator: Lever Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
10 A Light Duty Toggle Switches -- 5570
from Littelfuse, Inc.

10A at 12V DC Down: Off, Up: On Standard nickel-plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick Wire leads Phenolic housing with plated steel frame Keyway is in the down position... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Switches - Toggle Switches -- 100SP1T1B1M51REH [100SP1T1B1M51REH from E-Switch, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 0.4VA 20V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
Commercial Grade Toggle Switch -- 1241-I
from Leviton Manufacturing

15 Amp, 120/277 Volt, Toggle Pigtail Single-Pole AC Quiet Switch, Heavy Duty Spec Grade, Grounding, Wire lead 6-Inch Wired - IVORY [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Flat Bat Shaped Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Fusible Safety Toggle Switch -- PS100FSS
from Legrand

Fusible Safety Switch. 100 amp, 600 vac. FEATURES. Top or Bottom feed. Unit shipped with no holes drilled; a top and bottom feed spot drill is provided for locating hole saw or knockout. End user decides at installation whether top or bottom feed is appropriate. No closure plug kits required. [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Specialty Toggle Switch -- 35-3050
from Waldom Electronics

BAT HANDLE TYPE. 0.64 INCH W X 0.98 INCH H SIZE. 0.562 INCH TOGGLE LENGTH. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125 VAC, 125/250 VDC VOLTAGE RATING. 0.325 INCH L BUSHING MOUNTING. 10 AMPERE AT 125 VAC, 8 AMPERE AT 125 VDC, 4 AMPERE AT 250 VDC CURRENT... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Specialty Toggle Switch -- 78150TW
from NSI Industries LLC

BAT HANDLE TYPE. 1.093 INCH W X 0.685 INCH D X 1.856 INCH H SIZE. 0.5 INCH TOGGLE LENGTH. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC/VDC VOLTAGE RATING. 15/32 INCH-32 TPI X 0.469 INCH L BUSHING... [See More]

  • Terminal Type: Wire Leads
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Specialty Toggle Switch -- 774002
from Ideal Industries, Inc.

SHORT BALL TOGGLE TYPE. 0.89 INCH L X 0.47 INCH W X 0.55 INCH H SIZE. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL (CANADA AND US), CSA APPROVAL. HOUSEHOLD APPLIANCES AND EQUIPMENT APPLICATION. 125/250 VAC VOLTAGE RATING. 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC... [See More]

  • Terminal Type: Wire Leads
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Switches - Toggle Switches -- 100DP1T1B1M53QE [100DP1T1B1M53QE from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 5A 120V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
ET Series Toggle Switch, 1 pole, Electrically held- 2 position, Leadwire terminal, Locking Lever -- 25ET63-6-F
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
10 A Light Duty Toggle Switches -- M-584
from Littelfuse, Inc.

10A at 12V DC Down: Off, Up: On Standard chrome plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick 6" wire leads Phenolic housing with plated steel frame Keyway is in the down position... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Switches - Toggle Switches -- 111-16-73 [111-16-73 from Carling Technologies, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPST 6A 125V [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Fusible Safety Toggle Switch -- PS30FSS
from Legrand

Fusible Safety Switch. 30 amp, 600 vac. FEATURES. Top or Bottom feed. Unit shipped with no holes drilled; a top and bottom feed spot drill is provided for locating hole saw or knockout. End user decides at installation whether top or bottom feed is appropriate. No closure plug kits required. [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Specialty Toggle Switch -- 35-854
from Waldom Electronics

BAT HANDLE TYPE. 0.594 INCH D SIZE. 0.44 INCH TOGGLE LENGTH. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 0.342 INCH L BUSHING MOUNTING. 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING. 6 INCH 18 AWG WIRE LEAD TERMINAL... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Specialty Toggle Switch -- 774018
from Ideal Industries, Inc.

BAT TOGGLE TYPE. 0.98 INCH L X 0.64 INCH W X 0.62 INCH H SIZE. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL (CANADA AND US), CSA APPROVAL. HOME APPLIANCES AND EQUIPMENT APPLICATION. 125/250 VAC/VDC VOLTAGE RATING. 8 AMPERE AT 125 VAC/VDC, 10 AMPERE AT 125 VAC, 4 AMPERE... [See More]

  • Terminal Type: Wire Leads
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Switches - Toggle Switches -- 100DP1T1B1M53QEH [100DP1T1B1M53QEH from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 5A 120V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
ET Series Toggle Switch, 1 pole, Electrically held- 2 position, Leadwire terminal, Locking Lever -- 25ET73-2-F
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
25 A Sealed Waterproof and Dustproof Toggle Switches -- 55025-02
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Switches - Toggle Switches -- 6600 [6600 from ElectroSwitch Corp.]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPST 10A 125V [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Non-Fusible Safety Toggle Switch -- PS100SSAX
from Legrand

Non-Fusible Safety Switch with Auxillary Contact. 100 amp, 600 vac. FEATURES. Top, Bottom, or back feed. Units are shipped without holes for conduit. Spot drills for locating hole saw or knockouts are provided for top, bottom, or back feed. End user decides at installation whether top, bottom, or... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Specialty Toggle Switch -- 774111BK
from Ideal Industries, Inc.

1.18 INCH L X 0.68 INCH W X 0.75 INCH H SIZE. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. POWER TOOL, MOTOR CONTROL APPLICATION. 125/277 VAC VOLTAGE RATING. BUSHING MOUNTING. 20 AMPERE AT 125 VAC, 20 AMPERE AT 277 VAC CURRENT RATING. WIRE LEAD TERMINAL... [See More]

  • Terminal Type: Wire Leads
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Switches - Toggle Switches -- 100SP2T1B1M51REH [100SP2T1B1M51REH from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPDT 0.4VA 20V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Switch Function: Momentary
ET Series Toggle Switch, 1 pole, Electrically held- 2 position, Leadwire terminal, Standard Lever -- 25ET1-6
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
25A Standard Heavy Duty Toggle Switches -- 5584-15
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Terminal Type: Wire Leads
  • Pole & Throw Specifications: Single Pole, Double Throw
  • Switch Type: Toggle
  • Current Rating: 10
Switches - Toggle Switches -- 6601 [6601 from ElectroSwitch Corp.]
from Shenzhen Shengyu Electronics Technology Limited

TOGGLE SWITCH [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Non-Fusible Safety Toggle Switch -- PS30SSAX
from Legrand

Non-Fusible Safety Switch with Auxillary Contact. 30 amp, 600 vac. FEATURES. Top, Bottom, or back feed. Units are shipped without holes for conduit. Spot drills for locating hole saw or knockouts are provided for top, bottom, or back feed. End user decides at installation whether top, bottom, or... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Switches - Toggle Switches -- 200MSP6T1B1M5RE [200MSP6T1B1M5RE from E-Switch, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPST 0.4VA 20V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
ET Series Toggle Switch, 1 pole, Electrically held- 2 position, Leadwire terminal, Standard Lever -- 25ET19-6
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Switches & Connectors - Control Switches - Toggle Switches - Series: Light Duty - 5568 -- 5568
from Littelfuse, Inc.

This product is not recommended for new designs [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Short Toggle Handle; Ball Handle; Ball / Short
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Switches - Toggle Switches -- 7101K12AW6BE [7101K12AW6BE from C&K Components]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 0.4VA 20V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Locking Lever
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
Switches - Toggle Switches -- 25ET62-6 [25ET62-6 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPDT 4A 28V [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Paddle
  • Switch Type: Toggle
  • Switch Function: Momentary
ET Series Toggle Switch, 1 pole, Electrically held- 2 position, Leadwire terminal, Standard Lever -- 25ET76-6
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Switches - Toggle Switches -- 7101SYWQE [7101SYWQE from C&K Components]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 5A 120V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
Switches - Toggle Switches -- 26ET31-2-G [26ET31-2-G from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 4A 28V [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Locking Lever
  • Switch Type: Toggle
  • Switch Function: Momentary
ET Series Toggle Switch, 1 pole, Electrically held- 2 position, Leadwire terminal, Standard Lever, Military Part Number M5594/1-1 -- 25ET61-6
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Switches - Toggle Switches -- 7103P3YW4BE [7103P3YW4BE from C&K Components]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 0.4VA 20V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Flat Anti-Rotation
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Switches - Toggle Switches -- 3001D [3001D from ElectroSwitch Corp.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPDT 15A 125VAC [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
ET Series Toggle Switch, 1 pole, Electrically held- 2 position, Leadwire terminal, Standard Lever, Military Part Number M5594/1-6 -- 25ET64-6
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Switches - Toggle Switches -- 7107SDW1BE [7107SDW1BE from C&K Components]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 0.4VA 20V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Switch Function: Momentary
Switches - Toggle Switches -- 3102D [3102D from ElectroSwitch Corp.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPDT 6A 125V [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
ET Series Toggle Switch, 1 pole, Electrically held- 2 position, Leadwire terminal, Tab Lever, Military Part Number M5594/1-4 -- 25ET62-6
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Switches - Toggle Switches -- 7201SYWQE [7201SYWQE from C&K Components]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE DPDT 5A 120V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
Switches - Toggle Switches -- 3105D [3105D from ElectroSwitch Corp.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPST 6A 125V [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
ET Series Toggle Switch, 2 pole, Electrically held- 2 position, Leadwire terminal, Locking Lever -- 26ET106-3B-G
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Switches - Toggle Switches -- ET01LD1WGE [ET01LD1WGE from C&K Components]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 3A 120V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
Switches - Toggle Switches -- 3302D [3302D from ElectroSwitch Corp.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPDT 20A 125V [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
ET Series Toggle Switch, 2 pole, Electrically held- 2 position, Leadwire terminal, Locking Lever -- 26ET25-2-G
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Switches - Toggle Switches -- ET01MD1WBE [ET01MD1WBE from C&K Components]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPDT 0.4VA 20V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
Switches - Toggle Switches -- 3305D [3305D from ElectroSwitch Corp.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPST 20A 125V [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
ET Series Toggle Switch, 2 pole, Electrically held- 2 position, Leadwire terminal, Locking Lever -- 26ET30-3-G
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Switches - Toggle Switches -- ET02SD1WBE [ET02SD1WBE from C&K Components]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE SPST 0.4VA 20V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Switches - Toggle Switches -- 3TL32-1-3D [3TL32-1-3D from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE 3PDT 15A 125V [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Locking Lever
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
ET Series Toggle Switch, 2 pole, Electrically held- 2 position, Leadwire terminal, Locking Lever -- 26ET31-2-G
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Switches - Toggle Switches -- S1AW-WL [S1AW-WL from NKK Switches]
from Shenzhen Shengyu Electronics Technology Limited

MEDIUM CAPACITY STANDARD SIZE TO [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Switches - Toggle Switches -- 3TL32-3D [3TL32-3D from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE 3PDT 15A 125V [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Locking Lever
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
ET Series Toggle Switch, 2 pole, Electrically held- 2 position, Leadwire terminal, Locking Lever -- 26ET86-2-G
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Switches - Toggle Switches -- S6AW-WL [S6AW-WL from NKK Switches]
from Shenzhen Shengyu Electronics Technology Limited

MEDIUM CAPACITY STANDARD SIZE TO [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
Switches - Toggle Switches -- 4TL32-3D [4TL32-3D from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE 4PDT 15A 125V [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Locking Lever
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
ET Series Toggle Switch, 2 pole, Electrically held- 2 position, Leadwire terminal, Locking Lever -- 26ET98-3-G
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Switches - Toggle Switches -- T201M1HWBE [T201M1HWBE from C&K Components]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH TOGGLE DPDT 0.4VA 20V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
Switches - Toggle Switches -- 5242MIWRADBX449 [5242MIWRADBX449 from APEM Components, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 6A 125V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Switch Function: Momentary
ET Series Toggle Switch, 2 pole, Electrically held- 2 position, Leadwire terminal, Standard Lever -- 26ET24-3
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Switches - Toggle Switches -- TB1-1A-DC-WW
from Shenzhen Shengyu Electronics Technology Limited

SPST OFF-ON WIRED 15/32 - IP67 [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Switches - Toggle Switches -- 5242MIWRCDB [5242MIWRCDB from APEM Components, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 0.4VA 20V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Switch Function: Momentary
ET Series Toggle Switch, 2 pole, Electrically held- 2 position, Leadwire terminal, Standard Lever -- 26ET55-2
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Switches - Toggle Switches -- TB1-1B-DC-WW
from Shenzhen Shengyu Electronics Technology Limited

SPST OFF-(ON) WIRED 15/32-IP67 [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Switch Function: Momentary
Switches - Toggle Switches -- 5246MIWRADBX449 [5246MIWRADBX449 from APEM Components, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 6A 125V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
ET Series Toggle Switch, 2 pole, Electrically held- 3 position, Leadwire terminal, Locking Lever -- 27ET2-6-E
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Switches - Toggle Switches -- TB1-1D-DC-WW
from Shenzhen Shengyu Electronics Technology Limited

SPDT ON-ON WIRED 15/32 - IP67 [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
Switches - Toggle Switches -- 5246MIWRCDB [5246MIWRCDB from APEM Components, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE DPDT 0.4VA 20V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
ET Series Toggle Switch, 2 pole, Electrically held- 3 position, Leadwire terminal, Locking Lever -- 27ET50-6-P
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Switches - Toggle Switches -- TB1-1F-DC-WW
from Shenzhen Shengyu Electronics Technology Limited

SPDT ON-OFF-ON WIRED - IP67 [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Switches - Toggle Switches -- 5570 [5570 from Littelfuse, Inc.]
from Acme Chip Technology Co., Limited

SWITCH TGL SPST [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
ET Series Toggle Switch, 2 pole, Electrically held- 3 position, Leadwire terminal, Tab Lever -- 29ET17-3B
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Switches - Toggle Switches -- TB1-1G-DC-WW
from Shenzhen Shengyu Electronics Technology Limited

SPDT (ON)-OFF-(ON) WIRED - IP67 [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Switch Function: Momentary
Switches - Toggle Switches -- 6601-100 [6601-100 from ElectroSwitch Corp.]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPST 10A 125V [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
ET Series Toggle Switch, 4 pole, Electrically held- 3 position, Leadwire terminal, Locking Lever -- 29ET16-3B-B
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: 4PDT
Switches - Toggle Switches -- TB1-2A-DC-WW
from Shenzhen Shengyu Electronics Technology Limited

DPST OFF-ON WIRED 15/32 - IP67 [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Switches - Toggle Switches -- 6631-100 [6631-100 from ElectroSwitch Corp.]
from Acme Chip Technology Co., Limited

TOGGLE SWITCH [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
ET Series Toggle Switch, 4 pole, Electrically held- 3 position, Leadwire terminal, Locking Lever -- 29ET16-3B-K
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: 4PDT
Switches - Toggle Switches -- TC-1A-DC-W-1
from Shenzhen Shengyu Electronics Technology Limited

COMPACT TOGGLE SP OFF-ON WIRED [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Ball Handle; Ball Tip
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Switches - Toggle Switches -- 7101MCWW3GE [7101MCWW3GE from C&K Components]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPDT 5A 120V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
ET Series Toggle Switch, 4 pole, Electrically held- 3 position, Leadwire terminal, Locking Lever -- 29ET20-3B-E
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: 4PDT
Switches - Toggle Switches -- TC-1A-DC-W-2
from Shenzhen Shengyu Electronics Technology Limited

COMPACT TOGGLE SP OFF-ON WIRED [See More]

  • Terminal Type: Wire Leads; Wire Leads
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Switches - Toggle Switches -- 7101P3HWQE [7101P3HWQE from C&K Components]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPDT 5A 120V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Flat Anti-Rotation
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
ET Series Toggle Switch, 4 pole, Electrically held- 3 position, Leadwire terminal, Standard Lever -- 29ET20-3B
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: 4PDT
Switches - Toggle Switches -- 7101SDW5GE [7101SDW5GE from C&K Components]
from Acme Chip Technology Co., Limited

SWITCH TOGGLE SPDT 5A 120V [See More]

  • Terminal Type: Wire Leads; Wire Wrap
  • Toggle Actuator: Standard Round
  • Switch Type: Toggle
  • Momentary Contact Switch Function: On-On
ET Series Toggle Switch, 4 pole, Electrically held- 3 position, Leadwire terminal, Standard Lever -- 29ET3
from Honeywell Sensing & IoT

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are... [See More]

  • Terminal Type: Wire Leads
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Pole & Throw Specifications: 4PDT