Metallic Toggle Switches

143 Results
Toggle Switches -- 1-1825136-2-ND [1-1825136-2 from TE Connectivity]
from DigiKey

Toggle Switch SPDT Through Hole, Right Angle [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1035495 [5637A9 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5637A9 Rotary Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: (on)-off-(on)
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
Toggle Switches -- 1-1825136-3-ND [1-1825136-3 from TE Connectivity]
from DigiKey

Toggle Switch SPDT Through Hole, Right Angle [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1035502 [5638A9 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5638A9 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: On-off-(on)
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
Toggle Switches -- 1-1825136-5-ND [1-1825136-5 from TE Connectivity]
from DigiKey

Toggle Switch SPDT Through Hole, Right Angle, Vertical [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1035518 [5647A9 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5647A9 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: (on)-off-(on)
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Single Throw
Toggle Switches -- 1-1825136-7-ND [1-1825136-7 from TE Connectivity]
from DigiKey

Toggle Switch SPDT Through Hole, Right Angle, Vertical [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1035524 [5648A9 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5648A9 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: On-off-(on)
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Single Throw
Toggle Switches -- 1-1825137-0-ND [1-1825137-0 from TE Connectivity]
from DigiKey

Toggle Switch SPDT Panel Mount [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1035546 [5656A9 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5656A9 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: Latching
  • Switch Type: Toggle
  • Terminal Type: Solder Terminals; Straight PC Pins; Solder
Toggle Switches -- 1-1825137-1-ND [1-1825137-1 from TE Connectivity]
from DigiKey

Toggle Switch SPDT Panel Mount [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1035552 [5659A9 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5659A9 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: On-off-on
  • Switch Type: Toggle
  • Terminal Type: Solder Terminals; Straight PC Pins; Solder
Toggle Switches -- 1-1825137-2-ND [1-1825137-2 from TE Connectivity]
from DigiKey

Toggle Switch SPDT Panel Mount [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1035568 [5669A9 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5669A9 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: On-off-on
  • Switch Type: Toggle
  • Terminal Type: Solder Terminals; Straight PC Pins; Solder
Toggle Switches -- 1-1825137-3-ND [1-1825137-3 from TE Connectivity]
from DigiKey

Toggle Switch SPDT Panel Mount, Right Angle [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1035580 [SW236/7 from APEM Components, Inc.]
from RS Components, Ltd.

APEM SW236/7 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: Latching
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
Toggle Switches -- 1-1825137-4-ND [1-1825137-4 from TE Connectivity]
from DigiKey

Toggle Switch SPDT Panel Mount, Right Angle, Vertical [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1035675 [SY236/13 from APEM Components, Inc.]
from RS Components, Ltd.

APEM SY236/13 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: Latching
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
Toggle Switches -- 1-1825138-5-ND [1-1825138-5 from TE Connectivity]
from DigiKey

Toggle Switch DPDT Panel Mount [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Flatted
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1188218 [E103SYZQE from C&K Components]
from RS Components, Ltd.

C & K E103SYZQE Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: On-off-on
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Toggle Switches -- 1-1825138-6-ND [1-1825138-6 from TE Connectivity]
from DigiKey

Toggle Switch DPDT Panel Mount [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1232398 [5636A12 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5636A12 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: Latching
  • Switch Type: Toggle
  • Width: 0.2559
Toggle Switches -- 1-1825138-7-ND [1-1825138-7 from TE Connectivity]
from DigiKey

Toggle Switch DPDT Through Hole, Right Angle [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1232400 [5639A12 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5639A12 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: On-off-on
  • Switch Type: Toggle
  • Width: 0.2559
Toggle Switches -- 1-1825138-8-ND [1-1825138-8 from TE Connectivity]
from DigiKey

Toggle Switch DPDT Through Hole, Right Angle, Vertical [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1232404 [5646A12 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5646A12 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: Latching
  • Switch Type: Toggle
  • Width: 0.2559
Toggle Switches -- 1-1825139-9-ND [1-1825139-9 from TE Connectivity]
from DigiKey

Toggle Switch DPDT Panel Mount [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Momentary
Toggle Switches -- 1232405 [5647A12 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5647A12 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: (on)-off-on
  • Switch Type: Toggle
  • Width: 0.2559
Toggle Switches -- 1-1825142-2-ND [1-1825142-2 from TE Connectivity]
from DigiKey

Toggle Switch SPDT Through Hole [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1232410 [5636A17 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5636A17 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: Latching
  • Switch Type: Toggle
  • Width: 0.2559
Toggle Switches -- 1-1825142-5-ND [1-1825142-5 from TE Connectivity]
from DigiKey

Toggle Switch SPDT Through Hole, Right Angle [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1232411 [5637A17 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5637A17 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: (on)-off-on
  • Switch Type: Toggle
  • Width: 0.2559
Toggle Switches -- 1-1825142-6-ND [1-1825142-6 from TE Connectivity]
from DigiKey

Toggle Switch SPDT Through Hole, Right Angle [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1232412 [5639A17 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5639A17 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: On-off-on
  • Switch Type: Toggle
  • Width: 0.2559
Toggle Switches -- 1-1825142-8-ND [1-1825142-8 from TE Connectivity]
from DigiKey

Toggle Switch SPDT Through Hole, Right Angle, Vertical [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1232413 [5636CDB17 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5636CDB17 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: Latching
  • Switch Type: Toggle
  • Width: 0.2559
Toggle Switches -- 1-6437630-0-ND [1-6437630-0 from TE Connectivity]
from DigiKey

Toggle Switch DPDT Panel Mount [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Momentary
Toggle Switches -- 1232414 [5637CDB17 from APEM Components, Inc.]
from RS Components, Ltd.

Toggle,SP,MOM-OFF-MOM,Gold,ShortLever [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: (on)-off-on
  • Switch Type: Toggle
  • Width: 0.2559
Toggle Switches -- 1-6437630-5-ND [1-6437630-5 from TE Connectivity]
from DigiKey

Toggle Switch SPDT Panel Mount [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Locking Lever
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1232416 [5646A17 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5646A17 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: Latching
  • Switch Type: Toggle
  • Width: 0.2559
Toggle Switches -- 1003P1T1B1M1RE-ND [1003P1T1B1M1RE from E-Switch, Inc.]
from DigiKey

Toggle Switch 3PDT Panel Mount [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1232417 [5647A17 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5647A17 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: (on)-off-(on)
  • Switch Type: Toggle
  • Width: 0.2559
Toggle Switches -- 1003P1T1B1M1REH-ND [1003P1T1B1M1REH from E-Switch, Inc.]
from DigiKey

Toggle Switch 3PDT Panel Mount [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1232418 [5649A17 from APEM Components, Inc.]
from RS Components, Ltd.

APEM 5649A17 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: On-off-on
  • Switch Type: Toggle
  • Width: 0.2559
Toggle Switches -- 1003P1T1B1M2QE-ND [1003P1T1B1M2QE from E-Switch, Inc.]
from DigiKey

Toggle Switch 3PDT Panel Mount [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1323023 [TL32P0050 from APEM Components, Inc.]
from RS Components, Ltd.

APEM TL32P0050 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: On-(on)
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
Toggle Switches -- 1003P1T1B1VS2QEH-ND [1003P1T1B1VS2QEH from E-Switch, Inc.]
from DigiKey

Toggle Switch 3PDT Panel Mount [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1323045 [TL32W0050 from APEM Components, Inc.]
from RS Components, Ltd.

APEM TL32W0050 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: On-(on)
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
Toggle Switches -- 1003P1T1B4M7QE-ND [1003P1T1B4M7QE from E-Switch, Inc.]
from DigiKey

Toggle Switch 3PDT Through Hole, Right Angle, Vertical [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 1354446 [AWTP1504 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity AWTP1504 Toggle Switch [See More]

  • Actuator Material: Metal
  • Momentary Contact Switch Function: On-off-on
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Toggle Switches, Industrial Grade -- PS15AC3L
from Legrand

3way Lock Switch, Back & Side Wire, 15amp 120/277volt, Gray (Key can be removed in both positions). FEATURES. External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 34A
from Grayhill, Inc.

Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Length / Diameter: 0.4500 to 0.8500
Specialty Toggle Switch -- 774000
from Ideal Industries, Inc.

HEAVY DUTY TYPE. 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE. DPDT CONTACT CONFIGURATION. MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL, CSA APPROVAL. POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION. 125/277 VAC VOLTAGE RATING. BUSHING MOUNTING. 20 AMPERE AT 125 VAC, 10 AMPERE... [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: Three Position (Center OFF)
10 A Light Duty Toggle Switches -- 55013
from Littelfuse, Inc.

10A at 12V DC Down: Off, Up: On Ball handle Nickel-plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick Blade terminals Phenolic housing with plated steel frame Keyway is in the down... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Miniature Toggle Switches -- 7000 Series
from C&K Components

Features/Benefits. Multi-pole and multi-position. Wide variety of actuator and termination options. Epoxy terminal-seal compatible with bottom wash cleaning. RoHS complaint models available. Typical Applications. Telecommunications. Instrumentation. Medical equipment [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle (optional feature); Standard Toggle Handle (optional feature)
  • Switch Type: Toggle
  • Switch Function: Maintained (optional feature); Momentary (optional feature)
1-2 Pole General Purpose Toggle Switch -- G Series
from Carling Technologies, Inc.

The G-Series toggle switches feature a slow-make, slow-break contact mechanism. They are AC rated and are also suitable for low voltage DC rated applications. They fit the industry standard .500 diameter mounting hole. These switches are available in a wide range of momentary and maintained single... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained (optional feature); Momentary (optional feature)
Specialty Toggle Switch -- 78050TQ
from NSI Industries LLC

BAT HANDLE TYPE. 0.585 INCH D SIZE. 0.687 INCH TOGGLE LENGTH. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING. 20 AMPERE AT 125 VAC, 10... [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Specialty Toggle Switch -- 35-000
from Waldom Electronics

BAT HANDLE TYPE. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125 VAC VOLTAGE RATING. 0.22 INCH L BUSHING MOUNTING. 3 AMPERE CURRENT RATING. SOLDER TERMINAL TYPE. METAL TOGGLE MATERIAL. GC[T] BRAND [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches, Industrial Grade -- PS20AC1KL
from Legrand

1pole Key Lock Back & Side Wire 20amp 120/277volt. FEATURES. Back and side wired. Accepts #14 - #10 AWG. Operated by cam lock for maximum security in critical areas. Recommended for tamper-proof installation in schools, public housing, trailer parks, freight yards, etc. Uses same key as Cat.#... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 34B
from Grayhill, Inc.

Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Length / Diameter: 0.5000 to 0.5040
Specialty Toggle Switch -- 774005
from Ideal Industries, Inc.

HEAVY DUTY TYPE. 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE. DPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION. 125/277 VAC VOLTAGE RATING. BUSHING MOUNTING. 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC... [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
10 A Light Duty Toggle Switches -- 5558
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. The Light Duty series is meant to be mounted in virtually any environment and for any application. [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Power Toggle Switches -- 9000 Series
from C&K Components

Features/Benefits. Power ratings up to 10 AMPS. Double pole models. Locking lever options available. Wide variety of actuator styles. RoHS compliant and compatible. Typical Applications. Shut-off switch. Small equipment [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
3 Pole General Purpose Toggle Switch -- H Series
from Carling Technologies, Inc.

The H-Series three pole toggle switches are heavy duty, high voltage AC rated switches. They feature a slow-make, slow-break contact mechanism, and fit the industry standard .500 diameter mounting hole. These switches are available in a wide range of momentary and maintained single throw or double... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained; Momentary (optional feature)
Specialty Toggle Switch -- 78070TQ
from NSI Industries LLC

BAT HANDLE TYPE. 0.634 INCH W X 0.67 INCH D X 1.134 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. SPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15/32 INCH-32 TPI X 0.465 INCH L... [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Specialty Toggle Switch -- 35-001
from Waldom Electronics

BAT HANDLE TYPE. SPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL APPROVAL. 120 VAC, 28 VDC VOLTAGE RATING. 0.22 INCH L BUSHING MOUNTING. 3 AMPERE CURRENT RATING. SOLDER TERMINAL TYPE. METAL TOGGLE MATERIAL. GC[T] BRAND [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches, Industrial Grade -- PS20AC1WL
from Legrand

1pole Lock Switch, Back & Side Wire, 20amp 120/277volt, White (Key can be removed in both positions). FEATURES. External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 34C
from Grayhill, Inc.

Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Length / Diameter: 0.3200 to 0.5040
Specialty Toggle Switch -- 774008
from Ideal Industries, Inc.

HEAVY DUTY TYPE. 1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION. 125/277 VAC VOLTAGE RATING. BUSHING MOUNTING. 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC... [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
10 A Light Duty Toggle Switches -- 5558-BP
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. The Light Duty series is meant to be mounted in virtually any environment and for any application. [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Sealed Miniature Toggle Switches -- E Series
from C&K Components

Features/Benefits. Sealed against solder and cleaning process contaminants. UL 94V-0 Nylon case and bushing. Multi-positions. ESD protection available. RoHS compliant models available. Typical Applications. Telecommunications. Instrumentation. Medical equipment [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle (optional feature); Standard Toggle Handle (optional feature)
  • Switch Type: Toggle
  • Switch Function: Maintained (optional feature); Momentary (optional feature)
4 Pole General Purpose Toggle Switch -- I Series
from Carling Technologies, Inc.

The I-Series four pole toggle switches are heavy duty switches, featuring a slow-make, slow-break contact mechanism. They fit the industry standard .500 diameter mounting hole. These switches are available in a wide range of momentary and maintained single throw or double throw circuits,... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained; Momentary (optional feature)
Specialty Toggle Switch -- 78080TQ
from NSI Industries LLC

BAT HANDLE TYPE. 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. DPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING. [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Specialty Toggle Switch -- 35-002
from Waldom Electronics

BAT HANDLE TYPE. DPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL APPROVAL. 120 VAC, 28 VDC VOLTAGE RATING. 0.22 INCH L BUSHING MOUNTING. 3 AMPERE CURRENT RATING. SOLDER TERMINAL TYPE. METAL TOGGLE MATERIAL. GC[T] BRAND [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches, Industrial Grade -- PS20AC3KL
from Legrand

3way Key Lock Back & Side Wire 20amp 120/277volt. FEATURES. Back and side wired. Accepts #14 - #10 AWG. Operated by cam lock for maximum security in critical areas. Recommended for tamper-proof installation in schools, public housing, trailer parks, freight yards, etc. Uses same key as Cat.#... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 34D
from Grayhill, Inc.

Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Length / Diameter: 0.3200 to 0.3640
Specialty Toggle Switch -- 774009
from Ideal Industries, Inc.

HEAVY DUTY TYPE. 1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE. SPDT CONTACT CONFIGURATION. MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL, CSA APPROVAL. POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION. 125/277 VAC VOLTAGE RATING. BUSHING MOUNTING. 20 AMPERE AT 125 VAC, 10 AMPERE... [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: Three Position (Center OFF)
10 A Light Duty Toggle Switches -- 5570
from Littelfuse, Inc.

10A at 12V DC Down: Off, Up: On Standard nickel-plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick Wire leads Phenolic housing with plated steel frame Keyway is in the down position... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Sealed Subminiature Toggle Switches -- ET Series
from C&K Components

Features/Benefits. Sealed against solder and cleaning process contaminants. ESD protection available. Thru-hole and surface mount models. Compact size and small footprint save PCB space. RoHS compliant models available. Typical Applications. Hand-held telecommunications. Instrumentation. Medical... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained (optional feature); Momentary (optional feature)
Heavy Action Toggle Switch -- 110/216 Series
from Carling Technologies, Inc.

The 110/216-Series toggle switches feature a quick-make, quick-break contact mechanism. They are suitable for AC/DC shallow back panel applications, and fit the industry standard .500 diameter mounting hole. These switches are available in a range of momentary and maintained single throw or double... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained (optional feature); Momentary (optional feature)
Specialty Toggle Switch -- 78090TQ
from NSI Industries LLC

BAT HANDLE TYPE. 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. DPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING. [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
Specialty Toggle Switch -- 35-006
from Waldom Electronics

BAT HANDLE TYPE. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. 120/250 VAC, 28 VDC VOLTAGE RATING. 0.35 INCH L BUSHING MOUNTING. 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING. SOLDER TERMINAL TYPE. METAL TOGGLE MATERIAL. GC[T] BRAND. [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches, Industrial Grade -- PS20AC3L
from Legrand

3way Lock Switch, Back & Side Wire, 20amp 120/277volt, Gray (Key can be removed in both positions). FEATURES. External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches -- 34E
from Grayhill, Inc.

Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Length / Diameter: 0.2000
Specialty Toggle Switch -- 774096
from Ideal Industries, Inc.

EXTRA HEAVY DUTY TYPE. 1.75 INCH W X 0.84 INCH D X 0.76 INCH H SIZE. DPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. INDUSTRIAL MOTOR CONTROL APPLICATION. 125/227 VAC VOLTAGE RATING. 16 AMPERE AT 125 VAC, 8 AMPERE AT 227 VAC CURRENT RATING. SCREW TERMINAL... [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
10 A Light Duty Toggle Switches -- M-484
from Littelfuse, Inc.

10A at 12V DC On-Off Switch Up:On, Down: Off Keyway in down position Chrome-plated brass standard handle, stem and facenut Silver contacts Two screw terminals Mounting stem has 15/32" -32 thread, 15/32" long (11.9mm), and fits panels up to 9.32" (7.2mm) thick Phenolic housing with plated steel... [See More]

  • Actuator Material: Metal
  • Pole & Throw Specifications: Single Pole, Single Throw
  • Switch Type: Toggle
  • Current Rating: 10
Heavy Duty Toggle Switch -- DK/EK Series
from Carling Technologies, Inc.

The DK/EK-Series toggle switches feature a quick-make, quick-break contact mechanism. These switches offer maintained single throw circuits, and fit the industry standard .500 diameter mounting hole. They are suitable for AC/DC applications, including high amperage AC/DC motor control. [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Specialty Toggle Switch -- 78100TQ
from NSI Industries LLC

BAT HANDLE TYPE. 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. DPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15/32 INCH-32 TPI X 0.465 INCH L... [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Specialty Toggle Switch -- 35-009
from Waldom Electronics

BAT HANDLE TYPE. 12.83 MM D SIZE. 0.4 INCH TOGGLE LENGTH. DPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL APPROVAL. 120/250 VAC VOLTAGE RATING. 0.35 INCH L BUSHING MOUNTING. 5 AMPERE AT 120 VAC, 2 AMPERE AT 250 VAC CURRENT RATING. SOLDER TERMINAL TYPE. METAL... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches, Industrial Grade -- PS20AC4L
from Legrand

4way Lock Switch, Back & Side Wire, 20amp 120/277volt, Gray (Key can be removed in both positions). FEATURES. External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Specialty Toggle Switch -- 774111BK
from Ideal Industries, Inc.

1.18 INCH L X 0.68 INCH W X 0.75 INCH H SIZE. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. POWER TOOL, MOTOR CONTROL APPLICATION. 125/277 VAC VOLTAGE RATING. BUSHING MOUNTING. 20 AMPERE AT 125 VAC, 20 AMPERE AT 277 VAC CURRENT RATING. WIRE LEAD TERMINAL... [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
10 A Light Duty Toggle Switches -- M-493
from Littelfuse, Inc.

10A at 12V DC SPST Down: Off, Up: On Ball type chrome plated brass handle, facenut and mounting stem Ball handle: 3/8" (9.52mm) long Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick Two screw terminals Phenolic housing with plated... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle; Ball Handle; Ball / Short
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
High Current Toggle Switch -- C Series
from Carling Technologies, Inc.

The C-Series single pole toggle switches are AC rated general purpose toggle switches which fit the industry standard .500 diameter mounting hole. These switches are offered in single throw or double throw maintained circuits. [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Specialty Toggle Switch -- 78110TS
from NSI Industries LLC

BAT HANDLE TYPE. 0.634 INCH W X 0.67 INCH D X 1.134 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. SPST CONTACT CONFIGURATION. MAINTAINED OFF/MAINTAINED ON OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING. [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Specialty Toggle Switch -- 35-010
from Waldom Electronics

BAT HANDLE TYPE. DPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL, CSA APPROVAL. 120/250 VAC, 28 VDC VOLTAGE RATING. 0.352 INCH L BUSHING MOUNTING. 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING. SOLDER TERMINAL TYPE. METAL TOGGLE MATERIAL. GC[T] BRAND [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
Toggle Switches, Industrial Grade -- PS20AC4WL
from Legrand

4way Lock Switch, Back & Side Wire, 20amp 120/277volt, White (Key can be removed in both positions). FEATURES. External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Short Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
10 A Light Duty Toggle Switches -- M-584
from Littelfuse, Inc.

10A at 12V DC Down: Off, Up: On Standard chrome plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick 6" wire leads Phenolic housing with plated steel frame Keyway is in the down position... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Sealed Toggle Switches -- ST-SERIES
from Carling Technologies, Inc.

The ST-Series are one a two pole sealed toggle seal composed of dynamic silicone material that bonds to the metal toggle, pin and bushing, providing ideal sealing and protection against the environment, vibration and shock, while withstanding extreme temperature variations. It also utilizes up to... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained (optional feature); Momentary (optional feature)
Specialty Toggle Switch -- 78130TQ
from NSI Industries LLC

BAT HANDLE TYPE. 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. DPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING. [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Specialty Toggle Switch -- 35-024
from Waldom Electronics

BAT HANDLE TYPE. 3PDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL, CSA APPROVAL. 120/250 VAC, 28 VDC VOLTAGE RATING. 0.352 INCH L BUSHING MOUNTING. 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING. SOLDER TERMINAL TYPE. METAL TOGGLE MATERIAL. GC[T] BRAND [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
25 A Lighted Tip Marine Grade Toggle Switches -- M-54111-01-BX
from Littelfuse, Inc.

Independent illumination switches can be wired for dependent operation. Tip of handle is illuminated red in the On position, clear in the Off position. Tip of handle is illuminatedRed in the On position, illuminated Clear in the Off position. Silver contacts. 15/32" -32 thread mounting stem. [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Cylinder/Lighted Tip Toggle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
Specialty Toggle Switch -- 78150TW
from NSI Industries LLC

BAT HANDLE TYPE. 1.093 INCH W X 0.685 INCH D X 1.856 INCH H SIZE. 0.5 INCH TOGGLE LENGTH. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC/VDC VOLTAGE RATING. 15/32 INCH-32 TPI X 0.469 INCH L BUSHING... [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Specialty Toggle Switch -- 35-036
from Waldom Electronics

BAT HANDLE TYPE. 4PDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL, CSA APPROVAL. 120/250 VAC, 28 VDC VOLTAGE RATING. 0.352 INCH L BUSHING MOUNTING. 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING. SOLDER TERMINAL TYPE. METAL TOGGLE MATERIAL. GC[T] BRAND [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
25 A Sealed Waterproof and Dustproof Toggle Switches -- 55025
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
Specialty Toggle Switch -- 78170TS
from NSI Industries LLC

BAT HANDLE TYPE. 0.67 INCH D SIZE. 0.687 INCH TOGGLE LENGTH. SPST CONTACT CONFIGURATION. MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 0.465 INCH L BUSHING MOUNTING. 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT... [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained; Momentary
  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON
Specialty Toggle Switch -- 35-053
from Waldom Electronics

FLAT LEVER HANDLE TYPE. 15.87 MM D SIZE. SPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL, CSA APPROVAL. 120/250 VAC, 28 VDC VOLTAGE RATING. 0.25 INCH-20 TPI X 0.364 INCH L BUSHING MOUNTING. 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING. PC TERMINAL TYPE. [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
25 A Sealed Waterproof and Dustproof Toggle Switches -- 55025-01
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Switch Function: Momentary
Specialty Toggle Switch -- 78220TS
from NSI Industries LLC

BAT HANDLE TYPE. 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. DPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING. [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Specialty Toggle Switch -- 35-057
from Waldom Electronics

FLAT LEVER HANDLE TYPE. 15.87 MM D SIZE. DPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL, CSA APPROVAL. 120/250 VAC, 28 VDC VOLTAGE RATING. 0.25 INCH-20 TPI X 0.364 INCH L BUSHING MOUNTING. 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING. PC TERMINAL TYPE. [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Pole & Throw Specifications: Double Pole, Double Throw
25 A Sealed Waterproof and Dustproof Toggle Switches -- 55025-02
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Double Throw
Specialty Toggle Switch -- 78240TS
from NSI Industries LLC

BAT HANDLE TYPE. 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. DPST CONTACT CONFIGURATION. MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING. [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained; Momentary
  • Switch Type: Toggle
  • Momentary Contact Switch Function: Momentary ON
Specialty Toggle Switch -- 35-064
from Waldom Electronics

MEDIUM DUTY BAT HANDLE TYPE. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. 125/250 VAC VOLTAGE RATING. 0.418 INCH L BUSHING MOUNTING. 4 AMPERE AT 125 VAC, 2 AMPERE AT 250 VAC CURRENT RATING. SOLDER TERMINAL TYPE. METAL TOGGLE MATERIAL. GC[T] BRAND [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
25 A Special Application Toggle Switches -- 55015-03
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. Specialized Toggle switches have non-traditional geometries and features that make them appropriate... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Specialty Toggle Switch -- 78280TS
from NSI Industries LLC

BAT HANDLE TYPE. 0.588 INCH W X 0.687 INCH D X 1 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC/VDC VOLTAGE RATING. 0.28 INCH L BUSHING MOUNTING. 16 AMPERE AT 125... [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Specialty Toggle Switch -- 35-076
from Waldom Electronics

MEDIUM DUTY BAT HANDLE TYPE. SPST CONTACT CONFIGURATION. MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL, CSA APPROVAL. 125/250 VAC VOLTAGE RATING. 0.465 INCH L BUSHING MOUNTING. 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING. SOLDER TERMINAL TYPE. METAL TOGGLE MATERIAL. GC[T] BRAND. POWER... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
25 A Special Application Toggle Switches -- 55064
from Littelfuse, Inc.

Silver contacts.15/32" -32 thread mounting stem, .46" (11.9mm) long, mounts in panels up to 9/32" (7.1mm) thick.Nickel-plated brass handle: long 1.5" (38.1mm).Brass blade terminals. Six blade terminals.Black phenolic housing with metal frame.Nickel-plated brass hardware.Keyway is in the down... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Specialty Toggle Switch -- 78290TS
from NSI Industries LLC

BAT HANDLE TYPE. 0.836 INCH W X 0.765 INCH D X 1.75 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. DPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC/VDC VOLTAGE RATING. 15/32 INCH-32 TPI X 0.465 INCH L BUSHING... [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Specialty Toggle Switch -- 35-078
from Waldom Electronics

HEAVY DUTY BAT HANDLE TYPE. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 0.465 INCH L BUSHING MOUNTING. 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING. SOLDER TERMINAL TYPE. METAL TOGGLE MATERIAL. GC[T] BRAND. POWER... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
25 A Special Application Toggle Switches -- 55093
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. Specialized Toggle switches have non-traditional geometries and features that make them appropriate... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Specialty Toggle Switch -- 78310TS
from NSI Industries LLC

BAT HANDLE TYPE. 0.965 INCH D SIZE. 0.688 INCH TOGGLE LENGTH. 3PST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL, CSA APPROVAL. MOTOR EQUIPMENT CONTROL APPLICATION. 125 TO 250 VAC VOLTAGE RATING. 0.469 INCH L BUSHING MOUNTING. 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC... [See More]

  • Actuator Material: Metal
  • Switch Function: Maintained
  • Switch Type: Toggle
  • Maintained Contact Switch Function: ON/OFF
Specialty Toggle Switch -- 35-080
from Waldom Electronics

HEAVY DUTY BAT HANDLE TYPE. 1.312 INCH H SIZE. 0.69 INCH TOGGLE LENGTH. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 0.47 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING. 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING. SCREW... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
25 A Special Application Toggle Switches -- 5543
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. Specialized Toggle switches have non-traditional geometries and features that make them appropriate... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
Specialty Toggle Switch -- 35-1076
from Waldom Electronics

MEDIUM DUTY BAT HANDLE TYPE. 0.625 INCH W X 1.125 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. SPST CONTACT CONFIGURATION. MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 0.47 INCH-32 TPI BUSHING MOUNTING. 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING. SCREW... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
25 A Special Application Toggle Switches -- M-597
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. Specialized Toggle switches have non-traditional geometries and features that make them appropriate... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Switch Function: Momentary
Specialty Toggle Switch -- 35-112
from Waldom Electronics

MEDIUM DUTY BAT HANDLE TYPE. 0.62 INCH W X 1.184 INCH H SIZE. 0.523 INCH TOGGLE LENGTH. DPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. 120/240 VAC VOLTAGE RATING. 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING. 15 AMPERE AT 120 VAC, 10 AMPERE AT 240 VAC CURRENT RATING. [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
25A Standard Heavy Duty Toggle Switches -- 55014
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Specialty Toggle Switch -- 35-117
from Waldom Electronics

BAT HANDLE TYPE. 0.75 INCH W X 1.328 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. DPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING. 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING. 0.25... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
25A Standard Heavy Duty Toggle Switches -- 55014-05
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Specialty Toggle Switch -- 35-119
from Waldom Electronics

BAT HANDLE TYPE. 0.5 INCH W X 0.875 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. SPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 0.47 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING. 10 AMPERE AT 125 VAC, 5 AMPERE AT 250 VAC CURRENT RATING. 0.25... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
25A Standard Heavy Duty Toggle Switches -- 55014-BP
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Specialty Toggle Switch -- 35-126
from Waldom Electronics

HEAVY DUTY BAT HANDLE TYPE. 0.838 INCH W X 0.645 INCH D X 1.762 INCH H SIZE. 0.62 INCH TOGGLE LENGTH. DPST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 0.47 INCH-32 TPI X 0.484 INCH L BUSHING MOUNTING. 16 AMPERE AT 125 VAC, 8 AMPERE AT... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
25A Standard Heavy Duty Toggle Switches -- 55015
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Specialty Toggle Switch -- 35-132
from Waldom Electronics

LIGHT DUTY BAT HANDLE TYPE. 0.712 INCH W X 1.145 INCH H SIZE. 0.5 INCH TOGGLE LENGTH. DPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. 125 VAC VOLTAGE RATING. 0.47 INCH-32 TPI X 0.41 INCH L BUSHING MOUNTING. 3 AMPERE CURRENT RATING. SOLDER TERMINAL TYPE. METAL TOGGLE MATERIAL. [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
25A Standard Heavy Duty Toggle Switches -- 55017
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Specialty Toggle Switch -- 35-139
from Waldom Electronics

HEAVY DUTY BAT HANDLE TYPE. 1.437 INCH W X 1.296 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. 3PST CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING. 17 AMPERE AT 125 VAC, 12 AMPERE AT 250 VAC... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
25A Standard Heavy Duty Toggle Switches -- 55017-02
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Specialty Toggle Switch -- 35-143
from Waldom Electronics

HEAVY DUTY BAT HANDLE TYPE. 1.437 INCH W X 1.296 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. 3PDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 0.47 INCH-32 TPI X 0.468 INCH L BUSHING MOUNTING. 15 AMPERE AT 125 VAC, 10 AMPERE AT... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Maintained Contact Switch Function: Three Position (Center OFF)
25A Standard Heavy Duty Toggle Switches -- 55018
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Specialty Toggle Switch -- 35-144
from Waldom Electronics

BAT HANDLE TYPE. 0.75 INCH W X 1.308 INCH H SIZE. 0.687 INCH TOGGLE LENGTH. DPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED ON OPERATION TYPE. UL APPROVAL. 125/277 VAC VOLTAGE RATING. 0.47 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING. 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING. [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
25A Standard Heavy Duty Toggle Switches -- 55018-01
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Specialty Toggle Switch -- 35-153
from Waldom Electronics

HEAVY DUTY BAT HANDLE TYPE. 0.697 INCH TOGGLE LENGTH. SPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE. UL APPROVAL. 125/277 VAC VOLTAGE RATING. 0.47 INCH-32 TPI BUSHING MOUNTING. 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING. SCREW TERMINAL TYPE. [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Maintained Contact Switch Function: Three Position (Center OFF)
25A Standard Heavy Duty Toggle Switches -- 55019
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Specialty Toggle Switch -- 35-154
from Waldom Electronics

MEDIUM DUTY BAT HANDLE TYPE. 0.7 INCH W X 1.24 INCH H SIZE. 0.685 INCH TOGGLE LENGTH. DPDT CONTACT CONFIGURATION. MAINTAINED ON/MOMENTARY ON OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 0.47 INCH-32 TPI X 0.525 INCH L BUSHING MOUNTING. 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT... [See More]

  • Actuator Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained