Metallic Toggle Switches

25 Results
8-Way Mini Trim Switch -- T8
from OTTO Controls

The T8 Mini Trim is a single pole, 8 throw, center off momentary contact (self return to center off) switch. Numerous button styles are available on both the Commercial and Military grade switch versions. Mini Trims are typically press fit into control grips or panel mounted using versions with an... [See More]

  • Base Material: Metal
  • Mechanical Life: 100000
  • Switch Type: Toggle
  • Current Rating: 1
T6 - Magnetic Toggle Switches -- T6
from OTTO Controls

The T6 magnetically held toggle is an environmentally sealed, compact, high-performance switch. The operator manually engages the switch, and it disengages automatically when a circuit is broken or the computer triggers a reset. The T6 meets SAE AS55941. Choose two or three positions with many... [See More]

  • Base Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Lever lockout
  • Switch Type: Toggle
  • Switch Function: Maintained
TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches -- TE
from OTTO Controls

The TE series is a MIL qualified, snap-action, non-teasible, positive make and break, panel mount toggle switch. The positive action mechanism assures that the switch will actuate even when actuated very slowly. A fluorosilicone seal protects the contact area from contaminants such as dust, moisture... [See More]

  • Base Material: Metal
  • Toggle Actuator: Standard Toggle Handle; Lever lockout
  • Switch Type: Toggle
  • Mechanical Life: 20000
10 A Light Duty Toggle Switches -- 55013
from Littelfuse, Inc.

10A at 12V DC Down: Off, Up: On Ball handle Nickel-plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick Blade terminals Phenolic housing with plated steel frame Keyway is in the down... [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
Toggle Switch -- EFS-FR13-Q
from Appleton Electric

APPLICATION INDUSTRIAL. BODY MATERIAL MALLEABLE IRON. CONTACT AC CURRENT 30 AMPERE. CONTACT AC VOLTAGE 120 TO 277 VAC. CONTACT CONFIGURATION SP. NUMBER OF POSITIONS 2. OPERATION TYPE ON/OFF. POWER RATING 2 HP AT 120/240 VAC [See More]

  • Base Material: Metal
  • Current Rating: 30
  • Switch Type: Toggle
  • AC Voltage Rating: 120 to 277
Toggle Switch -- STG
from Trigon Components, Inc.

SERIES. STG. DESCRIPTION. Toggle Switch. RATING. 0.3A, 30VDC. WITHSTAND VOLTAGE. 500VAC. WORKING TEMPERATURE. -10 °C to +60 Deg C. PACKAGE. TH [See More]

  • Base Material: Metal
  • Toggle Actuator: Standard Toggle Handle
  • Switch Type: Toggle
  • Switch Function: Maintained
10 A Light Duty Toggle Switches -- 5558
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. The Light Duty series is meant to be mounted in virtually any environment and for any application. [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
10 A Light Duty Toggle Switches -- 5558-BP
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. The Light Duty series is meant to be mounted in virtually any environment and for any application. [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
10 A Light Duty Toggle Switches -- 5570
from Littelfuse, Inc.

10A at 12V DC Down: Off, Up: On Standard nickel-plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick Wire leads Phenolic housing with plated steel frame Keyway is in the down position... [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
10 A Light Duty Toggle Switches -- M-484-BP
from Littelfuse, Inc.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. The Light Duty series is meant to be mounted in virtually any environment and for any application. [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Standard Toggle Handle; Standard Toggle
  • Switch Type: Toggle
  • Pole & Throw Specifications: Single Pole, Single Throw
10 A Light Duty Toggle Switches -- M-493
from Littelfuse, Inc.

10A at 12V DC SPST Down: Off, Up: On Ball type chrome plated brass handle, facenut and mounting stem Ball handle: 3/8" (9.52mm) long Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick Two screw terminals Phenolic housing with plated... [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Short Toggle Handle; Ball Handle; Ball / Short
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
10 A Light Duty Toggle Switches -- M-584
from Littelfuse, Inc.

10A at 12V DC Down: Off, Up: On Standard chrome plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick 6" wire leads Phenolic housing with plated steel frame Keyway is in the down position... [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Standard Toggle Handle; Standard
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
25 A Freightliner OEM Replacement Toggle Switches -- 59024-12
from Littelfuse, Inc.

Terminals are arranged to match OEM wiring connectors.59024-00 series available with or without brackets.Silver contacts.Black phenolic switch housing with metal cap.15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer.Includes... [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Paddle
  • Switch Type: Toggle
  • Panel Thickness: 0.0945 to 0.2520
25 A Freightliner OEM Replacement Toggle Switches -- 59024-14
from Littelfuse, Inc.

Up: On, Center: Off. Terminals are arranged to match OEM wiring connectors. 59024-00 series available with or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm)... [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Paddle
  • Switch Type: Toggle
  • Panel Thickness: 0.0945 to 0.2520
25 A Freightliner OEM Replacement Toggle Switches -- 59024-15
from Littelfuse, Inc.

Terminals are arranged to match OEM wiring connectors.Without brackets.Silver contacts.Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer.Includes mounting hardware: black metal... [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Paddle
  • Switch Type: Toggle
  • Panel Thickness: 0.0945 to 0.2520
25 A Freightliner OEM Replacement Toggle Switches -- 59024-33
from Littelfuse, Inc.

Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black... [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Paddle
  • Switch Type: Toggle
  • Panel Thickness: 0.0945 to 0.2520
25 A Freightliner OEM Replacement Toggle Switches -- 59024-35
from Littelfuse, Inc.

Terminals are arranged to match OEM wiring connectors. 59024-00 Series available with or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes... [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Paddle
  • Switch Type: Toggle
  • Panel Thickness: 0.0945 to 0.2520
25 A Freightliner OEM Replacement Toggle Switches -- 59024-38
from Littelfuse, Inc.

Terminals are arranged to match OEM wiring connectors. 59024-00 Series available with or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes... [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Paddle
  • Switch Type: Toggle
  • Switch Function: Momentary
25 A Paddle Handle Toggle Switches -- 59024-104
from Littelfuse, Inc.

Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: On,... [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Paddle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
25 A Paddle Handle Toggle Switches -- 59024-106
from Littelfuse, Inc.

Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: Mom On,... [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Paddle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
25 A Paddle Handle Toggle Switches -- 59024-108
from Littelfuse, Inc.

Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: On, Down:... [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Paddle
  • Switch Type: Toggle
  • Switch Function: Momentary
25 A Paddle Handle Toggle Switches -- 59024-110
from Littelfuse, Inc.

Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: On, Down:... [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Paddle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
25 A Paddle Handle Toggle Switches -- 59024-126
from Littelfuse, Inc.

Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Paddle
  • Switch Type: Toggle
  • Switch Function: Momentary
25 A Paddle Handle Toggle Switches -- 59024-200
from Littelfuse, Inc.

Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Paddle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500
25 A Paddle Handle Toggle Switches -- 59024-218
from Littelfuse, Inc.

Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. [See More]

  • Base Material: Plastic; Metal
  • Toggle Actuator: Paddle
  • Switch Type: Toggle
  • Panel Thickness: 0.2500