RoHS Compliant Toggle Switches
Description
RoHS Compliant Toggle Switches are designed to control the flow of electricity in a circuit by manually opening or closing the circuit. These switches are compliant with the Restriction of Hazardous Substances (RoHS) directive, which limits the use of specific hazardous materials found in electrical and electronic products. This compliance ensures that the switches are environmentally friendly and safe for use in various applications.
Working Principle
Toggle switches operate by using a lever or handle that moves between two or more positions to open or close an electrical circuit. When the toggle is flipped, it either connects or disconnects the electrical contacts inside the switch, thereby controlling the flow of electricity. This simple mechanism makes toggle switches highly reliable and easy to use. Their utility lies in their ability to provide a straightforward method for controlling electrical devices, making them indispensable in many electronic and electrical systems.
Applications
Toggle switches are used in a wide range of applications due to their simplicity and reliability. Specific examples include:
- Automotive Systems: Used for controlling lights, ignition systems, and other electrical components in vehicles.
- Industrial Equipment: Employed in machinery for starting and stopping operations or for selecting different modes of operation.
- Consumer Electronics: Found in devices such as audio equipment and household appliances for power control.
- Aerospace: Utilized in aircraft cockpits for controlling various systems due to their reliability and ease of use.
Advantages over other Toggle Switches
RoHS Compliant Toggle Switches offer several advantages over non-compliant switches:
- Environmental Safety: By adhering to RoHS standards, these switches reduce the environmental impact by limiting hazardous substances.
- Market Acceptance: Compliance with RoHS is often a requirement for selling products in certain markets, making these switches more versatile and widely accepted.
- Health and Safety: Reduced exposure to harmful substances benefits both manufacturers and end-users, promoting a safer working environment.
Limitations
Despite their advantages, RoHS Compliant Toggle Switches have some limitations:
- Material Restrictions: The limitation on certain materials can sometimes lead to higher production costs or reduced performance in specific applications.
- Design Constraints: Compliance may restrict certain design choices, potentially impacting the switch's functionality or durability in extreme conditions.
Considerations
When selecting RoHS Compliant Toggle Switches, several factors should be considered:
- Initial Costs: These switches may have higher upfront costs due to the use of alternative materials and compliance testing.
- Operating Expense: Generally low, as toggle switches are simple devices with minimal maintenance requirements.
- Durability: While generally robust, the choice of materials for RoHS compliance can affect the switch's longevity in harsh environments.
- Replacement and Maintenance Costs: Typically low, but availability of compliant replacement parts should be ensured to maintain compliance throughout the product's lifecycle.
from Waytek, Inc.
APM Hexseal C1131/28-4 Full Toggle Boot. Category: Toggle Switches. Manufacturer: APM Hexseal. Provides protection from weather and salt spray. Full boot style fits over switches, with 15/32" dia. mounting stems and standard length handles. For lighted switches. Ingress Protection Rating: IP68. [See More]
- Standards / Compliances: RoHS
- Features: Dustproof; Weather resistant or waterproof
- Switch Type: Toggle
from TE Connectivity
Body Features. Actuator Finish : Chrome. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Case Color : Green. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On None On
from New Yorker Electronics Co., Inc.
MEDIUM TOGGLE SWITCH, PC TERMINA [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from RS Components, Ltd.
Schneider Electric NU320754 Light Switch [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from DigiKey
Toggle Switch SPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle
- Switch Type: Toggle
- Switch Function: Maintained
from Waytek, Inc.
APM Hexseal C1131/35 2202 Full Toggle Boot. Category: Toggle Switches. Manufacturer: APM Hexseal. Provides protection from weather and salt spray. Full boot style fits over switches, with 15/32" dia. mounting stems and standard length handles. Ingress Protection Rating: IP68. Resistant to Salt... [See More]
- Standards / Compliances: RoHS
- Features: Dustproof; Weather resistant or waterproof
- Switch Type: Toggle
from TE Connectivity
Body Features. Actuator Finish : Chrome. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Case Color : Green. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On None On
from New Yorker Electronics Co., Inc.
MEDIUM TOGGLE SWITCH, SCREW LUG [See More]
- Standards / Compliances: RoHS
- Terminal Type: Screw Terminals
- Switch Type: Toggle
from RS Components, Ltd.
Schneider Electric NU350854W [See More]
- Standards / Compliances: RoHS
- Current Rating: 4
- Switch Type: Toggle
- Terminal Type: Zigbee
from DigiKey
Toggle Switch SPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle
- Switch Type: Toggle
- Switch Function: Momentary
from Waytek, Inc.
APM Hexseal C1132/20 2501 Gray Half Toggle Switch Boot. Category: Toggle Switches. Manufacturer: APM Hexseal. Provides protection from weather and salt spray. Half boot style allows any handle length to protrude through (round handles only). Ingress Protection Rating: IP66 [See More]
- Standards / Compliances: RoHS
- Features: Dustproof; Weather resistant or waterproof
- Switch Type: Toggle
from TE Connectivity
Body Features. Actuator Finish : Chrome. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Case Color : Green. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On Off On
from New Yorker Electronics Co., Inc.
MEDIUM TOGGLE SWITCH,PC TERMINAL [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from RS Components, Ltd.
Schneider Electric NU557118W [See More]
- Standards / Compliances: RoHS
- Terminal Type: Solder Terminals; Screw Terminals; Straight PC Pins; Screw
- Switch Type: Toggle
from DigiKey
Toggle Switch DPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Locking Lever
- Switch Type: Toggle
- Switch Function: Maintained
from Waytek, Inc.
APM Hexseal C1132/20 Black Half Toggle Boot. Category: Toggle Switches. Manufacturer: APM Hexseal. Component Type: Boot. Boot Color: Black. Thread: 5/8"-32. Provides protection from weather and salt spray. Allows round handle through center hole. Ingress Protection Rating: IP66 [See More]
- Standards / Compliances: RoHS
- Features: Dustproof; Weather resistant or waterproof
- Switch Type: Toggle
from TE Connectivity
Body Features. Actuator Finish : Chrome. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Case Color : Green. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On Off On
from New Yorker Electronics Co., Inc.
SWITCH TOGGLE SPDT 10A 125V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Type: Toggle
- Current Rating: 10
from RS Components, Ltd.
Schneider Electric NU351430 Light Switch [See More]
- Standards / Compliances: RoHS
- Terminal Type: Solder Terminals; Screw Terminals; Straight PC Pins; Screw
- Switch Type: Toggle
from DigiKey
Toggle Switch 4PDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Locking Lever
- Switch Type: Toggle
- Switch Function: Momentary
from Waytek, Inc.
Carling Technologies 2GM01-D-2B-B Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 20A @ 250VDC. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: Three Position (Center OFF)
from TE Connectivity
Body Features. Actuator Finish : Chrome. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Case Color : Green. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On None (On)
from New Yorker Electronics Co., Inc.
MEDIUM TOGGLE SWITCH,PC TERMINAL [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from RS Components, Ltd.
Schneider Electric MTN3126-0000 [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from DigiKey
Toggle Switch SPDT Panel Mount, Right Angle, Vertical [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Locking Lever
- Switch Type: Toggle
- Switch Function: Maintained
from Waytek, Inc.
Carling 6FC53-78/TABS Toggle Switch. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VAC, 15A @ 125VAC. Suitable for low voltage 12/24VDC. Dielectric Strength: 1000V. Mechanical Life: 100,000 cycles. Operating Temperature: 0 °F (-17.8 °C) to 150 °F... [See More]
- Standards / Compliances: RoHS
- Switch Function: Momentary
- Switch Type: Toggle
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
from TE Connectivity
Body Features. Actuator Finish : Chrome. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Color : Green. Toggle Switch Seal Type : Terminal Seal (Insert Molded). Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On None (On)
from New Yorker Electronics Co., Inc.
MEDIUM TOGGLE SWITCH, SCREW LUG [See More]
- Standards / Compliances: RoHS
- Terminal Type: Screw Terminals
- Switch Type: Toggle
from RS Components, Ltd.
Schneider Electric NU553030 Light Switch [See More]
- Standards / Compliances: RoHS
- Terminal Type: Solder Terminals; Screw Terminals; Straight PC Pins; Screw
- Switch Type: Toggle
from DigiKey
Toggle Switch SPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Locking Lever
- Switch Type: Toggle
- Switch Function: Maintained
from Waytek, Inc.
Carling Technologies 6GA5B-D-2B-B/HDW ASSM Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VDC, 15A @ 125VDC. Sealed and unsealed actuators available. Includes face nut. Red = On, Clear = Off. #6 screws contacts. Mounting stem is 15/32" dia. Fits... [See More]
- Standards / Compliances: RoHS
- Switch Function: Momentary
- Switch Type: Toggle
- Momentary Contact Switch Function: Momentary ON
from TE Connectivity
Body Features. Actuator Finish : Chrome. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Case Color : Green. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: Three Position (Center OFF)
from New Yorker Electronics Co., Inc.
MEDIUM TOGGLE SWITCH, PC TERMINA [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from RS Components, Ltd.
Schneider Electric S340285 Light Switch [See More]
- Standards / Compliances: RoHS
- Current Rating: 10
- Switch Type: Toggle
from DigiKey
Toggle Switch SPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Locking Lever
- Switch Type: Toggle
- Switch Function: Maintained
from Waytek, Inc.
Carling Technologies 6GC5M-D-2B-B Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VDC, 15A @ 125VDC. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Momentary
- Switch Type: Toggle
- Momentary Contact Switch Function: Three Position Momentary (Center OFF)
from TE Connectivity
Body Features. Actuator Finish : Chrome. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Case Color : Green. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: Three Position (Center OFF)
from New Yorker Electronics Co., Inc.
MEDIUM TOGGLE SWITCH, SCREW LUG [See More]
- Standards / Compliances: RoHS
- Terminal Type: Screw Terminals
- Switch Type: Toggle
from RS Components, Ltd.
Hager WNA001 Light Switch [See More]
- Standards / Compliances: RoHS
- Current Rating: 10
- Switch Type: Toggle
from DigiKey
Toggle Switch DPDT Panel Mount, Right Angle [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Locking Lever
- Switch Type: Toggle
- Switch Function: Maintained
from Waytek, Inc.
Carling Technologies LT-1511-110-012 Lighted Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VDC, 15A @ 125VDC. Includes face nut. Lighted units available for 12VDC only. The LT-Series toggle switches are AC/DC rated illuminated toggle switches... [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: ON/OFF
from TE Connectivity
Body Features. Actuator Finish : Chrome. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 15/32-32. Case Color : Green. Product Orientation : Vertical. Configuration Features. [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On None On
from New Yorker Electronics Co., Inc.
IP67 SEALED MINIATURE TOGGLE SWI [See More]
- Standards / Compliances: RoHS
- Features: Dustproof; Weather resistant or waterproof
- Switch Type: Toggle
from RS Components, Ltd.
Hager WNA002 Light Switch [See More]
- Standards / Compliances: RoHS
- Current Rating: 10
- Switch Type: Toggle
from DigiKey
Toggle Switch DPDT Panel Mount, Right Angle [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Locking Lever
- Switch Type: Toggle
- Switch Function: Maintained
from Waytek, Inc.
Carling Technologies 110-S-78 Toggle Switch. Category: Toggle Switches. Manufacturer: Carling Technologies. Compact design. ½" dia. mounting hole. Small appliance, floor maintenance and low current AC/DC market segments. Toggle: Sealed Metal. 0 °F (-17.8 °C) to 150 °F (65.6... [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: ON/OFF
from TE Connectivity
Body Features. Actuator Finish : Chrome. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 15/32-32. Case Color : Green. Product Orientation : Vertical. Configuration Features. [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On None (On)
from New Yorker Electronics Co., Inc.
SWITCH TOGGLE SPDT 5A 125V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Type: Toggle
- Current Rating: 5
from RS Components, Ltd.
Hager WNA020 Light Switch [See More]
- Standards / Compliances: RoHS
- Current Rating: 10
- Switch Type: Toggle
from DigiKey
Toggle Switch DPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Locking Lever
- Switch Type: Toggle
- Switch Function: Maintained
from Waytek, Inc.
Carling Technologies 2FA53-73 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VDC, 15A @ 125VDC. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: ON/OFF
from TE Connectivity
Body Features. Actuator Finish : Chrome. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 15/32-32. Case Color : Green. Product Orientation : Vertical. Configuration Features. [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: Three Position (Center OFF)
from New Yorker Electronics Co., Inc.
MINIATURE TOGGLE SWITCH, SOLDER [See More]
- Standards / Compliances: RoHS
- Terminal Type: Solder Terminals
- Switch Type: Toggle
from RS Components, Ltd.
Kopp 540656002 Light Switch [See More]
- Standards / Compliances: RoHS
- Current Rating: 10
- Switch Type: Toggle
from DigiKey
Toggle Switch SPDT Through Hole [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle
- Switch Type: Toggle
- Switch Function: Maintained
from Waytek, Inc.
Carling Technologies 2FA53-78 TABS Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: ON/OFF
from TE Connectivity
Body Features. Actuator Finish : Chrome. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 15/32-32. Case Color : Green. Product Orientation : Vertical. Configuration Features. [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On None On
from New Yorker Electronics Co., Inc.
MINIATURE TOGGLE SWITCH, SOLDER [See More]
- Standards / Compliances: RoHS
- Terminal Type: Solder Terminals
- Switch Type: Toggle
from RS Components, Ltd.
Kopp 540356003 Light Switch [See More]
- Standards / Compliances: RoHS
- Current Rating: 10
- Switch Type: Toggle
from DigiKey
Toggle Switch DPDT Through Hole, Right Angle [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle
- Switch Type: Toggle
- Switch Function: Maintained
from Waytek, Inc.
Carling Technologies 2FA54-78 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: ON/OFF
from TE Connectivity
Body Features. Actuator Finish : Nickel. Actuator Orientation : Side. Actuator Profile : Extended. Bushing Style : Unthreaded. Product Orientation : Right Angle. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Number of... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On On
from New Yorker Electronics Co., Inc.
SWITCH TOGGLE DPDT 6A 125V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Type: Toggle
- Current Rating: 6
from RS Components, Ltd.
Kopp 540556009 Light Switch [See More]
- Standards / Compliances: RoHS
- Current Rating: 10
- Switch Type: Toggle
from DigiKey
Toggle Switch DPDT Through Hole, Right Angle [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle
- Switch Type: Toggle
- Switch Function: Momentary
from Waytek, Inc.
Carling Technologies 2FB53-78/TABS Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: Three Position (Center OFF)
from TE Connectivity
Body Features. Actuator Finish : Nickel. Bushing Style : Unthreaded. Product Orientation : Right Angle. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Operating Function : On On. Contact Features. Contact Base Material... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On On
from New Yorker Electronics Co., Inc.
SWITCH TOGGLE DPDT 5A 125V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Type: Toggle
- Current Rating: 5
from RS Components, Ltd.
Schneider Electric MUR35028 Light Switch [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from DigiKey
Toggle Switch SP3T Through Hole, Right Angle [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle
- Switch Type: Toggle
- Switch Function: Maintained
from Waytek, Inc.
Carling Technologies 2FB54-78 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Pole & Throw Specifications: Single Pole, Double Throw
from TE Connectivity
Body Features. Actuator Finish : Nickel. Actuator Orientation : Side. Actuator Profile : Extended. Bushing Style : Unthreaded. Product Orientation : Right Angle. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Number of... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On On
from New Yorker Electronics Co., Inc.
SWITCH TOGGLE DPDT 5A 125V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Type: Toggle
- Current Rating: 5
from RS Components, Ltd.
Schneider Electric MUR35067 Light Switch [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from DigiKey
Toggle Switch SPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Locking Lever
- Switch Type: Toggle
- Switch Function: Maintained
from Waytek, Inc.
Carling Technologies 2FC53-78 TABS Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: Three Position (Center OFF)
from TE Connectivity
Body Features. Actuator Finish : Nickel. Actuator Orientation : Side. Actuator Profile : Extended. Bushing Style : Unthreaded. Product Orientation : Vertical Right Angle. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On On
from New Yorker Electronics Co., Inc.
MINIATURE TOGGLE SWITCH, PCB VER [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from RS Components, Ltd.
Schneider Electric MUR35127 Light Switch [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from DigiKey
Toggle Switch DPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Locking Lever
- Switch Type: Toggle
- Switch Function: Momentary
from Waytek, Inc.
Carling Technologies 2FC54-78 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: Three Position (Center OFF)
from TE Connectivity
Body Features. Actuator Finish : Nickel. Actuator Orientation : Side. Actuator Profile : Extended. Bushing Style : Unthreaded. Product Orientation : Vertical Right Angle. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On On
from New Yorker Electronics Co., Inc.
SWITCH TOGGLE DPDT 6A 125V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Type: Toggle
- Current Rating: 6
from RS Components, Ltd.
Schneider Electric MUR35228 Light Switch [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from DigiKey
Toggle Switch SPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle
- Switch Type: Toggle
- Switch Function: Maintained
from Waytek, Inc.
Carling Technologies 2GA01-D-2B-B/HDW ASSM Toggle Switch. Category: Toggle Switches. Manufacturer: Carling Technologies. Lighted units available for 12VDC only. Red = On, Clear = Off. ¼" male blades or #6 screw contacts. Mounting stem is 15/32"dia. and fits panels to 1/8" thick. Includes face... [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: ON/OFF
from TE Connectivity
Body Features. Actuator Finish : Nickel. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Product Orientation : Vertical. Configuration Features. Configuration (Pole-Throw) :... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On Off On
from New Yorker Electronics Co., Inc.
MINIATURE TOGGLE SWITCH, PCB VER [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from RS Components, Ltd.
Schneider Electric MUR39723 Light Switch [See More]
- Standards / Compliances: RoHS
- Width: 2.8
- Switch Type: Toggle
from DigiKey
Toggle Switch SPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Locking Lever
- Switch Type: Toggle
- Switch Function: Momentary
from Waytek, Inc.
Carling Technologies 2GK51-73 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VAC, 15A @ 125VAC. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: ON/OFF
from TE Connectivity
Body Features. Actuator Finish : Nickel. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Product Orientation : Vertical. Configuration Features. Configuration (Pole-Throw) :... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On Off On
from New Yorker Electronics Co., Inc.
SUBMINIATURE TOGGLE SWITCH, SOLD [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from RS Components, Ltd.
MK Electric K4672BSS Light Switch [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from DigiKey
Toggle Switch 4PDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle
- Switch Type: Toggle
- Switch Function: Momentary
from Waytek, Inc.
Carling Technologies 2GK51-78 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VAC, 15A @ 125VAC. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: ON/OFF
from TE Connectivity
Body Features. Actuator Finish : Nickel. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Product Orientation : Vertical. Configuration Features. Configuration (Pole-Throw) :... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On Off On
from New Yorker Electronics Co., Inc.
SUBMINIATURE TOGGLE SWITCH, SOLD [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from RS Components, Ltd.
Contactum CLA3712 Light Switch [See More]
- Standards / Compliances: RoHS
- Current Rating: 10
- Switch Type: Toggle
from DigiKey
Toggle Switch DPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Flatted
- Switch Type: Toggle
- Switch Function: Momentary
from Waytek, Inc.
Carling Technologies 2GK54-78 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: ON/OFF
from TE Connectivity
Body Features. Actuator Finish : Nickel. Actuator Orientation : Side. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Product Orientation : Right Angle. Configuration Features. Configuration (Pole-Throw) :... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On Off On
from New Yorker Electronics Co., Inc.
SWITCH TOGGLE SPDT 3A 125V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Type: Toggle
- Current Rating: 3
from RS Components, Ltd.
Contactum CLA3722 Light Switch [See More]
- Standards / Compliances: RoHS
- Current Rating: 10
- Switch Type: Toggle
from DigiKey
Toggle Switch 6PDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle
- Switch Type: Toggle
- Switch Function: Maintained
from Waytek, Inc.
Carling Technologies 2GL51-78 Toggle Switch. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VDC, 15A @ 125VDC. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Pole & Throw Specifications: Double Pole, Double Throw
from TE Connectivity
Body Features. Actuator Finish : Nickel. Actuator Orientation : Side. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Product Orientation : Vertical Right Angle. Configuration Features. Configuration (Pole-Throw)... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On Off On
from New Yorker Electronics Co., Inc.
SUBMINIATURE TOGGLE SWITCH, SOLD [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from RS Components, Ltd.
Contactum CLA3796 Light Switch [See More]
- Standards / Compliances: RoHS
- Current Rating: 20
- Switch Type: Toggle
from DigiKey
Toggle Switch SPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Locking Lever
- Switch Type: Toggle
- Switch Function: Momentary
from Waytek, Inc.
Carling Technologies 2GL54-78 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Pole & Throw Specifications: Double Pole, Double Throw
from TE Connectivity
Body Features. Actuator Finish : Nickel. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Product Orientation : Vertical. Configuration Features. Configuration (Pole-Throw) :... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On Off On
from New Yorker Electronics Co., Inc.
SWITCH TOGGLE DPDT 3A 125V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Type: Toggle
- Current Rating: 3
from RS Components, Ltd.
Contactum CLA3797 Light Switch [See More]
- Standards / Compliances: RoHS
- Current Rating: 20
- Switch Type: Toggle
from DigiKey
Toggle Switch SPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Locking Lever
- Switch Type: Toggle
- Switch Function: Momentary
from Waytek, Inc.
Carling Technologies 2GM51-78 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Amp Rating: 10A @ 250VAC, 15A @ 125VAC. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: Three Position (Center OFF)
from TE Connectivity
Body Features. Actuator Finish : Nickel. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Product Orientation : Vertical. Configuration Features. Configuration (Pole-Throw) :... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On Off On
from New Yorker Electronics Co., Inc.
IP68 SEALED POWER TOGGLE SWITCH, [See More]
- Standards / Compliances: RoHS
- Features: Dustproof; Weather resistant or waterproof
- Switch Type: Toggle
from RS Components, Ltd.
Legrand 077050L Light Switch [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from DigiKey
Toggle Switch SPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Locking Lever
- Switch Type: Toggle
- Switch Function: Momentary
from Waytek, Inc.
Carling Technologies 2GM54-78 Toggle Switches. Category: Toggle Switches. Manufacturer: Carling Technologies. Sealed and unsealed actuators available. Includes face nut [See More]
- Standards / Compliances: RoHS
- Switch Function: Maintained
- Switch Type: Toggle
- Maintained Contact Switch Function: Three Position (Center OFF)
from TE Connectivity
Body Features. Actuator Finish : Nickel. Bushing Style : Threaded. Bushing Thread Size : 1/4-40. Product Orientation : Vertical. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Operating Function : On Off On. Contact... [See More]
- Standards / Compliances: RoHS; UL Listed
- Switch Function: Maintained
- Switch Type: Toggle
- Momentary Contact Switch Function: On Off On
from New Yorker Electronics Co., Inc.
IP68 SEALED POWER TOGGLE SWITCH, [See More]
- Standards / Compliances: RoHS
- Features: Dustproof; Weather resistant or waterproof
- Switch Type: Toggle
from RS Components, Ltd.
Siemens 5TG7141 Rocker Switch [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from DigiKey
Toggle Switch DPDT Panel Mount [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle
- Switch Type: Toggle
- Switch Function: Momentary
from LCSC Electronics Technology (HK) Limited
Plugin,16x16mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
10A at 12V DC Down: Off, Up: On Ball handle Nickel-plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick Blade terminals Phenolic housing with plated steel frame Keyway is in the down... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle; Standard
- Switch Type: Toggle
- Panel Thickness: 0.2500
from Utmel Electronic Limited
HONEYWELL 2TL1-3D Toggle Switch, TL Series, Non Illuminated, DPDT, On-On, Panel, 15 A [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Type: Toggle
- Operating Temperature: -85 to 160
from RAFI GmbH & Co. KG
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Short Toggle Handle
- Switch Type: Toggle
- Switch Function: Maintained (optional feature); Momentary
from Leviton Manufacturing
Grounding: Non-Grounding. Amperage: 30 Amp. Voltage: 600 Volt. HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V. Termination: Side. Actuator Material: Valox. Body Material: Rynite. Strap Material: Nickel-Plated Brass. Color: Black. Standards and Certifications: UL/cUL. Warranty: 10 Year Limited. [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from VAST STOCK CO., LIMITED
Toggle Switches Power Tool Switch [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from C&K Components
Features/Benefits. Multi-pole and multi-position. Wide variety of actuator and termination options. Epoxy terminal-seal compatible with bottom wash cleaning. RoHS complaint models available. Typical Applications. Telecommunications. Instrumentation. Medical equipment [See More]
- Standards / Compliances: RoHS; CSA Certified (optional feature)
- Toggle Actuator: Short Toggle Handle (optional feature); Standard Toggle Handle (optional feature)
- Switch Type: Toggle
- Switch Function: Maintained (optional feature); Momentary (optional feature)
from LCSC Electronics Technology (HK) Limited
SMD-6P,7x7mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Terminals are arranged to match OEM wiring connectors.59024-00 series available with or without brackets.Silver contacts.Black phenolic switch housing with metal cap.15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer.Includes... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Paddle
- Switch Type: Toggle
- Panel Thickness: 0.0945 to 0.2520
from Utmel Electronic Limited
SWITCH TOGGLE 3PDT 5A 120V [See More]
- Standards / Compliances: RoHS
- Operating Temperature: -22 to 185
- Switch Type: Toggle
from RAFI GmbH & Co. KG
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Short Toggle Handle
- Switch Type: Toggle
- Switch Function: Maintained
from Leviton Manufacturing
30 Amp, 600V, Double-Pole, Single Phase AC Motor Starting Switch, Suitable as Motor Disconnect, Toggle, Industrial Grade, Non-Grounding, Back & Side Wiring, - Black [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from VAST STOCK CO., LIMITED
Toggle Switches SEALED TOGGLE [See More]
- Standards / Compliances: RoHS
- Momentary Contact Switch Function: ON - NONE - ON
- Switch Type: Toggle
- Current Rating: 15
from C&K Components
Features/Benefits. Power ratings up to 10 AMPS. Double pole models. Locking lever options available. Wide variety of actuator styles. RoHS compliant and compatible. Typical Applications. Shut-off switch. Small equipment [See More]
- Standards / Compliances: RoHS; CSA Certified (optional feature)
- Toggle Actuator: Short Toggle Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
SMD-10P,7.7x8.7mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Up: On, Center: Off. Terminals are arranged to match OEM wiring connectors. 59024-00 series available with or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm)... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Paddle
- Switch Type: Toggle
- Panel Thickness: 0.0945 to 0.2520
from Utmel Electronic Limited
SWITCH TOGGLE 4PDT 5A 120V [See More]
- Standards / Compliances: RoHS
- Operating Temperature: -22 to 185
- Switch Type: Toggle
from Leviton Manufacturing
30 Amp, 600V, Double-Pole, Single Phase AC Motor Starting Switch, Suitable as Motor Disconnect, Short Toggle, Industrial Grade, Non-Grounding, Back & Side Wiring, - Black [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from C&K Components
Features/Benefits. Sealed against solder and cleaning process contaminants. UL 94V-0 Nylon case and bushing. Multi-positions. ESD protection available. RoHS compliant models available. Typical Applications. Telecommunications. Instrumentation. Medical equipment [See More]
- Standards / Compliances: RoHS; CSA Certified (optional feature)
- Toggle Actuator: Short Toggle Handle (optional feature); Standard Toggle Handle (optional feature)
- Switch Type: Toggle
- Switch Function: Maintained (optional feature); Momentary (optional feature)
from LCSC Electronics Technology (HK) Limited
- Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Terminals are arranged to match OEM wiring connectors.Without brackets.Silver contacts.Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer.Includes mounting hardware: black metal... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Paddle
- Switch Type: Toggle
- Panel Thickness: 0.0945 to 0.2520
from Utmel Electronic Limited
SWITCH TOGGLE 4PDT 6A 125V [See More]
- Standards / Compliances: RoHS
- Operating Temperature: -4 to 176
- Switch Type: Toggle
from Leviton Manufacturing
30 Amp, 600 Volt, Toggle Short Toggle Double-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Side Wired, - Black. Grounding: Non-Grounding. Feature: Short Toggle. Amperage: 30 Amp. Voltage: 600 Volt. HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V. Termination: Side. Actuator... [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Short Toggle Handle
- Switch Type: Toggle
- Switch Function: Maintained
from C&K Components
Features/Benefits. Sealed against solder and cleaning process contaminants. ESD protection available. Thru-hole and surface mount models. Compact size and small footprint save PCB space. RoHS compliant models available. Typical Applications. Hand-held telecommunications. Instrumentation. Medical... [See More]
- Standards / Compliances: RoHS; CSA Certified (optional feature)
- Toggle Actuator: Short Toggle Handle
- Switch Type: Toggle
- Switch Function: Maintained (optional feature); Momentary (optional feature)
from LCSC Electronics Technology (HK) Limited
SMD-10P,9.9x9.9mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Paddle
- Switch Type: Toggle
- Panel Thickness: 0.0945 to 0.2520
from Utmel Electronic Limited
SWITCH TOGGLE DPDT 0.4VA 20V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Type: Toggle
- Operating Temperature: -22 to 185
from Leviton Manufacturing
30 Amp, 600 Volt, Toggle Three-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Side Wired, - Black. Grounding: Non-Grounding. Amperage: 30 Amp. Voltage: 600 Volt. HP Rating: 3HP-120V 7-1/2HP-240V 15HP-480V 20HP-600V. Termination: Side. Actuator Material: Valox. Body Material: Rynite. [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from C&K Components
Features/Benefits. Sealed against solder and cleaning process contaminants. Ultraminiature size, smallest footprint available. Thru-hole and surface mount models. High temperature materials (UL 94V-0). RoHS compliant and compatible. Typical Applications. Hand-held telecommunications. Small... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Short Toggle Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
SMD-5P,11.7x11.8mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Terminals are arranged to match OEM wiring connectors. 59024-00 Series available with or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Paddle
- Switch Type: Toggle
- Panel Thickness: 0.0945 to 0.2520
from Utmel Electronic Limited
SWITCH TOGGLE DPDT 20A 125V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Type: Toggle
- Operating Temperature: 14 to 158
from Leviton Manufacturing
30 Amp, 600V, Three-Pole, Three Phase AC Motor Starting Switch, Suitable as Motor Disconnect, Toggle, Industrial Grade, Non-Grounding, Back & Side Wiring, - Black [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
SMD-5P,11.4x12.8mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: Mom On,... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Paddle
- Switch Type: Toggle
- Panel Thickness: 0.2500
from Utmel Electronic Limited
SWITCH TOGGLE DPDT 5A 120V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Type: Toggle
- Operating Temperature: -22 to 185
from Leviton Manufacturing
30 Amp, 600 Volt, Toggle Short Toggle Three-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Side Wired, - Black. Grounding: Non-Grounding. Feature: Short Toggle. Amperage: 30 Amp. Voltage: 600 Volt. HP Rating: 3HP-120V 7-1/2HP-240V 15HP-480V 20HP-600V. Termination: Side. Actuator... [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
Plugin,10x10mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: On, Down:... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Paddle
- Switch Type: Toggle
- Switch Function: Momentary
from Utmel Electronic Limited
SWITCH TOGGLE DPDT 5A 120V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Type: Toggle
- Operating Temperature: -22 to 185
from Leviton Manufacturing
40 Amp, 600 Volt, Toggle Double-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Side Wired, - Black. Grounding: Non-Grounding. Amperage: 40 Amp. Voltage: 600 Volt. HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V. Termination: Side. Actuator Material: Valox. Body Material: Rynite. [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
SMD,7.5x7.5mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: On, Down:... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Paddle
- Switch Type: Toggle
- Panel Thickness: 0.2500
from Utmel Electronic Limited
Switch Toggle Mom OFF Mom SPDT Round Lever PC Pins 5A 250VAC 28VDC PC Mount with Bracket [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Type: Toggle
- Operating Temperature: -22 to 185
from Leviton Manufacturing
40 Amp, 600V, Double-Pole, Single Phase AC Motor Starting Switch, Suitable as Motor Disconnect, Toggle, Industrial Grade, Non-Grounding, Back & Side Wiring, - Black [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
Plugin Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Paddle
- Switch Type: Toggle
- Switch Function: Momentary
from Utmel Electronic Limited
Switch Toggle ON None ON SPDT Lighted Lever Solder Lug 6A 250VAC 30VDC Panel Mount with Threads [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Type: Toggle
- Operating Temperature: 14 to 131
from Leviton Manufacturing
40 Amp, 600 Volt, Toggle Three-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Side Wired, - Black. Grounding: Non-Grounding. Amperage: 40 Amp. Voltage: 600 Volt. HP Rating: 3HP-120V 7-1/2HP-240V 15HP-480V 20HP-600V. Termination: Side. Actuator Material: Valox. Body Material: Rynite. [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
Plugin Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Paddle
- Switch Type: Toggle
- Panel Thickness: 0.2500
from Utmel Electronic Limited
Switch Toggle ON OFF (ON) SPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket Bulk [See More]
- Standards / Compliances: RoHS
- Maintained Contact Switch Function: ON/OFF
- Switch Type: Toggle
- Pole & Throw Specifications: Single Pole, Double Throw
from Leviton Manufacturing
40 Amp, 600V, Three-Pole, Three Phase AC Motor Starting Switch, Suitable as Motor Disconnect, Toggle, Industrial Grade, Non-Grounding, Back & Side Wiring, - Black [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
SMD,11.7x12.3mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle; Standard
- Switch Type: Toggle
- Pole & Throw Specifications: Single Pole, Double Throw
from Utmel Electronic Limited
SWITCH TOGGLE SPDT 0.4VA 20V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Type: Toggle
- Operating Temperature: -22 to 185
from Leviton Manufacturing
30 Amp, 600 VAC, 2-Pole, Non-Fused Manual Motor Starter, Suitable as Motor Disconnect, Type 4X Thermoplastic Enclosure, IP67-Watertight [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Twist Knob Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
Plugin Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. Specialized Toggle switches have non-traditional geometries and features that make them appropriate... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle; Standard Toggle
- Switch Type: Toggle
- Panel Thickness: 0.2500
from Utmel Electronic Limited
SWITCH TOGGLE SPDT 0.4VA 28V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Type: Toggle
- Operating Temperature: -22 to 185
from Leviton Manufacturing
60 Amp, 600 Volt, Toggle Double-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Back Wired, - Black [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
Plugin-10P,17.8x21.3mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Silver contacts.15/32" -32 thread mounting stem, .46" (11.9mm) long, mounts in panels up to 9/32" (7.1mm) thick.Nickel-plated brass handle: long 1.5" (38.1mm).Brass blade terminals. Six blade terminals.Black phenolic housing with metal frame.Nickel-plated brass hardware.Keyway is in the down... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle; Long Toggle Handle; Standard / Long
- Switch Type: Toggle
- Panel Thickness: 0.2500
from Utmel Electronic Limited
SWITCH TOGGLE SPDT 5A 120V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Type: Toggle
- Operating Temperature: -22 to 185
from Leviton Manufacturing
60 Amp, 600 Volt, Toggle Double-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Front Wired, - Black [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
Plugin,13x13mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. Specialized Toggle switches have non-traditional geometries and features that make them appropriate... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle; Standard Toggle
- Switch Type: Toggle
- Panel Thickness: 0.2500
from Utmel Electronic Limited
SWITCH TOGGLE SPDT 5A 125V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Type: Toggle
- Operating Temperature: 14 to 158
from Leviton Manufacturing
60 Amp, 600 Volt, Toggle Three-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Back Wired, - Black [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
SMD-8P,7.5x7.5mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. Specialized Toggle switches have non-traditional geometries and features that make them appropriate... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle; Wedge Toggle
- Switch Type: Toggle
- Switch Function: Momentary
from Utmel Electronic Limited
SWITCH TOGGLE SPDT 6A 125V [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Single Pole, Double Throw
- Switch Type: Toggle
- Operating Temperature: -4 to 176
from Leviton Manufacturing
60 Amp, 600 Volt, Toggle Three-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Front Wired, - Black [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
SMD-8P,7.5x7.5mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
SPST On-Off toggle SwitchStandard black nylon handle, 11/16" (17.5mm) long.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V DC.Two 0.250" blade terminals... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Wedge
- Switch Type: Toggle
- Panel Thickness: 0.1248
from Utmel Electronic Limited
Through Hole Toggle Switches RoHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Leviton Manufacturing
30 Amp, 600 Volt, Toggle In Type 1 Enclosure Double-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Back & Side Wired - GRAY. Grounding: Grounded To Enclosure. Feature: In Type 1 Enclosure. Amperage: 30 Amp. Voltage: 600 Volt. HP Rating: 2HP-120V 5HP-240V 10HP-480V... [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
SMD-8P,7.5x7.5mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle; Wedge Toggle
- Switch Type: Toggle
- Panel Thickness: 0.1248
from Utmel Electronic Limited
Toggle Switches DPDT TOGGLE SWITCH WATERFPROOF [See More]
- Standards / Compliances: RoHS
- Pole & Throw Specifications: Double Pole, Double Throw
- Switch Type: Toggle
- Operating Temperature: -4 to 176
from Leviton Manufacturing
30 Amp, 600 Volt, Toggle In Type 1 Enclosure Double-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Back & Side Wired, Suitable as a Motor Disconnect - GRAY [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
SMD Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle; Wedge Toggle
- Switch Type: Toggle
- Switch Function: Momentary
from Leviton Manufacturing
30 Amp, 600 Volt, Toggle In Type 1 Enclosure Double-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Side Wired, - Black [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
Plugin-14P,17x21mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Standard black nylon handle11/16" (17.5mm) long.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V DC.Terminals: .250" blade .Six blade terminals.Up: On,... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Wedge
- Switch Type: Toggle
- Panel Thickness: 0.1248
from Leviton Manufacturing
30 Amp, 600 Volt, Toggle In Type 1 Thermoplastic Enclosure with Metal Back Plate, Three-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Back & Side Wired - BLACK [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Rectangular Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
SMD-5P,14.8x19.7mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle; Wedge Toggle
- Switch Type: Toggle
- Panel Thickness: 0.1248
from Leviton Manufacturing
30 Amp, 600 Volt, Toggle In Type 3R Enclosure Double-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Side Wired, - Gray. Grounding: Grounded To Enclosure. Feature: In Type 3R Enclosure. Amperage: 30 Amp. Voltage: 600 Volt. HP Rating: 3HP-120V 7-1/2HP-240V 15HP-480V 20HP-600V. [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Twist Knob Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
SMD-5P,11.4x12.8mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
SPST illuminated handle.11/16" (17.5mm) long.Up: On/Red, Down: Off/White.Four blade terminal, .250" bladeO-ring seal in bushing.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut and... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Wedge
- Switch Type: Toggle
- Panel Thickness: 0.1248
from Leviton Manufacturing
30 Amp, 600 Volt, Toggle In Type 3R Enclosure Three-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Side Wired, - Gray. Grounding: Grounded To Enclosure. Feature: In Type 3R Enclosure. Amperage: 30 Amp. Voltage: 600 Volt. HP Rating: 3HP-120V 7-1/2HP-240V 15HP-480V 20HP-600V. [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Twist Knob Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
SMD-8P,9.5x9.5mm Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle; Standard
- Switch Type: Toggle
- Panel Thickness: 0.2500
from Leviton Manufacturing
60 Amp, 600 Volt, Toggle In Type 3R Enclosure Double-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Front Wired, - Black [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Twist Knob Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
SMD Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle; Standard Toggle
- Switch Type: Toggle
- Panel Thickness: 0.2500
from Leviton Manufacturing
60 Amp, 600 Volt, Toggle In Type 3R Enclosure Three-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Front Wired, - Black [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Twist Knob Handle
- Switch Type: Toggle
- Switch Function: Maintained
from LCSC Electronics Technology (HK) Limited
SMD Multi-Directional Switches ROHS [See More]
- Standards / Compliances: RoHS
- Switch Type: Toggle
from Littelfuse, Inc.
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available... [See More]
- Standards / Compliances: RoHS
- Toggle Actuator: Standard Toggle Handle; Standard Toggle
- Switch Type: Toggle
- Switch Function: Momentary
from Leviton Manufacturing
15 Amp, 120/277 Volt, Toggle Locking Single-Pole AC Quiet Switch, Industrial Grade, Self Grounding, Side Wired, - Brown [See More]
- Standards / Compliances: RoHS; CSA Certified; UL Listed
- Toggle Actuator: Flat Bat Shaped Handle
- Switch Type: Toggle
- Switch Function: Maintained