Tefzel® Hookup Wires

32 Results
Hook Up Wire -- 0110213002
from TE Connectivity

Body Features. Conductor Material  : Tin-Coated Copper. Insulation Material  : Modified Radiation Cross-linked ETFE Polymer. Wire Color  : Yellow. Dimensions. Wire Size (AWG)  : 16. Electrical Characteristics. Voltage Rating (V)  : 600. Product Type Features. Cable... [See More]

  • Wire Insulation: Tefzel; Modified Radiation Cross-linked ETFE Polymer
  • Rated Temperature: -65 to 150
  • Rated Voltage: 600
  • Wire Conductor: Tin-Coated Copper
Hook Up Wire -- 2037953002
from TE Connectivity

Body Features. Conductor Material  : Tin-Plated Copper. Insulation Material  : Radiation-Crosslinked, Modified ETFE. Weight (KGKM)  : 12.05. Wire Color  : Brown. Configuration Features. Number of Conductors  : 1. Number of Strands  : 19. Dimensions. Cable... [See More]

  • Wire Insulation: Tefzel; Radiation-Crosslinked, Modified ETFE
  • Nominal Diameter: 0.0750
  • Rated Voltage: 600
  • Wire Weight: 0.0179
Hook-Up Wire, Premium -- 1805
from Alpha Wire

The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application — whether it ’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road... [See More]

  • Wire Insulation: Tefzel
  • Wire Conductor: 30 (SOLID) AWG Silver Plated Copper, 0.010
  • Rated Temperature: -70 to 150
  • North American: 30
1805 BK001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Black - 1000ft -- ALP1805-BK001 [1805 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Black, 1000ft, 1805 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 BK001 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
Hook Up Wire with PTFE Insulation -- PTFE Hook-Up Wire 600 V
from OMEGA Engineering, Inc.

The HW5800 Series Hook-Up Wire is a 600 Volt rated single conductor wire with MIL-W-16878E (Type ET) rating, and is ROHS compliant. It is silver plated copper to minimize oxidation and is available as solid or stranded in multiple colors. This PTFE insulated wire can be used in military harnessing,... [See More]

  • Wire Insulation: Tefzel
  • Nominal Diameter: 0.0320 to 0.0770
  • Rated Voltage: 600
  • Rated Temperature: -60 to 200
ETFE Hook Up Wire UL 10086 -- 2422
from Daburn Electronics & Cable

Suitable for use as internal wiring in appliances such as ovens, also in auto headlamps, mercury switches, computers and motor leads. Also used in winding wires and medical applications. This wire meets UL Style 10086. Description: Single conductor stranded nickel plated copper insulated with... [See More]

  • Wire Insulation: Tefzel
  • Nominal Diameter: 0.0430 to 0.1480
  • Rated Voltage: 600
  • Wire Conductor: Copper
1805 BK005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Black - 100ft -- ALP1805-BK005 [1805 BK005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Black, 100ft, 1805 BK005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 BK005 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
Single Conductor Hook-Up Wire -- PTFE Hook-Up Wire 250V UL, RoHS
from OMEGA Engineering, Inc.

The HW2800 Series Hook-Up Wire is a 250 Volt rated single conductor appliance wire with MIL-W-16878E (Type ET) rating and is ROHS compliant. It is silver plated copper to minimize oxidation and is available as solid or stranded in multiple colors. This PTFE insulated wire can be used in military... [See More]

  • Wire Insulation: Tefzel
  • Nominal Diameter: 0.0210 to 0.0440
  • Rated Voltage: 250
  • Rated Temperature: -60 to 200
ETFE Hook-Up Wire Mil-W-22759/16 -- 2430
from Daburn Electronics & Cable

Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel ®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire meets... [See More]

  • Wire Insulation: Tefzel
  • Nominal Diameter: 0.0430 to 0.1480
  • Rated Voltage: 600
  • Wire Conductor: Copper
1805 BL001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Blue - 1000ft -- ALP1805-BL001 [1805 BL001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Blue, 1000ft, 1805 BL001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 BL001 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 BL005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Blue - 100ft -- ALP1805-BL005 [1805 BL005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Blue, 100ft, 1805 BL005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 BL005 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 BR001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 1000ft -- ALP1805-BR001 [1805 BR001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Brown, 1000ft, 1805 BR001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 BR001 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 BR005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 100ft -- ALP1805-BR005 [1805 BR005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Brown, 100ft, 1805 BR005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 BR005 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 GR001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Green - 1000ft -- ALP1805-GR001 [1805 GR001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Green, 1000ft, 1805 GR001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 GR001 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 GR005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Green - 100ft -- ALP1805-GR005 [1805 GR005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Green, 100ft, 1805 GR005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 GR005 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 OR001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Orange - 1000ft -- ALP1805-OR001 [1805 OR001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Orange, 1000ft, 1805 OR001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 OR001 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 OR005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Orange - 100ft -- ALP1805-OR005 [1805 OR005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Orange, 100ft, 1805 OR005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 OR005 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 RD001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft -- ALP1805-RD001 [1805 RD001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Red, 1000ft, 1805 RD001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 RD001 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 RD005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Red - 100ft -- ALP1805-RD005 [1805 RD005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Red, 100ft, 1805 RD005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 RD005 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 SL001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Gray - 1000ft -- ALP1805-SL001 [1805 SL001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Gray, 1000ft, 1805 SL001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 SL001 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 SL005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Gray - 100ft -- ALP1805-SL005 [1805 SL005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Gray, 100ft, 1805 SL005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 SL005 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 VI001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Violet - 1000ft -- ALP1805-VI001 [1805 VI001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Violet, 1000ft, 1805 VI001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 VI001 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 VI005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Violet - 100ft -- ALP1805-VI005 [1805 VI005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Violet, 100ft, 1805 VI005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 VI005 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 WH001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - White - 1000ft -- ALP1805-WH001 [1805 WH001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, White, 1000ft, 1805 WH001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 WH001 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 WH005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - White - 100ft -- ALP1805-WH005 [1805 WH005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, White, 100ft, 1805 WH005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 WH005 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 YL001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft -- ALP1805-YL001 [1805 YL001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Yellow, 1000ft, 1805 YL001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 YL001 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1805 YL005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 100ft -- ALP1805-YL005 [1805 YL005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Yellow, 100ft, 1805 YL005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 YL005 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0200
  • Wire Conductor: Copper
1806 BK001 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Black - 1000ft -- ALP1806-BK001 [1806 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Black, 1000ft, 1806 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1806 BK001 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0240
  • Wire Conductor: Copper
1806 BK005 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Black - 100ft -- ALP1806-BK005 [1806 BK005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Black, 100ft, 1806 BK005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1806 BK005 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0240
  • Wire Conductor: Copper
1806 BL001 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Blue - 1000ft -- ALP1806-BL001 [1806 BL001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Blue, 1000ft, 1806 BL001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1806 BL001 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0240
  • Wire Conductor: Copper
1806 BL005 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Blue - 100ft -- ALP1806-BL005 [1806 BL005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Blue, 100ft, 1806 BL005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1806 BL005 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0240
  • Wire Conductor: Copper
1806 BR001 - Alpha Wire - UL 1523 - Wire Wrap - 28 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 1000ft -- ALP1806-BR001 [1806 BR001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Brown, 1000ft, 1806 BR001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1806 BR001 AVAILABILITY : Contact... [See More]

  • Wire Insulation: Tefzel; ETFE
  • Rated Temperature: -70 to 150
  • Nominal Diameter: 0.0240
  • Wire Conductor: Copper