AWG 2/0, 3/0, 4/0 or Larger Hookup Wires
Last Updated: April 1, 2025
Description
AWG 2/0, 3/0, 4/0, or larger hookup wires are electrical conductors used for transmitting electrical power. These wires are characterized by their large diameter, which allows them to carry significant amounts of current. They are typically made from stranded copper, which provides flexibility and durability.
Working Principle
These larger gauge hookup wires work by providing a low-resistance path for electrical current to flow. The large diameter of these wires reduces electrical resistance, allowing them to carry higher currents without overheating. This makes them particularly useful in applications where high power transmission is required. The stranded construction of the wire enhances flexibility, making it easier to install in various configurations.
Applications
Larger AWG hookup wires are commonly used in high-power applications. For example, they are often employed in industrial settings for connecting heavy machinery to power sources. They are also used in automotive applications, such as connecting batteries to starters and alternators, where high current capacity is essential. Additionally, these wires are used in power distribution systems and large-scale electrical installations.
Advantages over other Hookup Wires
One of the primary advantages of AWG 2/0, 3/0, 4/0, or larger hookup wires is their ability to carry higher currents compared to smaller gauge wires. This makes them ideal for applications requiring significant power transmission. Their stranded construction provides flexibility, which is beneficial for installations that require bending or routing through tight spaces. Furthermore, the use of copper as a conductor ensures excellent electrical conductivity and durability.
Limitations
Despite their advantages, larger AWG hookup wires have some limitations. Their large size can make them more challenging to install in confined spaces. Additionally, they are heavier and more expensive than smaller gauge wires, which can increase the overall cost of a project. The increased weight also means that additional support may be required during installation to prevent sagging or damage.
Considerations
When selecting AWG 2/0, 3/0, 4/0, or larger hookup wires, several factors should be considered. Initial costs can be higher due to the increased amount of copper used in these wires. However, their durability and high current-carrying capacity can offset these costs over time. Operating expenses may be reduced due to lower energy losses from resistance. Durability is generally high, but care should be taken to ensure proper installation to avoid damage. Replacement and maintenance costs can be minimized by selecting high-quality wires and ensuring they are installed correctly.
from New England Wire Technologies Corporation
Braided tin-plated copper conductor insulated with extruded PVC, TPE or fluoropolymer providing a cable that is resistant to water, oil, acids and solvents. USE: Insulated bonds, grounds, leads, flexible connectors. [See More]
- Rated Voltage: 300
- Wire Insulation: Polyvinyl Chloride
- Rated Temperature: 105
- Wire Conductor: Copper
from Southwire Company, LLC
XHHW-2 TYPE. 1000 FT. 446 MIL OUTER DIAMETER. ALUMINUM ALLOY CONDUCTOR MATERIAL. UL 44 APPROVAL. 600 V VOLTAGE RATING. 100 AMPERE (60 DEG C), 120 AMPERE (75 DEG C), 135 AMPERE (90 DEG C) CURRENT RATING. 90 DEG C TEMPERATURE RATING. XLPE INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. REEL PACKAGE TYPE. [See More]
- Rated Voltage: 600
- Wire Conductor: Aluminum Clad Steel
- Nominal Diameter: 0.4460
- > AWG 0: 1/0 AWG
from LAPP
This hook-up wire is <HAR > approved and conforms to European standards. It can be used to wire electronic and electrical equipment for export to Europe. [See More]
- Rated Voltage: 300 to 750
- Wire Weight: 0.0060 to 1.71
- Nominal Diameter: 0.0984 to 1.12
- Rated Temperature: -30 to 80
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V. LAPP part number 4151101. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4151101 AVAILABILITY : Contact... [See More]
- Rated Voltage: 1000
- Wire Weight: 0.2419 to 242
- Nominal Diameter: 0.4600
- Rated Temperature: -40 to 105
from SAB North America
A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment. designed for North America and Europe. [See More]
- Rated Voltage: 750
- Wire Weight: 0.5310
- Nominal Diameter: 0.6378
- Rated Temperature: -40 to 105
from National Wire & Cable Corporation
For internal wiring of meters, panels and electronic equipment . Formerly “Type D. ”. Electronic Hookup Wire. • Vinyl Primary Insulation - Nominal .031 ” Wall. • Nylon Secondary Jacket - Nominal Wall .003 ”. • -54 ºC to +105 ºC. • 3000 Volts. [See More]
- Rated Voltage: 12000
- Wire Weight: 0.0045 to 0.3751
- Nominal Diameter: 0.0890 to 0.5350
- Rated Temperature: -54 to 105
from Hi-Tech Controls, Inc.
For inside wiring of switch boards and distributors as well as for operating parts such as in or on lights, for the connection of electric heaters with a nominal voltage up to 1000 V alternating voltage or up to 750 V under direct voltage against ground. The cables are allowed for laying in tubes,... [See More]
- Rated Voltage: 2500
- Wire Weight: 0.0357 to 1.77
- Nominal Diameter: 0.1102 to 0.8425
- Rated Temperature: 110
from Harbour Industries, Inc.
For use in internal wiring of electronic equipment and appliances. HP-3 & HP-4 lead wires have a low coefficient of friction which promotes easy handling. The insulation also resists hot soldering irons, is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for... [See More]
- Rated Voltage: 1000
- Wire Insulation: Teflon
- Rated Temperature: -65 to 200
- Wire Conductor: Copper (optional feature); Standard or Solid Tin or Silver Plated Copper
from Carlisle Interconnect Technologies
Our Seamless Wrap PTFE wire insulation and cable jacket offers all the advantages of a tape wrap with the smooth appearance and installation characteristics of an extrusion. Weight and space savings over extruded insulation. Exceptional resistance to scrape abrasion. Exceptional laser markability. [See More]
- Rated Voltage: 600
- Wire Conductor: Copper
- Rated Temperature: 150 to 260
- North American: 8 to 26
from Southwire Company, LLC
XHHW-2 TYPE. 1000 FT. 473 MIL OUTER DIAMETER. ANNEALED COPPER CONDUCTOR MATERIAL. UL 44, CSA APPROVAL. 600 V VOLTAGE RATING. 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING. 90 DEG C TEMPERATURE RATING. XLPE INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. REEL PACKAGE... [See More]
- Rated Voltage: 600
- Wire Conductor: Copper
- Nominal Diameter: 0.4730
- > AWG 0: 1/0 AWG
from LAPP
Wiring devices, switch gear cabinets, and distribution boxes; in tubes on, in, or under plaster; closed installation ducts; dry rooms; areas where human safety and damage to electronic components are a concern [See More]
- Rated Voltage: 300 to 750
- Wire Weight: 0.0060 to 0.6720
- Nominal Diameter: 0.1024 to 0.7402
- Rated Temperature: -15 to 90
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161300. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.5210 to 521
- Nominal Diameter: 0.6300
- Rated Temperature: -40 to 105
from SAB North America
Harmonized European hook up wire is recommended for use in electronic and electrical equipment designed for export to European countries and for MRO. replacement of European made equipment wire. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361, 383, 385, 402, 405.1. VDE 0812 (H05), 028. [See More]
- Rated Voltage: 750
- Rated Temperature: 70
- Nominal Diameter: 0.5870
- Wire Insulation: Polyvinyl Chloride
from National Wire & Cable Corporation
For internal wiring of meters, panels and electronic equipment. Formerly “Type D. ”. Electronic Hookup Wire. • Vinyl Primary Insulation. • Nominal .031 ” WALL. (No Outer Covering). • -54 ºC to +105 ºC. • 3000 Volts. R.M.S. (working). Meets UL Styles... [See More]
- Rated Voltage: 12000
- Wire Weight: 0.0042 to 0.3610
- Nominal Diameter: 0.0820 to 0.5300
- Rated Temperature: -54 to 105
from Hi-Tech Controls, Inc.
For use between the welding generator, the hand-electrode and the work piece. For use in the automobile industry, ship building, transport and conveyor systems, tool making machinery, welding robots etc. These cables retain their high flexibility even under influence of ozone, light, oxygen,... [See More]
- Rated Voltage: 1000
- Wire Weight: 0.1771 to 3.78
- Nominal Diameter: 0.2441 to 1.14
- Rated Temperature: 85
from Harbour Industries, Inc.
Manufacturing Mil Spec and Aerospace wire demands perfection. Since 1965, Harbour has played the leadership role enabling the company to supply a complete line of high temperature wire and cables that meet customers ’ quality and performance requirements. Mil Spec M22759 wire is constructed... [See More]
- Rated Voltage: 1000
- Rated Temperature: 260
- Wire Weight: 260
- Wire Insulation: Teflon
from Carlisle Interconnect Technologies
CarlisleIT's Seamless-T product line meets the enhanced "seamless" insulation and enhanced requirements of AS22759/180-/192, once again raising the bar for outstanding performance. Weight and space savings over extruded insulation. Improved resistance to scrape abrasion. Further improved laser... [See More]
- Rated Voltage: 600
- Rated Temperature: -55 to 260
- Wire Weight: 0.0013 to 0.0304
- Wire Insulation: Teflon
from Southwire Company, LLC
THW-2 TYPE. 2500 FT. 2500 LENGTH IN FT. 522 MIL OUTER DIAMETER. ANNEALED COPPER CONDUCTOR MATERIAL. UL 83 APPROVAL. 600 V VOLTAGE RATING. 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING. 90 DEG C TEMPERATURE RATING. 392 LB/MFT WEIGHT. PVC INSULATION MATERIAL. 1/0... [See More]
- Rated Voltage: 600
- Wire Weight: 0.3920
- Nominal Diameter: 0.5220
- Wire Insulation: Polyvinyl Chloride
from LAPP
H07RN-F is a neoprene cordage that meets <HAR > H07RN-F approval. It has an international color code and a jacket which is resistant to oil, chemicals, and abrasion. [See More]
- Rated Voltage: 450 to 750
- Wire Weight: 0.0870 to 4.25
- Nominal Diameter: 0.3270 to 2.4
- Rated Temperature: -25 to 60
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161301. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.5210 to 521
- Nominal Diameter: 0.6300
- Rated Temperature: -40 to 105
from SAB North America
Harmonized, flame retardant, self-extinguishing [See More]
- Rated Voltage: 600
- Rated Temperature: 105
- Nominal Diameter: 0.6380
- Wire Insulation: Polyvinyl Chloride
from National Wire & Cable Corporation
Stranded tin-coated copper conductor insulated with extruded fl ame retardant (VW-1) silicone rubber. Formerly “Type FF. ”. Silicone Rubber. • Primary Insulation. • Nominal Wall (24-16) .031 ”. • Nominal Wall (14-10) .049 ”. • -55 ºC to +150 ºC. [See More]
- Rated Voltage: 10500
- Wire Weight: 0.0050 to 0.7700
- Nominal Diameter: 0.0870 to 0.7580
- Rated Temperature: -55 to 150
from Hi-Tech Controls, Inc.
Halogen-free single conductor wires are used for installation in dry environments for lighting fixtures and units where valuable assets are to be protected from further damage resulting from fire. These cables may be installed in, on and beneath plaster, as well as in closed installation ducts. The... [See More]
- Rated Voltage: 2500
- Wire Weight: 0.0134 to 3.57
- Nominal Diameter: 0.0906 to 1.11
- Rated Temperature: 90
from Harbour Industries, Inc.
AeroPOWER ® FIREZONE M25038/3 Cables are built specifically to withstand the extreme temperatures of an aircraft engine environment and other harsh environments. KEY BENEFITS: » Voltage Rating: 600 V. » Temperature rated to 260 C. » Meets or exceeds the MIL-DTL-25038/3... [See More]
- Rated Voltage: 600
- Wire Weight: 4.14 to 28
- Nominal Diameter: 0.1420
- Rated Temperature: 260
from Southwire Company, LLC
THHN/THWN-2/MTW TYPE. 1000 FOOT. 474 MIL OUTER DIAMETER. COPPER CONDUCTOR MATERIAL. UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL. 600 VOLT VOLTAGE RATING. 125 AMP (60 DEG C), 150 AMP (75 DEG C), 170 AMP (90 DEG C) CURRENT RATING. 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY)... [See More]
- Rated Voltage: 600
- Wire Weight: 0.3720
- Nominal Diameter: 0.4740
- Wire Insulation: Polyvinyl Chloride
from LAPP
This internationally approved hook-up wire was designed to meet North American and European market requirements. It passes <HAR > H05V-K, <HAR > H07V-K, UL AWM, UL MTW (16 AWG & larger), CSA TEW & CE. [See More]
- Rated Voltage: 300 to 750
- Wire Weight: 0.0060 to 0.8640
- Nominal Diameter: 0.0984 to 0.7795
- Rated Temperature: -40 to 105
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161302. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.5210 to 521
- Nominal Diameter: 0.6300
- Rated Temperature: -40 to 105
from SAB North America
SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional. plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include... [See More]
- Rated Voltage: 300
- Rated Temperature: 250
- Nominal Diameter: 0.7680
- Wire Insulation: Silicon Rubber
from National Wire & Cable Corporation
Stranded tin-coated copper conductor insulated with extruded silicone rubber with a high temperature impregnated fi berglass braid. Formerly “Type F. ”. Silicone Rubber. • Primary + Fiberglass Braided Jacket. • Nominal Wall (24-16) .031 ”. • Nominal Wall (14-10) .047... [See More]
- Rated Voltage: 10500
- Wire Weight: 0.0060 to 0.8900
- Nominal Diameter: 0.0950 to 0.7750
- Rated Temperature: -55 to 150
from Hi-Tech Controls, Inc.
These insulated wires are suitable for laying tubes, under and surface mounting of plasters and also in closed installation conduits. These are not allowed to install for direct laying in cable trays, channels or tanks. These types are permitted for the inner wiring of equipment, distributor and... [See More]
- Rated Voltage: 2500
- Wire Weight: 0.0214 to 3.43
- Nominal Diameter: 0.1339 to 1.12
- Rated Temperature: 80
from Southwire Company, LLC
THHN, THWN-2, MTW TYPE. 8000 FT. 8000 LENGTH IN FT. 518 MIL OUTER DIAMETER. ANNEALED COPPER CONDUCTOR MATERIAL. UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL. 600 V VOLTAGE RATING. 145 AMPERE (60 DEG C), 175 AMPERE (75 DEG C), 195 AMPERE (90 DEG C) CURRENT RATING. 90 DEG C TEMPERATURE... [See More]
- Rated Voltage: 600
- Wire Weight: 0.4620
- Nominal Diameter: 0.5180
- Wire Insulation: Polyvinyl Chloride
from LAPP
ÖLFLEX® CLASSIC 130 H BK/135 CH BK is a low smoke, zero halogen(LSZH) multi-conductor power and control cable. It is for use in all electricalequipment in dry or damp conditions. It is UV and weather resistant andcomes in shielded and unshielded versions. [See More]
- Rated Voltage: 1000
- Wire Weight: 0.0720 to 1.1
- Nominal Diameter: 0.3390 to 1.03
- Rated Temperature: -25 to 80
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161303. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.5210 to 521
- Nominal Diameter: 0.6300
- Rated Temperature: -40 to 105
from SAB North America
SC 123 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional. plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include... [See More]
- Rated Voltage: 500
- Rated Temperature: 250
- Nominal Diameter: 0.5940
- Wire Insulation: Silicon Rubber
from National Wire & Cable Corporation
Silver plated copper conductor insulated with extruded silicone rubber covered with a high temperature impregnated fi berglass braid. Formerly “Type F. ”. Silicone Rubber. • Primary + Fiberglass Braided Jacket. • Nominal Wall (24-16) .031 ”. • Nominal Wall (14-10)... [See More]
- Rated Voltage: 8500
- Wire Weight: 0.0060 to 0.8900
- Nominal Diameter: 0.0950 to 0.7750
- Rated Temperature: -55 to 200
from Hi-Tech Controls, Inc.
H05 V-K: These insulated wires are determined for the installation to the inside of apparatus as well as for the protective laying to the lightings, in dry rooms, in production facilities, switch and distributor boards, in tubes, under and surface mounting of plasters. H07 V-R/(H)07 V-K: These... [See More]
- Rated Voltage: 2000 to 2500
- Wire Weight: 0.0071 to 3.43
- Nominal Diameter: 0.0984 to 1.05
- Rated Temperature: 80
from Southwire Company, LLC
THHN, THWN-2, MTW TYPE. 6000 FT. 6000 LENGTH IN FT. 568 MIL OUTER DIAMETER. ANNEALED COPPER CONDUCTOR MATERIAL. UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL. 600 V VOLTAGE RATING. 165 AMPERE (60 DEG C), 200 AMPERE (75 DEG C), 225 AMPERE (90 DEG C) CURRENT RATING. 90 DEG C TEMPERATURE... [See More]
- Rated Voltage: 600
- Wire Weight: 0.5750
- Nominal Diameter: 0.5680
- Wire Insulation: Polyvinyl Chloride
from LAPP
The ÖLFLEX ® HEAT 125 MC series are heat resistant, highly flame retardant,halogen-free multi-conductor cables with a cross-linked polyolefin copolymercompound. Cables are available in both shielded and non-shielded versions. [See More]
- Rated Voltage: 300 to 750
- Wire Weight: 0.0260 to 0.4500
- Nominal Diameter: 0.2360 to 0.7600
- Rated Temperature: -55 to 145
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161304. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.5210 to 521
- Nominal Diameter: 0.6300
- Rated Temperature: -40 to 105
from National Wire & Cable Corporation
Stranded silver-plated copper conductor insulated with extruded flame retardant (VW-1) silicone rubber. Formerly “Type FF ”. Silicone Rubber. • Primary Insulation. • Nominal Wall (24-16) .031 ”. • Nominal Wall (14-10) .047 ”. • -55 ºC to +200 ºC. [See More]
- Rated Voltage: 8500
- Wire Weight: 0.0050 to 0.7700
- Nominal Diameter: 0.0870 to 0.7580
- Rated Temperature: -55 to 200
from Hi-Tech Controls, Inc.
Hook-up wire is a single conductive wire. Five norms approved connecting jumper wire primarily designed for export, used in machine tools. The approbation of HAR, UL-AWM, UL-MTW, CSA-AWM, CSA-Equipment wire make an economical store keeping and simplification of part lists possible. Hook-up wire... [See More]
- Rated Voltage: 2000
- Wire Weight: 0.0071 to 2.14
- Nominal Diameter: 0.0984 to 0.8740
- Rated Temperature: 105
from LAPP
ÖLFLEX ® SERVO 719 CY is a highly flexible and oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. [See More]
- Rated Voltage: 600 to 1000
- Wire Weight: 0.0870 to 1.07
- Nominal Diameter: 0.3310 to 1.13
- Rated Temperature: -40 to 80
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161305. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.5210 to 521
- Nominal Diameter: 0.6300
- Rated Temperature: -40 to 105
from National Wire & Cable Corporation
Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. 200 ° Motor Leadwire SRML. • 600 Volt Flame Resistant. • UL, CSA Labeled 200 ºC. Stranded tin coated copper conductor Insulated with extruded... [See More]
- Rated Voltage: 600
- Wire Weight: 0.0120 to 0.8900
- Nominal Diameter: 0.1340 to 0.8190
- Wire Insulation: Silicon Rubber
from Hi-Tech Controls, Inc.
The special single conductors are used for permanent flexible applications in machineries, machine tools, composting appliances and sewage-treatment plants, animal stalls and greenhouses and used for permanent flexible application for movable automated machinery parts and multi-shift operation as... [See More]
- Rated Voltage: 3000
- Wire Weight: 0.1235 to 3.01
- Nominal Diameter: 0.2559 to 1.1
- Rated Temperature: 100
from LAPP
ÖLFLEX ® TRAY VTC is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size [See More]
- Rated Voltage: 600 to 1000
- Wire Weight: 0.0460 to 0.6290
- Nominal Diameter: 0.2860 to 0.8710
- Rated Temperature: -25 to 105
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161306. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.5210 to 521
- Nominal Diameter: 0.6300
- Rated Temperature: -40 to 105
from National Wire & Cable Corporation
Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. Flame Resistant. • UL 150 ºC. • 600 Volt [See More]
- Rated Voltage: 600
- Wire Weight: 0.0080 to 0.7700
- Nominal Diameter: 0.1320 to 0.7650
- Wire Conductor: Copper
from Hi-Tech Controls, Inc.
These special drag chain conductor cables permit extended use with extreme requirements, with free movement, without tensile stresses or forced movements. Suitable for installation in long traverse paths and high speeds at high temperature in dry, moist or wet environments or in open air. These... [See More]
- Rated Voltage: 3000
- Wire Weight: 0.1191 to 4.85
- Nominal Diameter: 0.2559 to 1.47
- Rated Temperature: 90
from LAPP
ÖLFLEX ® VFD 2XL is a robust oil- and UV-resistant shielded motor cable for VFD drives. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. [See More]
- Rated Voltage: 600 to 2000
- Wire Weight: 0.1600 to 1.46
- Nominal Diameter: 0.5090 to 1.33
- Rated Temperature: -25 to 105
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161307. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.5210 to 521
- Nominal Diameter: 0.6300
- Rated Temperature: -40 to 105
from National Wire & Cable Corporation
Wires recognized by the Underwriters ’ Laboratories, Inc for operation in an air or an oil environment, U.L. File #E35793. .U.L. AWM Style 1015. • U/L Recognized Appliance Wiring Material. • VW-1 Rated • 1/32 ” Vinyl Insulation. • 105 ºC Service** UL Rated. [See More]
- Rated Voltage: 8000
- Wire Weight: 0.0042 to 0.7830
- Nominal Diameter: 0.0820 to 0.7870
- Wire Insulation: Vinyl
from Hi-Tech Controls, Inc.
These special drag chain conductor cables permit extended use with extreme requirements, with free movement, without tensile stresses or forced movements. Suitable for installation in long traverse paths and high speeds at high temperature in dry, moist or wet environments or in open air. These... [See More]
- Rated Voltage: 3000
- Wire Weight: 0.1191 to 4.85
- Nominal Diameter: 0.2559 to 1.47
- Rated Temperature: 90
from LAPP
ÖLFLEX ® VFD 2XL with Signal is a robust oil- and UV-resistant shielded motor cable for VFD drives, with a pair for brake or temperature sensor. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is... [See More]
- Rated Voltage: 600 to 2000
- Wire Weight: 0.2000 to 1.58
- Nominal Diameter: 0.6520 to 1.4
- Rated Temperature: -25 to 105
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161308. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.5210 to 521
- Nominal Diameter: 0.6300
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
PVC Single conductors suitable for installation for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms as well as outside (fixed installation). Is not suitable to be used as direct burial or as underwater cable. These... [See More]
- Rated Voltage: 4000
- Wire Weight: 0.1756 to 4.41
- Nominal Diameter: 0.3071 to 1.24
- Rated Temperature: 80
from LAPP
ÖLFLEX ® VFD with Signal is an extremely oil- and UV-resistant shielded motor power cable for VFD drives, with an additional pair for brake or temperature sensor. ÖLFLEX® VFD with Signal is designed with the "Lapp Surge Guard" insulation system, which includes a semiconductive layer made to... [See More]
- Rated Voltage: 600 to 1000
- Wire Weight: 0.1800 to 1.25
- Nominal Diameter: 0.5190 to 1.32
- Rated Temperature: -25 to 105
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161309. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.5210 to 521
- Nominal Diameter: 0.6300
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
PVC Single conductors suitable for installation for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms as well as outside (fixed installation). Is not suitable to be used as direct burial-or as underwater cable. These... [See More]
- Rated Voltage: 4000
- Wire Weight: 0.1071 to 5.03
- Nominal Diameter: 0.3071 to 1.27
- Rated Temperature: 80
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161310. MANUFACTURER : LAPP... [See More]
- Rated Voltage: 600
- Wire Weight: 0.5210 to 521
- Nominal Diameter: 0.6300
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
High flexible special single conductor shielded cable for drag chains (track cable) for flexible use for medium mechanical stress with free movement without tensile stress or forced movement in dry, moist and wet rooms. These two-norm cables are primarily designed for export-oriented machinery... [See More]
- Rated Voltage: 4000
- Wire Weight: 0.3423 to 6.13
- Nominal Diameter: 0.3937 to 1.43
- Rated Temperature: 90
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161311. MANUFACTURER : LAPP... [See More]
- Rated Voltage: 600
- Wire Weight: 0.5210 to 521
- Nominal Diameter: 0.6300
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
High flexible special single conductor cable for drag chains (track cable) for flexible use for medium mechanical stress with free movement without tensile stress or forced movement in dry, moist and wet rooms. These two-norm cables are primarily designed for export-oriented machinery manufactured... [See More]
- Rated Voltage: 4000
- Wire Weight: 0.2679 to 5.28
- Nominal Diameter: 0.3701 to 1.39
- Rated Temperature: 90
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161314. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.5210 to 521
- Nominal Diameter: 0.6300
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
Three norms approved connecting jumper wire primarily designed for export, used in machine tools. This wire is used for internal wiring of switchboards and electrical equipment. The approbation of HAR-UL-CSA AWM make an economical store keeping and simplification of part lists possible. [See More]
- Rated Voltage: 2000
- Wire Weight: 0.0071 to 2.14
- Nominal Diameter: 0.0984 to 0.8740
- Rated Temperature: 80
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161400. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.6930 to 693
- Nominal Diameter: 0.7200
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
These halogen-free, electron beam cross linked and temperature resistant wiring and control cables with enhanced fire behavior properties are used for wiring up the lighting fixtures, heaters, electric machines (temperature class B), switching systems and distribution switchboards. A very long... [See More]
- Rated Voltage: 3500
- Wire Weight: 0.0060 to 3.62
- Nominal Diameter: 0.0630 to 1.09
- Rated Temperature: 145
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161401. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.6930 to 693
- Nominal Diameter: 0.7200
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
The wide temperature range offered by this cable type makes it especially suited for use in the aviation and aerospace industries, for atomic power stations and in the steel making and chemical industries. [See More]
- Rated Voltage: 2000
- Rated Temperature: 400
- Nominal Diameter: 0.0866 to 1.06
- Wire Conductor: Copper
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161402. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.6930 to 693
- Nominal Diameter: 0.7200
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
The LifY single conductors are used as super flexible insulated strand wires for switch cabinets, as measuring cable for testing, laboratories, research etc. [See More]
- Rated Voltage: 3000
- Wire Weight: 0.0031 to 1.1
- Nominal Diameter: 0.0394 to 0.6693
- Rated Temperature: 80
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161403. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.6930 to 693
- Nominal Diameter: 0.7200
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
Particularly suitable for protection against short circuits in laying and for inherently ground-fault-proof routing in rail vehicles and omnibuses. Also suitable for laying in dry environments. [See More]
- Rated Voltage: 6000
- Wire Weight: 0.0923 to 0.7292
- Nominal Diameter: 0.2283 to 0.5276
- Rated Temperature: 90
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161404. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.6930 to 693
- Nominal Diameter: 0.7200
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
PUR-single conductors are suited for installation in switch cabinets, cable assemblies and electronic equipment. Inductive loops in the road surface for controlling of light signalling equipment. [See More]
- Rated Voltage: 3500
- Wire Weight: 0.0071 to 2.14
- Nominal Diameter: 0.0866 to 0.8661
- Rated Temperature: 80
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161405. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.6930 to 693
- Nominal Diameter: 0.7200
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
Single conductors are necessary for efficient use in switch cabinets or cable assemblies. If you have a need for PVC, Silicone, Fluorinated polymeric (Teflon) or Rubber insulation, with plain or tinned copper conductors we have it. HELUKABEL ® produces special color combinations upon request. [See More]
- Rated Voltage: 2500
- Wire Weight: 0.0054 to 2.23
- Nominal Diameter: 0.0591 to 0.9055
- Rated Temperature: 80
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161406. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.6930 to 693
- Nominal Diameter: 0.7200
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
The ideal cable for all fixed installations. These SY cables are also suited for use in production lines, conveyor systems, automatic assembly lines, etc. as well as in ship building. The tinned copper wire braiding offers excellent protection against both mechanical and electronic interference to... [See More]
- Rated Voltage: 1500
- Wire Weight: 0.2203 to 2.02
- Nominal Diameter: 0.3268 to 0.8976
- Rated Temperature: 70
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161407. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.6930 to 693
- Nominal Diameter: 0.7200
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
Advantages: High ignition or flash point. Resistant to high molecular oils, fats from vegetables and animals, alcohols, plasticizers and clophenes, diluted acids, lye and salt dissolution, oxidation substances, tropical influences and weather, lake water, oxygen. Halogen-free according to DIN VDE... [See More]
- Rated Voltage: 2000
- Wire Weight: 0.0082 to 2.77
- Nominal Diameter: 0.0748 to 0.9803
- Rated Temperature: 180
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161408. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.6930 to 693
- Nominal Diameter: 0.7200
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
Bare copper conductor, AWG sizes as per given table and ASTM B-3 and ASTM B-8. Conductor insulation: PVC, Nylon outer jacket. Conductors color coded. Jacket printed with markings. 14 to 1000 MCM THHN (stranded) - (size) AWG Type MTW OR THHN OR THWN 600 V OR GASOLINE AND OIL RESISTANT || (UL) OR AWM... [See More]
- Rated Voltage: 17500
- Wire Weight: 0.0372 to 7.14
- Nominal Diameter: 0.1161 to 1.31
- Rated Temperature: 105
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161409. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Rated Voltage: 600
- Wire Weight: 0.6930 to 693
- Nominal Diameter: 0.7200
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
For the internal wiring of switchboards, electrical equipment, e.g. households, radio or televisions and control desks. Connecting wires in machines laid in protective tubes and flexible pipes and also for motors and transformers. Hook-up wire (hookup wire) is a single conductive wire. [See More]
- Rated Voltage: 7500
- Wire Weight: 0.0119 to 3.68
- Nominal Diameter: 0.0866 to 1.02
- Rated Temperature: 105
from Lapp Tannehill
This LAPP ÖLFLEX ® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161410. MANUFACTURER : LAPP... [See More]
- Rated Voltage: 600
- Wire Weight: 0.6930 to 693
- Nominal Diameter: 0.7200
- Rated Temperature: -40 to 105
from Hi-Tech Controls, Inc.
Bare copper conductor, soft annealed electrolytic copper E-Cu58 F21 according to DIN 40500 part 4 (the mechanical requirements valid for unprocessing single wires). Copper conductor fine wire stranded as per DIN ISO 6722 part 3. PVC conductor insulation. Three-color combinations we produce only on... [See More]
- Rated Voltage: 1000
- Wire Weight: 0.0134 to 1.11
- Nominal Diameter: 0.0787 to 0.6102
- Rated Temperature: 90