UL Recognized Component Mark (US and Canadian) Hookup Wires

26 Results
Multi-Standard Hook-up Wire
from LAPP

This internationally approved hook-up wire was designed to meet North American and European market requirements. It passes <HAR > H05V-K, <HAR > H07V-K, UL AWM, UL MTW (16 AWG & larger), CSA TEW & CE. [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); RoHS, CE, HAR
  • Nominal Diameter: 0.0984 to 0.7795
  • Rated Voltage: 300 to 750
  • Wire Weight: 0.0060 to 0.8640
Battery and Booster Cables
from East Penn Manufacturing Co., Inc.

East Penn manufactures a wide variety of cable and wire products in an ultra-modern ISO-9001 certified plant in the U.S.A, including primary wire, 105 degree wire, bonded parallel, duplex, triplex, quadraplex, starter cable, trailer wire, speaker wire and audio cable. With over 90 warehouses and... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian)
  • Rated Temperature: -50 to 125
  • Rated Voltage: ? to 600
  • Wire Insulation: Ethylene Propylene Diene Elastomer (optional feature); Polyethylene
Wire for Appliances, Electronic Equipment - High Voltage Flame Resistant - NABOND* Bonded Stranded Conductor Series
from National Wire & Cable Corporation

NABOND is a special bonding technique used on the tinned stranded copper conductors in an insulated wire. Bonded Stranded Conductor. • Forms just like a solid wire - no loose strands. • Absolutely smooth & round - NOT just a tin copper coating. • Conductor conforms to ASTM B470,... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); RoHS
  • Wire Weight: 0.0015 to 0.0113
  • Nominal Diameter: 0.0390 to 0.1100
  • Wire Conductor: Copper
H05VV-F/SJT Installation Cable
from Hi-Tech Controls, Inc.

These flexible PVC control cables, VDE-HAR-UL-CSA approved, are designed for the export and also for the export-orientated-equipment. These cables are especially suited to use for the appliance with medium mechanical stresses with free movement without tensile stress in households, kitchens and... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); CE, VDE, HAR
  • Nominal Diameter: 0.2835 to 0.5551
  • Rated Voltage: 2500
  • Wire Weight: 0.0833 to 0.5372
Electronics Wire and Cable
from General Cable

General Cable is a full Electronics solutions provider with commitment to designing and manufacturing innovative Carol ® Brand cable constructions. With a full line available today for signal and data transmission, security, fire alarm and life safety, sound and audio/video & home... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); RoHS
  • Nominal Diameter: 0.0365 to 0.0520
  • Rated Voltage: 300 to 1000
  • Rated Temperature: -30 to 105
MEGA 147 - Harmonized PVC hook up wire -- 31470114
from SAB North America

A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment. designed for North America and Europe. [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); HAR, VDE, CE
  • Nominal Diameter: 0.0980
  • Rated Voltage: 600
  • Rated Temperature: 105
Oil-Resistant PVC Cordage with & SJTO Approvals for Global Use -- ÖLFLEX® POWER QUAD II
from LAPP

Ouml;LFLEX ® POWER QUAD II is a PVC cordage with UL/CSA SJTO and <HAR > H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX ®POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); RoHS, CE, HAR
  • Nominal Diameter: 0.2638 to 0.4961
  • Rated Voltage: 300 to 500
  • Wire Weight: 0.0440 to 0.1500
Wire for Appliances, Electronic Equipment - High Voltage Flame Resistant - Rubber Leadwire
from National Wire & Cable Corporation

Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. 200 ° Motor Leadwire SRML. • 600 Volt Flame Resistant. • UL, CSA Labeled 200 ºC. Stranded tin coated copper conductor Insulated with extruded... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); RoHS
  • Nominal Diameter: 0.1340 to 0.8190
  • Rated Voltage: 600
  • Wire Weight: 0.0120 to 0.8900
Helukabel® Single 602-RC -CY -J/-O Data, Network & BUS Cable
from Hi-Tech Controls, Inc.

High flexible special single conductor shielded cable for drag chains (track cable) for flexible use for medium mechanical stress with free movement without tensile stress or forced movement in dry, moist and wet rooms. These two-norm cables are primarily designed for export-oriented machinery... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); CE
  • Nominal Diameter: 0.3937 to 1.43
  • Rated Voltage: 4000
  • Wire Weight: 0.3423 to 6.13
MEGA 157 - Harmonized PVC hook up wire -- 31570192
from SAB North America

Harmonized, flame retardant, self-extinguishing [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); HAR, VDE, CE
  • Nominal Diameter: 0.5980
  • Rated Voltage: 600
  • Rated Temperature: 105
ÖLFLEX® CLASSIC 130 H BK
from LAPP

ÖLFLEX® CLASSIC 130 H BK/135 CH BK is a low smoke, zero halogen(LSZH) multi-conductor power and control cable. It is for use in all electricalequipment in dry or damp conditions. It is UV and weather resistant andcomes in shielded and unshielded versions. [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); RoHS, CE, FP2015
  • Nominal Diameter: 0.3390 to 1.03
  • Rated Voltage: 1000
  • Wire Weight: 0.0720 to 1.1
Wire for Appliances, Electronic Equipment - High Voltage Flame Resistant - Silicone Rubber Leadwire
from National Wire & Cable Corporation

Gas Ignition Leadwire. • UL Recognized 250 ºC. Electronic ignition or similar application in Gas Ranges or fuel burner systems that are not subject to repeated flexing.Stranded Nickel-Plated copper conductor insulated with extruded silicone rubber.Also available in styles 3304, 3261, 3333... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); RoHS
  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0780 to 0.1900
  • Wire Conductor: Copper
Helukabel® Single 602-RC -J/-O Data, Network & BUS Cable
from Hi-Tech Controls, Inc.

High flexible special single conductor cable for drag chains (track cable) for flexible use for medium mechanical stress with free movement without tensile stress or forced movement in dry, moist and wet rooms. These two-norm cables are primarily designed for export-oriented machinery manufactured... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); CE
  • Nominal Diameter: 0.3701 to 1.39
  • Rated Voltage: 4000
  • Wire Weight: 0.2679 to 5.28
ÖLFLEX® HEAT 180 SiF A High Temperature Single-Conductor Silicone Cable
from LAPP

ÖLFLEX ® HEAT 180 SiF A is a silicone single-core cable for extendedtemperatures with North American approvals. It has a temperature rating of180°C and is halogen-free. [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); RoHS, CE
  • Nominal Diameter: 0.0870 to 0.6900
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0050 to 0.6750
Wire for Appliances, Electronic Equipment - High Voltage Flame Resistant - Silicone Rubber Leadwire
from National Wire & Cable Corporation

Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. Flame Resistant. • UL 150 ºC. • 600 Volt [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); RoHS
  • Nominal Diameter: 0.1320 to 0.7650
  • Rated Voltage: 600
  • Wire Weight: 0.0080 to 0.7700
THHN/THWN Single Conductors
from Hi-Tech Controls, Inc.

Bare copper conductor, AWG sizes as per given table and ASTM B-3 and ASTM B-8. Conductor insulation: PVC, Nylon outer jacket. Conductors color coded. Jacket printed with markings. 14 to 1000 MCM THHN (stranded) - (size) AWG Type MTW OR THHN OR THWN 600 V OR GASOLINE AND OIL RESISTANT || (UL) OR AWM... [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); CE
  • Nominal Diameter: 0.1161 to 1.31
  • Rated Voltage: 17500
  • Wire Weight: 0.0372 to 7.14
ÖLFLEX® SERVO 719 CY Flexible Servo Cable for Stationary Applications; Shielded
from LAPP

ÖLFLEX ® SERVO 719 CY is a highly flexible and oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); RoHS, CE
  • Nominal Diameter: 0.3310 to 1.13
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0870 to 1.07
Wire for Appliances, Electronic Equipment - High Voltage Flame Resistant - Silicone Rubber Leadwire
from National Wire & Cable Corporation

Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic and electronic devices. 150 º Motor Leadwire SRML. • UL, CSA Labeled 150 ºC. • 600 Volt Flame Resistant. Stranded tin coated copper conductor insulated... [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); RoHS
  • Nominal Diameter: 0.1100 to 0.3620
  • Rated Voltage: 600
  • Wire Weight: 0.0060 to 0.1400
UL-Style 1007, CSA TR 64 Single Conductors
from Hi-Tech Controls, Inc.

For the internal wiring of switchboards, electrical equipment, e.g. households, radio or televisions and control desks. Connecting wires in machines laid in protective tubes and flexible pipes and also for motors and transformers. Hook-up wire (hookup wire) is a single conductive wire. [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); CE
  • Nominal Diameter: 0.0512 to 0.1614
  • Rated Voltage: 2000
  • Wire Weight: 0.0048 to 0.0908
ÖLFLEX® SERVO 7DSL Flexible Hybrid Cable: One Connection Between Drive, Motor & Feedback System
from LAPP

ÖLFLEX ® SERVO 7DSL is a specially designed hybrid cable suitable for fixed or stationary installations in Hiperface DSL® motor-feedback systems. It is EMC compliant. ÖLFLEX® SERVO FD 7DSL is available for continuous flexing applications. [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); RoHS, CE
  • Nominal Diameter: 0.4410 to 0.6220
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.1300 to 0.2620
Wire for Appliances, Electronic Equipment - High Voltage Flame Resistant - Silicone Rubber Leadwire
from National Wire & Cable Corporation

Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. Flame Resistant. UL Recognized Stranded Tin Coated Copper Conductor Insulated with Extruded Silicone Rubber. [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); RoHS
  • Nominal Diameter: 0.0500 to 0.1220
  • Rated Voltage: 300 to 600
  • Wire Insulation: Silicon Rubber
UL-Style 1015 Single Conductors
from Hi-Tech Controls, Inc.

For the internal wiring of switchboards, electrical equipment, e.g. households, radio or televisions and control desks. Connecting wires in machines laid in protective tubes and flexible pipes and also for motors and transformers. Hook-up wire (hookup wire) is a single conductive wire. [See More]

  • Approvals: CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); CE
  • Nominal Diameter: 0.0866 to 1.02
  • Rated Voltage: 7500
  • Wire Weight: 0.0119 to 3.68
ÖLFLEX® TRAY VTC Flexible Tray Cable with TC-ER
from LAPP

ÖLFLEX ® TRAY VTC is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); RoHS, CE, FP2015
  • Nominal Diameter: 0.2860 to 0.8710
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0460 to 0.6290
Wire for Appliances, Electronic Equipment - High Voltage Flame Resistant - Silicone Rubber Leadwire - High Voltage Series
from National Wire & Cable Corporation

Recommended for internal use in television receivers orother uses where the acceptability has been determined by UL. High Voltage. Stranded tin coated copper conductor insulated with extruded flame-retardant (VW-1) 150 °C Silicone Rubber. Available in DC voltage ratings of 10, 20, 30, and 40KV. [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); RoHS
  • Nominal Diameter: 0.0240 to 0.1190
  • Rated Voltage: 10000 to 40000
  • Wire Conductor: Copper
ÖLFLEX® VFD 2XL Flexible VFD Cable; 600V/1000V/2000V; UL & c(UL) TC-ER Approval
from LAPP

ÖLFLEX ® VFD 2XL is a robust oil- and UV-resistant shielded motor cable for VFD drives. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. [See More]

  • Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); RoHS, CE, FP2015
  • Nominal Diameter: 0.5090 to 1.33
  • Rated Voltage: 600 to 2000
  • Wire Weight: 0.1600 to 1.46
Wire for Appliances, Electronic Equipment - High Voltage Flame Resistant - U.L. AWM Style 1006 Series
from National Wire & Cable Corporation

Wires recognized by the Underwriters ’ Laboratories, Inc for operation in an air or an oil environment, U.L. File #E35793. U.L. AWM Style 1006. • U/L Recognized Appliance Wiring Material. • Available as VW-1 Rated • 105 ºC Service. • .008 ” Vinyl Plus Nylon... [See More]

  • Approvals: UL Recognized Component Mark (US and Canadian); RoHS
  • Nominal Diameter: 0.0360 to 0.0850
  • Rated Voltage: 5000
  • Wire Weight: 7.70E-4 to 0.0095