Silicon Rubber Hookup Wires

Last Updated: April 1, 2025

Description

Silicon rubber hookup wires are designed to provide superior flexibility and durability. These wires are typically made with stranded tinned copper and are insulated with silicone rubber, which allows them to withstand high temperatures and maintain excellent physical and mechanical strength. They are often used in environments where flexibility and heat resistance are critical.

Working Principle

Silicon rubber hookup wires operate by utilizing the inherent properties of silicone rubber, which is known for its high temperature resistance and flexibility. The silicone insulation allows the wires to maintain their integrity and performance in high-temperature environments, up to 150°C. This makes them particularly useful in applications where other materials might degrade or fail. The stranded tinned copper core ensures good electrical conductivity while the silicone insulation provides protection against environmental factors.

Applications

Silicon rubber hookup wires are used in a variety of high-temperature applications. Specific examples include motors, lighting fixtures, clothes dryers, stoves, therapeutic devices, and electronic devices. These wires are particularly suited for environments where flexibility and heat resistance are necessary, such as in industrial settings or in devices that generate significant heat during operation.

Advantages over other Hookup Wires

Silicon rubber hookup wires offer several advantages over other types of hookup wires. They provide superior flexibility compared to neoprene and thermoplastic insulated wires, which can be crucial in applications requiring frequent movement or bending. Additionally, while neoprene offers good chemical resistance, silicone rubber excels in high-temperature environments, making it a better choice for applications where heat resistance is a priority. Furthermore, silicone rubber's high degree of chemical inertness provides a level of oil resistance that is superior to standard PVC wiring at higher temperatures .

Limitations

Despite their advantages, silicon rubber hookup wires have some limitations. They lack the toughness and fluid resistance of some other materials, such as neoprene, which can be a drawback in certain chemical applications . Additionally, they can be more expensive than other types of hookup wires, which might be a consideration for cost-sensitive projects .

Considerations

When considering silicon rubber hookup wires, it's important to weigh the initial costs against the benefits of their high temperature resistance and flexibility. While they may have a higher upfront cost compared to other materials, their durability and performance in demanding environments can lead to lower operating expenses over time. Maintenance and replacement costs may also be reduced due to their long life expectancy and resistance to environmental degradation. However, their lack of fluid resistance should be taken into account when evaluating their suitability for specific applications.

98 Results
18 AWG, Rubber Insulated, Wire Spool -- 9507
from E-Z-HOOK, a division of Tektest, Inc.

The 9507 flexible test lead wire is made with 65 x 36 tinned copper stranding for higher quality flexibility. This spool measures at 18 AWG with Rubber insulation. With 2 colors and 5 spool lengths available, you have a variety of options to fit your testing requirements. [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.1440
  • Rated Voltage: 5000
  • Rated Temperature: 90
High Voltage Silicone Rubber, Lead Wire -- 1808
from BRIM Electronics, Inc.

One conductor stranded tinned copper, extruded Silicone rubber insulation. overall. Constructions meet UL 3239 for 150 °C, UL VW-1. Silicone rubber is abrasion & ozone resistant, & provides limited radiation resistance, plus flexibility. It can also be autoclaved. Uses include high... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.1210 to 0.3250
  • Rated Voltage: 20000 to 40000
  • Rated Temperature: 150
Miniature Silicone Insulated Lead Wire
from New England Wire Technologies Corporation

Ultra flexible stranded bare or silver-plated copper conductor insulated with 10 mil wall of extruded silicone rubber providing ultimate flexibility. USE: Various medical and general electronic equipment where long flex-life and maximum flexibility are required. Recommended for some industrial... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0260 to 0.0430
  • Rated Voltage: 300
  • Rated Temperature: 150
6733-0 [6733-0 from Pomona Electronics]
from Powell Electronics, Inc.

SILICONE TEST LEAD WIRE, 50 FEET (15.2 M [See More]

  • Wire Insulation: Silicon Rubber
Stranded Hookup Wire -- AS 155-28
from Cooner Wire Company

Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel,... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0340 to 0.0350
  • Rated Voltage: 600
  • Rated Temperature: -75 to 200
Hook Up Wire -- 1757466 [61.7607-999-22 from Staubli Corporation]
from RS Components, Ltd.

Staubli 61.7607-999-22 Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.1535
  • International: 1
Rubber Insulated Kinkless Test Lead Wire -- 1871 / 1872 / 1873
from BRIM Electronics, Inc.

Stranded tinned copper conductor insulated with Rubber, seperator, waxy smooth finish. Suitable as a test lead wire, power, grounding, or portable lead wire. Rubber gives high flexibility, plus low temperature capability, with a high voltage rating. Kinkless. OPER. TEMP.:-20 °C to +60 °C. [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.1370 to 0.2100
  • Rated Voltage: 3000 to 10000
  • Wire Conductor: Copper
6733-2 [6733-2 from Pomona Electronics]
from Powell Electronics, Inc.

SILICONE TEST LEAD WIRE, 50 FEET (15.2 M [See More]

  • Wire Insulation: Silicon Rubber
Hook Up Wire -- 1757477 [61.7605-999-21 from Staubli Corporation]
from RS Components, Ltd.

Staubli 61.7605-999-21 Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.1063
  • International: 0.5000
Silicone Rubber Lead Wire -- 1806 / 1807
from BRIM Electronics, Inc.

Stranded tinned copper conductor, insulated with Silicone Rubber, lacquered glass braid overall. Suitable as a flexible high temperature lead wire. Rated for 600V, 200 °C. Resistant to many acids, alkalis & oils and will retain it's physical properties under extreme conditions. Low power... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0450 to 0.3900
  • Rated Voltage: 600 to 1000
  • Wire Conductor: Copper
Hook-up Wire -- 180000 [180000 from Mueller Electric Company]
from Powell Electronics, Inc.

10' Silicone Black 18AWG Ultra-Flex Wire [See More]

  • Wire Insulation: Silicon Rubber
Hook Up Wire -- 1757479 [61.7607-999-21 from Staubli Corporation]
from RS Components, Ltd.

Staubli 61.7607-999-21 Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.1535
  • International: 1
Hook-up Wire -- 180001 [180001 from Mueller Electric Company]
from Powell Electronics, Inc.

10' Silicone Red 18AWG Ultra-Flex Wire [See More]

  • Wire Insulation: Silicon Rubber
Hook Up Wire -- 1757480 [61.7666-999-22 from Staubli Corporation]
from RS Components, Ltd.

Staubli 61.7666-999-22 Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.1535
  • International: 2
Hook Up Wire -- 1757481 [61.7610-999-21 from Staubli Corporation]
from RS Components, Ltd.

Staubli 61.7610-999-21 Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.1811
  • International: 2.5
Hook Up Wire -- 1757483 [61.7610-999-22 from Staubli Corporation]
from RS Components, Ltd.

Staubli 61.7610-999-22 Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.1811
  • International: 2.5
Hook Up Wire -- 1757484 [61.7611-100-33 from Staubli Corporation]
from RS Components, Ltd.

Staubli 61.7611-100-33 Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.2126
  • International: 4
Hook Up Wire -- 1757486 [61.7613-999-33 from Staubli Corporation]
from RS Components, Ltd.

Staubli 61.7613-999-33 Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.3543
  • International: 10
Hook Up Wire -- 1757488 [61.7615-100-33 from Staubli Corporation]
from RS Components, Ltd.

Staubli 61.7615-100-33 Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.4646
  • International: 25
Hook Up Wire -- 1757489 [61.7664-999-21 from Staubli Corporation]
from RS Components, Ltd.

Staubli 61.7664-999-21 Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.1535
  • International: 1
Hook Up Wire -- 1757490 [61.7664-999-22 from Staubli Corporation]
from RS Components, Ltd.

Staubli 61.7664-999-22 Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.1535
  • International: 1
Hook Up Wire -- 1757491 [61.7666-999-21 from Staubli Corporation]
from RS Components, Ltd.

Staubli 61.7666-999-21 Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.1535
  • International: 2
Hook-up Wire -- WI-M-18-10-0 [WI-M-18-10-0 from Mueller Electric Company]
from Powell Electronics, Inc.

18 AWG SILICONE WIRE 10FT BLACK [See More]

  • Wire Insulation: Silicon Rubber
Hook Up Wire -- 1757492 [61.7605-999-22 from Staubli Corporation]
from RS Components, Ltd.

Staubli 61.7605-999-22 Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.1063
  • International: 0.5000
Hook Up Wire -- 2070881
from RS Components, Ltd.

RS PRO 134476/B/RS Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.1398
  • International: 1
Hook-up Wire -- WI-M-18-25-0 [WI-M-18-25-0 from Mueller Electric Company]
from Powell Electronics, Inc.

18 AWG SILICONE WIRE 25FT BLACK [See More]

  • Wire Insulation: Silicon Rubber
Hook Up Wire -- 2070882
from RS Components, Ltd.

RS PRO 134476/R/RS Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.1398
  • International: 1
Hook Up Wire -- 2101251
from RS Components, Ltd.

RS PRO 7481964 Hook Up Wire [See More]

  • Wire Insulation: Silicon Rubber
  • Stranding Type: 1
  • International: 1
Hook Up Wire -- 2224107
from RS Components, Ltd.

Hew Heinz Eilentropp 8955-01-005 [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.0748
  • International: 0.2600
Hook Up Wire -- 2224113
from RS Components, Ltd.

Hew Heinz Eilentropp 8955-01-020 [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.0748
  • International: 0.2600
Hook Up Wire -- 2224129
from RS Components, Ltd.

Hew Heinz Eilentropp 8955-01-100 [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.0748
  • International: 0.2600
Hook Up Wire -- 2224135
from RS Components, Ltd.

Hew Heinz Eilentropp 8955-03-005 [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.0748
  • International: 0.2600
Hook Up Wire -- 2224141
from RS Components, Ltd.

Hew Heinz Eilentropp 8955-03-020 [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.0748
  • International: 0.2600
Hook Up Wire -- 2224163
from RS Components, Ltd.

Hew Heinz Eilentropp 8955-07-005 [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.0748
  • International: 0.2600
Hook Up Wire -- 2224179
from RS Components, Ltd.

Hew Heinz Eilentropp 8955-07-020 [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.0748
  • International: 0.2600
Hook Up Wire -- 2224191
from RS Components, Ltd.

Hew Heinz Eilentropp 8955-07-100 [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.0748
  • International: 0.2600
Hook Up Wire -- 2224214
from RS Components, Ltd.

Hew Heinz Eilentropp 8955-06-020 [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.0748
  • International: 0.2600
ÖLFLEX® HEAT 180 SiF A High Temperature Single-Conductor Silicone Cable
from LAPP

ÖLFLEX ® HEAT 180 SiF A is a silicone single-core cable for extendedtemperatures with North American approvals. It has a temperature rating of180°C and is halogen-free. [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0870 to 0.6900
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0050 to 0.6750
Coolflex45 Test Lead Wire -- WI-M-10-@
from Mueller Electric Company

CoolFlex45, Heavy Duty Test Lead Wire, 10 AWG, Silicone Jacket, 45 Amps, 600V, 150 °C , Comes standard in 10 or 25 feet lengths and red or black color. [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.1969
  • Rated Voltage: 600
  • Rated Temperature: 150
390262 BK001 - Alpha Wire - High Voltage Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 1000ft -- ALP390262-BK001 [390262 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 2 AWG, 259/26 Stranded Conductor, Tinned Copper, 25000V, Black, 1000ft, 390262 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390262 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 2... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.4630
  • Rated Voltage: 25000
  • Rated Temperature: -40 to 150
UL 3231 Silicone Rubber Wire with Fiberglass Braid -- 2627
from Daburn Electronics & Cable

Description: Daburn UL 3231 Silicone Rubber Wire has high temperature resistance, a fiberglass braid for protection and flexibility due to silicone rubber insulation and stranded tinned copper conductors. Applications include internal wiring of electric clothes dryers and other appliances. This wire... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0930 to 0.2830
  • Rated Voltage: 600
  • Wire Conductor: Copper
Electronic Hookup Wire for Internal Wiring Applications - MIL-DTL-16878/29 Series
from National Wire & Cable Corporation

Stranded tin-coated copper conductor insulated with extruded flame retardant (VW-1) silicone rubber. Formerly “Type F. ”. Silicone Rubber. • Primary Insulation. • Nominal Wall (24-16) .025 ”. • Nominal Wall (14-10) .0235 ”. • -55 ºC to +150 ºC. [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0550 to 0.1660
  • Rated Voltage: 7000
  • Wire Weight: 0.0024 to 0.0377
FZ-LS Heat-Resistant Cable
from Hi-Tech Controls, Inc.

FZ-LSi, blue. This ignition cable is suitable for use at high and extremely alternating temperatures up to +180 °C/+356 °F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation. FZ-LS, red. [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.1969 to 0.2756
  • Rated Voltage: 20000
  • Wire Weight: 0.0506 to 0.0893
Hook-Up Wire, Premium -- 1632
from Alpha Wire

The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application — whether it ’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road... [See More]

  • Wire Insulation: Silicon Rubber
  • Rated Temperature: -30 to 90
  • Rated Voltage: 1500
  • Wire Conductor: 20 (41/36) AWG Tinned Copper, 0.037
SC 113 - Silicone insulated hook up wire -- 01130022
from SAB North America

SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional. plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0670
  • Rated Voltage: 300
  • Rated Temperature: 250
Coolflex50 Test Lead Wire -- WI-M-8-@
from Mueller Electric Company

CoolFlex50, Extra Heavy Duty Test Lead Wire, 8 AWG, Silicone Jacket, 50 Amps, 600V, 150 °C , Comes standard in 10 or 25 feet lengths and red or black color. [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.2362
  • Rated Voltage: 600
  • Rated Temperature: 150
390645 BK002 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - Black - 500ft -- ALP390645-BK002 [390645 BK002 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 15000V, Black, 500ft, 390645 BK002. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390645 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.3030
  • Rated Voltage: 15000
  • Rated Temperature: -40 to 150
Ultra-Flexible Silicone Rubber Wire UL 3132 -- 2615
from Daburn Electronics & Cable

Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal combustion engines... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0430 to 0.0910
  • Rated Voltage: 300
  • Wire Weight: 0.0011 to 0.0101
Electronic Hookup Wire for Internal Wiring Applications - MIL-DTL-16878/30 Series
from National Wire & Cable Corporation

Stranded tin-coated copper conductor insulated with extruded fl ame retardant (VW-1) silicone rubber. Formerly “Type FF. ”. Silicone Rubber. • Primary Insulation. • Nominal Wall (24-16) .031 ”. • Nominal Wall (14-10) .049 ”. • -55 ºC to +150 ºC. [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0870 to 0.7580
  • Rated Voltage: 10500
  • Wire Weight: 0.0050 to 0.7700
H0&G-U/-R/-K Installation Cable
from Hi-Tech Controls, Inc.

For inside wiring of switch boards and distributors as well as for operating parts such as in or on lights, for the connection of electric heaters with a nominal voltage up to 1000 V alternating voltage or up to 750 V under direct voltage against ground. The cables are allowed for laying in tubes,... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.1102 to 0.8425
  • Rated Voltage: 2500
  • Wire Weight: 0.0357 to 1.77
SC 123 - Silicone insulated strands with fiberglass braid -- 01230050
from SAB North America

SC 123 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional. plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0940
  • Rated Voltage: 500
  • Rated Temperature: 250
Superior Test Lead Wire, 18AWG, Silicone Jacket -- WI-M-18-@
from Mueller Electric Company

Superior Test Lead Wire,18 AWG, Silicone Jacket, UL3577 Listed, 3000V. Comes standard in 10 or 25 feet lengths and red or black color. [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.1417
  • Rated Voltage: 3000
  • Rated Temperature: 150
390645 BK005 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - Black - 100ft -- ALP390645-BK005 [390645 BK005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 15000V, Black, 100ft, 390645 BK005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390645 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.3030
  • Rated Voltage: 15000
  • Rated Temperature: -40 to 150
Electronic Hookup Wire for Internal Wiring Applications - MIL-DTL-16878/31 Series
from National Wire & Cable Corporation

Stranded tin-coated copper conductor insulated with extruded silicone rubber with a high temperature impregnated fi berglass braid. Formerly “Type F. ”. Silicone Rubber. • Primary + Fiberglass Braided Jacket. • Nominal Wall (24-16) .031 ”. • Nominal Wall (14-10) .047... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0950 to 0.7750
  • Rated Voltage: 10500
  • Wire Weight: 0.0060 to 0.8900
H05Z-K/H07Z-K Halogen-Free Security Cable
from Hi-Tech Controls, Inc.

Halogen-free single conductor wires are used for installation in dry environments for lighting fixtures and units where valuable assets are to be protected from further damage resulting from fire. These cables may be installed in, on and beneath plaster, as well as in closed installation ducts. The... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0906 to 1.11
  • Rated Voltage: 2500
  • Wire Weight: 0.0134 to 3.57
390645 WH002 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 500ft -- ALP390645-WH002 [390645 WH002 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 15000V, White, 500ft, 390645 WH002. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390645 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.3030
  • Rated Voltage: 15000
  • Rated Temperature: -40 to 150
Electronic Hookup Wire for Internal Wiring Applications - MIL-DTL-16878/32 Series
from National Wire & Cable Corporation

Silver plated copper conductor insulated with extruded silicone rubber covered with a high temperature impregnated fi berglass braid. Formerly “Type F. ”. Silicone Rubber. • Primary + Fiberglass Braided Jacket. • Nominal Wall (24-16) .031 ”. • Nominal Wall (14-10)... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0950 to 0.7750
  • Rated Voltage: 8500
  • Wire Weight: 0.0060 to 0.8900
NSGAFOU 3KV Installation Cable
from Hi-Tech Controls, Inc.

Particularly suitable for protection against short circuits in laying and for inherently ground-fault-proof routing in rail vehicles and omnibuses. Also suitable for laying in dry environments. [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.2283 to 0.5276
  • Rated Voltage: 6000
  • Wire Weight: 0.0923 to 0.7292
390645 WH005 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 100ft -- ALP390645-WH005 [390645 WH005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 15000V, White, 100ft, 390645 WH005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390645 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.3030
  • Rated Voltage: 15000
  • Rated Temperature: -40 to 150
Electronic Hookup Wire for Internal Wiring Applications - MIL-DTL-16878/7 Series
from National Wire & Cable Corporation

Stranded silver-plated copper conductor insulated with extruded fl ame retardant (VW-1) silicone rubber. Formerly “Type F. ”. Silicone Rubber. • Primary Insulation. • Nominal Wall (24-16) .015 ”. • Nominal Wall (14-10) .0235 ”. • -55 ºC to +200... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0550 to 0.1660
  • Rated Voltage: 6800
  • Wire Weight: 0.0024 to 0.0377
SiD Silicone Single Conductor
from Hi-Tech Controls, Inc.

Advantages: High ignition or flash point. Resistant to high molecular oils, fats from vegetables and animals, alcohols, plasticizers and clophenes, diluted acids, lye and salt dissolution, oxidation substances, tropical influences and weather, lake water, oxygen. Halogen-free according to DIN VDE... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0669 to 0.1732
  • Rated Voltage: 2000
  • Wire Weight: 0.0063 to 0.0957
390862 BK001 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 1000ft -- ALP390862-BK001 [390862 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 25000V, Black, 1000ft, 390862 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390862 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.2930
  • Rated Voltage: 25000
  • Rated Temperature: -40 to 150
Electronic Hookup Wire for Internal Wiring Applications - MIL-DTL-16878/8 Series
from National Wire & Cable Corporation

Stranded silver-plated copper conductor insulated with extruded flame retardant (VW-1) silicone rubber. Formerly “Type FF ”. Silicone Rubber. • Primary Insulation. • Nominal Wall (24-16) .031 ”. • Nominal Wall (14-10) .047 ”. • -55 ºC to +200 ºC. [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0870 to 0.7580
  • Rated Voltage: 8500
  • Wire Weight: 0.0050 to 0.7700
SiF Silicone Single Conductor
from Hi-Tech Controls, Inc.

Advantages: High ignition or flash point. Resistant to high molecular oils, fats from vegetables and animals, alcohols, plasticizers and clophenes, diluted acids, lye and salt dissolution, oxidation substances, tropical influences and weather, lake water, oxygen. Halogen-free according to DIN VDE... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0748 to 0.9803
  • Rated Voltage: 2000
  • Wire Weight: 0.0082 to 2.77
390862 BK002 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 500ft -- ALP390862-BK002 [390862 BK002 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 25000V, Black, 500ft, 390862 BK002. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390862 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.2930
  • Rated Voltage: 25000
  • Rated Temperature: -40 to 150
Wire for Appliances, Electronic Equipment - High Voltage Flame Resistant - Rubber Leadwire
from National Wire & Cable Corporation

Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. 200 ° Motor Leadwire SRML. • 600 Volt Flame Resistant. • UL, CSA Labeled 200 ºC. Stranded tin coated copper conductor Insulated with extruded... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.1340 to 0.8190
  • Rated Voltage: 600
  • Wire Weight: 0.0120 to 0.8900
UL-Style 3135 Silicon Ignition Cable
from Hi-Tech Controls, Inc.

UL-approved single conductors for use in high temperature areas. They are used mainly in the steel producing industries, in aviation industries as well as in ship building, cement, glass and ceramic factories. AWM = Appliance Wiring Material. For internal wiring for electrical equipment and control... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0827 to 0.1496
  • Rated Voltage: 2000
  • Wire Weight: 0.0094 to 0.0643
390862 BK005 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 100ft -- ALP390862-BK005 [390862 BK005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 25000V, Black, 100ft, 390862 BK005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390862 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.2930
  • Rated Voltage: 25000
  • Rated Temperature: -40 to 150
Wire for Appliances, Electronic Equipment - High Voltage Flame Resistant - Silicone Rubber Leadwire
from National Wire & Cable Corporation

Gas Ignition Leadwire. • UL Recognized 250 ºC. Electronic ignition or similar application in Gas Ranges or fuel burner systems that are not subject to repeated flexing.Stranded Nickel-Plated copper conductor insulated with extruded silicone rubber.Also available in styles 3304, 3261, 3333... [See More]

  • Wire Insulation: Silicon Rubber
  • Wire Conductor: Copper
  • Nominal Diameter: 0.0780 to 0.1900
  • North American: 12 to 22
390862 WH001 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 1000ft -- ALP390862-WH001 [390862 WH001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 25000V, White, 1000ft, 390862 WH001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390862 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.2930
  • Rated Voltage: 25000
  • Rated Temperature: -40 to 150
Wire for Appliances, Electronic Equipment - High Voltage Flame Resistant - Silicone Rubber Leadwire
from National Wire & Cable Corporation

Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic and electronic devices. 150 º Motor Leadwire SRML. • UL, CSA Labeled 150 ºC. • 600 Volt Flame Resistant. Stranded tin coated copper conductor insulated... [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.1100 to 0.3620
  • Rated Voltage: 600
  • Wire Weight: 0.0060 to 0.1400
390862 WH002 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 500ft -- ALP390862-WH002 [390862 WH002 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 25000V, White, 500ft, 390862 WH002. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390862 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.2930
  • Rated Voltage: 25000
  • Rated Temperature: -40 to 150
Wire for Appliances, Electronic Equipment - High Voltage Flame Resistant - Silicone Rubber Leadwire
from National Wire & Cable Corporation

Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. Flame Resistant. UL Recognized Stranded Tin Coated Copper Conductor Insulated with Extruded Silicone Rubber. [See More]

  • Wire Insulation: Silicon Rubber
  • Nominal Diameter: 0.0500 to 0.1220
  • Rated Voltage: 300 to 600
  • Wire Conductor: Copper
390862 WH005 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 100ft -- ALP390862-WH005 [390862 WH005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 25000V, White, 100ft, 390862 WH005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390862 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.2930
  • Rated Voltage: 25000
  • Rated Temperature: -40 to 150
390897 BK001 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 40000V - Black - 1000ft -- ALP390897-BK001 [390897 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 40000V, Black, 1000ft, 390897 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390897 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.3630
  • Rated Voltage: 40000
  • Rated Temperature: -40 to 150
390897 BK002 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 40000V - Black - 500ft -- ALP390897-BK002 [390897 BK002 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 40000V, Black, 500ft, 390897 BK002. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390897 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.3630
  • Rated Voltage: 40000
  • Rated Temperature: -40 to 150
390897 BK005 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 40000V - Black - 100ft -- ALP390897-BK005 [390897 BK005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 40000V, Black, 100ft, 390897 BK005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390897 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.3630
  • Rated Voltage: 40000
  • Rated Temperature: -40 to 150
390897 WH001 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 40000V - White - 1000ft -- ALP390897-WH001 [390897 WH001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 40000V, White, 1000ft, 390897 WH001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390897 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.3630
  • Rated Voltage: 40000
  • Rated Temperature: -40 to 150
390897 WH002 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 40000V - White - 500ft -- ALP390897-WH002 [390897 WH002 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 40000V, White, 500ft, 390897 WH002. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390897 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.3630
  • Rated Voltage: 40000
  • Rated Temperature: -40 to 150
390897 WH005 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 40000V - White - 100ft -- ALP390897-WH005 [390897 WH005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 40000V, White, 100ft, 390897 WH005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390897 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.3630
  • Rated Voltage: 40000
  • Rated Temperature: -40 to 150
391000 BK001 - Alpha Wire - UL 3212 - Silicone Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft -- ALP391000-BK001 [391000 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 391000 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391000 BK001 AVAILABILITY... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.2120
  • Rated Voltage: 600
  • Rated Temperature: -40 to 150
391000 BK002 - Alpha Wire - UL 3212 - Silicone Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 600V - Black - 500ft -- ALP391000-BK002 [391000 BK002 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 600V, Black, 500ft, 391000 BK002. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391000 BK002 AVAILABILITY :... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.2120
  • Rated Voltage: 600
  • Rated Temperature: -40 to 150
391000 BK005 - Alpha Wire - UL 3212 - Silicone Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 600V - Black - 100ft -- ALP391000-BK005 [391000 BK005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 391000 BK005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391000 BK005 AVAILABILITY :... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.2120
  • Rated Voltage: 600
  • Rated Temperature: -40 to 150
391000 WH001 - Alpha Wire - UL 3212 - Silicone Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 600V - White - 1000ft -- ALP391000-WH001 [391000 WH001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 391000 WH001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391000 WH001 AVAILABILITY... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.2120
  • Rated Voltage: 600
  • Rated Temperature: -40 to 150
391000 WH002 - Alpha Wire - UL 3212 - Silicone Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 600V - White - 500ft -- ALP391000-WH002 [391000 WH002 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 600V, White, 500ft, 391000 WH002. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391000 WH002 AVAILABILITY :... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.2120
  • Rated Voltage: 600
  • Rated Temperature: -40 to 150
391000 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft -- ALP391000-WH005 [391000 WH005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 600V, White, 100ft, 391000 WH005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391000 WH005 AVAILABILITY :... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.2120
  • Rated Voltage: 600
  • Rated Temperature: -40 to 150
391040 BK001 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 10000V - Black - 1000ft -- ALP391040-BK001 [391040 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 10000V, Black, 1000ft, 391040 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.1980
  • Rated Voltage: 10000
  • Rated Temperature: -40 to 150
391040 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 10000V - Black - 500ft -- ALP391040-BK002 [391040 BK002 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 10000V, Black, 500ft, 391040 BK002. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Silicon Rubber; Silicone
  • Nominal Diameter: 0.1980
  • Rated Voltage: 10000
  • Rated Temperature: -40 to 150