Polyethylene (PE) Hookup Wires

Last Updated: April 1, 2025

Description

Polyethylene (PE) hookup wires are electrical wires insulated with polyethylene, a type of thermoplastic material. These wires are designed to provide insulation and protection for the conductive core, ensuring safe and efficient transmission of electrical signals.

Working Principle

Polyethylene hookup wires work by utilizing the excellent dielectric properties of polyethylene to insulate the conductive core. This insulation provides high resistance to electrical flow, preventing unwanted current leakage and ensuring signal integrity. The low dielectric constant and high dielectric strength of polyethylene make it particularly effective in maintaining electrical performance across a range of frequencies. These properties are crucial for minimizing energy loss and maintaining the efficiency of electrical systems.

Applications

Polyethylene hookup wires are commonly used in various applications due to their superior electrical properties. They are widely employed in telephone signal and control cables, high-frequency electronic cables, and both high and low voltage power cables. Specific examples include their use in line wires, neutral supported secondary cables, and service drop cables, where reliable insulation and signal integrity are critical.

Advantages over other Hookup Wires

Polyethylene hookup wires offer several advantages over other types of hookup wires. They exhibit outstanding electrical properties, including high insulation resistance and low dielectric loss, which are essential for maintaining signal quality in high-frequency applications. Additionally, polyethylene provides excellent resistance to cold flow and good abrasion resistance, making it a durable choice for various environments. Compared to other materials like neoprene or silicone, polyethylene offers a balance of flexibility and toughness, along with superior moisture and chemical resistance.

Limitations

Despite their advantages, polyethylene hookup wires have certain limitations. Low Density Polyethylene (LDPE), for instance, has mechanical properties that are not outstanding, which can be a drawback in environments where mechanical abuse is anticipated. In such cases, additional protective coverings like nylon jackets may be necessary to enhance abrasion and cut-through resistance. Furthermore, LDPE is flammable, which may limit its use in applications where fire resistance is a critical requirement.

Considerations

When selecting polyethylene hookup wires, several considerations should be taken into account. Initial costs may vary depending on the specific type of polyethylene used and any additional protective coverings required. Operating expenses are generally low due to the material's durability and resistance to environmental degradation. However, the flammability of LDPE may necessitate additional safety measures, potentially increasing costs. In terms of maintenance, polyethylene's resistance to moisture and chemicals contributes to its longevity, reducing the frequency of replacements and associated costs.

58 Results
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG -- 1632
from BRIM Electronics, Inc.

Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. 100% shielding... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.2550 to 0.6900
  • Rated Voltage: 300
  • North American: 22
Hook Up Wire -- 1736018
from RS Components, Ltd.

RS PRO BLACK EHT-25 Hook Up Wire [See More]

  • Wire Insulation: Polyethylene
  • Wire Conductor: Copper
  • Nominal Diameter: 0.2047
  • International: 0.5000
Rulan Insulated Hi-voltage Lead Wire, Shielded -- 1865
from BRIM Electronics, Inc.

Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for electronic equipment to reduce RF radiation. Suitable for up to 105 °C if under... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.2500 to 0.2930
  • Rated Voltage: 40000
  • Rated Temperature: 105
Hook Up Wire -- 9060600
from RS Components, Ltd.

RS PRO RED EHT-25 Hook Up Wire [See More]

  • Wire Insulation: Polyethylene
  • Wire Conductor: Copper
  • Nominal Diameter: 0.2047
  • International: 0.5000
Rulan Insulated Hi-voltage Lead Wire, Unshielded -- 1821 / 1822 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828
from BRIM Electronics, Inc.

Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for electronic equipment to reduce RF radiation. Suitable for up to 105 °C if under... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.1200 to 0.3090
  • Rated Voltage: 10000 to 60000
  • Rated Temperature: 105
Single Conductor Cable -- 14275201
from Southwire Company, LLC

500 FT. 162 MIL (BARE), 382 MIL (COVERED) OUTER DIAMETER. SOFT DRAWN COPPER CONDUCTOR MATERIAL. 117 LB PER 1000 FT WEIGHT. POLYETHYLENE INSULATION MATERIAL. 6 AWG CONDUCTOR SIZE. COIL PACKAGE TYPE. SOLID STRANDING. BLACK INSULATION COLOR. APPLICABLE STANDARD ANSI/ICEA S-70-547 [See More]

  • Wire Insulation: Polyethylene
  • Wire Weight: 0.1170
  • Nominal Diameter: 0.1620 to 382
  • Wire Conductor: Copper
Irradiated Cross-linked Polyethylene (XLPE) Wire -- 3173-16
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 16 AWG annealed stranded tinned copper wire. Insulation: Color coded Irradiated Cross-linked Polyethylene (XLPE). Temperature; -55 °C to +125 °C. Voltage: 600 Volts. Applications: High temperature internal wiring of electrical and electronic equipment. [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.1230
  • Rated Voltage: 600
  • Rated Temperature: 125
Battery and Booster Cables
from East Penn Manufacturing Co., Inc.

East Penn manufactures a wide variety of cable and wire products in an ultra-modern ISO-9001 certified plant in the U.S.A, including primary wire, 105 degree wire, bonded parallel, duplex, triplex, quadraplex, starter cable, trailer wire, speaker wire and audio cable. With over 90 warehouses and... [See More]

  • Wire Insulation: Ethylene Propylene Diene Elastomer (optional feature); Polyethylene
  • Rated Temperature: -50 to 125
  • Rated Voltage: ? to 600
  • Wire Conductor: Copper
BUS Cable -- Belden DeviceNet™ FRNC
from Hi-Tech Controls, Inc.

DeviceNet ™ is a bus system developed by Allen Bradley (Rockwell Automation). These cables are used to interconnect various industrial devices, such as SPS controls or limit switches. The special characteristic of this bus system is that a data pair and a power supply pair are integrated in... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.2756 to 0.4724
  • Rated Voltage: 2000
  • Wire Weight: 0.1042 to 0.2902
7012 BK001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 150V - Black - 1000ft -- ALP7012-BK001 [7012 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type B UL 3265 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 22 AWG, Stranded Conductor, Tinned Copper, 150V, Black, 1000ft, 7012 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0540
  • Rated Voltage: 150
  • Rated Temperature: -55 to 125
XLPE Hook Up Wire UL 10368 -- 2235
from Daburn Electronics & Cable

This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 10368. Description: Single conductor stranded tinned copper insulated with .010... [See More]

  • Wire Insulation: Polyethylene; XLPE
  • Nominal Diameter: 0.0310 to 0.0650
  • Rated Voltage: 300 to 600
  • Wire Conductor: Copper
BUS Cable -- Belden DeviceNet™ PVC
from Hi-Tech Controls, Inc.

DeviceNet ™ is a bus system developed by Allen Bradley (Rockwell Automation). These cables are used to interconnect various industrial devices, such as SPS controls or limit switches. The special characteristic of this bus system is that a data pair and a power supply pair are integrated in... [See More]

  • Wire Insulation: Polyethylene; Polyvinyl Chloride
  • Nominal Diameter: 0.2756 to 0.4724
  • Rated Voltage: 2000
  • Wire Weight: 0.0997 to 0.2857
7012 WH001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 150V - White - 1000ft -- ALP7012-WH001 [7012 WH001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type B UL 3265 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 22 AWG, Stranded Conductor, Tinned Copper, 150V, White, 1000ft, 7012 WH001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0540
  • Rated Voltage: 150
  • Rated Temperature: -55 to 125
XLPE Hook Up Wire UL 3173 -- 2231
from Daburn Electronics & Cable

Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH). Excellent Mechanical Strength and Abrasion Resistance. Very Good Electrical Insulating Properties. Excellent Thermal Stability. Highly Resistant to Chemicals and Solvents. Excellent... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.0820 to 0.1810
  • Rated Voltage: 600
  • Wire Conductor: Copper
BUS Cable -- CAN Bus Flexible
from Hi-Tech Controls, Inc.

Bus technology is being used in an increasing number of industrial applications. This technology can be applied in every branch in industry where process-control techniques are used. The enormous pressures of competitiveness and costs in all areas of process control emphasize the need for even more... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.2756 to 0.3346
  • Rated Voltage: 1500
  • Wire Weight: 0.1027 to 0.1563
7013 BK001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 150V - Black - 1000ft -- ALP7013-BK001 [7013 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type B UL 3265 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 20 AWG, Stranded Conductor, Tinned Copper, 150V, Black, 1000ft, 7013 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0600
  • Rated Voltage: 150
  • Rated Temperature: -55 to 125
BUS Cable -- CAN Bus Flexible
from Hi-Tech Controls, Inc.

The CAN bus series (control area network) is a variable field bus system. In the area of automation technology, complex controllers and control units are networked. Industries, such as the textile or construction machine industry and the medical technology, use this series. The above mentioned types... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.2126 to 0.2795
  • Rated Voltage: 1500
  • Wire Weight: 0.0566 to 0.0699
7013 WH001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 150V - White - 1000ft -- ALP7013-WH001 [7013 WH001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type B UL 3265 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 20 AWG, Stranded Conductor, Tinned Copper, 150V, White, 1000ft, 7013 WH001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0600
  • Rated Voltage: 150
  • Rated Temperature: -55 to 125
BUS Cable -- DeviceNet™ FRNC
from Hi-Tech Controls, Inc.

DeviceNet ™ is a bus system developed by Allen Bradley (Rockwell Automation). These cables are used to interconnect various industrial devices, such as SPS controls or limit switches. The special characteristic of this bus system is that a data pair and a power supply pair are integrated in... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.2717 to 0.4803
  • Rated Voltage: 2000
  • Wire Weight: 0.1027 to 0.2902
7014 BK001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 150V - Black - 1000ft -- ALP7014-BK001 [7014 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type B UL 3265 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 150V, Black, 1000ft, 7014 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0700
  • Rated Voltage: 150
  • Rated Temperature: -55 to 125
BUS Cable -- Profibus ET200X + Hybrid
from Hi-Tech Controls, Inc.

The Profibus-ET200X and Profibus ECOFAST lines used in the area of process automation. These BUS systems are a very economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.3740 to 0.4370
  • Rated Voltage: 1500
  • Wire Weight: 0.1563 to 0.2083
7014 WH001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 150V - White - 1000ft -- ALP7014-WH001 [7014 WH001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type B UL 3265 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 150V, White, 1000ft, 7014 WH001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0700
  • Rated Voltage: 150
  • Rated Temperature: -55 to 125
BUS Cable -- Profibus L2 7-Wire
from Hi-Tech Controls, Inc.

This system cable is used to interconnect L2-BUS components. This cable is an economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field units, serial field bus systems are... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.3071
  • Rated Voltage: 1500
  • Wire Weight: 0.0819
7024 BK001 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft -- ALP7024-BK001 [7024 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 1000ft, 7024 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0640
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
BUS Cable -- Profibus L2 Direct Burial
from Hi-Tech Controls, Inc.

Bus technology is being used in an increasing number of industrial applications. This technology can be applied in every branch in industry where process-control techniques are used. The enormous pressures of competitiveness and costs in all areas of process control emphasize the need for even more... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.3937
  • Rated Voltage: 1500
  • Wire Weight: 0.1503
7024 BK005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Black - 100ft -- ALP7024-BK005 [7024 BK005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 100ft, 7024 BK005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7024... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0640
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
BUS Cable -- Profibus L2 Indoor
from Hi-Tech Controls, Inc.

This system cable is used to interconnect L2-BUS components. This cable is an economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field units, serial field bus systems are... [See More]

  • Wire Insulation: Polyethylene
  • Wire Weight: 0.1042
  • Nominal Diameter: 0.3071
  • Rated Temperature: 70
7024 RD001 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft -- ALP7024-RD001 [7024 RD001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 1000ft, 7024 RD001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7024... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0640
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
BUS Cable -- Profibus L2 Industry + Drag Chain
from Hi-Tech Controls, Inc.

This system cable is used to interconnect L2-BUS components. This cable is an economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field units, serial field bus systems are... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.3150
  • Rated Voltage: 1500
  • Wire Weight: 0.1057 to 0.1205
7024 RD005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Red - 100ft -- ALP7024-RD005 [7024 RD005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 100ft, 7024 RD005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7024... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0640
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
BUS Cable -- Profibus L2 Outdoor
from Hi-Tech Controls, Inc.

This system cable is used to interconnect L2-BUS components. This cable is an economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field units, serial field bus systems are... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.3150
  • Rated Voltage: 1500
  • Wire Weight: 0.1116
7024 WH001 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft -- ALP7024-WH001 [7024 WH001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 22 AWG, Stranded Conductor, Tinned Copper, 300V, White, 1000ft, 7024 WH001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0640
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
BUS Cable -- Profibus L2 Torsion + Festoon
from Hi-Tech Controls, Inc.

The series TORSION and FESTOON are used to interconnect Profibus BUS components. This BUS system is a very economical solution for the field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field units, serial field... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.3150
  • Rated Voltage: 1500 to 2000
  • Wire Weight: 0.0893 to 0.1191
7024 WH005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - White - 100ft -- ALP7024-WH005 [7024 WH005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 22 AWG, Stranded Conductor, Tinned Copper, 300V, White, 100ft, 7024 WH005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7024... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0640
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
BUS Cable -- Profibus PA
from Hi-Tech Controls, Inc.

This Profibus PA line is used in the area of process automation, among other things in the chemical industry. This cable is an economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.2992
  • Rated Voltage: 2500
  • Wire Weight: 0.1191
7025 BK001 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft -- ALP7025-BK001 [7025 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 1000ft, 7025 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0720
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
BUS Cable -- Profibus PA Long Distance
from Hi-Tech Controls, Inc.

This Profibus PA line is used in the area of process automation, among other things in the chemical industry. This cable is an economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.3740
  • Rated Voltage: 1000
  • Wire Weight: 0.1711
7025 BK005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Black - 100ft -- ALP7025-BK005 [7025 BK005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 100ft, 7025 BK005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7025... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0720
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
BUS Cable -- Profibus SK FRNC
from Hi-Tech Controls, Inc.

The application of these Profibus SK cables are in the cell and field area, just as for conventional types. The great advantage of this new system is the quick connection of the cable to the respective plugs. This type of processing also avoids errors. The types mentioned here are suitable for... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.3150
  • Rated Voltage: 1500
  • Wire Weight: 0.1042
7025 RD001 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft -- ALP7025-RD001 [7025 RD001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 1000ft, 7025 RD001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7025... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0720
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
BUS Cable -- Profibus SK Indoor + Outdoor
from Hi-Tech Controls, Inc.

The application of these Profibus SK cables are in the cell and field area, just as for conventional types. The great advantage of this new system is the quick connection of the cable to the respective plugs. This type of processing also avoids errors. The above mentioned types are suitable for... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.3150
  • Rated Voltage: 1500
  • Wire Weight: 0.1042
7025 RD005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Red - 100ft -- ALP7025-RD005 [7025 RD005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 100ft, 7025 RD005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7025... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0720
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
BUS Cable -- Profibus SK Industry + Drag Chain
from Hi-Tech Controls, Inc.

The application of these Profibus SK cables are in the cell and field area, just as for conventional types. The great advantage of this new system is the quick connection of the cable to the respective plugs. This type of processing also avoids errors. The above mentioned types are suitable for drag... [See More]

  • Wire Insulation: Polyethylene
  • Nominal Diameter: 0.3150
  • Rated Voltage: 1500
  • Wire Weight: 0.1057 to 0.1116
7025 WH001 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - White - 1000ft -- ALP7025-WH001 [7025 WH001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 20 AWG, Stranded Conductor, Tinned Copper, 300V, White, 1000ft, 7025 WH001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0720
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
HF-Cable Flexible -- HF FLEX
from Hi-Tech Controls, Inc.

The coax construction is identical for all sizes: inner conductor, foamed dielectric, outer conductor, outer jacket black. This assures the same connector plugs and clamps can always be used. The only difference between the various variants is the form of the opening of the outer conductor. These... [See More]

  • Wire Insulation: Polyethylene
  • Wire Weight: 0.1042 to 2.86
  • Nominal Diameter: 0.3071 to 2.36
  • Wire Conductor: Copper
7025 WH005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - White - 100ft -- ALP7025-WH005 [7025 WH005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 20 AWG, Stranded Conductor, Tinned Copper, 300V, White, 100ft, 7025 WH005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7025... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0720
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
LAN Cable -- Ethernet
from Hi-Tech Controls, Inc.

HELUKABEL ® ETHERNET types are used as baselines (Yellow + Cheapernet) and cable connections (Transceiver or AUI) within the Ethernet wiring Construction. [See More]

  • Wire Insulation: Polyethylene
  • Wire Weight: 0.0491 to 0.2619
  • Nominal Diameter: 0.1811 to 0.4173
  • Rated Temperature: 60 to 80
7026 BK001 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft -- ALP7026-BK001 [7026 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 1000ft, 7026 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0800
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
LAN Cable -- IVS
from Hi-Tech Controls, Inc.

HELUKABEL ® IVS types are used in the area of the IVS system, developed by IBM. They correspond to the writing guidelines set by IBM. [See More]

  • Wire Insulation: Polyethylene
  • Wire Weight: 0.0789 to 0.1518
  • Nominal Diameter: 0.2165 to 0.4685
  • Rated Temperature: 70
7026 BK005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Black - 100ft -- ALP7026-BK005 [7026 BK005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 100ft, 7026 BK005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7026... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0800
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
LAN Cable -- TWINAX
from Hi-Tech Controls, Inc.

HELUKABEL ® TWINAX cables are used in the area of the IBM computer systems S/36, S/38 and AS400. By using a special PE jacket, an outdoor version was developed as well. [See More]

  • Wire Insulation: Polyethylene
  • Wire Weight: 0.1488
  • Nominal Diameter: 0.3268 to 0.3661
  • Rated Temperature: 80
7026 RD001 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft -- ALP7026-RD001 [7026 RD001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 1000ft, 7026 RD001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7026... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0800
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
Multimedia-Cable -- Homeway HW3, FTP + Coax
from Hi-Tech Controls, Inc.

All HELUKAT ® data cables and wires comply with the latest standardisation recommendations and are designed for use in high-speed networks with transmission rates of 100Mbit/s and higher (e.g. CCDI, TPDDI, ATM, SDH/SONET). All HELUKAT ® types of cables and wires meet the requirements of... [See More]

  • Wire Insulation: Polyethylene
  • Wire Weight: 0.0952
  • Nominal Diameter: 0.4646
  • Rated Temperature: 60
7026 RD005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Red - 100ft -- ALP7026-RD005 [7026 RD005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 100ft, 7026 RD005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7026... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0800
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
Multimedia-Cable -- Homeway HW4, FTP + Coax + EIB
from Hi-Tech Controls, Inc.

All HELUKAT ® data cables and wires comply with the latest standardisation recommendations and are designed for use in high-speed networks with transmission rates of 100Mbit/s and higher (e.g. CCDI, TPDDI, ATM, SDH/SONET). All HELUKAT ® types of cables and wires meet the requirements of... [See More]

  • Wire Insulation: Polyethylene
  • Wire Weight: 0.1280
  • Nominal Diameter: 0.6890
  • Rated Temperature: 60
7026 WH001 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft -- ALP7026-WH001 [7026 WH001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 300V, White, 1000ft, 7026 WH001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0800
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
7026 WH005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - White - 100ft -- ALP7026-WH005 [7026 WH005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 300V, White, 100ft, 7026 WH005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7026... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.0800
  • Rated Voltage: 300
  • Rated Temperature: -55 to 125
7044 BK001 - Alpha Wire MIL-W-16878E Type D/UL 3271 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft -- ALP7044-BK001 [7044 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-16878E Type D UL 3271 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 7044 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... [See More]

  • Wire Insulation: Polyethylene; Cross-Linked Polyethylene
  • Nominal Diameter: 0.1110
  • Rated Voltage: 600
  • Rated Temperature: -55 to 125