Polyvinyl Chloride (PVC) Hookup Wires

Last Updated: April 1, 2025

Description

Polyvinyl Chloride (PVC) hookup wires are a type of electrical wire used primarily for internal wiring of devices and equipment. These wires are insulated with PVC, a thermoplastic material known for its flexibility and resistance to moisture and chemicals. PVC hookup wires are available in various sizes and colors, making them suitable for a wide range of wiring needs.

Working Principle

PVC hookup wires function by providing a conductive path for electrical current while the PVC insulation protects the wire from environmental factors and electrical hazards. The PVC material offers excellent insulation properties, which help in preventing electrical shocks and short circuits. This makes PVC hookup wires particularly useful in environments where safety and reliability are paramount. The flexibility of PVC also allows for easy installation and routing of wires in complex configurations.

Applications

PVC hookup wires are widely used in the internal wiring of electronic and electrical equipment. Specific examples include panel and machine wiring for both domestic and export usage, as well as internal wiring for electrical and medical equipment. They are also utilized in flexing and movement applications, such as in robotic and servo applications, due to their flexibility and durability.

Advantages over other Hookup Wires

One of the primary advantages of PVC hookup wires is their cost-effectiveness compared to other insulating materials. PVC is an inexpensive and versatile plastic, making it a popular choice for many applications. Additionally, PVC's resistance to moisture and chemicals provides an advantage in environments where these factors are a concern. The availability of multiple colors and sizes also allows for easy identification and organization of wiring systems.

Limitations

A notable limitation of PVC hookup wires is their lower thermal resistance compared to some other insulating materials. This restricts their use in high-temperature environments, where materials with higher thermal resistance would be more suitable. Additionally, while PVC offers good flexibility, it may not be as flexible as silicone or other specialized materials, which could be a consideration in applications requiring extreme flexibility.

Considerations

When selecting PVC hookup wires, several factors should be considered. Initial costs are generally lower due to the inexpensive nature of PVC. However, operating expenses may vary depending on the specific application and environmental conditions. PVC wires are durable and provide reliable performance, but their thermal limitations should be taken into account for high-temperature applications. Replacement and maintenance costs are typically low, but regular inspections are recommended to ensure continued safety and performance.

132 Results
Micro mini PVC Insulated Lead Wire
from New England Wire Technologies Corporation

Ultra flexible stranded bare copper conductor insulated with a 5 mil wall of extruded PVC providing ultimate flexibility in a microminiature hook up wire. Temperature rating to 105 ˚C. Voltage rating 250 volts. Resistant to acids, oils, alkalies, flame, solvents and moisture. Most items also... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0150 to 0.0180
  • Rated Voltage: 300
  • Rated Temperature: 105
14 AWG, PVC Insulated, Wire Spool -- 9510
from E-Z-HOOK, a division of Tektest, Inc.

The 9510 flexible test lead wire is made with 105 x 34 tinned copper stranding for higher quality flexibility. This spool measures at 14 AWG with PVC (Polyvinyl Chloride) insulation. With 2 colors and 5 spool lengths available, you have a variety of options to fit your testing requirements. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1450
  • Rated Voltage: 1000
  • Rated Temperature: 105
Extra Flexible PVC Lead Wire -- NEF 34-1646
from Cooner Wire Company

Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel,... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0270
  • Rated Voltage: 600
  • Rated Temperature: 105
Aircraft Hook-up Wire -- 1505 / 1506
from BRIM Electronics, Inc.

TYPE 1: Stranded tinned copper conductor, clear Nylon jacket over PVC insulation. TYPE 2: 22AWG to 12 AWG--Stranded tinned copper conductor, PVC insulation, White glass braid, clear Nylon jacket overall. 10 AWG & larger--Stranded tinned copper conductor, White PVC insulation, White glass braid,... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Wire Conductor: Copper
  • Nominal Diameter: 0.1250 to 0.3550
  • North American: 4 to 22
18 AWG, PVC Insulated, Wire Spool -- 9506
from E-Z-HOOK, a division of Tektest, Inc.

The 9506 is a single conductor, stranded hook-up, test lead wire on a durable metal spool. This electrical or industrial wire is highly flexible 18 AWG, 65/36 stranded tinned copper wire, coated with a PVC (Polyvinyl Chloride) insulation. Applications: Used to make internal connections inside... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1440
  • Rated Voltage: 5000
  • Rated Temperature: 105
Appliance Wiring Material -- 1470
from BRIM Electronics, Inc.

.016" wall of PVC over a 7 strands to 19 strands tinned copper conductor. OPER. VOLT.: 300V. OPER.TEMP: -40 °C to +80 °C. STD. P-U: 100',1000' [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0580 to 0.0910
  • Rated Voltage: 300
  • Wire Conductor: Copper
20 AWG, PVC Insulated, Coil Cord Wire -- SALE-9706
from E-Z-HOOK, a division of Tektest, Inc.

The SALE-9706 is our discontinued non-RoHS and non-REACH compliant model of our current 9706. For our newer model 9706 that is RoHS and REACH complaint, please check out that page. The flexible test lead wire is made with 42 ×36 tinned copper stranding for higher quality flexibility. This wire... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • North American: 20
Brimflyx™ Ultra-flexible Lead Wire -- 1250 / 1251
from BRIM Electronics, Inc.

Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic drums, and... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0150 to 0.1150
  • Rated Voltage: 200 to 1000
  • Wire Conductor: Copper
20 AWG, PVC Insulated, Wire Spool -- 9505
from E-Z-HOOK, a division of Tektest, Inc.

The 9505 is single conductor, hook-up, test lead wire on a durable metal spool with a specified length. This electrical or industrial wire is flexible 20 AWG wire coated with PVC (Polyvinyl Chloride) insulation on the outer jacket. Applications: Used to make internal connections inside enclosed... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0800
  • Rated Voltage: 1000
  • Rated Temperature: 105
Business Machine Lead Wire -- 1480
from BRIM Electronics, Inc.

7str. or 19str. tinned copper, .009" semi-rigid PVC insulation that is flame (UL VW-1), fungus, alkali, oil, acid, solvent & moisture resistant. Suitable for business machines and electronic components. OPER. VOLT.: 300V OPER.TEMP: -10 °C to +80 °C. STD. Colors: Black, Blue, Brown, Gray,... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0350 to 0.0750
  • Rated Voltage: 300
  • Wire Conductor: Copper
22 AWG, PVC Insulated, Coil Cord Wire -- SALE-9704
from E-Z-HOOK, a division of Tektest, Inc.

The SALE-9704 is our discontinued non-RoHS and non-REACH compliant model of our current 9704. For our newer model 9704 that is RoHS and REACH complaint, please check out that page. The flexible test lead wire is made with 26 ×36 tinned copper stranding for higher quality flexibility. This wire... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • North American: 22
Hook-up Wire, LW-C Uncovered -- 1418
from BRIM Electronics, Inc.

TYPE LW--uncovered OPER. VOLT.: 300V OPER. TEMP: -40 °C to +80 °C. Stranded tinned copper, .010" wall of 80 °C PVC insulation. STD. P-U: 1000' [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0320 to 0.0780
  • Rated Voltage: 300
  • Rated Temperature: 80
22 AWG, PVC Insulated, Wire Spool -- 9504
from E-Z-HOOK, a division of Tektest, Inc.

The 9504 is a single conductor, stranded hook-up, test lead wire on a durable metal spool. This electrical or industrial wire spool is highly flexible 22 AWG, 66 x 40 stranded wire, coated with a PVC (Polyvinyl Chloride) insulation. Applications: Wire used to make internal connections or supply... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0700
  • Rated Voltage: 1000
  • Rated Temperature: 105
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered -- 1415 / 1430
from BRIM Electronics, Inc.

TYPE D--uncovered OPER. VOLT.: 3000V OPER.TEMP: -55 °C to +105 °C. Description: stranded tinned copper conductor, .030" to .045" wall 105 °C PVC. STD. P-U: 100',1000' [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0850 to 0.4300
  • Rated Voltage: 2500
  • Rated Temperature: 80
28 AWG, PVC Insulated, Wire Spool -- 9501
from E-Z-HOOK, a division of Tektest, Inc.

The 9501 is a single conductor, stranded hook-up, test lead wire on a durable metal spool. This electrical or industrial wire is highly flexible 28 AWG, 19/40 tinned copper stranded wire, coated with a PVC (Polyvinyl Chloride) insulation. Applications: Used to make internal connections or supply... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0470
  • Rated Voltage: 600
  • Rated Temperature: 105
Hook-up Wire, MIL-W-76C Type MW-C Uncovered -- 1420
from BRIM Electronics, Inc.

TYPE MW-C--uncovered OPER. VOLT.: 1000V OPER.TEMP: -40 °C to +80 °C. Description: 7str. to 19str. tinned copper, .016" wall 80 °C PVC. STD. P-U: 100',1000' [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0570 to 0.1300
  • Rated Voltage: 1000
  • Rated Temperature: 80
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket -- 1420B
from BRIM Electronics, Inc.

Stranded tinned copper conductor, .016" wall of 80 °C PVC plus a White glass braided jacket. STD. Color: White STD. P-U: 1000' [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0750 to 0.1440
  • Rated Voltage: 1000
  • Rated Temperature: 80
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket -- 1420N
from BRIM Electronics, Inc.

7str. to 105str. tinned copper, .016" wall 80 °C PVC plus a .002" to .005" clear Nylon jacket. STD. P-U: 1000 [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0630 to 0.1680
  • Rated Voltage: 1000
  • Rated Temperature: 80
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket -- 1405N
from BRIM Electronics, Inc.

TYPE BN--Nylon covered OPER. VOLT.: 600V OPER.TEMP: -55 °C to +105 °C. 7str. or 19str. tinned copper, .010" wall 105 °C PVC plus .002" to .004" NYLON jacket. STD. P-U: 100',1000' [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0320 to 0.0999
  • Rated Voltage: 600
  • Rated Temperature: -55 to 105
Lead Wire, UL 1015 & CSA* TEW -- 1475
from BRIM Electronics, Inc.

7 strands to 105 strands tinned copper conductor, with a .031" wall of 105 °C PVC. OPER. VOLT.: 600V. OPER.TEMP: -40 °C to +105 °C. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0850 to 0.1920
  • Rated Voltage: 600
  • Rated Temperature: 105
Miniature Shielded Control and Instrumentation Cable -- 1202
from BRIM Electronics, Inc.

tranded tinned copper conductors, Type B 105 °C .010" wall PVC, cabled, mylar binder, braided tinned copper shield, 90% min. coverage, 105 °C gray PVC jacket overall. All material pass UL VW-1 test. PVC is resistant to acid, fungus, oils, moisture, solvents flame. Used as an interconnecting... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1150 to 0.3010
  • Rated Voltage: 600
  • Rated Temperature: 105
Miniature Zip Cord -- 1528 / 1529
from BRIM Electronics, Inc.

2 conductors of 28 AWG stranded tinned copper, insulated with 80 °C PVC, extruded into a parallel or miniature zip cord. Polarity identification on one conductor. OPER.VOLT.: external -- 30V, internal -- 300V. STD. COLORS: White, Black. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Rated Temperature: 80
  • Rated Voltage: 30
  • Wire Conductor: Copper
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG -- 1635
from BRIM Electronics, Inc.

Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Suitable for audio, pulse, data, and... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.2750 to 0.8000
  • Rated Voltage: 300
  • Wire Conductor: Copper
Plastic General All-purpose Cordage -- 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837
from BRIM Electronics, Inc.

Each conductor is stranded bare copper, PVC insulation, fillers where necessary, seperator, general all-purpose Gray* PVC jacket overall. UL recognized. General all-purpose PVC jacketed cordage is suitable for most in-door applications. COLOR CODE : 1-Black, 2-White, 3-Green, 4-Red. STD. P-U: 250'. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.2370 to 0.7130
  • Rated Voltage: 300 to 600
  • Wire Conductor: Copper
PVC Insulated Kinkless Test Lead Wire -- 1870
from BRIM Electronics, Inc.

Stranded tinned copper conductor, .032" soft, smooth, shiny very flexible PVC insulation. Suitable as a test lead wire, power, grounding, or portable lead wire. The special soft formulation vinyl gives maximum flexibility, plus high & low temperature capability, with a high voltage rating. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0920 to 0.1250
  • Rated Voltage: 5000
  • Wire Conductor: Copper
Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket -- 1445
from BRIM Electronics, Inc.

TYPE C--Braided tinned copper shield, clear Nylon jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -55 °C to +105 °C Std. Color: White. Stranded tinned copper conductor, .016" wall 105 °C PVC, braided tinned copper shield, then a clear Nylon jacket overall. STD. P-U: 1000' [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0850 to 0.1560
  • Rated Voltage: 1000
  • Rated Temperature: 105
Shielded Lead Wire, MIL-W-16878 -- TYPE C, PVC Jacket -- 1440
from BRIM Electronics, Inc.

TYPE C--Braided tinned copper shield, White PVC jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -55 °C to +105 °C Std. Color: White. Stranded tinned copper conductor, .016" wall 105 °C PVC, braided tinned copper shield, then a White PVC jacket overall. STD. P-U: 1000' [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0990 to 0.1660
  • Rated Voltage: 1000
  • Rated Temperature: 105
Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket -- 1437
from BRIM Electronics, Inc.

TYPE MW-C--Braided tinned copper shield overall--no jacket. OPER. VOLT.: 1000V OPER.TEMP: -40 °C to +80 °C. Std. Color: White. Stranded tinned copper conductor, .016" wall 80 °C PVC, braided tinned copper shield overall--no jacket. STD. P-U: 1000' [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0750 to 0.1470
  • Rated Voltage: 1000
  • Rated Temperature: 80
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket -- 1447
from BRIM Electronics, Inc.

TYPE MW-C--Braided tinned copper shield, clear Nylon jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -40 °C to +80 °C Std. Color: White. Stranded tinned copper conductor, .016" wall 80 °C PVC, braided tinned copper shield, then a clear Nylon jacket overall. STD. P-U: 1000' [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0850 to 0.1570
  • Rated Voltage: 1000
  • Rated Temperature: 80
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket -- 1442
from BRIM Electronics, Inc.

YPE MW-C--Braided tinned copper shield, White PVC jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -40 °C to +80 °C Std. Color: White. Stranded tinned copper conductor, .016" wall 80 °C PVC, braided. tinned copper shield, then a White PVC jacket overall. STD. P-U: 1000' [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0950 to 0.1670
  • Rated Voltage: 1000
  • Rated Temperature: 80
Electronics Wire and Cable
from General Cable

General Cable is a full Electronics solutions provider with commitment to designing and manufacturing innovative Carol ® Brand cable constructions. With a full line available today for signal and data transmission, security, fire alarm and life safety, sound and audio/video & home... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0365 to 0.0520
  • Rated Voltage: 300 to 1000
  • Rated Temperature: -30 to 105
0 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire -- 9718
from Consolidated Electronic Wire & Cable

Product Construction. Construction - Mil-W-5086/II: Type II. AN-0. 0 AWG Stranded tinned copper wire conductor. White polyvinyl chloride insulation. White glass yam braid. Flame retardant nylon lacquered glass, yam braid overall. Applications: Air frame point to point wiring. High temperature... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Wire Conductor: Copper
  • Nominal Diameter: 0.5250
  • North American: 0
Hook-Up Wire, Premium -- 1550
from Alpha Wire

The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application — whether it ’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Rated Temperature: -40 to 80
  • Rated Voltage: 1000
  • Wire Conductor: 24 (7/32) AWG Tinned Copper, 0.024
(N)YM(St)-J PVC-Sheathed Cable
from Hi-Tech Controls, Inc.

For industrial and wiring purposes. Useable in the open, in dry, damp and wet environments in the open and concealed, as well as in masonry and in cement, not suitable for imbedding in solidified or compressed concrete. Outdoor use is only possible as long as the cable is protected against direct... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.4134 to 1.24
  • Rated Voltage: 2000
  • Wire Weight: 0.2292 to 1.79
Equipment Wire -- 411010501
from Southwire Company, LLC

UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE. 500 FT. 0.108 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL. 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING. 10 AMPERE CURRENT RATING. -20 TO 105 DEG C (DRY), 60 DEG C... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1080
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0094
Flexible Sub-Miniature Hook-Up Wire -- 2671
from Daburn Electronics & Cable

Daflex ultra flexible sub-miniature hook-up wire series using fine, soft bare stranding and thin PVC walls, is designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics.The insulation offers superior... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0150 to 0.0960
  • Rated Voltage: 300
  • Rated Temperature: -40 to 80
Hook-up Wire
from LAPP

This hook-up wire is <HAR > approved and conforms to European standards. It can be used to wire electronic and electrical equipment for export to Europe. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0984 to 1.12
  • Rated Voltage: 300 to 750
  • Wire Weight: 0.0060 to 1.71
1550 BK001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Black - 1000ft -- ALP1550-BK001 [1550 BK001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Black, 1000ft, 1550 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 BK001 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
05-V-K/MTW/TEW - Harmonized PVC hook up wire -- 3166..14
from SAB North America

A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment. designed for North America and Europe. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0787
  • Rated Voltage: 300 to 450
  • Wire Weight: 0.0040
Hook Up Wire Irradiated PVC Insulation -- Irradiated PVC Hook-Up Wire 150V & 300V
from OMEGA Engineering, Inc.

The HW7000 Series Hook-Up Wire is a "tougher" version of PVC insulation, irradiated PVC (exposed to electron beam radiation) has better abrasion and cut resistance than ordinary PVC and can be used more readily in soldering applications. It is ROHS compliant and is tinned copper to minimize... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0400 to 0.0920
  • Rated Voltage: 150 to 1000
  • Rated Temperature: -55 to 105
10 AWG Mil-W-16878/3 Type "D" Hook-Up Wire -- 9507
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 10 AWG annealed stranded tinned copper wire conductor per ASTM B-33. Insulation: Mil-W-16878/3, Type "D" color coded PVC Insulation. Temperature -50 °C to +105 °C. Voltage Rating: Mil-W-16878/3, Type "D" 3000 volts. Applications: Point to point wiring. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1810
  • Rated Voltage: 3000
  • Rated Temperature: -50 to 105
Hook-Up Wire, Ribbon -- 3505
from Alpha Wire

Alpha Wire offers a variety of ribbon cable that facilitate easier routing and termination, taking up less space than wire harness bundles. These cables are designed to safely carry more current than round harnesses of similar wire gauges and are easy to separate and route within circuit. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Rated Temperature: -55 to 105
  • Rated Voltage: 1000
  • Wire Conductor: 22 (7/30) AWG TC, 0.030
BUS Cable -- Belden DeviceNet™ PVC
from Hi-Tech Controls, Inc.

DeviceNet ™ is a bus system developed by Allen Bradley (Rockwell Automation). These cables are used to interconnect various industrial devices, such as SPS controls or limit switches. The special characteristic of this bus system is that a data pair and a power supply pair are integrated in... [See More]

  • Wire Insulation: Polyethylene; Polyvinyl Chloride
  • Nominal Diameter: 0.2756 to 0.4724
  • Rated Voltage: 2000
  • Wire Weight: 0.0997 to 0.2857
Equipment Wire -- 411020501
from Southwire Company, LLC

UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE. 500 FT. 0.12 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL. 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING. 14 AMPERE CURRENT RATING. -20 TO 105 DEG C (DRY), 60 DEG C... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1200
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0132
Irradiated PVC Hook-Up Wire -- 2200
from Daburn Electronics & Cable

One conductor, tinned copper with .010" irradiated PVC insulation (XLPVC). Daburn's irradiated PVC Hook-up wire is made from extruded polyvinyl chloride insulation which has been exposed to controlled radiation. This exposure causes the insulation to become far superior to ordinary PVC in... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0350 to 0.0780
  • Rated Voltage: 600
  • Rated Temperature: -55 to 105
Flexible European Cordage with PVC Jacket; -- H05VV-F Cordage
from LAPP

H05VV-F is a PVC cordage that meets <HAR > H05VV-F approval. It is designed for power supply use on European equipment. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.2520 to 0.4843
  • Rated Voltage: 300 to 500
  • Wire Weight: 0.0350 to 0.1630
1550 BL001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Blue - 1000ft -- ALP1550-BL001 [1550 BL001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Blue, 1000ft, 1550 BL001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 BL001 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
H07V-K Harmonized PVC hook up wire -- 31560182
from SAB North America

Harmonized European hook up wire is recommended for use in electronic and electrical equipment designed for export to European countries and for MRO. replacement of European made equipment wire. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361, 383, 385, 402, 405.1. VDE 0812 (H05), 028. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1220
  • Rated Voltage: 750
  • Rated Temperature: 70
PVC Hook Up Wire -- HW3000 Series Hook-Up Wire
from OMEGA Engineering, Inc.

The HW3000 Series Hook-Up Wire is a PVC insulated 300 Volt rated single conductor appliance wire with UL AWM 1007, UL AWM 1569 and CSA TR-64 ratings, and is ROHS compliant. It is tinned to minimize oxidation and is available as solid or stranded in multiple colors. This PVC insulated hook up wire... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0430 to 0.0950
  • Rated Voltage: 300
  • Rated Temperature: -40 to 105
10 AWG Mil-W-76D HW Hook-Up Wire -- 9106
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 10 AWG stranded tinned copper wire conductor per ASTM B-33. Insulation: Color coded PVC insulation. Temperature 40 °C to +80 °C. Applications: Point to point wiring. Printed circuit board wiring. Internal wiring of electronic equipment. Industry Approvals:... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.2140
  • Rated Voltage: 2500
  • Rated Temperature: 40 to 80
BUS Cable -- DeviceNet™ PVC
from Hi-Tech Controls, Inc.

DeviceNet ™ is a bus system developed by Allen Bradley (Rockwell Automation). These cables are used to interconnect various industrial devices, such as SPS controls or limit switches. The special characteristic of this bus system is that a data pair and a power supply pair are integrated in... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.2717 to 0.4803
  • Rated Voltage: 2000
  • Wire Weight: 0.0997 to 0.2857
Equipment Wire -- 411020502
from Southwire Company, LLC

UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE. 500 FT. 0.12 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL. 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING. 14 AMPERE CURRENT RATING. -20 TO 105 DEG C (DRY), 60 DEG C... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1200
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0132
Semi-Rigid Business Machine Wire -- 2660
from Daburn Electronics & Cable

Stranded tinned copper, color coded semi-rigid polyvinylchloride insulation. For electronic computers or business machines only. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0390 to 0.0720
  • Rated Voltage: 300
  • Rated Temperature: 80
Multi-Standard Hook-up Wire
from LAPP

This internationally approved hook-up wire was designed to meet North American and European market requirements. It passes <HAR > H05V-K, <HAR > H07V-K, UL AWM, UL MTW (16 AWG & larger), CSA TEW & CE. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0984 to 0.7795
  • Rated Voltage: 300 to 750
  • Wire Weight: 0.0060 to 0.8640
1550 BL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Blue - 100ft -- ALP1550-BL005 [1550 BL005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Blue, 100ft, 1550 BL005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 BL005 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
MEGA 147 - Harmonized PVC hook up wire -- 31470114
from SAB North America

A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment. designed for North America and Europe. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0980
  • Rated Voltage: 600
  • Rated Temperature: 105
10 AWG Style 1007/1569 VW-1 -- 827
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 10 AWG. Stranded tinned copper conductor per ASTM B-33. Insulation: (UL 1007) color coded PVC. Temperature -40 °C to +80 °C. (UL 1569) color coded PVC. Temperature -40 °C to + 105 °C. Applications: Point to point wiring. Internal wiring of meters,... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1570
  • Rated Voltage: 300
  • Rated Temperature: -40 to 80
H03VV-F Installation Cable
from Hi-Tech Controls, Inc.

These cable types are especially suited for use on small appliances with low mechanical stress and for connection for light household appliances, e.g. kitchen utensils, desk lamps, floor lamps, vacuum cleaners, office machines, radios, etc. as far as this cable is admitted to the relevant... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.2126 to 0.3071
  • Rated Voltage: 2000
  • Wire Weight: 0.0729 to 0.1607
Equipment Wire -- 411020503
from Southwire Company, LLC

UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE. 500 FT. 0.12 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL. 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING. 14 AMPERE CURRENT RATING. -20 TO 105 DEG C (DRY), 60 DEG C... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1200
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0132
Shielded Plastic Hook-Up Wire -- 2535
from Daburn Electronics & Cable

Stranded tinned copper .016" wall white with polyvinylchloride insulation, braided tinned copper with polyvinylchloride jacket overall.Resistant to acids, alkalis, oil, flame, moisture, solvents. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0940 to 0.1650
  • Rated Voltage: 1000
  • Rated Temperature: -55 to 105
Oil-Resistant PVC Cordage with & SJTO Approvals for Global Use -- ÖLFLEX® POWER QUAD II
from LAPP

Ouml;LFLEX ® POWER QUAD II is a PVC cordage with UL/CSA SJTO and <HAR > H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX ®POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.2638 to 0.4961
  • Rated Voltage: 300 to 500
  • Wire Weight: 0.0440 to 0.1500
1550 BR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Brown - 1000ft -- ALP1550-BR001 [1550 BR001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Brown, 1000ft, 1550 BR001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 BR001 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
MEGA 157 - Harmonized PVC hook up wire -- 31570192
from SAB North America

Harmonized, flame retardant, self-extinguishing [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.5980
  • Rated Voltage: 600
  • Rated Temperature: 105
10 AWG UL Style 1015 VW-1 -- 893
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 10 AWG. Stranded tinned copper wire conductor per ASTM B-33. Insulation: UL style 1015 Color coded PVC insulation. Temperature -40 °C to +105 °C. Voltage: 600 Volts. Applications: Appliance wiring. Point to point wiring. Internal wiring of meters, panels,... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1940
  • Rated Voltage: 600
  • Rated Temperature: -40 to 105
H05 V-K Single Conductor
from Hi-Tech Controls, Inc.

These insulated wires are determined for the installation to the inside of apparatus as well as for the protective laying to the lightings, in dry rooms, in production facilities, switch and distributor boards, in tubes, under and surface mounting of plasters. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0984 to 0.1102
  • Rated Voltage: 2000
  • Wire Weight: 0.0071 to 0.0143
Equipment Wire -- 411020504
from Southwire Company, LLC

UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE. 500 FT. 0.12 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL. 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING. 14 AMPERE CURRENT RATING. -20 TO 105 DEG C (DRY), 60 DEG C... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1200
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0132
Tinned Copper Shielded Phono Wire -- 2737 - 2738
from Daburn Electronics & Cable

Stranded Tinned Copper conductors, color coded and insulated with .010" PVC. Flexible, Braided TC shield overall. Suitable where small diameter, limpness and extreme flexibility is necessary as for phono pickups, stereo, etc. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0750 to 0.0800
  • Rated Voltage: 300
  • Rated Temperature: -20 to 60
ÖLFLEX® TRAY VTC Flexible Tray Cable with TC-ER
from LAPP

ÖLFLEX ® TRAY VTC is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size [See More]

  • Wire Insulation: Polyvinyl Chloride; Specially formulated PVC
  • Nominal Diameter: 0.2860 to 0.8710
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0460 to 0.6290
1550 BR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Brown - 100ft -- ALP1550-BR005 [1550 BR005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Brown, 100ft, 1550 BR005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 BR005 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
12 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire -- 9705
from Consolidated Electronic Wire & Cable

Product Construction. Construction - Mil-W-5086/I: Type I. AN-12. 12 AWG Stranded tinned copper wire conductor. White polyvinyl chloride insulation. Clear nylon outer jacket. Applications: Air frame point to point wiring. High temperature internal wiring electrical and electronic equipment. Industry... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Wire Conductor: Copper
  • Nominal Diameter: 0.1370
  • North American: 12
H05 V-U, (H)05 V-U, (H)07 V-U Single Conductor
from Hi-Tech Controls, Inc.

H05 V-U/(H)05 V-U: These insulated wires are determined for the installation to the inside of apparatus as well as for the protective laying to the lightings, in dry rooms, in production facilities, switch and distributor boards, in tubes, under and surface mounting of plasters. H07 V-U/(H)07 V-U:... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0906 to 0.2520
  • Rated Voltage: 2500
  • Wire Weight: 0.0071 to 0.1429
Equipment Wire -- 411020505
from Southwire Company, LLC

UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE. 500 FT. 0.12 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL. 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING. 14 AMPERE CURRENT RATING. -20 TO 105 DEG C (DRY), 60 DEG C... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1200
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0132
Type MW Medium Wall Hook-Up Wire -- 2570
from Daburn Electronics & Cable

Single conductor stranded Tinned Copper, insulated with .017" (MW) or .045" (HW), 105 °C white PVC and covered with white braided fiberglass overall. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Rated Temperature: -40 to 80
  • Nominal Diameter: 0.0790 to 0.1490
  • Wire Conductor: Copper
1550 GR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Green - 1000ft -- ALP1550-GR001 [1550 GR001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Green, 1000ft, 1550 GR001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 GR001 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
14 AWG Mil-W-16878/1 Type "B" Hook-Up Wire -- 9314
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 14 AWG annealed stranded tinned copper wire conductor per ASTM B-33. Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation. Temperature -50 °C to +105 °C. Voltage Rating: Mil-W-16878/1, Type "B" 600 volts. Applications: Pont to point wiring. Internal... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0900
  • Rated Voltage: 600
  • Rated Temperature: -50 to 105
H05 V2-K Heat-Resistant Cable
from Hi-Tech Controls, Inc.

Thermal insulated wires are ideal for use in power current installation, switch cabinets, motors and transformers which are subject to direct contact with high temperatures (e.g. varnishing machines and drying towers etc.). These are also suitable for inside wiring of electrical equipments such as... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0984 to 0.1102
  • Rated Voltage: 2000
  • Wire Weight: 0.0129 to 0.0208
Equipment Wire -- 411020506
from Southwire Company, LLC

UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE. 500 FT. 0.12 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL. 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING. 14 AMPERE CURRENT RATING. -20 TO 105 DEG C (DRY), 60 DEG C... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1200
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0132
UL 1571 PVC Hook-Up Wire AWM 1571 -- 2612
from Daburn Electronics & Cable

Daburn UL 1571 PVC Hook-Up Wire exhibits the following characteristics: Good Mechanical Strength and Abrasion Resistance. Good Electrical Insulating Properties. Excellent Thermal Stability. Good Low Temperature Softness & Flexibility. Resistant to Chemicals. Good dielectric properties. Excellent... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0280 to 0.1460
  • Rated Voltage: 30
  • Wire Conductor: Copper
1550 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Green - 100ft -- ALP1550-GR005 [1550 GR005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Green, 100ft, 1550 GR005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 GR005 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
14 AWG XLPE Mil-W-16878/14 Wire -- 938
from Consolidated Electronic Wire & Cable

MIL-W-16878/14, 600 Volts, 125 °C. Product Construction. Conductor: 14 AWG. Stranded copper conductor per ASTM B-33. Insulation: Color coded XLPE Insulation. Temperature 125 °C. Voltage: 600 volts. Applications: Internal wiring of meters, panels, electrical and electronic equipment. Industry... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0880
  • Rated Voltage: 600
  • Rated Temperature: 125
H05VV-F Installation Cable
from Hi-Tech Controls, Inc.

These cables are suited for medium mechanical stress in damp and wet environments such as refrigerators, washing machines, spin dryers and other appliances, as long as it meets applicable equipment specifications. These cables are also suited for cooking and heating apparatus, provided that the... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.2520 to 0.5472
  • Rated Voltage: 2000
  • Wire Weight: 0.0744 to 0.7292
Equipment Wire -- 411020507
from Southwire Company, LLC

UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE. 500 FT. 0.12 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL. 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING. 14 AMPERE CURRENT RATING. -20 TO 105 DEG C (DRY), 60 DEG C... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1200
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0132
1550 OR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Orange - 1000ft -- ALP1550-OR001 [1550 OR001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Orange, 1000ft, 1550 OR001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 OR001 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
16 AWG Hook-Up Wire -- 816
from Consolidated Electronic Wire & Cable

Product Construction. 16 AWG Hook Up Wire. Conductor: 16 AWG Stranded Tinned Copper wire conductor per ASTM B-33. Insulation: Color coded PVC. Temperature -40 ° to +80 °C. Voltage Rating: 300 volts. Applications: Point to point wiring. Internal wiring of meters, panels, electrical and... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0920
  • Rated Voltage: 300
  • Rated Temperature: -40 to 80
H05VV-F Installation Cable
from Hi-Tech Controls, Inc.

These cables are suited for medium mechanical stress in damp and wet environments such as refrigerators, washing machines, spin dryers and other appliances, as long as it meets applicable equipment specifications. These cables are also suited for cooking and heating apparatus, provided that the... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.2520 to 0.4882
  • Rated Voltage: 2000
  • Wire Weight: 0.1191 to 0.3616
Equipment Wire -- 411020508
from Southwire Company, LLC

UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE. 500 FT. 0.12 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL. 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING. 14 AMPERE CURRENT RATING. -20 TO 105 DEG C (DRY), 60 DEG C... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1200
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0132
1550 OR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Orange - 100ft -- ALP1550-OR005 [1550 OR005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Orange, 100ft, 1550 OR005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 OR005 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
18 AWG Style 1061 VW-1 -- 898
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 18 AWG. Stranded tinned copper conductor per ASTM B-33. Insulation: Color coded semi rigid PVC. Temperature -40 °C to +80 °C. Voltage Rating: 300 volts. Applications: Point to point wiring. Internal wiring of meters, panels, electrical and electronic... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0670
  • Rated Voltage: 300
  • Rated Temperature: -40 to 80
H05VV-F/SJT Installation Cable
from Hi-Tech Controls, Inc.

These flexible PVC control cables, VDE-HAR-UL-CSA approved, are designed for the export and also for the export-orientated-equipment. These cables are especially suited to use for the appliance with medium mechanical stresses with free movement without tensile stress in households, kitchens and... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.2835 to 0.5551
  • Rated Voltage: 2500
  • Wire Weight: 0.0833 to 0.5372
Equipment Wire -- 411020509
from Southwire Company, LLC

UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE. 500 FT. 0.12 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL. 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING. 14 AMPERE CURRENT RATING. -20 TO 105 DEG C (DRY), 60 DEG C... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1200
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0132
1550 RD001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Red - 1000ft -- ALP1550-RD001 [1550 RD001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Red, 1000ft, 1550 RD001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 RD001 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
22 AWG Mil-W-16878/1 Type "B" Hook-Up Wire -- 9313
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 22 AWG annealed solid tinned copper wire conductor per ASTM B-33. Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation. Temperature -50 °C to +105 °C. Voltage Rating: Mil-W-16878/1, Type "B" 600 volts. Applications: Pont to point wiring. Internal... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0490
  • Rated Voltage: 600
  • Rated Temperature: -50 to 105
H05VV-F/UL Installation Cable
from Hi-Tech Controls, Inc.

These flexible PVC control cables, VDE-HAR-AWM approved, are designed for the export and also for the export-orientated-equipment. These cables are especially suited to use for the appliance with medium mechanical stresses with free movement without tensile stress in households, kitchens and... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.2520 to 0.4882
  • Rated Voltage: 2500
  • Wire Weight: 0.0744 to 0.3616
Equipment Wire -- 411020511
from Southwire Company, LLC

UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE. 500 FT. 0.12 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL. 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING. 14 AMPERE CURRENT RATING. -20 TO 105 DEG C (DRY), 60 DEG C... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1200
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0132
1550 RD005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Red - 100ft -- ALP1550-RD005 [1550 RD005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Red, 100ft, 1550 RD005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 RD005 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
Automotive Primary Hook-Up Wire -- 4026
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 18 AWG annealed stranded bare copper wire. Insulation: Color coded PVC. Temperature -40 °C to +85 °C for GPT. 105 °C available as special build for GPT. Applications: Automobile, boat, trailer point-to-point wiring. Automotive Primary Hook-Up Wire. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0920
  • Rated Voltage: 50
  • Rated Temperature: 85
H07 V-K, (H)07 V-K Single Conductor
from Hi-Tech Controls, Inc.

These insulated wires are suitable for laying tubes, under and surface mounting of plasters and also in closed installation conduits. These are not allowed to install for direct laying in cable trays, channels or tanks. These types are permitted for the inner wiring of equipment, distributor and... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1339 to 1.12
  • Rated Voltage: 2500
  • Wire Weight: 0.0214 to 3.43
Equipment Wire -- 411090508
from Southwire Company, LLC

UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE. 500 FT. 0.244 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL. 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING. 59 AMPERE CURRENT RATING. -30 TO 105 DEG C (DRY), 60 DEG C... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.2440
  • Rated Voltage: 600 to 1000
  • Wire Weight: 0.0689
1550 SL001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Gray - 1000ft -- ALP1550-SL001 [1550 SL001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Gray, 1000ft, 1550 SL001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 SL001 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
H07 V-R, H05 V-K, (H)07 V-K Single Conductor
from Hi-Tech Controls, Inc.

H05 V-K: These insulated wires are determined for the installation to the inside of apparatus as well as for the protective laying to the lightings, in dry rooms, in production facilities, switch and distributor boards, in tubes, under and surface mounting of plasters. H07 V-R/(H)07 V-K: These... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0984 to 1.05
  • Rated Voltage: 2000 to 2500
  • Wire Weight: 0.0071 to 3.43
Fixture Wire -- 26977905
from Southwire Company, LLC

TFN, AWM TYPE. 2500 FT. 2500 LENGTH IN FT. 78 MIL OUTER DIAMETER. ANNEALED SOFT COPPER CONDUCTOR MATERIAL. UL 66 APPROVAL. 600 V VOLTAGE RATING. 90 TO 105 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). PVC/NYLON INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. SPOOL PACKAGE TYPE. SOLID STRANDING. BLACK JACKET... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0780
  • Rated Voltage: 600
  • Wire Conductor: Copper
1550 SL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Gray - 100ft -- ALP1550-SL005 [1550 SL005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Gray, 100ft, 1550 SL005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 SL005 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
H07 V2-K Heat-Resistant Cable
from Hi-Tech Controls, Inc.

Thermal insulated wires are ideal for use in power current installation, switch cabinets, motors and transformers which are subject to direct contact with high temperatures (e.g. varnishing machines and drying towers etc.). These are also suitable for inside wiring of electrical equipments such as... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1339 to 0.4606
  • Rated Voltage: 2000
  • Wire Weight: 0.0298 to 0.5462
Fixture Wire -- 510110501
from Southwire Company, LLC

TFFN/AWM TYPE. 500 FT. 0.088 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 66, UL, CSA C22.2 APPROVAL. 600 V (TFFN), 1000 V (AWM 1452) VOLTAGE RATING. -20 TO 90 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). PVC/NYLON INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. REEL PACKAGE TYPE. 16/30 STRANDS... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0880
  • Rated Voltage: 600 to 1000
  • Wire Conductor: Copper
1550 VI001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Violet - 1000ft -- ALP1550-VI001 [1550 VI001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Violet, 1000ft, 1550 VI001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 VI001 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
Helukabel® Fivenorm Single Conductors
from Hi-Tech Controls, Inc.

Hook-up wire is a single conductive wire. Five norms approved connecting jumper wire primarily designed for export, used in machine tools. The approbation of HAR, UL-AWM, UL-MTW, CSA-AWM, CSA-Equipment wire make an economical store keeping and simplification of part lists possible. Hook-up wire... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0984 to 0.8740
  • Rated Voltage: 2000
  • Wire Weight: 0.0071 to 2.14
Fixture Wire -- 517910501
from Southwire Company, LLC

TFN/AWM TYPE. 500 FT. 0.082 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 66, UL, CSA C22.2 APPROVAL. 600 V VOLTAGE RATING. -20 TO 90 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). PVC/NYLON INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. REEL PACKAGE TYPE. SOLID STRANDING. WHITE JACKET COLOR. ROHS... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0820
  • Rated Voltage: 600
  • Wire Conductor: Copper
1550 VI005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Violet - 100ft -- ALP1550-VI005 [1550 VI005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Violet, 100ft, 1550 VI005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 VI005 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
Helukabel® Single 600 -J/-O Data, Network & BUS Cable
from Hi-Tech Controls, Inc.

PVC Single conductors suitable for installation for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms as well as outside (fixed installation). Is not suitable to be used as direct burial or as underwater cable. These... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.3071 to 1.24
  • Rated Voltage: 4000
  • Wire Weight: 0.1756 to 4.41
Single Conductor Cable -- 11531122
from Southwire Company, LLC

THW-2 TYPE. 2500 FT. 2500 LENGTH IN FT. 262 MIL OUTER DIAMETER. ANNEALED COPPER CONDUCTOR MATERIAL. UL 83 APPROVAL. 600 V VOLTAGE RATING. 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING. 90 DEG C TEMPERATURE RATING. 74 LB/MFT WEIGHT. PVC INSULATION MATERIAL. 8 AWG... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.2620
  • Rated Voltage: 600
  • Wire Weight: 0.0740
1550 WB001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Black - 1000ft -- ALP1550-WB001 [1550 WB001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Black, 1000ft, 1550 WB001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WB001... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
Helukabel® Single 600-CY -J/-O Data, Network & BUS Cable
from Hi-Tech Controls, Inc.

PVC Single conductors suitable for installation for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms as well as outside (fixed installation). Is not suitable to be used as direct burial-or as underwater cable. These... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.3071 to 1.27
  • Rated Voltage: 4000
  • Wire Weight: 0.1071 to 5.03
Single Conductor Cable -- 11579001
from Southwire Company, LLC

THHN, THWN, AWM TYPE. 500 FT. 102 MIL OUTER DIAMETER. ANNEALED COPPER CONDUCTOR MATERIAL. UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL. 600 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 90 DEG C TEMPERATURE RATING. PVC INSULATION MATERIAL. 14 AWG CONDUCTOR SIZE. NYLON JACKET MATERIAL. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1020
  • Rated Voltage: 600
  • Wire Conductor: Copper
1550 WB005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Black - 100ft -- ALP1550-WB005 [1550 WB005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Black, 100ft, 1550 WB005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WB005... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
Helukabel® Single 602-RC -CY -J/-O Data, Network & BUS Cable
from Hi-Tech Controls, Inc.

High flexible special single conductor shielded cable for drag chains (track cable) for flexible use for medium mechanical stress with free movement without tensile stress or forced movement in dry, moist and wet rooms. These two-norm cables are primarily designed for export-oriented machinery... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.3937 to 1.43
  • Rated Voltage: 4000
  • Wire Weight: 0.3423 to 6.13
Single Conductor Cable -- 11582401
from Southwire Company, LLC

THHN, THWN, AWM TYPE. 500 FT. 102 MIL OUTER DIAMETER. ANNEALED COPPER CONDUCTOR MATERIAL. UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL. 600 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 90 DEG C TEMPERATURE RATING. PVC INSULATION MATERIAL. 14 AWG CONDUCTOR SIZE. NYLON JACKET MATERIAL. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1020
  • Rated Voltage: 600
  • Wire Conductor: Copper
1550 WG001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Green - 1000ft -- ALP1550-WG001 [1550 WG001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Green, 1000ft, 1550 WG001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WG001... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
Helukabel® Single 602-RC -J/-O Data, Network & BUS Cable
from Hi-Tech Controls, Inc.

High flexible special single conductor cable for drag chains (track cable) for flexible use for medium mechanical stress with free movement without tensile stress or forced movement in dry, moist and wet rooms. These two-norm cables are primarily designed for export-oriented machinery manufactured... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.3701 to 1.39
  • Rated Voltage: 4000
  • Wire Weight: 0.2679 to 5.28
Single Conductor Cable -- 11584001
from Southwire Company, LLC

THHN, THWN, AWM TYPE. 500 FT. 102 MIL OUTER DIAMETER. ANNEALED COPPER CONDUCTOR MATERIAL. UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL. 600 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 90 DEG C TEMPERATURE RATING. PVC INSULATION MATERIAL. 14 AWG CONDUCTOR SIZE. NYLON JACKET MATERIAL. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.1020
  • Rated Voltage: 600
  • Wire Conductor: Copper
1550 WG005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Green - 100ft -- ALP1550-WG005 [1550 WG005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Green, 100ft, 1550 WG005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WG005... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
Helukabel® Threenorm Single Conductors
from Hi-Tech Controls, Inc.

Three norms approved connecting jumper wire primarily designed for export, used in machine tools. This wire is used for internal wiring of switchboards and electrical equipment. The approbation of HAR-UL-CSA AWM make an economical store keeping and simplification of part lists possible. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0984 to 0.8740
  • Rated Voltage: 2000
  • Wire Weight: 0.0071 to 2.14
1550 WH001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White - 1000ft -- ALP1550-WH001 [1550 WH001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, White, 1000ft, 1550 WH001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WH001 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
LifY Single Core 1 kV Single Conductor
from Hi-Tech Controls, Inc.

The LifY single conductors are used as super flexible insulated strand wires for switch cabinets, as measuring cable for testing, laboratories, research etc. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0394 to 0.6693
  • Rated Voltage: 3000
  • Wire Weight: 0.0031 to 1.1
1550 WH005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White - 100ft -- ALP1550-WH005 [1550 WH005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, White, 100ft, 1550 WH005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WH005 AVAILABILITY :... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
LiY Single Conductors
from Hi-Tech Controls, Inc.

PVC insulated flexible hook-up wires are used for the connection for low voltage applications, communication apparatus, electronic assemblies and equipment, racks, switchboards etc. corresponding to VDE 0800 part 1 for the temperature range up to +70 °C/+158 °F. Those stranded hook-up wires... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0472 to 0.1083
  • Rated Voltage: 1200 to 2500
  • Wire Weight: 0.0021 to 0.0214
1550 WN001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Brown - 1000ft -- ALP1550-WN001 [1550 WN001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Brown, 1000ft, 1550 WN001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WN001... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
PVC-Single Core Single Conductors
from Hi-Tech Controls, Inc.

Single conductors are necessary for efficient use in switch cabinets or cable assemblies. If you have a need for PVC, Silicone, Fluorinated polymeric (Teflon) or Rubber insulation, with plain or tinned copper conductors we have it. HELUKABEL ® produces special color combinations upon request. [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.0591 to 0.9055
  • Rated Voltage: 2500
  • Wire Weight: 0.0054 to 2.23
1550 WN005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Brown - 100ft -- ALP1550-WN005 [1550 WN005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Brown, 100ft, 1550 WN005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WN005... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
Ships Wiring Cables -- Ships Wiring Cables-SY
from Hi-Tech Controls, Inc.

The ideal cable for all fixed installations. These SY cables are also suited for use in production lines, conveyor systems, automatic assembly lines, etc. as well as in ship building. The tinned copper wire braiding offers excellent protection against both mechanical and electronic interference to... [See More]

  • Wire Insulation: Polyvinyl Chloride
  • Nominal Diameter: 0.3268 to 0.8976
  • Rated Voltage: 1500
  • Wire Weight: 0.2203 to 2.02
1550 WO001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Orange - 1000ft -- ALP1550-WO001 [1550 WO001 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Orange, 1000ft, 1550 WO001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WO001... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80
THHN/THWN Single Conductors
from Hi-Tech Controls, Inc.

Bare copper conductor, AWG sizes as per given table and ASTM B-3 and ASTM B-8. Conductor insulation: PVC, Nylon outer jacket. Conductors color coded. Jacket printed with markings. 14 to 1000 MCM THHN (stranded) - (size) AWG Type MTW OR THHN OR THWN 600 V OR GASOLINE AND OIL RESISTANT || (UL) OR AWM... [See More]

  • Wire Insulation: Polyvinyl Chloride; Nylon
  • Nominal Diameter: 0.1161 to 1.31
  • Rated Voltage: 17500
  • Wire Weight: 0.0372 to 7.14
1550 WO005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Orange - 100ft -- ALP1550-WO005 [1550 WO005 from Alpha Wire]
from Lapp Tannehill

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Orange, 100ft, 1550 WO005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WO005... [See More]

  • Wire Insulation: Polyvinyl Chloride; PVC
  • Nominal Diameter: 0.0560
  • Rated Voltage: 1000
  • Rated Temperature: -40 to 80