Teflon® Hookup Wires
from Powell Electronics, Inc.
100' GRAY TEFLON HOOK-UP [See More]
- Wire Insulation: Teflon
from BRIM Electronics, Inc.
DESCRIPTION: A stranded 27% Nickel plated copper conductor insulated with an. extrusion of ECA3000* Perfluoropolymer resin. This special resin provides up to a. 300C maximum continuous temperature capability with 600V electrical performance. Resistant to acids, alkalis, flame, oils, moisture,... [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0460 to 0.0710
- Rated Voltage: 600
- Rated Temperature: 300
from New England Wire Technologies Corporation
Stranded silver-plated copper conductor insulated with a 6 mil wall of extruded FEP. USE: General purpose high temperature hook-up wire offering excellent chemical, moisture and abrasion resistance, in addition to superior dielectric properties up to 200 °C. [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0180 to 0.0490
- Rated Voltage: 300
- Rated Temperature: 200
from Cooner Wire Company
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel,... [See More]
- Wire Insulation: Teflon
- Wire Conductor: Platinum Iridium
- Nominal Diameter: 0.0100
- North American: 33
from E-Z-HOOK, a division of Tektest, Inc.
The 9527 flexible test lead wire is made with 19 x 36 silvered copper stranding for higher quality flexibility. This spool measures at 24 AWG with Teflon insulation. With 10 colors and 3 spool lengths available, you have a variety of options to fit your testing requirements. [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0440
- Rated Voltage: 600
- Rated Temperature: 200
from Powell Electronics, Inc.
100' BLK TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' BLUE TEFLON HOOK-UP [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' GRN TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
1000' RED TEFLON HOOK-UP [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' RED TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' VIO TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
1000' WHT TEFLON HOOK-UP [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' WHT TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' YEL TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
1000' BLK TEFLON HOOK-UP [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
1000' WHT TEFLON HOOK-UP [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' BLK TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
1000' BLU TEFLON HOOK-UP [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' BLUE TEFLON HOOK-UP [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
1000' RED TEFLON HOOK-UP [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' RED TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' WHT TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' YEL TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' BLK TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' WHT TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' BLK TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' BLU TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
1000' RED TEFLON HOOK-UP [See More]
- Wire Insulation: Teflon
from Powell Electronics, Inc.
100' RED TEFLON HOOK-UP W [See More]
- Wire Insulation: Teflon
from Hi-Tech Controls, Inc.
Higher insulation resistance. Low dielectric loss. Not flammable. Min. 20 kV dielectric strength. Resistant to micro-cultures. Do not permit any fungus-formation. Absolute ozone resistance. Absolute weather resistance. Water absorption <0.01%. Minimal water vapor permeability (approx. 0.18 mgr/cm... [See More]
- Wire Insulation: Teflon; FEB-Heluflon®
- Nominal Diameter: 0.0394 to 0.3150
- Rated Voltage: 2500
- Wire Weight: 0.0039 to 0.2604
from Lapp Tannehill
1674 20/1pr solid TPC black & white 2" LHL twisted pair with FEP insulation and .065" OD. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : H6868 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper... [See More]
- Wire Insulation: Teflon; FEP
- Nominal Diameter: 0.0650
- Rated Voltage: 600
- Rated Temperature: 150
from Harbour Industries, Inc.
For use in internal wiring of electronic equipment and appliances. HP-3 & HP-4 lead wires have a low coefficient of friction which promotes easy handling. The insulation also resists hot soldering irons, is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for... [See More]
- Wire Insulation: Teflon
- Rated Temperature: -65 to 200
- Rated Voltage: 1000
- Wire Conductor: Copper (optional feature); Standard or Solid Tin or Silver Plated Copper
from Daburn Electronics & Cable
Daburn FEP Hook-Up Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance. Excellent Electrical Insulating Properties. Excellent Thermal Stability. Resistant to Chemicals and Solvents. Excellent Resistance to Ozone and Oxidation. Good Flexibility. Good... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0380 to 0.0980
- Rated Voltage: 300
- Wire Conductor: Copper
from Alpha Wire
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application — whether it ’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road... [See More]
- Wire Insulation: Teflon
- Rated Temperature: -60 to 200
- Rated Voltage: 250
- Wire Conductor: 32 (7/40) AWG Silver Plated Copper, 0.009
from National Wire & Cable Corporation
For internal wiring of meters, panels and electronic equipment. Formerly “Type D. ”. Electronic Hookup Wire. • Exruded Polytetrafluoroethylene. (PTFE) Insulation. • Nominal .031 ” WALL. (No Outer Covering). • -54 ºC to +105 ºC. • 3000 Volts. R.M.S. [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0290 to 0.1340
- Rated Voltage: 6800
- Wire Weight: 9.20E-4 to 0.0352
from Carlisle Interconnect Technologies
M22759 (SAE AS22759) wires are high-performance, medium and high-temperature hookup wires with extruded PTFE or ETFE, or PTFE/polyimide tape insulators, and stranded conductors. These wires are designed for severe-environment aerospace applications, such as engine controls and SWAMP areas. Some... [See More]
- Wire Insulation: Teflon
- North American: 8 to 24
- Rated Voltage: 600 to 1000
- Approvals: MIL-W-22759, MIL-DTL-22759
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 32 AWG stranded annealed silver plated copper wire (SPC). Insulation: Type "E", 0.010" PTFE (Polytetrafluoroethylene) (Teflon) Insulation 200 °C. Applications: Point to point wiring high temperature internal wiring. Internal wiring of electrical and electronic... [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0290
- Rated Voltage: 600
- Rated Temperature: 200
from Hi-Tech Controls, Inc.
Teflon cables are predominantly used for installing in control cabinets subjected to high thermal effects as well as in brickworks, heaters, kitchen fitments and measuring appliances as well as in the chemical industry. These cables are non-flammable and resistant to acids, alkalis, solvents, oil... [See More]
- Wire Insulation: Teflon; PTFE-Heluflon®
- Nominal Diameter: 0.0394 to 0.1051
- Rated Voltage: 2500
- Wire Weight: 6.25E-4 to 0.0505
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Black, 1000ft, 2840/7 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 BK001... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Harbour Industries, Inc.
Manufacturing Mil Spec and Aerospace wire demands perfection. Since 1965, Harbour has played the leadership role enabling the company to supply a complete line of high temperature wire and cables that meet customers ’ quality and performance requirements. Mil Spec M22759 wire is constructed... [See More]
- Wire Insulation: Teflon
- Wire Weight: 260
- Rated Voltage: 1000
- Rated Temperature: 260
from Daburn Electronics & Cable
Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 10362. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating Temperature: -65 °C to +250 °C. Voltage Rating: 600 Volts UL. This series... [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0440 to 0.0890
- Rated Voltage: 600
- Wire Conductor: Copper
from National Wire & Cable Corporation
For internal wiring of meters, panels and electronic equipment. Formerly “Mil-W-16878/5. ”. Electronic Hookup Wire. • Exruded Polytetrafluoroethylene (PTFE) Insulation. • Nominal .015 ” Wall. • -65 ºC to +200 ºC. • 1000 Volts. R.M.S. (working). Meets... [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0380 to 0.2630
- Rated Voltage: 8500
- Wire Weight: 0.0012 to 0.1220
from Carlisle Interconnect Technologies
The outstanding electrical and mechanical properties of PTFE over a broad range of temperatures and frequencies make these coaxial Mil-C-17 cables the standard for a wide range of military and commercial applications. Mil-C-17 cables are constructed with either solid or stranded silver plated... [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0710 to 0.3900
- Rated Voltage: 300 to 2200
- Wire Weight: 0.0054 to 0.1600
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: 32 AWG stranded annealed silver plated copper wire (SPC). Insulation: Type "EE", 0.015" PTFE (Polytetrafluoroethylene) (Teflon) Insulation 200 °C. Applications: Point to point wiring high temperature internal wiring. Internal wiring of electrical and electronic... [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0420
- Rated Voltage: 1000
- Rated Temperature: 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Black, 100ft, 2840/7 BK005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 BK005... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Harbour Industries, Inc.
AeroPOWER ® FIREZONE M25038/3 Cables are built specifically to withstand the extreme temperatures of an aircraft engine environment and other harsh environments. KEY BENEFITS: » Voltage Rating: 600 V. » Temperature rated to 260 C. » Meets or exceeds the MIL-DTL-25038/3... [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.1420
- Rated Voltage: 600
- Wire Weight: 4.14 to 28
from Daburn Electronics & Cable
Single conductor stranded silver plated high-strength copper alloy insulated with extruded PTFE insulation. This wire meets Milspec MIL-W-22759/22, SAE AS22759/22. Operating Temperature: -90 °C to +200 °C. Voltage Rating: 600 Volts. This series is RoHS compliant. [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0310 to 0.0600
- Rated Voltage: 600
- Wire Conductor: Copper
from National Wire & Cable Corporation
For internal wiring of meters, panels and electronic equipment . Formerly “Mil-W-16878/6. ”. Electronic Hookup Wire. • Exruded PTFE Teflon ® Insulation. • Nominal .005 ” Wall. • -65 ºC to +200 ºC. • 250 Volts. R.M.S. (working). Meets UL Styles 1371... [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0220 to 0.0500
- Rated Voltage: 4500
- Wire Weight: 5.40E-4 to 0.0047
from Carlisle Interconnect Technologies
MIL-DTL-27500 (NEMA WC27500) cables incorporate from one to fifteen M22759, MIL-W-25038, or MIL-DTL-81381 wires, plus a single or double shield and a single or double jacket. MIL-DTL-27500 part numbering system provides for many combinations of cable construction characteristics. Many of these... [See More]
- Wire Insulation: Teflon
- Rated Temperature: -55 to 260
- Rated Voltage: 600
- Approvals: MIL-DTL-27500
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Blue, 1000ft, 2840/7 BL001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 BL001... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from National Wire & Cable Corporation
For internal wiring of meters, panels and electronic equipment . Formerly “Mil-W-16878/11. ”. Electronic Hookup Wire. • Exruded Polytetrafluoroethylene (PTFE) Insulation. • Nominal .010 ” Wall. • -65 ºC to +200 ºC. • 600 Volts [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0280 to 0.1340
- Rated Voltage: 7000
- Wire Weight: 9.20E-4 to 0.0352
from Carlisle Interconnect Technologies
MIL-W-16878 wires (or NEMA HP3 and HP4 spec) are general-purpose, medium and high-temperature hookup wires, with PTFE or FEP insulation. Each insulation type is available in thin, medium, or heavy wall thickness, for voltage ratings from 250 to 1,000 volts. Conductor choices within MIL-W-16878 are... [See More]
- Wire Insulation: Teflon
- Rated Temperature: -55 to 200
- Rated Voltage: 600
- North American: 10 to 26
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Blue, 100ft, 2840/7 BL005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 BL005... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from National Wire & Cable Corporation
For internal wiring of meters, panels and electronic equipment . Formerly “MIL-W-16878/12 ”. Electronic Hookup Wire. • Exruded Polytetrafluoroethylene (PTFE) Insulation. • Nominal .015 ” Wall. • -65 ºC to +200 ºC. • 1000 Volts. R.M.S. (working). Meets... [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0370 to 0.1450
- Rated Voltage: 8500
- Wire Weight: 0.0015 to 0.0378
from Carlisle Interconnect Technologies
These wires are designed for critical circuit applications where wires must operate in extremely harsh environments, under vibration, and with direct flame exposure. Firezone wires for aircraft engine applications are designed to operate continuously at 260 °C. Firezone applications are designed... [See More]
- Wire Insulation: Teflon
- Wire Weight: 0.0042 to 0.0350
- Rated Voltage: 600
- Rated Temperature: -65 to 260
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Brown, 1000ft, 2840/7 BR001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 BR001... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from National Wire & Cable Corporation
For internal wiring of meters, panels and electronic equipment to 600 volts . Formerly “MIL-W-16878/13. ”. Electronic Hookup Wire. • Extruded Polytetrafluoroethylene (PTFE)Insulation. • Nominal Wall .006 ” (Thin-wall). • -65 ºC to +200 ºC. • 250 Volts. [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0200 to 0.0500
- Rated Voltage: 4500
- Wire Weight: 4.82E-4 to 0.0045
from Carlisle Interconnect Technologies
MIL-DTL-81381 wires have stranded conductors of copper or high-strength copper alloy, and insulation of FEP/polyimide tape with a polyimide coating (or polyamide braid) for enhanced abrasion resistance. All are rated at 600 volts. Conductors are available with silver plating (40 µ" minimum),... [See More]
- Wire Insulation: Teflon
- Rated Temperature: -55 to 200
- Rated Voltage: 300
- Wire Conductor: Copper
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Brown, 100ft, 2840/7 BR005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 BR005... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Carlisle Interconnect Technologies
MIL-W-81822 (SAE AS81822) wires have solid conductors for wire-wrap termination, with extruded insulation of PTFE, PTFE with polyimide hardcoat, or ETFE. Each insulation type is available with a choice of three silver-plated conductor materials. All are rated at 300 volts. [See More]
- Wire Insulation: Teflon
- Rated Temperature: -55 to 200
- Rated Voltage: 300
- Wire Conductor: Copper
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Green, 1000ft, 2840/7 GR001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 GR001... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Carlisle Interconnect Technologies
CarlisleIT's Seamless-T product line meets the enhanced "seamless" insulation and enhanced requirements of AS22759/180-/192, once again raising the bar for outstanding performance. Weight and space savings over extruded insulation. Improved resistance to scrape abrasion. Further improved laser... [See More]
- Wire Insulation: Teflon
- Wire Weight: 0.0013 to 0.0304
- Rated Voltage: 600
- Rated Temperature: -55 to 260
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Green, 100ft, 2840/7 GR005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 GR005... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Carlisle Interconnect Technologies
Type E, EE and ET cables feature extruded PTFE insulation with medium (0.010"), heavy (0.015") and thin (0.006") wall thicknesses. PTFE insulation provides high reliability, with excellent thermal stability and chemical resistance. Type E cables are shielded and jacketed cables with extruded FEP or... [See More]
- Wire Insulation: Teflon
- Nominal Diameter: 0.0670 to 0.3610
- Rated Voltage: 600
- Rated Temperature: -55 to 260
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Orange, 1000ft, 2840/7 OR001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 OR001... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Orange, 100ft, 2840/7 OR005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 OR005... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Red, 1000ft, 2840/7 RD001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 RD001... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Red, 100ft, 2840/7 RD005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 RD005... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Gray, 1000ft, 2840/7 SL001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 SL001... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Gray, 100ft, 2840/7 SL005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 SL005... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Violet, 1000ft, 2840/7 VI001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 VI001... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Violet, 100ft, 2840/7 VI005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 VI005... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, White, 1000ft, 2840/7 WH001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 WH001... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, White, 100ft, 2840/7 WH005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 WH005... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 1000ft, 2840/7 YL001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 YL001... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 100ft, 2840/7 YL005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 YL005... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, Solid Conductor, Silver Coated Copper, 250V, Black, 1000ft, 2841/1 BK001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/1 BK001... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, Solid Conductor, Silver Coated Copper, 250V, Black, 100ft, 2841/1 BK005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/1 BK005... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, Solid Conductor, Silver Coated Copper, 250V, Blue, 1000ft, 2841/1 BL001. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/1 BL001... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200
from Lapp Tannehill
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, Solid Conductor, Silver Coated Copper, 250V, Blue, 100ft, 2841/1 BL005. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/1 BL005... [See More]
- Wire Insulation: Teflon; PTFE
- Nominal Diameter: 0.0220
- Rated Voltage: 250
- Rated Temperature: -60 to 200