Sapphire Cylindrical Lenses
from CRYSTECH, Inc.
CRYSTECH is dedicated to manufacturing high precision spherical lens for solid-state leaser systems. We have over 20 years of experience in lens manufacturing, design, and coating. We provide these lenses with the material of BK7, fused silica, sapphire, CaF2, ZnSe(ZnS) and other glass raw material. [See More]
- Materials: BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
- Lens Application: Infrared; Visible
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Surface Flatness: λ/2 (optional feature); λ/4
from Changchun Sunday Optics Co., Ltd.
Schmidt prisms are used to invert and revert an image to angle of 45 °. The 45 ° deviation makes Schmidt prisms useful in eyepiece assemblies and imaging systems requiring a path bend. The aluminized roof surfaces enhance the overall efficiency while the high accuracy roof angle tolerance... [See More]
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
from ECOPTIK (CHANGCHUN) LTD
A cylindrical lens is typically used to focus, condense or expand incoming light. A cylindrical lens has one cylindrical surface, causing light to be focused in a single dimension or axis. It can also be used to expand the output of a laser diode into a symmetrical beam. Cylindrical lenses are... [See More]
- Materials: Sapphire; Optical Glass, Fused Silica
- Length: 2 to 200
- Lens Application: Visible
- Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
from MOK Optics Co., Ltd.
Cylindrical lenses are designed for applications requiring one-dimensional shaping of a light source. They are offered in either plano-concave or plano-convex configurations, which are meant to expand or focus light, respectively. [See More]
- Materials: Germanium; Sapphire; Ultra-violet grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, MgF2, CaF2, ZnSe, ZnS etc
- Length: 3 to 250
- Lens Form: Plano-Convex (optional feature); Plano-Concave (optional feature)
- Surface Quality: 10-5 Scratch / Dig
from Rocky Mountain Instrument/RMI Laser
Cylindrical Lenses focus incoming light in one dimension only, such as in transforming a point image into a line image or changing the height of an image without changing its width or vice versa. RMI Cylindrical Lenses are designed per customer wavelength. Both sides can be coated with an RMI high... [See More]
- Materials: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Fused Silica, Cleartran, Barium fluoride, Magnesium Flouride, Silicon
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Surface Flatness: λ/4
from HG Optronics, Inc.
Laser Lenses are used to focus collimated light from laser beams in a variety of laser applications. Laser Lenses include a range of lens types including HGQ Lenses, Cylinder Lenses, or Laser Generator Lenses. Laser Lenseare designed to focus light in several different ways depending on the lens... [See More]
- Materials: Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Optical colorless glass, Fused Silica, CaF2, Sapphire, Germanium, Silicon, ZnSe, ZnS, etc.
- Lens Form: Convex-Convex (optional feature); Concave-Concave (optional feature)
from Changchun Sunday Optics Co., Ltd.
Sunday Optics provides many kinds of roof prisms including Schmidt Roof Prism 、Lehmann Roof Prism 、Abbe Roof Prism 、Penta Roof Prism and Combined Roof Prism, etc. [See More]
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
from ECOPTIK (CHANGCHUN) LTD
Meniscus Cylindrical Lens can increase the NA of the system while only adding slightly to the total spherical aberrations. The Negative Meniscus Lens is used to increase the focal length of another lens while maintaining the angular resolution of the optical assembly. This lens shape is best used... [See More]
- Materials: Sapphire; Optical Glass, Fused Silica
- Center Thickness: 2 to 20
- Lens Application: Visible
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig