60-40 Scratch / Dig Cylindrical Lenses

25 Results
Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 100 mm FL, Uncoated -- CKX14
from Newport MKS

The CKX14 Plano-Convex Cylindrical Lens is an uncoated, 0.5 inch (12.50 mm) diameter, N-N-BK7 plano-convex cylindrical lens with an effective focal length of 100.00 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-N-BK7 precision cylindrical... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Focal Length: 98.68
  • Lens Form: Plano-Convex; Plano-Convex
  • Center Thickness: 2
Cylindrical Plano-Concave Lenses
from CeNing Optics Co., Ltd.

CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. CeNing Optics produces optical... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Lens Application: Visible
  • Lens Form: Plano-Concave
  • Focal Length: -500 to -8
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 100 mm FL, 400-700 nm -- CKX18-C
from Newport MKS

The CKX18-C Plano-Convex Cylindrical Lens is a Magnesium Fluoride (MgF2) coated,1.0 inch (25.00 mm) diameter, N-N-BK7 plano-convex cylindrical lens with an effective focal length of 100.00 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-N-BK7... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Focal Length: 97.98
  • Lens Form: Plano-Convex; Plano-Convex
  • Center Thickness: 3.16
Cylindrical Plano-Convex Lenses
from CeNing Optics Co., Ltd.

CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. CeNing Optics produces optical... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Lens Application: Visible
  • Lens Form: Plano-Convex
  • Focal Length: 8 to 500
Cylinder Lens / Optical Lenses
from ECOPTIK (CHANGCHUN) LTD

A cylindrical lens is typically used to focus, condense or expand incoming light. A cylindrical lens has one cylindrical surface, causing light to be focused in a single dimension or axis. It can also be used to expand the output of a laser diode into a symmetrical beam. Cylindrical lenses are... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Length: 2 to 200
  • Lens Application: Visible
  • Materials: Sapphire; Optical Glass, Fused Silica
Cylindrical Lenses
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Lens Application: Infrared; Visible; Ultraviolet
  • Lens Form: Plano-Convex; Plano-Concave
  • Focal Length: -1000 to 1000
Negative Cylinder -- L-PCN001
from Ross Optical Industries

Negative cylinders have one flat surface and one concave surface and have a negative focal length. [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Lens Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
  • Lens Form: Plano-Concave
  • Focal Length: -6.35
12.5mm Dia x -100mm FL Cylinder Lens MgF2 Coating -- NT48-378
from Edmund Optics Inc.

PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z +... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Center Thickness: 2
  • Focal Length: -100
  • Edge Thickness: 2.38
Barium Fluoride (BaF2) Lenses
from EKSMA OPTICS

Barium fluoride (BaF2) is used for optical windows, prisms and lenses transmitting from ultraviolet into infrared, it can be used as infrared laser window or lens. BaF2 is recommended for use as a vacuum ultraviolet window where high radiation resistance is required. BaF2 is less soluble than LiF,... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Focal Length: 25 to 1000
  • Lens Form: Plano-Convex
  • Length: 12.7 to 25.4
EFL-100.0mm Dia30mmxLength32mm N-BK7 Plano Concave Cylindrical Lenses 1050-1580nm AR Coating -- 1112-053
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Substrate materials: Fine Annealed N-BK7. • Ideal for one-dimensional magnification of images, laser line generation, and diode laser beam shaping. • Various focal lengths (-3.9mm to -700mm) and dimensions. • Standard coating options: uncoated, 350-650nm, 650-1050nm,... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Focal Length: -100
  • Lens Form: Plano-Concave; Plano-concave Cylindrical Lens
  • Center Thickness: 3
Optical Lenses
from Fairfield Crystal Technology, LLC.

OPTICAL COMPONENT MANUFACTURING. Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges,... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Materials: Calcium Fluoride; Zinc Selenide
  • Lens Application: Infrared; Visible; Ultraviolet
  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
Calcium Fluoride (CaF2) Cylindrical Lens 25x25mm x 28.9mm F.L. -- LFL2505
from Knight Optical (UK) Ltd

Calcium Fluoride (CaF ₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical properties with Barium Fluoride although it has a transmission that is 2.5 µm less into the infra-red. Calcium... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Focal Length: 28.9
  • Lens Form: Convex-Convex
  • Center Thickness: 0.2000
Plano Concave Cylindrical Lenses
from Tower Optical Corporation

Material : BK7 or equal [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Focal Length: -500 to -12.7
  • Lens Form: Plano-Concave
  • Center Thickness: 2 to 3
Circular Cylinder Plano-Convex Lenses -- GCL-11011
from Daheng New Epoch Technology, Inc.

Circular Cylinder Plano-Convex [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Focal Length: 25 to 150
  • Lens Form: Plano-Convex
  • Center Thickness: 3.2 to 12
Cylindraical Lens
from Foctek Photonics, Inc.

Cylindrical lenses are used to correct astigmatism in the eye and in rangefinders, to produce astigmatism, stretching a point of light into a line, they are widely used in bar code scanning, projection optics systems, laser measurement systems and holography. Cylindrical lenses are available in... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Materials: BK7 Glass; H-K9, Fused Silica, N-SF10, Silicon
  • Lens Form: Plano-Convex; Plano-Concave
  • Surface Flatness: λ/2; λ/4
Meniscus Cylindrical Lens
from ECOPTIK (CHANGCHUN) LTD

Meniscus Cylindrical Lens can increase the NA of the system while only adding slightly to the total spherical aberrations. The Negative Meniscus Lens is used to increase the focal length of another lens while maintaining the angular resolution of the optical assembly. This lens shape is best used... [See More]

  • Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Center Thickness: 2 to 20
  • Lens Application: Visible
  • Materials: Sapphire; Optical Glass, Fused Silica
Positive Cylinder -- L-PCP003
from Ross Optical Industries

Positive cylinders have one flat surface and one convex surface. [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Lens Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
  • Lens Form: Plano-Convex
  • Focal Length: 6.35
Conical Lenses (Axicons)
from EKSMA OPTICS

Plano-convex axicons have one conical and one plano surface. Axicons can be defined by their apex angle. Conical lenses are used to transform the light into a ring or to create an approximation of non-diffractive Bessel beam from collimated Gaussian beam in the near field. A combination of axicons... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Length: 25.4 to 30
  • Lens Form: Plano-Convex
  • Materials: BK7 Glass; Ultra-violet grade Fused Silica
EFL10mm Dia10mmxLength12mm N-BK7 Plano Convex Cylindrical Lenses 1050-1580nm AR Coating -- 1111-027
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Substrate materials: Fine Annealed N-BK7. • Ideal for one-dimensional condensation of images, laser line generation, and diode laser beam shaping. • Various focal lengths (4mm to 1000mm) and diversified dimensions. • Standard coating options: 350-650nm, 650-1050 nm,... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Focal Length: 10
  • Lens Form: Plano-Convex; Plano-convex Cylindrical Lens
  • Center Thickness: 2.61
Planoconcave Cylindrical Lens BK7 50x25mm x 12.5mm F.L. Uncoated -- LCC1250
from Knight Optical (UK) Ltd

As the name suggests cylindrical lenses have surfaces which are sections of a cylinder rather than the normal sphere normally used. Cylindrical lenses (cylinder lenses) are often used to change the profile of laser beams, for example to correct for astigmatism and ellipticity in diode lasers or to... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Focal Length: 12.5
  • Lens Form: Plano-Convex; Plano-Concave
  • Edge Thickness: 1.5
Cylinder Plano-Concave Lenses -- GCL-1103
from Daheng New Epoch Technology, Inc.

Similar to a Plano-Concave lens in profile, but only as cylinder instead of a sphere, this cylindrical lens focuses light only in one as a cylinder dimension. It can be used with cylindrical plano-convex lens together in beam expander applications. [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Focal Length: -100 to -25
  • Lens Form: Plano-Concave
  • Center Thickness: 3 to 3.5
Plano Concave Cylindrical Lens
from ECOPTIK (CHANGCHUN) LTD

A plano-concave cylindrical lens is used to expand light in on axis. A negative cylindrical lens is able to diverge collimated input light away from a line. Plano-concave cylindrical lenses are used for one-dimensional compression of images, anamorphic beam shaping, and laser line generation. The... [See More]

  • Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Lens Application: Visible
  • Lens Form: Plano-Concave
  • Center Thickness: 2 to 20
Planoconcave Cylindrical Lens UVFS 50x25mm 100mm F.L. AR coated (R<0.5% 250-400nm) -- LCF10050-AU1
from Knight Optical (UK) Ltd

Fused silica cylindrical lenses are widely used in the ultraviolet applications and these cylindrical lenses find many applications for beam handling in this spectral region. Like all cylindrical lenses they will create line focii. These cylindrical lenses are the ultra-violet type manufactured from... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Focal Length: 100
  • Lens Form: Plano-Convex; Plano-Concave
  • Edge Thickness: 1.5
Cylinder Plano-Convex Lenses -- GCL-1101
from Daheng New Epoch Technology, Inc.

Similar to a Plano-Convex lens in profile, but only as a cylinder instead of a sphere, this cylindrical lens focuses light only in one dimension. It can also transform a point image into a line image or charging the height of an image without affecting its width. There are two circumference shapes,... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Focal Length: 25 to 400
  • Lens Form: Plano-Convex
  • Center Thickness: 3.2 to 12
Plano Convex Cylindrical Lens
from ECOPTIK (CHANGCHUN) LTD

A plano-convex cylindrical lens is used to condense light in one axis. A positive cylindrical lens is able to create a line image from a point of light, to change the aspect ratio of an image or to focus collimated input light to a line. Plano- convex cylindrical lenses are typically used for... [See More]

  • Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Lens Application: Visible
  • Lens Form: Plano-Convex
  • Center Thickness: 2 to 20