Plano-Concave Cylindrical Lenses
from Newport MKS
The CSV100AR.10 Plano-Concave Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 1 inch (25.4 mm) width and an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser... [See More]
- Lens Form: Plano-Concave; Plano-Concave
- Center Thickness: 2.5
- Focal Length: -102
- Edge Thickness: 4.15
from CRYSTECH, Inc.
CRYSTECH is dedicated to manufacturing high precision spherical lens for solid-state leaser systems. We have over 20 years of experience in lens manufacturing, design, and coating. We provide these lenses with the material of BK7, fused silica, sapphire, CaF2, ZnSe(ZnS) and other glass raw material. [See More]
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Materials: BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
- Lens Application: Infrared; Visible
- Surface Flatness: λ/2 (optional feature); λ/4
from CeNing Optics Co., Ltd.
CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. CeNing Optics produces optical... [See More]
- Lens Form: Plano-Concave
- Focal Length: -500 to -8
- Lens Application: Visible
- Center Thickness: 2.9 to 3.1
from CASTECH, Inc.
Note: Other sizes and focal length are available upon request. Also the lens ring mounts are available upon request. [See More]
- Lens Form: Plano-Concave
- Width: 6.35
- Length: 25.4
- Radius of Curvature: -3.31
from Newport MKS
The CSV150AR.10 Plano-Concave Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser... [See More]
- Lens Form: Plano-Concave; Plano-Concave
- Center Thickness: 2.5
- Focal Length: -152
- Edge Thickness: 7.15
from Newport MKS
The CKV025AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) length by 1/2 inch (12.7 mm) width, N-BK7 plano-concave cylindrical lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Lens Form: Plano-Concave; Plano-Concave
- Center Thickness: 6
- Focal Length: -28.96
- Edge Thickness: 7.4
from Newport MKS
The CKV006AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) length by 1/4 inch (6.35 mm) width, N-BK7 plano-concave cylindrical lens with an effective focal length of -6.4 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Lens Form: Plano-Concave; Plano-Concave
- Center Thickness: 6
- Focal Length: -10.96
- Edge Thickness: 7.36
from Newport MKS
The CKV075 Plano-Concave Cylindrical Lens is an uncoated, 2 inch (50.8 mm) length by 1 inch (25.4 mm) width, N-BK7 plano-concave cylindrical lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision... [See More]
- Lens Form: Plano-Concave; Plano-Concave
- Center Thickness: 6
- Focal Length: -78.96
- Edge Thickness: 7.97
from Tower Optical Corporation
Material : BK7 or equal [See More]
- Lens Form: Plano-Concave
- Center Thickness: 2 to 3
- Focal Length: -500 to -12.7
- Edge Thickness: 3.01 to 4.31
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Substrate materials: Fine Annealed N-BK7. • Ideal for one-dimensional magnification of images, laser line generation, and diode laser beam shaping. • Various focal lengths (-3.9mm to -700mm) and dimensions. • Standard coating options: uncoated, 350-650nm, 650-1050nm,... [See More]
- Lens Form: Plano-Concave; Plano-concave Cylindrical Lens
- Center Thickness: 3
- Focal Length: -100
- Edge Thickness: 5.1
from ECOPTIK (CHANGCHUN) LTD
A plano-concave cylindrical lens is used to expand light in on axis. A negative cylindrical lens is able to diverge collimated input light away from a line. Plano-concave cylindrical lenses are used for one-dimensional compression of images, anamorphic beam shaping, and laser line generation. The... [See More]
- Lens Form: Plano-Concave
- Center Thickness: 2 to 20
- Lens Application: Visible
- Materials: Sapphire; Optical Glass, Fused Silica
from Ross Optical Industries
Negative cylinders have one flat surface and one concave surface and have a negative focal length. [See More]
- Lens Form: Plano-Concave
- Focal Length: -6.35
- Lens Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
- Center Thickness: 3.1
from Suzhou Jiujon Optics Co., Ltd
A plano-concave lens has one flat surface and one inward curved surface, which causes light rays to diverge. These lenses are often used to correct the vision of people who are nearsighted (myopic), as they cause the light entering the eye to diverge before it reaches the lens, thus allowing it to... [See More]
- Lens Form: Plano-Concave; Concave-Concave
- Surface Quality: 40-20 Scratch / Dig
- Materials: CDGM / SCHOTT
from Foctek Photonics, Inc.
Cylindrical lenses are used to correct astigmatism in the eye and in rangefinders, to produce astigmatism, stretching a point of light into a line, they are widely used in bar code scanning, projection optics systems, laser measurement systems and holography. Cylindrical lenses are available in... [See More]
- Lens Form: Plano-Convex; Plano-Concave
- Surface Quality: 60-40 Scratch / Dig
- Materials: BK7 Glass; H-K9, Fused Silica, N-SF10, Silicon
- Surface Flatness: λ/2; λ/4
from HG Optronics, Inc.
A cylindrical lens is a lens that focuses light on a line instead of a point, like a spherical lens. The curved face or faces of a cylindrical lens are sections of a cylinder, and focus the image passing through it into a line parallel to the intersection of the surface of the lens and a plane... [See More]
- Lens Form: Plano-Concave
- Surface Quality: 40-20 Scratch / Dig
- Materials: Schott, CDGM, Ohya, Ohara, Corning, etc.
- Lens Features: Antireflection Coating
from Intrinsic Crystal Technology Co., Ltd. (ICC)
A cylindrical lens is typically used to focus, condense or expand incoming light. A cylindrical lens has one cylindrical surface, causing light to be focused in a single dimension or axis. It can also be used to expand the output of a laser diode into a symmetrical beam. ICC supply various kinds... [See More]
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Length: 1.2 to 350
- Lens Application: Infrared; Visible; Ultraviolet
- Materials: BK7 Glass; Calcium Fluoride; Ultra-violet grade Fused Silica; Silicon, Other
from EKSMA OPTICS
These lenses are thicker at the edge than in the centre and flat on one side. The plano-concave lenses are used to expand light beams or to increase focal lengths in optical systems. They are often employed for beam expansion of high peak power pulsed lasers. A beam incident on a concave surface... [See More]
- Lens Form: Plano-Concave
- Center Thickness: 1.3 to 4.7
- Focal Length: 25 to 5000
- Length: 12.7 to 38.1
from Knight Optical (UK) Ltd
As the name suggests cylindrical lenses have surfaces which are sections of a cylinder rather than the normal sphere normally used. Cylindrical lenses (cylinder lenses) are often used to change the profile of laser beams, for example to correct for astigmatism and ellipticity in diode lasers or to... [See More]
- Lens Form: Plano-Convex; Plano-Concave
- Edge Thickness: 1.5
- Focal Length: 12.5
- Length: 0.1500
from Daheng New Epoch Technology, Inc.
Similar to a Plano-Concave lens in profile, but only as cylinder instead of a sphere, this cylindrical lens focuses light only in one as a cylinder dimension. It can be used with cylindrical plano-convex lens together in beam expander applications. [See More]
- Lens Form: Plano-Concave
- Center Thickness: 3 to 3.5
- Focal Length: -100 to -25
- Materials: BK7 Glass
from Rocky Mountain Instrument/RMI Laser
Cylindrical Lenses focus incoming light in one dimension only, such as in transforming a point image into a line image or changing the height of an image without changing its width or vice versa. RMI Cylindrical Lenses are designed per customer wavelength. Both sides can be coated with an RMI high... [See More]
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Materials: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Fused Silica, Cleartran, Barium fluoride, Magnesium Flouride, Silicon
- Surface Flatness: λ/4
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Lens Form: Plano-Convex; Plano-Concave
- Focal Length: -1000 to 1000
- Lens Application: Infrared; Visible; Ultraviolet
- Center Thickness: 1.8 to 9.7
from HG Optronics, Inc.
Plano-concave rectangular cylindrical lenses provide uni- axial negative imaging for anamorphic beam expansion and a wide range of applications.These lenses may also be used as mirror blanks if a concave cylindrical surface mirror is required. 2.1 、Why is cylindrical lens used?. A cylindrical... [See More]
- Lens Form: Plano-Concave
- Surface Quality: 40-20 Scratch / Dig
- Materials: Ultra-violet grade Fused Silica; Optical glass,Fused silica
from Knight Optical (UK) Ltd
Fused silica cylindrical lenses are widely used in the ultraviolet applications and these cylindrical lenses find many applications for beam handling in this spectral region. Like all cylindrical lenses they will create line focii. These cylindrical lenses are the ultra-violet type manufactured from... [See More]
- Lens Form: Plano-Convex; Plano-Concave
- Edge Thickness: 1.5
- Focal Length: 100
- Length: 0.1500