Zinc Selenide Cylindrical Lenses
Last Updated: April 1, 2025
Description
Zinc Selenide (ZnSe) cylindrical lenses are optical components designed to focus or expand light into a line rather than a point. These lenses are made from Zinc Selenide, a polycrystalline material known for its high transmission range from 600 nm to 21 µm, making it particularly effective in infrared applications. The lenses are chemically inert, insoluble in water, and have a high damage threshold, which contributes to their durability and reliability in various optical systems.
Working Principle
Zinc Selenide cylindrical lenses work by manipulating light in one dimension, either compressing or expanding it into a line. This is achieved through their distinctive cylindrical shape, which allows them to focus light from a source, such as a laser, into a straight line. The ability to control light in this manner makes these lenses versatile tools for applications requiring precise light manipulation. Their high transmission range and chemical stability make them particularly useful in environments where infrared light is utilized.
Applications
Zinc Selenide cylindrical lenses are commonly used in CO2 laser systems, where they serve as laser-grade IR lenses and beam combiners. They are also employed in resonator and optical windows to separate gas mediums from resonator optics and protect systems in FLIR and thermal imaging applications. Additionally, these lenses are suitable for use in manufacturing sectors, particularly in CO2 laser cutters, due to their ability to withstand high power levels and their availability in custom-made or stock options for quick deployment.
Advantages over other Cylindrical Lenses
One of the primary advantages of Zinc Selenide cylindrical lenses over other types is their high transmission range, particularly in the infrared spectrum, which is not as readily available in other materials. Their high damage threshold and chemical inertness also make them more durable and reliable in harsh environments, such as those involving high-power laser systems. These properties make them a preferred choice in applications where other materials might fail or degrade over time.
Limitations
Despite their advantages, Zinc Selenide cylindrical lenses have limitations, including their hazardous nature, which requires careful handling and specific safety measures during use and maintenance. Additionally, their high cost compared to other materials can be a limiting factor for some applications, particularly those with budget constraints.
Considerations
When considering Zinc Selenide cylindrical lenses, it is important to account for the initial costs, which can be higher than other lens materials due to their specialized properties and manufacturing processes. Operating expenses may also be elevated due to the need for safety measures when handling the material. However, their durability and high damage threshold can offset these costs by reducing the frequency of replacements and maintenance. Accuracy in applications is generally high, given their ability to precisely manipulate infrared light, making them a valuable investment for specific high-performance applications.
from CRYSTECH, Inc.
CRYSTECH is dedicated to manufacturing high precision spherical lens for solid-state leaser systems. We have over 20 years of experience in lens manufacturing, design, and coating. We provide these lenses with the material of BK7, fused silica, sapphire, CaF2, ZnSe(ZnS) and other glass raw material. [See More]
- Materials: BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
- Lens Application: Infrared; Visible
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Surface Flatness: λ/2 (optional feature); λ/4
from Fairfield Crystal Technology, LLC.
OPTICAL COMPONENT MANUFACTURING. Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges,... [See More]
- Materials: Calcium Fluoride; Zinc Selenide
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Lens Application: Infrared; Visible; Ultraviolet
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
from Rocky Mountain Instrument/RMI Laser
Cylindrical Lenses focus incoming light in one dimension only, such as in transforming a point image into a line image or changing the height of an image without changing its width or vice versa. RMI Cylindrical Lenses are designed per customer wavelength. Both sides can be coated with an RMI high... [See More]
- Materials: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Fused Silica, Cleartran, Barium fluoride, Magnesium Flouride, Silicon
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Surface Flatness: λ/4
from HG Optronics, Inc.
Laser Lenses are used to focus collimated light from laser beams in a variety of laser applications. Laser Lenses include a range of lens types including HGQ Lenses, Cylinder Lenses, or Laser Generator Lenses. Laser Lenseare designed to focus light in several different ways depending on the lens... [See More]
- Materials: Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Optical colorless glass, Fused Silica, CaF2, Sapphire, Germanium, Silicon, ZnSe, ZnS, etc.
- Lens Form: Convex-Convex (optional feature); Concave-Concave (optional feature)