Antireflection Coating Cylindrical Lenses
from Newport MKS
The CKIT-2AR.18-P Introductory Cylindrical Lens Set is a 1000-1500 nm antireflection coated lens set containing 5 lenses. Newport's cylindrical lens sets provide a selection of research quality plano-convex and plano-concave lenses in convenient focal lengths from -200 to 300 mm. All lenses are edge... [See More]
- Materials: BK7 Glass; Grade A N-BK7
- Lens Features: Antireflection Coating
from CeNing Optics Co., Ltd.
CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. CeNing Optics produces optical... [See More]
- Lens Form: Plano-Concave
- Focal Length: -500 to -8
- Lens Application: Visible
- Center Thickness: 2.9 to 3.1
from Newport MKS
The CSV100AR.10 Plano-Concave Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 1 inch (25.4 mm) width and an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser... [See More]
- Lens Form: Plano-Concave; Plano-Concave
- Center Thickness: 2.5
- Focal Length: -102
- Edge Thickness: 4.15
from CeNing Optics Co., Ltd.
CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. CeNing Optics produces optical... [See More]
- Lens Form: Plano-Convex
- Focal Length: 8 to 500
- Lens Application: Visible
- Center Thickness: 2.8 to 7.44
from Newport MKS
The CSV150AR.10 Plano-Concave Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser... [See More]
- Lens Form: Plano-Concave; Plano-Concave
- Center Thickness: 2.5
- Focal Length: -152
- Edge Thickness: 7.15
from Newport MKS
The CKV025AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) length by 1/2 inch (12.7 mm) width, N-BK7 plano-concave cylindrical lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Lens Form: Plano-Concave; Plano-Concave
- Center Thickness: 6
- Focal Length: -28.96
- Edge Thickness: 7.4
from Newport MKS
The CKV006AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) length by 1/4 inch (6.35 mm) width, N-BK7 plano-concave cylindrical lens with an effective focal length of -6.4 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Lens Form: Plano-Concave; Plano-Concave
- Center Thickness: 6
- Focal Length: -10.96
- Edge Thickness: 7.36
from Newport MKS
The CKV100AR.14 Plano-Concave Cylindrical Lens is a 430 to 700 nm anti-reflection coated, 2 inch (50.8 mm) length by 1 inch (25.4 mm) width, N-BK7 plano-concave cylindrical lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Lens Form: Plano-Concave; Plano-Concave
- Center Thickness: 6
- Focal Length: -104
- Edge Thickness: 7.46
from Newport MKS
The CSX025AR.33 Plano-Convex Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 19.0 mm width and an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 7.88
- Focal Length: 20.2
- Edge Thickness: 3
from Newport MKS
The CSX100AR.33 Plano-Convex Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 1 inch (25.4 mm) width and an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 4.79
- Focal Length: 92.98
- Edge Thickness: 3
from Newport MKS
The CSX150AR.33 Plano-Convex Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 2 inch (50.8 mm) width and an effective focal length of 150 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 7.85
- Focal Length: 145
- Edge Thickness: 3
from Newport MKS
The CKX10-C Plano-Convex Cylindrical Lens is a Magnesium Fluoride (MgF2) coated, 0.5 inch (12.50 mm) diameter, N-N-BK7 plano-convex cylindrical lens with an effective focal length of 12.50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-N-BK7... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 7.48
- Focal Length: 7.57
- Materials: BK7 Glass; Grade A N-BK7
from Newport MKS
The CKX18-C Plano-Convex Cylindrical Lens is a Magnesium Fluoride (MgF2) coated,1.0 inch (25.00 mm) diameter, N-N-BK7 plano-convex cylindrical lens with an effective focal length of 100.00 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-N-BK7... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 3.16
- Focal Length: 97.98
- Materials: BK7 Glass; Grade A N-BK7
from Newport MKS
The CKX019AR.33 Plano-Convex Cylindrical Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) length by 1/2 inch (12.7 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 19.0 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Lens Features: Antireflection Coating
- Materials: BK7 Glass; Grade A N-BK7
from Newport MKS
The CKX150AR.18 Plano-Convex Cylindrical Lens is a 1000 to 1550 nm anti-reflection coated, 2 inch (50.8 mm) length by 2 inch (50.8 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 150 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Lens Features: Antireflection Coating
- Materials: BK7 Glass; Grade A N-BK7
from Newport MKS
The CKX038AR.33 Plano-Convex Cylindrical Lens is a 1064 nm anti-reflection coated, 2 inch (50.8 mm) length by 1 inch (25.4 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Lens Features: Antireflection Coating
- Materials: BK7 Glass; Grade A N-BK7
from Newport MKS
The CKIT-1AR.18-P Master Cylindrical Lens Set is a 1000-1500 nm antireflection coated lens set containing 13 lenses. Newport's cylindrical lens sets provide a selection of research quality plano-convex and plano-concave lenses in convenient focal lengths from -200 to 300 mm. All lenses are edge... [See More]
- Materials: BK7 Glass; Grade A N-BK7
- Lens Features: Antireflection Coating
from Changchun Sunday Optics Co., Ltd.
Schmidt prisms are used to invert and revert an image to angle of 45 °. The 45 ° deviation makes Schmidt prisms useful in eyepiece assemblies and imaging systems requiring a path bend. The aluminized roof surfaces enhance the overall efficiency while the high accuracy roof angle tolerance... [See More]
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
from MOK Optics Co., Ltd.
Cylindrical lenses are designed for applications requiring one-dimensional shaping of a light source. They are offered in either plano-concave or plano-convex configurations, which are meant to expand or focus light, respectively. [See More]
- Lens Form: Plano-Convex (optional feature); Plano-Concave (optional feature)
- Materials: Germanium; Sapphire; Ultra-violet grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, MgF2, CaF2, ZnSe, ZnS etc
- Length: 3 to 250
- Surface Quality: 10-5 Scratch / Dig
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Substrate materials: Fine Annealed N-BK7. • Ideal for one-dimensional magnification of images, laser line generation, and diode laser beam shaping. • Various focal lengths (-3.9mm to -700mm) and dimensions. • Standard coating options: uncoated, 350-650nm, 650-1050nm,... [See More]
- Lens Form: Plano-Concave; Plano-concave Cylindrical Lens
- Center Thickness: 3
- Focal Length: -100
- Edge Thickness: 5.1
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Lens Form: Plano-Convex; Plano-Concave
- Focal Length: -1000 to 1000
- Lens Application: Infrared; Visible; Ultraviolet
- Center Thickness: 1.8 to 9.7
from HG Optronics, Inc.
Plano-convex circular cylindrical lenses are useful for line imaging or uni-axial magnification in a wide range of applications. These lenses may be combined with other lenses to form complex imaging systems. 3.1 、How to control the radius correctly?. HG OPTRONICS use the precision templet... [See More]
- Lens Form: Plano-Convex
- Surface Quality: 40-20 Scratch / Dig
- Materials: Schott, CDGM, Ohya, Ohara, Corning, etc.
- Lens Features: Antireflection Coating
from Changchun Sunday Optics Co., Ltd.
Sunday Optics provides many kinds of roof prisms including Schmidt Roof Prism 、Lehmann Roof Prism 、Abbe Roof Prism 、Penta Roof Prism and Combined Roof Prism, etc. [See More]
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Substrate materials: Fine Annealed N-BK7. • Ideal for one-dimensional condensation of images, laser line generation, and diode laser beam shaping. • Various focal lengths (4mm to 1000mm) and diversified dimensions. • Standard coating options: 350-650nm, 650-1050 nm,... [See More]
- Lens Form: Plano-Convex; Plano-convex Cylindrical Lens
- Center Thickness: 2.61
- Focal Length: 10
- Edge Thickness: 2
from HG Optronics, Inc.
A cylindrical lens is a lens that focuses light on a line instead of a point, like a spherical lens. The curved face or faces of a cylindrical lens are sections of a cylinder, and focus the image passing through it into a line parallel to the intersection of the surface of the lens and a plane... [See More]
- Lens Form: Plano-Concave
- Surface Quality: 40-20 Scratch / Dig
- Materials: Schott, CDGM, Ohya, Ohara, Corning, etc.
- Lens Features: Antireflection Coating
from Changchun Sunday Optics Co., Ltd.
Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the... [See More]
- Lens Application: Infrared
- Surface Quality: 20-10 Scratch / Dig
- Materials: BK7 Glass; Sapphire; BK7 JGS1 Sapphire
- Surface Flatness: λ/4
from Changchun Sunday Optics Co., Ltd.
Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the... [See More]
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS,Sapphire
- Surface Flatness: λ/4
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
from Changchun Sunday Optics Co., Ltd.
Sunday Optics manufacture Right Triangular Angle Prism according to customer size and drawing. [See More]
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
from Changchun Sunday Optics Co., Ltd.
Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the... [See More]
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
from Changchun Sunday Optics Co., Ltd.
Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the... [See More]
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
from Changchun Sunday Optics Co., Ltd.
Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the... [See More]
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating