Calcium Fluoride Cylindrical Lenses
from CRYSTECH, Inc.
CRYSTECH is dedicated to manufacturing high precision spherical lens for solid-state leaser systems. We have over 20 years of experience in lens manufacturing, design, and coating. We provide these lenses with the material of BK7, fused silica, sapphire, CaF2, ZnSe(ZnS) and other glass raw material. [See More]
- Materials: BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
- Lens Application: Infrared; Visible
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Surface Flatness: λ/2 (optional feature); λ/4
from Rainbow Research Optics, Inc.
Cylindrical lenses are designed for applications requiring one-dimensional shaping of a light source. They are offered in either plano-concave or plano-convex configurations, which are meant to expand or focus light, respectively. Your One-Stop Source for Cylindrical Lenses. From prototype to... [See More]
- Materials: BK7 Glass; Calcium Fluoride; Ultra-violet grade Fused Silica; VUV CaF2
- Lens Application: Infrared; Visible; Ultraviolet
- Lens Form: Plano-Convex (optional feature); Plano-Concave (optional feature)
- Surface Quality: 20-10 Scratch / Dig
from Intrinsic Crystal Technology Co., Ltd. (ICC)
A cylindrical lens is typically used to focus, condense or expand incoming light. A cylindrical lens has one cylindrical surface, causing light to be focused in a single dimension or axis. It can also be used to expand the output of a laser diode into a symmetrical beam. ICC supply various kinds... [See More]
- Materials: BK7 Glass; Calcium Fluoride; Ultra-violet grade Fused Silica; Silicon, Other
- Lens Application: Infrared; Visible; Ultraviolet
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Length: 1.2 to 350
from Fairfield Crystal Technology, LLC.
OPTICAL COMPONENT MANUFACTURING. Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges,... [See More]
- Materials: Calcium Fluoride; Zinc Selenide
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Lens Application: Infrared; Visible; Ultraviolet
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
from EKSMA OPTICS
These simplest form lenses have flat surface on one side and spherical surface on the other. They are widely used in telescopes, microscopes, collimators, optical transceivers, magnifiers, condenser systems and eyepieces. Plano convex lens made of BK7, UV FS (UV grade Fused Silica), CaF2 (Calcium... [See More]
- Materials: Calcium Fluoride
- Focal Length: 25 to 1000
- Lens Form: Plano-Convex
- Center Thickness: 2.1 to 7.9
from HG Optronics, Inc.
Laser Lenses are used to focus collimated light from laser beams in a variety of laser applications. Laser Lenses include a range of lens types including HGQ Lenses, Cylinder Lenses, or Laser Generator Lenses. Laser Lenseare designed to focus light in several different ways depending on the lens... [See More]
- Materials: Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Optical colorless glass, Fused Silica, CaF2, Sapphire, Germanium, Silicon, ZnSe, ZnS, etc.
- Lens Form: Convex-Convex (optional feature); Concave-Concave (optional feature)
from Rocky Mountain Instrument/RMI Laser
Cylindrical Lenses focus incoming light in one dimension only, such as in transforming a point image into a line image or changing the height of an image without changing its width or vice versa. RMI Cylindrical Lenses are designed per customer wavelength. Both sides can be coated with an RMI high... [See More]
- Materials: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Fused Silica, Cleartran, Barium fluoride, Magnesium Flouride, Silicon
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Surface Flatness: λ/4