Coatings / Paint Dispensing Valve Systems
from AW Company
Allows ratios 1:1 to 20:1 and has optional explosion proof controllers [See More]
- Application: AdhesiveSilicone; CoatingPaint; Colorants; Polyurethanes, Paints, Stains, Varnishes
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Spray
- Metering Accuracy: 3
from Nordson EFD
The 784S-SS aseptic microspray valve, with FDA-compliant wetted parts, features a fluid flow path free of entrapment areas, ideal for sterile applications. Using Low Volume Low Pressure (LVLP) technology, the 784S-SS valve produces uniform spray patterns between 3.3 mm (0.13 ”) and 19.1 mm... [See More]
- Application: AdhesiveSilicone; CoatingPaint
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Spray
- Dispensing Application: Spray Round
from Nordson EFD
The 781S Series general purpose spray valve provides exceptional control for reliable, consistent coatings of low- to medium-viscosity fluids using Low Volume Low Pressure (LVLP) technology. It offers adjustable fluid flow, adjustable nozzle air, and post-air cutoff to provide superior spray control... [See More]
- Application: CoatingPaint; FluxSolder; Lubricants; Inks
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Spray
- Dispensing Application: Spray Round
from Nordson EFD
The 752HF Series high flow diaphragm valve provides precise, drip-free dispensing of UV-cure resins and similar fluids used in the media manufacturing of DVDs, Blu-Ray DVDs, and CDs. Designed for smooth, unrestricted material flow, the 752HF reduces turbulence and prevents micro-bubbles from... [See More]
- Application: AdhesiveSilicone; CoatingPaint
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Diaphragm
- Dispensing Application: Bead