Needle or Spool Valve Dispensing Valve Systems

Last Updated: April 1, 2025

Description

Needle or spool valve dispensing systems are designed to release fluid with precision. These systems operate by allowing fluid to flow when an activator acts on a piston, which shifts the needle or spool into an open position, enabling the controlled release of the fluid.

Working Principle

Needle or spool valve dispensing systems function by utilizing a piston mechanism. When activated, the piston moves the needle or spool to an open position, allowing fluid to pass through. This mechanism is particularly useful for precise fluid control, as it enables the regulation of flow rates and ensures accurate dispensing. The fine threading of the stem and the large seat area in needle valves allow for precise resistance to flow, making them ideal for applications requiring meticulous flow control.

Applications

Needle or spool valve dispensing systems are employed in a variety of applications. They are commonly used in industries that require precise fluid control, such as adhesive and silicone dispensing, chemical processing, and the application of paints and coatings. These systems are also utilized in the food and beverage industry, as well as for handling high-viscosity fluids and lubricants.

Advantages over other Dispensing Valve Systems

One of the primary advantages of needle or spool valve dispensing systems is their ability to provide precise control over fluid flow, which is crucial in applications where accuracy is paramount. The design of these valves allows for fine adjustments, making them superior to other systems that may not offer the same level of precision. Additionally, their ability to handle low flow rates without causing damage to delicate gauges or systems is a significant benefit.

Limitations

A limitation of needle or spool valve dispensing systems is their potential complexity in setup and maintenance compared to simpler systems like syringe valves. The need for precise calibration and potential wear on the needle or spool components can also be a concern, requiring regular maintenance to ensure optimal performance.

Considerations

When considering needle or spool valve dispensing systems, it is important to evaluate initial costs, which can be higher due to the precision engineering involved. Operating expenses may also be influenced by the need for regular maintenance and potential replacement of components to maintain accuracy and durability. The accuracy of these systems is a significant advantage, but it requires careful consideration of the specific application requirements to ensure the system is appropriately matched to the task.

19 Results
Dispense Valves and Controllers, Model 400
from Dymax

Dymax Model 400 pneumatic, normally closed needle valve is designed to deliver precise dots or very fine beads of low- to medium-viscosity fluids such as light-curable adhesives and inks. The valve ’s design is compact and lightweight, making it easy and comfortable to handle. Air pressure... [See More]

  • Valve Dispensing Technology: Needle or Spool
Fisnar 580018-LF Repair Kit without Valve Spool -- 580018-LF
from Ellsworth Adhesives

Fisnar 580018-LF is a repair kit (without valve spool) for use with the 790HP-LF & 79HPSS-LF high pressure dispensing valves. [See More]

  • Valve Dispensing Technology: Needle or Spool
Dispense Valves and Controllers, Model 485
from Dymax

The Dymax Model 485 pneumatic, normally closed needle valve is designed to deliver precise dots or very fine beads of low- to high-viscosity fluids. The valve ’s stroke adjustment allows for fine-tuning of the dispense volume, ensuring precise and consistent deposits. Air pressure through the... [See More]

  • Valve Dispensing Technology: Needle or Spool
  • Application: wide range of applications including glob-top dispensing and dispensing UV light-curable adhesives in medical-device manufacturing
Fisnar 790HPSS-LF Stainless Steel High Pressure Valve -- 790HPSS-LF
from Ellsworth Adhesives

Fisnar 790HPSS-LF high pressure dispensing valve is designed to dispense high viscosity fluids such as silicones, RTV, sealants, paste and greases. The high pressure valve provides a snap-release shut off after dispensing, creating in a suck-back effect that prevents any dripping. [See More]

  • Valve Dispensing Technology: Needle or Spool
Dispense Valves and Controllers, Model 775
from Dymax

The Model 775 is a pneumatically operated spool valve that is designed to accurately dispense a variety of low, medium and high viscosity fluids. This products superior accuracy comes from two main features, its suck-back control, and adjustable flow control. The suck-back feature greatly increases... [See More]

  • Valve Dispensing Technology: Needle or Spool
  • Material Temperature Range: 400
Fisnar CV629 Cartridge Valve -- CV629
from Ellsworth Adhesives

Fisnar CV629 is a pneumatically operated valve designed for precision dispensing of many types of fluids, such as solvents, oils, silicones, glues, UV adhesives, inks, etc. The system can be integrated with an automatic dispensing robot or used as a bench-dispensing valve. Shot sizes may be fine... [See More]

  • Valve Dispensing Technology: Needle or Spool
Fisnar MV-0180SS Micro-Shot Valve Stainless Steel -- MV-0180SS
from Ellsworth Adhesives

Fisnar MV-0180SS Micro-Shot 303 Stainless Steel body Valve is designed for precision dispensing of all types of fluids from micro shots to moderate sized beads and dots. Its lightweight pencil-type grip makes the valve suitable for either hand-held of automatic applications. [See More]

  • Valve Dispensing Technology: Needle or Spool
Auto-Flo™ Dispensing Valves -- 238418
from Nordson Corporation

Auto Flo extrude stand-alone, 1/4" ball & seat [See More]

  • Valve Dispensing Technology: Needle or Spool; Spray (optional feature)
  • Inlet Pressure Range: ? to 5000
  • Material Feed: Continuous Feed
  • Media Viscosity: 3.00E6
Polyethylene Taper Tips
from Cammda Corporation

CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted areas. Taper tips provide for... [See More]

  • Valve Dispensing Technology: Needle or Spool
  • Dispensing Application: Dot
  • Material Feed: Batch (Syringe)
  • Application: AdhesiveSilicone
MicroDot™ Dispensing Valve
from Nordson EFD

The 741MD Series MicroDot ™ needle valve dispenses very precise micro-deposits down to fractions of a microliter. Pneumatically operated and adjustable, it delivers superior fluid dispensing control. Ideal for automated assembly processes, the 741MD-SS valve ’s adjustable needle stroke... [See More]

  • Valve Dispensing Technology: Micro-Dispensing Valve; Needle or Spool
  • Dispensing Application: Dot
  • Material Feed: Batch (Syringe)
  • Application: AdhesiveSilicone; Lubricants
High Pressure Spool Valve -- TS941
from Techcon

The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces a portion of the material back into the nozzle during shut off. This creates an automatic "suck-back" anti-drip feature. [See More]

  • Valve Dispensing Technology: Needle or Spool
  • Operating Frequency: 400.0
  • Material Feed: Batch (Syringe)
  • Media Viscosity: 1 to 3.00E6
PP Hub/SS Shaft Dispensing Needles
from Cammda Corporation

CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted areas. Taper tips provide for... [See More]

  • Valve Dispensing Technology: Needle or Spool
  • Dispensing Application: Dot
  • Material Feed: Batch (Syringe)
  • Application: AdhesiveSilicone
Needle Dispensing Valve, 741V Series
from Nordson EFD

The 741V Series needle valve design applies low viscosity assembly fluids with accurate, extremely close repeat deposit control. During operation, controlled pulsed air acts on the piston to withdraw the needle a preset distance from the needle seat to provide exact, repeatable fluid flow. The... [See More]

  • Valve Dispensing Technology: Needle or Spool
  • Dispensing Application: Bead
  • Material Feed: Continuous Feed
  • Application: AdhesiveSilicone; Inks
Microshot Needle Valve -- TS5440
from Techcon

The TS5400 Series Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot sizes. Easy to maintain, with little or no downtime. The compact design and easy-mount threaded hole allows... [See More]

  • Valve Dispensing Technology: Needle or Spool
  • Operating Frequency: 400.0
  • Material Feed: Batch (Syringe)
  • Media Viscosity: 1 to 100000
Stainless Steel Dispensing
from Cammda Corporation

CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted areas. Taper tips provide for... [See More]

  • Valve Dispensing Technology: Needle or Spool
  • Dispensing Application: Dot
  • Material Feed: Batch (Syringe)
  • Application: AdhesiveSilicone
xQR41 MicroDot Needle Valve
from Nordson EFD

The xQR41 Series MicroDot ™ needle valve features QR (Quick Release) technology, a 60% smaller form factor, and modular design for new levels of customization in precision fluid dispensing. Ideal for automated assembly processes, the xQR41 MicroDot valve ’s smaller dimensions allow it to... [See More]

  • Valve Dispensing Technology: Needle or Spool
  • Dispensing Application: Dot
  • Material Feed: Batch (Syringe)
  • Number of Components: Single Component
Miniature Spool Valve -- TS5322
from Techcon

The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces a portion of the material back into the nozzle during shut off. This creates an automatic "suck-back" anti-drip feature. [See More]

  • Valve Dispensing Technology: Needle or Spool
  • Operating Frequency: 500.0
  • Material Feed: Batch (Syringe)
  • Media Viscosity: 1 to 1.00E6
Teflon Needles
from Cammda Corporation

CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted areas. Taper tips provide for... [See More]

  • Valve Dispensing Technology: Needle or Spool
  • Dispensing Application: Dot
  • Material Feed: Batch (Syringe)
  • Application: AdhesiveSilicone
Needle Valve -- TS5420 Adjustable Series
from Techcon

Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot sizes. Easy to maintain, with little or no downtime. The compact design and easy-mount threaded hole allows for easy... [See More]

  • Valve Dispensing Technology: Needle or Spool
  • Operating Frequency: 400.0
  • Material Feed: Batch (Syringe)
  • Media Viscosity: 1 to 100000