Micro-Dispensing Valve Dispensing Valve Systems

7 Results
MicroDot™ Dispensing Valve
from Nordson EFD

The 741MD Series MicroDot ™ needle valve dispenses very precise micro-deposits down to fractions of a microliter. Pneumatically operated and adjustable, it delivers superior fluid dispensing control. Ideal for automated assembly processes, the 741MD-SS valve ’s adjustable needle stroke... [See More]

  • Valve Dispensing Technology: Micro-Dispensing Valve; Needle or Spool
  • Dispensing Application: Dot
  • Material Feed: Batch (Syringe)
  • Application: AdhesiveSilicone; Lubricants
MicroSpray™ Precision Spray Valve -- 787MS
from Nordson EFD

The 787MS-SS MicroSpray ™ valve ’s innovative design incorporates a small gauge disposable dispensing tip to apply a precise, uniform spray pattern more than 30% smaller than standard spray valves. Using Low Volume Low Pressure (LVLP) technology it produces spray patterns as small as 3.3... [See More]

  • Valve Dispensing Technology: Micro-Dispensing Valve; Spray
  • Dispensing Application: Spray Round
  • Material Feed: Continuous Feed
  • Application: AdhesiveSilicone; CoatingPaint; FluxSolder; Inks
P-Dot CT Jetting Valve
from Nordson EFD

Designed for thicker medium-viscosity to highly viscous materials, the pneumatically actuated P-Dot CT jet valve provides very precise, repeatable jetting in the form of dots, beads, and lines. With extremely short triggering intervals of less than 1 ms, it is possible to accurately apply small... [See More]

  • Valve Dispensing Technology: Micro-Dispensing Valve
  • Inlet Pressure Range: 1450
  • Material Feed: Batch (Syringe)
  • Syringe / Container Volume: 29.57 to 201
P-Jet CT Jetting Valve
from Nordson EFD

Dispense low- to medium-viscosity fluids in extremely accurate, repeatable beads and lines with the high-performance P-Jet CT jet valve. Micro-deposits as small as 3 nL can be applied at up to 280Hz. The P-Jet CT features easily exchangeable dispensing nozzles, tappets, and fluid inlet fittings,... [See More]

  • Valve Dispensing Technology: Micro-Dispensing Valve
  • Inlet Pressure Range: 1450
  • Material Feed: Batch (Syringe)
  • Syringe / Container Volume: 29.57
PICO Pµlse Jet Dispensing System
from Nordson EFD

PICO ® P µlse ™ exchangeable, modular technology allows for a high level of customization with a wide array of individually maintained, serviceable parts. The non-contact jet valve system offers unparalleled speed and accuracy for your most challenging dispensing applications. [See More]

  • Valve Dispensing Technology: Micro-Dispensing Valve
  • Dispensing Application: Dot
  • Material Feed: Batch (Syringe)
PICO Pµlse Jetting Valve Series
from Nordson EFD

Nordson EFD ’s PICO ® P µlse ™ exchangeable, modular jet valve technology dispenses with industry-leading accuracy and speed to apply very precise, repeatable micro-deposits at 500Hz continuous and bursts up to 1500Hz. The PICO P µlse delivers faster, more precise jetting... [See More]

  • Valve Dispensing Technology: Micro-Dispensing Valve
  • Dispensing Application: Dot
  • Material Feed: Batch (Syringe)
Square Wave™ Non-Contact Dispensing Valve
from Nordson EFD

The 745NC Square Wave ™ high-speed, non-contact dispense valve applies controlled amounts of liquid flux on cell bus bars and solder-coated ribbon used in the photovoltaic (PV) and other industries. Used in cell string attachment, the 745NC ’s innovative solenoid technology allows it to... [See More]

  • Valve Dispensing Technology: Micro-Dispensing Valve
  • Dispensing Application: Bead
  • Material Feed: Continuous Feed
  • Application: FluxSolder