Positive Displacement Valve Dispensing Valve Systems
from EXACT Dispensing Systems
Available in both a standard shut off or snuffback model, the 400 Series Autovalve is used in combination with our line of Meter/Mix and Dispense systems for mixing plural component reactive materials. This would include adhesives, epoxies, urethanes, and silicones. Their unique design allows high... [See More]
- Valve Dispensing Technology: Positive Displacement
- Application: AdhesiveSilicone; Epoxies, Urethanes, and Silicones.
from Valcor Engineering Corporation
The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the volume and rate of dispense for... [See More]
- Valve Dispensing Technology: Positive Displacement; Rod/Piston
- Inlet Pressure Range: 30 to 60
- Material Feed: Continuous Feed
- Dispense Rate: 0.0901
from Nordson EFD
The 725HF Series high flow piston valve fills small bottles, foil packs, and other packaging with absolute accuracy at up to 450 ml per second. Ideal for adhesives, cosmetics, creams, grease, lubricants, inks, and sealants, the 725HF is also used for potting electronics and applying braze pastes. [See More]
- Valve Dispensing Technology: Positive Displacement; Rod/Piston
- Dispense Rate: 27.02
- Material Feed: Batch (Syringe)
- Dispensing Application: Fill ("potting")
from Techcon
Techcon Systems' patented Disposable Material Path (DMP) valve contains a disposable feed screw for easy maintenance and reliable dispensing. With a feed screw made of Delrin ®, the valve is designed for use with two-compound and abrasive materials. The DMP valve has a hinged doorway in the... [See More]
- Valve Dispensing Technology: Positive Displacement; Screw (Auger)
- Operating Frequency: 300.0
- Material Feed: Batch (Syringe)
- Media Viscosity: 30000 to 1.30E6
from Nordson Corporation
10-30 VDC, min viscosity 50000 cps, max op pressure 5000psi [See More]
- Valve Dispensing Technology: Positive Displacement; Rod/Piston
- Inlet Pressure Range: 750 to 3500
- Material Feed: Continuous Feed
- Shot Size: 2.5 to 7.5
from PVA - Precision Valve & Automation
The VPX-2K Volumetric Pump is a dual dispenser designed for applying small volumes of 2-part adhesives in lines or dots with a high level of control. The unit uses the progressive cavity principle, which utilizes a specially machined auger-like rotor that couples with a rubberized seal to displace... [See More]
- Valve Dispensing Technology: Positive Displacement
- Media Viscosity: 1 to 1.00E6
- Dispense Rate: 0.0080 to 10
- Dispensing Application: Bead; Fill ("potting")
from Cammda Corporation
Designed with precision and repeatability in mind, CAMMDA's Metering Rod Positive Displacement Valve offers greater quality control and better material management than other types of valves. [See More]
- Valve Dispensing Technology: Positive Displacement; Rod/Piston
- Dispensing Application: Bead
- Material Feed: Batch (Syringe)
- Application: AdhesiveSilicone
from EXACT Dispensing Systems
EXACT offers an extensive line of dispense valves which have been developed to address a wide variety of applications. Most of the valves incorporate a 90? shut off design and utilize a pneumatically actuated plunger. MODEL S-900 & S-901 SERIES. For small dot, bead, and fill applications, EXACT... [See More]
- Valve Dispensing Technology: Positive Displacement
- Inlet Pressure Range: 70 to 100
- Material Feed: Continuous Feed
- Dispense Rate: ? to 75.76
from Valcor Engineering Corporation
The SV603 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rat of dispense for specific... [See More]
- Valve Dispensing Technology: Positive Displacement; Rod/Piston
- Dispense Rate: 0.1801
- Material Feed: Continuous Feed
- Shot Size: 0.1000 to 1.5
from Nordson EFD
The 725D Series piston valve delivers consistent, precise deposits of viscous fluids. Its unique diaphragm isolates wetted components from the actuator, providing superior wear resistance. Ideal for use with a variety of medium-to-thick fluids, the 725D pneumatic valve ’s rugged construction... [See More]
- Valve Dispensing Technology: Positive Displacement; Rod/Piston
- Dispensing Application: Bead; Dot
- Material Feed: Continuous Feed
- Application: AdhesiveSilicone; FluxSolder
from Techcon
The TS7000 Series IMP Rotary Valves are the latest additions to the Rotary Micro valve family. The valve uses a feed screw (auger) to dispense fluid with a rotary displacement action, allowing ultra-precise control of the dispensing process. The valve's modular design allows quick and easy... [See More]
- Valve Dispensing Technology: Positive Displacement; Screw (Auger)
- Operating Frequency: 300.0
- Material Feed: Batch (Syringe)
- Media Viscosity: 30000 to 1.30E6
from PVA - Precision Valve & Automation
The FCM100 is ideal for any low viscosity underfill, encapsulant, conformal coating, and micro dot or bead dispensing project. The FCM100 "propels" precise shots of fluid onto a substrate resulting in accurate patterns at a high robot speed as no in process z-axis adjustments are required. The... [See More]
- Valve Dispensing Technology: Positive Displacement
- Media Viscosity: 1 to 20000
- Shot Size: 8.30E-4
- Dispensing Application: Bead; Dot; Fill ("potting")
from Valcor Engineering Corporation
The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for... [See More]
- Valve Dispensing Technology: Positive Displacement; Rod/Piston
- Dispense Rate: 0.0420
- Material Feed: Continuous Feed
- Shot Size: 0.0500 to 0.3500
from Nordson EFD
Nordson EFD ’s Relius ™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our handheld fluid dispensers are compatible with all Nordson EFD syringe barrels, pistons,... [See More]
- Valve Dispensing Technology: Diaphragm (optional feature); Needle or Spool (optional feature); Positive Displacement; Rod/Piston (optional feature)
- Dispensing Application: Bead
- Material Feed: Batch (Syringe)
- Application: AdhesiveSilicone; FluxSolder; Lubricants
from PVA - Precision Valve & Automation
PVA's MX4000 Series Gear Pump Systems are an ideal choice for most non-abrasive meter-mix dispensing applications. Gear pump designs feature continuous material flow with no recharging necessary. PVA pumps are designed specifically for processing a wide range of adhesives and sealants. Closed loop... [See More]
- Valve Dispensing Technology: Positive Displacement
- Dispensing Application: Bead; Fill ("potting")
- Media Viscosity: 100 to 1.00E6
- Application: AdhesiveSilicone
from Valcor Engineering Corporation
The SV104 series is an all PTFE wetted parts metering pump designed to handle liquids to 250 °F. Variable flow adjustment is accomplished via a solid stat speed controller that provides smooth step-less control. This pump is specifically engineered to handle aggressive fluids and high purity... [See More]
- Valve Dispensing Technology: Positive Displacement; Rod/Piston
- Inlet Pressure Range: 15
- Material Feed: Continuous Feed
- Dispense Rate: 0.1001 to 0.8005
from PVA - Precision Valve & Automation
The MR2 is a versatile servo-controlled piston dispenser for processing single or dual component chemistries requiring a high level of dosing accuracy. Utilizing a volumetric displacement concept, the MR2 is capable of processing a wide range of chemistries, including viscous filled or abrasive... [See More]
- Valve Dispensing Technology: Positive Displacement
- Dispensing Application: Bead; Fill ("potting")
- Media Viscosity: 1 to 1.00E6
- Application: AdhesiveSilicone