Multiple Component Dispensing Dispensing Valve Systems
from PVA - Precision Valve & Automation
The VPX-2K Volumetric Pump is a dual dispenser designed for applying small volumes of 2-part adhesives in lines or dots with a high level of control. The unit uses the progressive cavity principle, which utilizes a specially machined auger-like rotor that couples with a rubberized seal to displace... [See More]
- Number of Components: Multiple Component
- Dispense Rate: 0.0080 to 10
- Valve Dispensing Technology: Positive Displacement
- Media Viscosity: 1 to 1.00E6
from Nordson EFD
The Series 400 is a reliable and durable pneumatic autovalve built with PTFE seals that reduce maintenance in the shut-off area. The retraction of the shafts allows for higher flow rates of A & B components. The autovalve is easy to clean. If cross contamination occurs, the manifold can be... [See More]
- Number of Components: Multiple Component
- Dispense Rate: 15.15 to 18.94
- Material Feed: Batch (Syringe)
- Application: AdhesiveSilicone
from Cammda Corporation
Cammda ’s interchangeable 2KSprayPak ™ comes in either single or dual disposable cartridge systems with an economical air gun, adjustable atomizing spray nozzles and static mixers. [See More]
- Number of Components: Multiple Component
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Spray
- Dispensing Application: Bead
from PVA - Precision Valve & Automation
The VPX-2KS Dual Component Spray Valve is a progressive cavity metering valve capable of accurately spraying 2K chemistries in a clean, flexible atomized process. Each component is metered via a servo controlled rotor that seals a rubberized stator to produce a continuous flow of material. Tight... [See More]
- Number of Components: Multiple Component
- Dispense Rate: 2.00E-4 to 0.0100
- Valve Dispensing Technology: Spray
- Media Viscosity: 1 to 100000
from Nordson EFD
The Series 450 autovalve features shut-off pistons, which provide precise control of dot or shot volume. Adjust its seals without disassembly of the valve body for added convenience. The autovalve's dual pistons retract and "snuff back" material from the end of the mixing nozzle, eliminating drool... [See More]
- Number of Components: Multiple Component
- Application: AdhesiveSilicone
from PVA - Precision Valve & Automation
PVA's MX4000 Series Gear Pump Systems are an ideal choice for most non-abrasive meter-mix dispensing applications. Gear pump designs feature continuous material flow with no recharging necessary. PVA pumps are designed specifically for processing a wide range of adhesives and sealants. Closed loop... [See More]
- Number of Components: Multiple Component
- Media Viscosity: 100 to 1.00E6
- Valve Dispensing Technology: Positive Displacement
- Dispensing Application: Bead; Fill ("potting")
from Nordson EFD
The Series 600 valve is designed to take full advantage of our Series 162A disposable mixers ’ high flow mixing capacity. A and B components are separately ported through the high flow manual valve without combining until they meet inside the static mixer, letting users handle high-viscosity... [See More]
- Number of Components: Multiple Component
- Application: AdhesiveSilicone
- Material Feed: Batch (Syringe)
from PVA - Precision Valve & Automation
The MR2 is a versatile servo-controlled piston dispenser for processing single or dual component chemistries requiring a high level of dosing accuracy. Utilizing a volumetric displacement concept, the MR2 is capable of processing a wide range of chemistries, including viscous filled or abrasive... [See More]
- Number of Components: Multiple Component
- Media Viscosity: 1 to 1.00E6
- Valve Dispensing Technology: Positive Displacement
- Dispensing Application: Bead; Fill ("potting")