Chemical (Corrosive / Solvent) Dispensing Valve Systems

4 Results
Diaphragm Isolated Pneumatically Operated Dispensing/Metering Pumps -- SV673 Series
from Valcor Engineering Corporation

The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the volume and rate of dispense for... [See More]

  • Application: AdhesiveSilicone; ChemicalSolvent; FoodBeverage
  • Material Feed: Continuous Feed
  • Valve Dispensing Technology: Positive Displacement; Rod/Piston
  • Inlet Pressure Range: 30 to 60
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps -- SV603 Series
from Valcor Engineering Corporation

The SV603 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rat of dispense for specific... [See More]

  • Application: AdhesiveSilicone; ChemicalSolvent; FoodBeverage
  • Material Feed: Continuous Feed
  • Valve Dispensing Technology: Positive Displacement; Rod/Piston
  • Dispense Rate: 0.1801
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps -- SV653 Series
from Valcor Engineering Corporation

The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for... [See More]

  • Application: AdhesiveSilicone; ChemicalSolvent; FoodBeverage
  • Material Feed: Continuous Feed
  • Valve Dispensing Technology: Positive Displacement; Rod/Piston
  • Dispense Rate: 0.0420
Electric Motor Operated PTFE Metering Pumps -- SV104 Series
from Valcor Engineering Corporation

The SV104 series is an all PTFE wetted parts metering pump designed to handle liquids to 250 °F. Variable flow adjustment is accomplished via a solid stat speed controller that provides smooth step-less control. This pump is specifically engineered to handle aggressive fluids and high purity... [See More]

  • Application: ChemicalSolvent; Water
  • Material Feed: Continuous Feed
  • Valve Dispensing Technology: Positive Displacement; Rod/Piston
  • Inlet Pressure Range: 15