Flux / Solder Dispensing Valve Systems

7 Results
Auger Dispensing Valve, 794 Series
from Nordson EFD

The 794 Series auger valve makes precise, repeatable deposits without damage to the metal alloy particles in fluids such as solder paste and silver epoxies. Using screw feed principles combined with precision time and pressure controls, the 794 Series system ensures consistent deposits while... [See More]

  • Application: FluxSolder
  • Syringe / Container Volume: 440
  • Valve Dispensing Technology: Screw (Auger)
  • Dispensing Application: Bead
Diaphragm Dispensing Valve, 752V Series
from Nordson EFD

The 752V Series diaphragm valve delivers fine flow control when dispensing solvents, cyanoacrylates, anaerobics, fluxes, UV-cure adhesives, and other low- to medium-viscosity fluids. The open/close stroke is adjustable from 0.13 mm to 0.64 mm (0.005" to 0.025"), producing a very fast response and... [See More]

  • Application: AdhesiveSilicone; FluxSolder
  • Material Feed: Batch (Syringe)
  • Valve Dispensing Technology: Diaphragm
  • Dispensing Application: Bead
General Purpose Spray Valve -- 781S
from Nordson EFD

The 781S Series general purpose spray valve provides exceptional control for reliable, consistent coatings of low- to medium-viscosity fluids using Low Volume Low Pressure (LVLP) technology. It offers adjustable fluid flow, adjustable nozzle air, and post-air cutoff to provide superior spray control... [See More]

  • Application: CoatingPaint; FluxSolder; Lubricants; Inks
  • Material Feed: Continuous Feed
  • Valve Dispensing Technology: Spray
  • Dispensing Application: Spray Round
MicroSpray™ Precision Spray Valve -- 787MS
from Nordson EFD

The 787MS-SS MicroSpray ™ valve ’s innovative design incorporates a small gauge disposable dispensing tip to apply a precise, uniform spray pattern more than 30% smaller than standard spray valves. Using Low Volume Low Pressure (LVLP) technology it produces spray patterns as small as 3.3... [See More]

  • Application: AdhesiveSilicone; CoatingPaint; FluxSolder; Inks
  • Material Feed: Continuous Feed
  • Valve Dispensing Technology: Micro-Dispensing Valve; Spray
  • Dispensing Application: Spray Round
Piston Dispensing Valve, 752D Series
from Nordson EFD

The 725D Series piston valve delivers consistent, precise deposits of viscous fluids. Its unique diaphragm isolates wetted components from the actuator, providing superior wear resistance. Ideal for use with a variety of medium-to-thick fluids, the 725D pneumatic valve ’s rugged construction... [See More]

  • Application: AdhesiveSilicone; FluxSolder
  • Material Feed: Continuous Feed
  • Valve Dispensing Technology: Positive Displacement; Rod/Piston
  • Dispensing Application: Bead; Dot
Relius™ Handheld Dispense Valves
from Nordson EFD

Nordson EFD ’s Relius ™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our handheld fluid dispensers are compatible with all Nordson EFD syringe barrels, pistons,... [See More]

  • Application: AdhesiveSilicone; FluxSolder; Lubricants
  • Material Feed: Batch (Syringe)
  • Valve Dispensing Technology: Diaphragm (optional feature); Needle or Spool (optional feature); Positive Displacement; Rod/Piston (optional feature)
  • Dispensing Application: Bead
Square Wave™ Non-Contact Dispensing Valve
from Nordson EFD

The 745NC Square Wave ™ high-speed, non-contact dispense valve applies controlled amounts of liquid flux on cell bus bars and solder-coated ribbon used in the photovoltaic (PV) and other industries. Used in cell string attachment, the 745NC ’s innovative solenoid technology allows it to... [See More]

  • Application: FluxSolder
  • Material Feed: Continuous Feed
  • Valve Dispensing Technology: Micro-Dispensing Valve
  • Dispensing Application: Bead