Single Component Dispensing Dispensing Valve Systems
from Ellsworth Adhesives
Fisnar 700PTPU Dispense Pen is an ideal hand-held applicator for manually dispensing continuous beads or applying small amounts of low viscosity liquids. Examples include solvent, UV and cyanoacrylate dispensing. Comes with samples of 580045A (Clear) and 580045A-BLK (Black) pinch tubes along with... [See More]
- Number of Components: Single Component
- Valve Dispensing Technology: Pinch Valve
from Nordson EFD
Nordson EFD's 754V aseptic dispense valve features a smooth fluid flow path that is free of any entrapment areas. FDA-compliant wetted parts make the valve suitable for CIP (Clean-In-Place) and SIP (Sterilize-In-Place) medical assembly processes. With a flow path free of entrapment areas, the 754V... [See More]
- Number of Components: Single Component
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Diaphragm
- Shot Size: 5.00E-4 to 60
from Techcon
Disposable Pinch Tube Valves provide control for continuous or micro shot applications of low to semi-viscous fluids. Once the dispense cycle is complete, the air signal stops and the internal spring forces the shut-off piston to "pinch" the disposable feed path, preventing further fluid flow. The... [See More]
- Number of Components: Single Component; Multiple Component (optional feature)
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Pinch Valve
- Media Viscosity: 1 to 45000
from Cammda Corporation
CAMMDA's pneumatic Pinch Valve (960-1212-00) provides a high degree of control for dispensing of low to semi-viscous materials. "ON/OFF" function is accomplished through automatic opening and closing of polyethylene pinch tube assembly. Dispensing tips can be fitted to the tubing assembly to further... [See More]
- Number of Components: Single Component
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Pinch Valve
- Dispensing Application: Bead
from Nordson Corporation
Auto Flo extrude stand-alone, 1/4" ball & seat [See More]
- Number of Components: Single Component
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Needle or Spool; Spray (optional feature)
- Inlet Pressure Range: ? to 5000
from PVA - Precision Valve & Automation
The FCM100 is ideal for any low viscosity underfill, encapsulant, conformal coating, and micro dot or bead dispensing project. The FCM100 "propels" precise shots of fluid onto a substrate resulting in accurate patterns at a high robot speed as no in process z-axis adjustments are required. The... [See More]
- Number of Components: Single Component
- Shot Size: 8.30E-4
- Valve Dispensing Technology: Positive Displacement
- Media Viscosity: 1 to 20000
from Nordson EFD
The 784S-SS aseptic microspray valve, with FDA-compliant wetted parts, features a fluid flow path free of entrapment areas, ideal for sterile applications. Using Low Volume Low Pressure (LVLP) technology, the 784S-SS valve produces uniform spray patterns between 3.3 mm (0.13 ”) and 19.1 mm... [See More]
- Number of Components: Single Component
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Spray
- Dispensing Application: Spray Round
from Cammda Corporation
CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted areas. Taper tips provide for... [See More]
- Number of Components: Single Component
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Needle or Spool
- Dispensing Application: Dot
from PVA - Precision Valve & Automation
The JDX Jet Dispense Valve is an extremely fast, non-contact jet valve that precisely dispenses viscosities up to 400,000 cps, while its unique diaphragm design saves time and money. With the JDX, even difficult to work with fluids can be precisely dispensed in volumes as small as 10 nanoliters... [See More]
- Number of Components: Single Component
- Shot Size: 1.00E-5
- Valve Dispensing Technology: Positive Displacement
- Media Viscosity: 1 to 400000
from Nordson EFD
The 794 Series auger valve makes precise, repeatable deposits without damage to the metal alloy particles in fluids such as solder paste and silver epoxies. Using screw feed principles combined with precision time and pressure controls, the 794 Series system ensures consistent deposits while... [See More]
- Number of Components: Single Component
- Syringe / Container Volume: 440
- Valve Dispensing Technology: Screw (Auger)
- Dispensing Application: Bead
from Cammda Corporation
Designed with precision and repeatability in mind, CAMMDA's Metering Rod Positive Displacement Valve offers greater quality control and better material management than other types of valves. [See More]
- Number of Components: Single Component
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Positive Displacement; Rod/Piston
- Dispensing Application: Bead
from PVA - Precision Valve & Automation
The SVX Auger Valve is designed for processing micro volumes of material in precise, repeatable patterns. The SVX is ideal for dispensing all medium to high viscosity pastes, epoxies, and abrasive compounds in dot and bead patterns and can dispense dots as small as 0.005" in diameter*. [See More]
- Number of Components: Single Component
- Media Viscosity: 25000 to 1.00E7
- Valve Dispensing Technology: Positive Displacement; Screw (Auger)
- Dispensing Application: Bead; Dot
from Nordson EFD
The 752V Series diaphragm valve delivers fine flow control when dispensing solvents, cyanoacrylates, anaerobics, fluxes, UV-cure adhesives, and other low- to medium-viscosity fluids. The open/close stroke is adjustable from 0.13 mm to 0.64 mm (0.005" to 0.025"), producing a very fast response and... [See More]
- Number of Components: Single Component
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Diaphragm
- Dispensing Application: Bead
from Cammda Corporation
CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted areas. Taper tips provide for... [See More]
- Number of Components: Single Component
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Needle or Spool
- Dispensing Application: Dot
from PVA - Precision Valve & Automation
The MV200 is a true positive displacement metering valve capable of dispensing small deposits of material in a highly accurate process. The deposit volume is determined by the valve's stroke adjustment setting and is not affected by variations in viscosity or material pressure. The MV200 is... [See More]
- Number of Components: Single Component
- Shot Size: 0.0015 to 0.0120
- Valve Dispensing Technology: Positive Displacement; Rod/Piston
- Media Viscosity: 1 to 1.00E7
from Nordson EFD
The 781S Series general purpose spray valve provides exceptional control for reliable, consistent coatings of low- to medium-viscosity fluids using Low Volume Low Pressure (LVLP) technology. It offers adjustable fluid flow, adjustable nozzle air, and post-air cutoff to provide superior spray control... [See More]
- Number of Components: Single Component
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Spray
- Dispensing Application: Spray Round
from Cammda Corporation
CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted areas. Taper tips provide for... [See More]
- Number of Components: Single Component
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Needle or Spool
- Dispensing Application: Dot
from PVA - Precision Valve & Automation
The highly accurate MV300 valve's deposit volume is determined by the valve's stroke adjustment setting and is not affected by variations in viscosity or material pressure. The MV300 is a true positive displacement metering valve capable of dispensing deposits of material in a highly accurate... [See More]
- Number of Components: Single Component
- Shot Size: 0.0100 to 0.1250
- Valve Dispensing Technology: Positive Displacement; Rod/Piston
- Media Viscosity: 1 to 1.00E7