Diaphragm Valve Dispensing Valve Systems
from Dymax
The Dymax Model 200 is a manually controlled dispensing system. Accurate dispensing is achieved through the use of a unique normally-closed, hand-held diaphragm valve. The diaphragm valve is designed with a wand-style body to make it more ergonomic for users. This system can be used for a variety of... [See More]
- Valve Dispensing Technology: Diaphragm
- Application: variety of applications including dot, bead, and potting applications
from Ellsworth Adhesives
Fisnar VD510 diaphragm valve was engineered for precise flow control of low to medium viscosity liquids with a minimum shot size of 0.001 cc. The diaphragm separates the wetted parts from the moving parts; therefore, the valve is ideal for dispensing cyanoacrylates, reagents, electrolytes, glues,... [See More]
- Valve Dispensing Technology: Diaphragm
from Dymax
Dymax Model 300 dispensing systems feature a pneumatic, normally closed diaphragm valve that is designed for use with low- to high-viscosity fluids. The valve ’s design is compact and lightweight, making it easy and comfortable to handle. The internal diaphragm design of the valve prevents... [See More]
- Valve Dispensing Technology: Diaphragm
from Ellsworth Adhesives
Fisnar VD510-UV diaphragm valve was engineered for precise flow control of low to medium viscosity liquids with a minimum shot size of 0.001 cc and is UV light blocking. The diaphragm separates the wetted parts from the moving parts; therefore, the valve is ideal for dispensing cyanoacrylates,... [See More]
- Valve Dispensing Technology: Diaphragm
from Dymax
The Dymax Model 475 pneumatic, normally closed diaphragm valve is designed for use with low- to high-viscosity fluids such as light-curable adhesives, cyanoacrylates, and inks. The internal diaphragm design of the valve prevents fluid from contacting the actuating components within the valve while... [See More]
- Valve Dispensing Technology: Diaphragm
- Material Temperature Range: 120
from Ellsworth Adhesives
Techcon Systems TS5622VD Valve Diaphragm is designed to dispense low to medium viscosity materials with precision accuracy over a wide range of shot and bead sized down to a fraction of a micro-liter. Short opening stroke provides extremely fast, positive shut-off. Techcon components are recommended... [See More]
- Valve Dispensing Technology: Diaphragm
from Ellsworth Adhesives
Techcon Systems TS5622VU Valve Diaphragm is designed to dispense low to medium viscosity materials with precision accuracy over a wide range of shot and bead sized down to a fraction of a micro-liter. Short opening stroke provides extremely fast, positive shut-off. Techcon components are recommended... [See More]
- Valve Dispensing Technology: Diaphragm
from Ellsworth Adhesives
Techcon TS5624DMP Disposable Diaphragm Valve is designed to dispense low to medium viscosity fluids. An internal spring return makes the valve fully adaptable for use with any time/pressure controller. A short opening stroke provides extremely fast, positive shut-off. An external stroke control... [See More]
- Valve Dispensing Technology: Diaphragm
from Nordson EFD
Nordson EFD's 754V aseptic dispense valve features a smooth fluid flow path that is free of any entrapment areas. FDA-compliant wetted parts make the valve suitable for CIP (Clean-In-Place) and SIP (Sterilize-In-Place) medical assembly processes. With a flow path free of entrapment areas, the 754V... [See More]
- Valve Dispensing Technology: Diaphragm
- Shot Size: 5.00E-4 to 60
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
from Deltrol Controls/Division of Deltrol Corp.
The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve is designed for non-potable water applications. Electrical Specifications. Coil Voltages: 24, 110, 120, 220, 240 VAC | 12,... [See More]
- Valve Dispensing Technology: Diaphragm
- Inlet Pressure Range: 0.0 to 0.6503
- Material Feed: Continuous Feed
- Dispense Rate: 6.4
from Techcon
Diaphragm Valves are designed to dispense low to medium viscosity materials with precision accuracy over a wide range of shot and bead sized down to a fraction of a micro liter. An internal spring return makes the valves fully adaptable for use with Techcon Systems time/pressure controllers. A short... [See More]
- Valve Dispensing Technology: Diaphragm
- Media Viscosity: 1 to 50000
- Material Feed: Batch (Syringe)
from Nordson EFD
The 752V Series diaphragm valve delivers fine flow control when dispensing solvents, cyanoacrylates, anaerobics, fluxes, UV-cure adhesives, and other low- to medium-viscosity fluids. The open/close stroke is adjustable from 0.13 mm to 0.64 mm (0.005" to 0.025"), producing a very fast response and... [See More]
- Valve Dispensing Technology: Diaphragm
- Dispensing Application: Bead
- Material Feed: Batch (Syringe)
- Application: AdhesiveSilicone; FluxSolder
from Deltrol Controls/Division of Deltrol Corp.
The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve is designed for potable water applications. Electrical Specifications. Coil Voltages: 24, 110, 120, 220, 240 VAC | 12, 24,... [See More]
- Valve Dispensing Technology: Diaphragm
- Inlet Pressure Range: 0.0 to 0.6503
- Material Feed: Continuous Feed
- Dispense Rate: 6.4
from Techcon
The TS5624 Disposable Diaphragm Valve features a “first to market ” Disposable Material Path. Difficult fluids such as CA ’s and pre-mixed 2-part epoxies, can now be dispensed without the need of frequent cleaning, by simply replacing the entire wetted area in a matter of seconds,... [See More]
- Valve Dispensing Technology: Diaphragm
- Media Viscosity: 1 to 50000
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead (optional feature); Dot (optional feature)
from Nordson EFD
The 752HF Series high flow diaphragm valve provides precise, drip-free dispensing of UV-cure resins and similar fluids used in the media manufacturing of DVDs, Blu-Ray DVDs, and CDs. Designed for smooth, unrestricted material flow, the 752HF reduces turbulence and prevents micro-bubbles from... [See More]
- Valve Dispensing Technology: Diaphragm
- Dispensing Application: Bead
- Material Feed: Batch (Syringe)
- Application: AdhesiveSilicone; CoatingPaint
from Deltrol Controls/Division of Deltrol Corp.
The DSVP11 is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This version of the DSVP11 valve is designed for non-potable water applications. Electrical Specifications. Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon... [See More]
- Valve Dispensing Technology: Diaphragm
- Inlet Pressure Range: 0.0 to 0.4335
- Material Feed: Continuous Feed
- Dispense Rate: 2.67
from Techcon
The TS5623 Series Hand Held Diaphragm Valves are designed to dispense low to medium viscosity materials over a wide range of shot and bead sizes. A finger lever actuates the dispensing cycle and an internal spring return makes the valves fully adaptable for use without a controller. A short opening... [See More]
- Valve Dispensing Technology: Diaphragm
- Media Viscosity: 1 to 50000
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
from Nordson EFD
The 702 Series mini-diaphragm valve provides drip-free coating and consistent shot-to-shot bonding in optical media and other applications requiring smaller and lighter weight dispense valves. Nordson EFD ’s mini-diaphragm valves feature a unique design that eliminates trapped air and bubbles. [See More]
- Valve Dispensing Technology: Diaphragm
- Dispensing Application: Dot
- Material Feed: Batch (Syringe)
- Application: AdhesiveSilicone
from Deltrol Controls/Division of Deltrol Corp.
The DSVP11N is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. It is the #1 choice for commercial coffee equipment in the USA. This valve is designed for potable water applications. Electrical Specifications. Coil Voltages: 24, 110, 120, 220, 240 VAC | 12, 24,... [See More]
- Valve Dispensing Technology: Diaphragm
- Inlet Pressure Range: 0.0 to 0.4335
- Material Feed: Continuous Feed
- Dispense Rate: 2.67
from Techcon
TS5623HD Hand Held Diaphragm Valves are designed to dispense low to medium viscosity materials over a wide range of shot and bead sizes. A finger lever actuates the dispensing cycle and an internal spring return makes the valves fully adaptable for use without a controller. A short opening stroke... [See More]
- Valve Dispensing Technology: Diaphragm
- Media Viscosity: 1 to 50000
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead (optional feature); Dot (optional feature)
from Deltrol Controls/Division of Deltrol Corp.
The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Electrical Specifications. Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon... [See More]
- Valve Dispensing Technology: Diaphragm
- Inlet Pressure Range: 0.0 to 0.8670
- Material Feed: Continuous Feed
- Dispense Rate: 5.33
from Techcon
TS5623HT Hand Held Diaphragm Valves are designed to dispense low to medium viscosity materials over a wide range of shot and bead sizes. A finger lever actuates the dispensing cycle and an internal spring return makes the valves fully adaptable for use without a controller. A short opening stroke... [See More]
- Valve Dispensing Technology: Diaphragm
- Media Viscosity: 1 to 50000
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead (optional feature); Dot (optional feature)
from Deltrol Controls/Division of Deltrol Corp.
The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Electrical Specifications. Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request). Coil Power: AC 12... [See More]
- Valve Dispensing Technology: Diaphragm
- Inlet Pressure Range: 0.0 to 0.8670
- Material Feed: Continuous Feed
- Dispense Rate: 5.33
from Techcon
Hand Held Diaphragm Valves are designed to dispense low to medium viscosity materials over a wide range of shot and bead sizes. A finger lever actuates the dispensing cycle and an internal spring return makes the valves fully adaptable for use without a controller. A short opening stroke provides... [See More]
- Valve Dispensing Technology: Diaphragm
- Media Viscosity: 1 to 50000
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead (optional feature); Dot (optional feature)
from Deltrol Controls/Division of Deltrol Corp.
The DSVP14N is a 2-way, direct acting solenoid valve with an integrated flow adjuster used to dispense low pressure water from a tank. It is the #1 choice for powdered drink dispensers in the USA. This valve is designed for potable water applications. Electrical Specifications. Coil Voltages: 12,... [See More]
- Valve Dispensing Technology: Diaphragm
- Inlet Pressure Range: 0.0 to 0.4335
- Material Feed: Continuous Feed
- Dispense Rate: 3.11
from Techcon
Techcon's TS9300HM Hot Melt Jet Tech Valve Series are easy to clean valves that provide jetting temperatures up to 150°C while keeping the jet actuator below 55°C. The TS9300HM Valve Series features: •An easily replaceable single diaphragm which eliminates dynamic fluid seals common in other... [See More]
- Valve Dispensing Technology: Diaphragm
- Media Viscosity: ? to 7000
- Material Feed: Batch (Syringe)
- Material Temperature Range: 302
from Deltrol Controls/Division of Deltrol Corp.
3-way, direct acting solenoid valve used to dispense low pressure water or similar media (up to 2 psi). Features. Up to 0.7 fl oz/sec at 2 psi. Quick Connect and Barb port options. Dry plunger design. NSF certified. Ideal for beverage equipment applications [See More]
- Valve Dispensing Technology: Diaphragm
- Inlet Pressure Range: 0.0 to 2
- Material Feed: Continuous Feed
- Dispense Rate: 1.42
from Techcon
The TS9000 Series Jet Tech is a Piezoelectric driven, non contact dispense valve capable of handling fluid viscosities to 2 million Cps. Jet Tech offers a fast jetting action producing hundreds of accurate deposits less than one second. Every component of the valve was designed to the highest... [See More]
- Valve Dispensing Technology: Diaphragm
- Shot Size: 2.00E-6
- Material Feed: Batch (Syringe)
- Media Viscosity: 7000 to 2.00E6