Flux / Solder Positive Displacement Valves
Description
Flux/Solder Positive Displacement Valves are specialized devices designed to precisely control the flow of flux or solder materials. These valves ensure that the materials are dispensed in accurate amounts, which is crucial for maintaining the quality and consistency of soldering processes.
Working Principle
Flux/Solder Positive Displacement Valves operate by using a mechanism that allows for the precise metering of viscous fluids. The primary value of these valves lies in their ability to drive and meter viscous fluids in very precise amounts. The dispensed output can be in the form of a bead, dot, or fill, with each form being measured in specific units such as mils or cubic centimeters. This precision is achieved through a single-component construction that minimizes weak points and reduces the risk of air ingress, which could otherwise lead to product hardening and system blockages .
Applications
These valves are particularly useful in industrial assembly applications where precise amounts of glue or other cements need to be dispensed. For example, in the automotive industry, they can be used for bonding components, while in electronics, they are essential for accurate soldering processes .
Advantages over other Positive Displacement Valves
One of the key advantages of Flux/Solder Positive Displacement Valves over other types is their single-component construction, which reduces the risk of air ingress and subsequent hardening of aerobically curable products. This design also allows them to handle greater pressures and stresses associated with high-viscosity products, reducing the likelihood of system blockages and downtime .
Limitations
A specific limitation of these valves is their propensity to clog when using low solids fluxes, particularly in smaller flux applicators. This can lead to interruptions in the soldering process and may require additional maintenance to clear blockages .
Considerations
When considering the use of Flux/Solder Positive Displacement Valves, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. The single-component design may offer durability and reduce maintenance costs due to fewer potential points of failure. However, the risk of clogging with certain materials may necessitate more frequent maintenance checks to ensure consistent performance. Additionally, the precision and accuracy of these valves can justify their initial cost by reducing material waste and improving product quality .
from Nordson EFD
The 725D Series piston valve delivers consistent, precise deposits of viscous fluids. Its unique diaphragm isolates wetted components from the actuator, providing superior wear resistance. Ideal for use with a variety of medium-to-thick fluids, the 725D pneumatic valve ’s rugged construction... [See More]
- Application: AdhesiveSilicone; FluxSolder
- Dispensing Application: Bead; Dot
- Valve Dispensing Technology: Rod/Piston
- Number of Components: Single Component
from Nordson EFD
Nordson EFD ’s Relius ™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our handheld fluid dispensers are compatible with all Nordson EFD syringe barrels, pistons,... [See More]
- Application: AdhesiveSilicone; FluxSolder; Lubricants
- Dispensing Application: Bead
- Valve Dispensing Technology: Rod/Piston (optional feature)
- Number of Components: Single Component