Rod/Piston Positive Displacement Valves

10 Results
Diaphragm Isolated Pneumatically Operated Dispensing/Metering Pumps -- SV673 Series
from Valcor Engineering Corporation

The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the volume and rate of dispense for... [See More]

  • Valve Dispensing Technology: Rod/Piston
  • Dispense Rate: 0.0901
  • Dispensing Application: Fill ("potting")
  • Shot Size: 0.1000 to 1.5
High-Flow Dispensing Piston Valve, 725HF Series
from Nordson EFD

The 725HF Series high flow piston valve fills small bottles, foil packs, and other packaging with absolute accuracy at up to 450 ml per second. Ideal for adhesives, cosmetics, creams, grease, lubricants, inks, and sealants, the 725HF is also used for potting electronics and applying braze pastes. [See More]

  • Valve Dispensing Technology: Rod/Piston
  • Dispense Rate: 27.02
  • Dispensing Application: Fill ("potting")
  • Number of Components: Single Component
Droplet Dispensing -- Ejector Valve
from Nordson Corporation

10-30 VDC, min viscosity 50000 cps, max op pressure 5000psi [See More]

  • Valve Dispensing Technology: Rod/Piston
  • Shot Size: 2.5 to 7.5
  • Dispensing Application: Dot
  • Operating Frequency: 12.0
Positive Displacement Metering Valve -- MV200
from PVA - Precision Valve & Automation

The MV200 is a true positive displacement metering valve capable of dispensing small deposits of material in a highly accurate process. The deposit volume is determined by the valve's stroke adjustment setting and is not affected by variations in viscosity or material pressure. The MV200 is... [See More]

  • Valve Dispensing Technology: Rod/Piston
  • Shot Size: 0.0015 to 0.0120
  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Media Viscosity: 1 to 1.00E7
Positive Displacement -- Positive Displacement Valve
from Cammda Corporation

Designed with precision and repeatability in mind, CAMMDA's Metering Rod Positive Displacement Valve offers greater quality control and better material management than other types of valves. [See More]

  • Valve Dispensing Technology: Rod/Piston
  • Number of Components: Single Component
  • Dispensing Application: Bead
  • Application: AdhesiveSilicone
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps -- SV603 Series
from Valcor Engineering Corporation

The SV603 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rat of dispense for specific... [See More]

  • Valve Dispensing Technology: Rod/Piston
  • Dispense Rate: 0.1801
  • Dispensing Application: Fill ("potting")
  • Shot Size: 0.1000 to 1.5
Piston Dispensing Valve, 752D Series
from Nordson EFD

The 725D Series piston valve delivers consistent, precise deposits of viscous fluids. Its unique diaphragm isolates wetted components from the actuator, providing superior wear resistance. Ideal for use with a variety of medium-to-thick fluids, the 725D pneumatic valve ’s rugged construction... [See More]

  • Valve Dispensing Technology: Rod/Piston
  • Number of Components: Single Component
  • Dispensing Application: Bead; Dot
  • Application: AdhesiveSilicone; FluxSolder
Positive Displacement Metering Valve -- MV300
from PVA - Precision Valve & Automation

The highly accurate MV300 valve's deposit volume is determined by the valve's stroke adjustment setting and is not affected by variations in viscosity or material pressure. The MV300 is a true positive displacement metering valve capable of dispensing deposits of material in a highly accurate... [See More]

  • Valve Dispensing Technology: Rod/Piston
  • Shot Size: 0.0100 to 0.1250
  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Media Viscosity: 1 to 1.00E7
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps -- SV653 Series
from Valcor Engineering Corporation

The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for... [See More]

  • Valve Dispensing Technology: Rod/Piston
  • Dispense Rate: 0.0420
  • Dispensing Application: Fill ("potting")
  • Shot Size: 0.0500 to 0.3500
Positive Displacement Metering Valve -- MV500
from PVA - Precision Valve & Automation

The MV500 is a true positive displacement metering valve capable of dispensing deposits of material in a highly accurate process. The deposit volume is determined by the metering cylinder's stroke adjustment setting and is not affected by variations in viscosity or material pressure. The MV500 is... [See More]

  • Valve Dispensing Technology: Rod/Piston
  • Shot Size: 0.1000 to 1.45
  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Media Viscosity: 1 to 1.00E7