Adhesive / Silicone Positive Displacement Valves
from Cammda Corporation
Designed with precision and repeatability in mind, CAMMDA's Metering Rod Positive Displacement Valve offers greater quality control and better material management than other types of valves. [See More]
- Application: AdhesiveSilicone
- Dispensing Application: Bead
- Valve Dispensing Technology: Rod/Piston
- Number of Components: Single Component
from Nordson Corporation
10-30 VDC, min viscosity 50000 cps, max op pressure 5000psi [See More]
- Application: AdhesiveSilicone; HighViscosity; Mastic
- Dispensing Application: Dot
- Valve Dispensing Technology: Rod/Piston
- Shot Size: 2.5 to 7.5
from EXACT Dispensing Systems
Available in both a standard shut off or snuffback model, the 400 Series Autovalve is used in combination with our line of Meter/Mix and Dispense systems for mixing plural component reactive materials. This would include adhesives, epoxies, urethanes, and silicones. Their unique design allows high... [See More]
- Application: AdhesiveSilicone; Epoxies, Urethanes, and Silicones.
from Nordson EFD
The 725HF Series high flow piston valve fills small bottles, foil packs, and other packaging with absolute accuracy at up to 450 ml per second. Ideal for adhesives, cosmetics, creams, grease, lubricants, inks, and sealants, the 725HF is also used for potting electronics and applying braze pastes. [See More]
- Application: AdhesiveSilicone; Lubricants; Cosmetics, Creams, Inks
- Dispensing Application: Fill ("potting")
- Valve Dispensing Technology: Rod/Piston
- Dispense Rate: 27.02
from PVA - Precision Valve & Automation
The VPX-2K Volumetric Pump is a dual dispenser designed for applying small volumes of 2-part adhesives in lines or dots with a high level of control. The unit uses the progressive cavity principle, which utilizes a specially machined auger-like rotor that couples with a rubberized seal to displace... [See More]
- Application: AdhesiveSilicone
- Dispense Rate: 0.0080 to 10
- Dispensing Application: Bead; Fill ("potting")
- Media Viscosity: 1 to 1.00E6
from Valcor Engineering Corporation
The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the volume and rate of dispense for... [See More]
- Application: AdhesiveSilicone; ChemicalSolvent; FoodBeverage
- Dispensing Application: Fill ("potting")
- Valve Dispensing Technology: Rod/Piston
- Dispense Rate: 0.0901
from Nordson EFD
The 725D Series piston valve delivers consistent, precise deposits of viscous fluids. Its unique diaphragm isolates wetted components from the actuator, providing superior wear resistance. Ideal for use with a variety of medium-to-thick fluids, the 725D pneumatic valve ’s rugged construction... [See More]
- Application: AdhesiveSilicone; FluxSolder
- Dispensing Application: Bead; Dot
- Valve Dispensing Technology: Rod/Piston
- Number of Components: Single Component
from PVA - Precision Valve & Automation
The FCM100 is ideal for any low viscosity underfill, encapsulant, conformal coating, and micro dot or bead dispensing project. The FCM100 "propels" precise shots of fluid onto a substrate resulting in accurate patterns at a high robot speed as no in process z-axis adjustments are required. The... [See More]
- Application: AdhesiveSilicone
- Shot Size: 8.30E-4
- Dispensing Application: Bead; Dot; Fill ("potting")
- Media Viscosity: 1 to 20000
from Valcor Engineering Corporation
The SV603 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rat of dispense for specific... [See More]
- Application: AdhesiveSilicone; ChemicalSolvent; FoodBeverage
- Dispensing Application: Fill ("potting")
- Valve Dispensing Technology: Rod/Piston
- Dispense Rate: 0.1801
from Nordson EFD
Nordson EFD ’s Relius ™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our handheld fluid dispensers are compatible with all Nordson EFD syringe barrels, pistons,... [See More]
- Application: AdhesiveSilicone; FluxSolder; Lubricants
- Dispensing Application: Bead
- Valve Dispensing Technology: Rod/Piston (optional feature)
- Number of Components: Single Component
from PVA - Precision Valve & Automation
PVA's MX4000 Series Gear Pump Systems are an ideal choice for most non-abrasive meter-mix dispensing applications. Gear pump designs feature continuous material flow with no recharging necessary. PVA pumps are designed specifically for processing a wide range of adhesives and sealants. Closed loop... [See More]
- Application: AdhesiveSilicone
- Media Viscosity: 100 to 1.00E6
- Dispensing Application: Bead; Fill ("potting")
- Number of Components: Multiple Component
from Valcor Engineering Corporation
The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for... [See More]
- Application: AdhesiveSilicone; ChemicalSolvent; FoodBeverage
- Dispensing Application: Fill ("potting")
- Valve Dispensing Technology: Rod/Piston
- Dispense Rate: 0.0420