Single Component Dispensing Positive Displacement Valves

Description

Single Component Dispensing Positive Displacement Valves are designed to dispense precise amounts of fluid in a controlled manner. These valves are capable of handling viscous fluids and can dispense them in various forms such as beads, dots, or fills. The dispensed output is consistent, allowing for uniform application of the fluid.

Working Principle

Single Component Dispensing Positive Displacement Valves operate by using a mechanism that allows for the precise control of fluid flow. The primary value of these valves lies in their ability to drive viscous fluids and meter them in very precise amounts. The dispensed output can be in the form of a bead, dot, or fill, with each form being metered to ensure uniformity. The single part construction of these valves eliminates weak points, allowing them to withstand the pressures and stresses associated with high viscosity products. This design also minimizes the risk of air ingress, which can cause aerobically curable products to harden and lead to system blockages.

Applications

These valves are particularly useful in industrial assembly applications where precise fluid dispensation is required. For example, they are used to dispense glue and other cements in the form of fills or potting. The ability to dispense dots and beads with high precision makes them suitable for applications requiring pinpoint accuracy, such as in the electronics industry for circuit board assembly.

Advantages over other Positive Displacement Valves

Single Component Dispensing Positive Displacement Valves offer several advantages over other types of positive displacement valves. Their single part construction reduces the number of seam locations, minimizing the risk of air ingress and subsequent hardening of aerobically curable products. This design feature helps prevent system blockages and reduces the need for extensive cleaning and maintenance. Additionally, these valves can handle greater pressures and stresses, making them ideal for high viscosity products.

Limitations

One limitation of Single Component Dispensing Positive Displacement Valves is that they may not be suitable for all types of fluids, particularly those that are not viscous. The design is optimized for high viscosity materials, and using them with low viscosity fluids may not yield the desired precision and control.

Considerations

When considering the use of Single Component Dispensing Positive Displacement Valves, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. These valves are generally durable and offer high accuracy, but the initial investment may be higher compared to other types of dispensing systems. Operating expenses can be minimized due to their efficient design, which reduces the need for frequent maintenance and cleaning. However, it is essential to consider the specific requirements of the application to ensure that the valve chosen meets the necessary performance criteria.

6 Results
Dispensing Valve -- FCM100
from PVA - Precision Valve & Automation

The FCM100 is ideal for any low viscosity underfill, encapsulant, conformal coating, and micro dot or bead dispensing project. The FCM100 "propels" precise shots of fluid onto a substrate resulting in accurate patterns at a high robot speed as no in process z-axis adjustments are required. The... [See More]

  • Number of Components: Single Component
  • Shot Size: 8.30E-4
  • Dispensing Application: Bead; Dot; Fill ("potting")
  • Media Viscosity: 1 to 20000
Droplet Dispensing -- Ejector Valve
from Nordson Corporation

10-30 VDC, min viscosity 50000 cps, max op pressure 5000psi [See More]

  • Number of Components: Single Component
  • Dispensing Application: Dot
  • Valve Dispensing Technology: Rod/Piston
  • Shot Size: 2.5 to 7.5
High-Flow Dispensing Piston Valve, 725HF Series
from Nordson EFD

The 725HF Series high flow piston valve fills small bottles, foil packs, and other packaging with absolute accuracy at up to 450 ml per second. Ideal for adhesives, cosmetics, creams, grease, lubricants, inks, and sealants, the 725HF is also used for potting electronics and applying braze pastes. [See More]

  • Number of Components: Single Component
  • Dispensing Application: Fill ("potting")
  • Valve Dispensing Technology: Rod/Piston
  • Dispense Rate: 27.02
Positive Displacement -- Positive Displacement Valve
from Cammda Corporation

Designed with precision and repeatability in mind, CAMMDA's Metering Rod Positive Displacement Valve offers greater quality control and better material management than other types of valves. [See More]

  • Number of Components: Single Component
  • Dispensing Application: Bead
  • Valve Dispensing Technology: Rod/Piston
  • Application: AdhesiveSilicone
Micro Dispensing Jet Despense Valve -- JDX
from PVA - Precision Valve & Automation

The JDX Jet Dispense Valve is an extremely fast, non-contact jet valve that precisely dispenses viscosities up to 400,000 cps, while its unique diaphragm design saves time and money. With the JDX, even difficult to work with fluids can be precisely dispensed in volumes as small as 10 nanoliters... [See More]

  • Number of Components: Single Component
  • Shot Size: 1.00E-5
  • Dispensing Application: Bead; Dot
  • Media Viscosity: 1 to 400000
Piston Dispensing Valve, 752D Series
from Nordson EFD

The 725D Series piston valve delivers consistent, precise deposits of viscous fluids. Its unique diaphragm isolates wetted components from the actuator, providing superior wear resistance. Ideal for use with a variety of medium-to-thick fluids, the 725D pneumatic valve ’s rugged construction... [See More]

  • Number of Components: Single Component
  • Dispensing Application: Bead; Dot
  • Valve Dispensing Technology: Rod/Piston
  • Application: AdhesiveSilicone; FluxSolder