Chemical (Corrosive / Solvent) Positive Displacement Valves

Description

Chemical (Corrosive / Solvent) Positive Displacement Valves are specialized devices designed to handle and control the flow of corrosive or solvent-based fluids. These valves are engineered to ensure precise metering and dispensing of fluids, maintaining consistent flow rates and volumes, which is crucial in processes requiring high accuracy and reliability.

Working Principle

Positive displacement valves operate by trapping a fixed amount of fluid and forcing (displacing) it through the valve into the discharge pipe. This mechanism allows for precise control over the volume of fluid dispensed, making them particularly useful for handling viscous or corrosive fluids. The design of these valves minimizes the risk of leakage and contamination, ensuring that the fluid's integrity is maintained throughout the process. Their ability to handle high pressures and stresses without compromising performance makes them invaluable in environments where precision and reliability are paramount.

Applications

Chemical positive displacement valves are used in a variety of industrial applications. For instance, they are employed in semiconductor fabrication processes to deliver precise amounts of chemicals like sodium hydroxide and sulfuric acid . They are also used in industrial assembly applications where precise dispensing of adhesives or sealants is required .

Advantages over other Positive Displacement Valves

One of the key advantages of chemical positive displacement valves is their ability to handle highly viscous and corrosive fluids without the risk of leakage or contamination. Their single-component construction reduces weak points and potential ingress of external air, which can cause product hardening and system blockages . This design feature enhances their reliability and reduces downtime associated with maintenance and cleaning.

Limitations

Despite their advantages, chemical positive displacement valves have limitations. They may not be suitable for applications involving high temperature or pressure conditions beyond their design specifications. Additionally, the materials used in their construction must be carefully selected to withstand the corrosive nature of the fluids they handle, which can limit their applicability in certain environments .

Considerations

When selecting chemical positive displacement valves, several factors must be considered. Initial costs can be high due to the need for specialized materials and construction techniques to handle corrosive fluids. Operating expenses may also be significant, particularly if frequent maintenance is required to ensure optimal performance. Durability is a critical consideration, as the valves must withstand harsh chemical environments without degrading. Accuracy in fluid dispensing is essential, and any deviation can lead to process inefficiencies or product defects. Replacement and maintenance costs should also be factored into the overall cost of ownership, as these can impact the long-term viability of the valve in a given application .

4 Results
Diaphragm Isolated Pneumatically Operated Dispensing/Metering Pumps -- SV673 Series
from Valcor Engineering Corporation

The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the volume and rate of dispense for... [See More]

  • Application: AdhesiveSilicone; ChemicalSolvent; FoodBeverage
  • Dispensing Application: Fill ("potting")
  • Valve Dispensing Technology: Rod/Piston
  • Dispense Rate: 0.0901
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps -- SV603 Series
from Valcor Engineering Corporation

The SV603 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rat of dispense for specific... [See More]

  • Application: AdhesiveSilicone; ChemicalSolvent; FoodBeverage
  • Dispensing Application: Fill ("potting")
  • Valve Dispensing Technology: Rod/Piston
  • Dispense Rate: 0.1801
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps -- SV653 Series
from Valcor Engineering Corporation

The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for... [See More]

  • Application: AdhesiveSilicone; ChemicalSolvent; FoodBeverage
  • Dispensing Application: Fill ("potting")
  • Valve Dispensing Technology: Rod/Piston
  • Dispense Rate: 0.0420
Electric Motor Operated PTFE Metering Pumps -- SV104 Series
from Valcor Engineering Corporation

The SV104 series is an all PTFE wetted parts metering pump designed to handle liquids to 250 °F. Variable flow adjustment is accomplished via a solid stat speed controller that provides smooth step-less control. This pump is specifically engineered to handle aggressive fluids and high purity... [See More]

  • Application: ChemicalSolvent
  • Dispensing Application: Fill ("potting")
  • Valve Dispensing Technology: Rod/Piston
  • Dispense Rate: 0.1001 to 0.8005